-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: toREACH and ROHS regulations 3.Rich selection ofconnector,terminal,terminal block,pin header,machined pin socket and more 4.ISO 9001:2008-certified factory quippedwith automated assembly lines 5.Up to 40 million units turned out eachmonth 6.The BRAND can
- Terminal Type: Connector Socket
-
Supplier: Samtec Inc.
Description: Available on 10, 20, 30 and 40 Positions Per Row Double Row Gold Plating Surface Mount
- Current Rating: 1.3 amps
- Number of Contacts: 10 to 40 #
- Connector Type: Board Mount Connector, Board-to-Board Connector
- Gender: Female / Jack
-
Supplier: Samtec Inc.
Description: Surface Mount Available up to 50 Pins Per Row Four Row Gold Plating
- Number of Contacts: 5 to 50 #
- Connector Type: Board Mount Connector, Board-to-Board Connector
- Gender: Female / Jack
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Harwin Inc. Category: Connectors, Interconnects -Terminals -PC Pin Receptacles, Socket Connectors Package: Bulk Product Status: Active Tail Type: No Tail Termination: Solder Length - Overall: 0.207" (5.26mm) Operating Temperature: -55°C ~ 125°C Insertion
-
Supplier: Win Source Electronics
Description: Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Package: Bulk Alternative Parts (Cross-Reference): Cross Product Status: Active
- Product Type: IC Headers
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Mill-Max Manufacturing Corp. Category: Connectors, Interconnects Terminals PC Pin Receptacles, Socket Connectors Series: 8579 Package: Bulk Product Status: Active Tail Type: No Tail Termination: Solder Length -
-
Supplier: Win Source Electronics
Description: Manufacturer: Mill-Max Manufacturing Corp. Category: Connectors, Interconnects- Terminals -PC Pin Receptacles, Socket Connectors Series: 0373 Package: Bulk Product Status: Active Termination: Solder Length - Overall: 0.270" (6.86mm) Accepts Pin Diameter: 0.032" ~ 0.046"
-
Supplier: Newark, An Avnet Company
Description: Terminal socket
-
Supplier: Newark, An Avnet Company
Description: TERMINAL, SOCKET, PC BOARD; Insulation:Non Insulated; Mounting Hole Dia:1.32mm; Terminal Plating:Gold; Overall Length:5.76mm; Length - Below Flange:5.38mm; Product Range:-; Body Material:Copper; Connector Type:Cage Jack RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: connector,power supply chassis socket,front panel mount,solder eye terminals
-
Supplier: Allied Electronics, Inc.
Description: .062 pin and socket terminal, male 18-24 awg reel
-
Supplier: Waytek, Inc.
Description: Molex 02-08-1002 Loose Socket Terminals Category: MLX Connectors Manufacturer: Molex Component Type: Female Terminals Material: Tin-plated brass
- North American (AWG): 20 to 14 AWG
- Terminal Type: Connector Socket
- Features: Other, RoHS
-
Supplier: Newark, An Avnet Company
Description: RECTANGULAR POWER CONNECTOR, 40 CONTACT(S), FEMALE, WIRE TERMINAL, SOCKET
-
Supplier: Accuris
Description: Terminal Strength Test Procedure for Electrical Connectors and Sockets
-
Supplier: Waytek, Inc.
Description: Molex 33012-3002 Loose Socket Terminals Category: MX150 Connectors Manufacturer: Molex Series: MX150 20-18 Ga. MX150 Female Terminal Reel also available
- North American (AWG): 20 to 18 AWG
- Terminal Type: Connector Socket
- Features: RoHS
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: regulations 3.Rich selection ofconnector,terminal,terminal block,pin header,machined pin socket and more 4.ISO 9001:2008-certified factory quippedwith automated assembly lines 5.Up to 40 million units turned out eachmonth 6.The BRAND can
- Terminal Type: Connector Socket
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: D MICROMINIATURE CONNECTOR, 9 CONTACT(S), FEMALE, SOLDER TERMINAL, SOCKET
-
Supplier: Utmel Electronic Limited
Description: Terminals TERM SOCKET DIA 4 AWG 14 18 TIN PL
- Terminal Type: Connector Socket
- Features: RoHS
-
Supplier: Chief Enterprises LLC
Description: Terminal, Amphenol Sine, Female, Socket, Size 4, 4 AWG
- North American (AWG): 4 AWG
- Terminal Type: Connector Socket
-
Supplier: VAST STOCK CO., LIMITED
Description: Pin & Socket Connectors PIN TERMINAL Reel of 3000
- Voltage Rating: 600 volts
- Current Rating: 19 amps
- Product Type: IC Socket
- Features: Other
-
Supplier: SCHURTER Inc
Description: Description PCB: Screw-on mounting, rear-side:, DIN Plug: 5-pole,, straight
- Voltage Rating: 100 volts
- Current Rating: 1 amps
- Gender: Female / Jack, Male / Plug
-
Supplier: DigiKey
Description: PCB PLUG-IN CONNECTOR, MALE HEAD
- Number of Contacts: 4
- Contacts Pitch: 10.16 mm
- Current Rating: 78.3 amps
- Operating Temperature: -50 to 120 C
-
Supplier: Waytek, Inc.
Description: voltage drop and low temperature rise are also achieved while maintaining low insertion forces. Amphenol Sine Systems SS12AIT, Stamped & Formed Female Socket 14-12 Ga, Tin plated, Terminals Category: Amphenol MagnaMate ATHP Connectors Manufacturer: Amphenol Sine Systems
- North American (AWG): 14 to 12 AWG
- Terminal Type: Connector Socket, Ferrule Terminal
- Material: Copper
- Features: Other
-
Supplier: SCHURTER Inc
Description: Description Solder: for cable mounting:, DIN Plug: 8-pole,, straight
- Voltage Rating: 100 volts
- Current Rating: 1 amps
- Gender: Female / Jack, Male / Plug
-
Supplier: Accuris
Description: CONNECTOR, PLUG, INTERMEDIATE POWER, (ELECTRICAL, WATERPROOF), TYPE MW, SOCKET CONTACT, 4 TERMINAL
-
Supplier: Accuris
Description: CONNECTOR, RECEPTACLE, INTERMEDIATE POWER, (ELECTRICAL, WATERPROOF) TYPE MW, SOCKET CONTACT, 18 TERMINAL
-
Supplier: Radwell International
Description: CARD EDGE CONNECTOR, 30POS, 1 ROW, 2.54, FEMALE, STRAIGHT, SOLDER TERMINAL SIMM SOCKET. FREE 2 YEAR RADWELL WARRANTY
- Connector Type: Card Edge Connector
- Geometry: Straight
-
Supplier: Utmel Electronic Limited
Description: CONN SOCKET CENTER TERMINAL CRIM
-
Supplier: Allied Electronics, Inc.
Description: Connector, Socket, 6 Contact, Solder Terminals, Black, 4mm-7.5mm Cable, GO 6 WF
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: Connectors & Adapters, Pins/Plugs/Sockets
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Allied Electronics, Inc.
Description: terminal in housing Terminal wire size 20-24 AWG, 3 contacts.
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Snap-in version front side Socket-Outlet,, Protection class I Quick Connect / PCB Terminals Unique Selling Proposition Standard form acc. to IEC TS 62735-1 Hot plug rated for disconnecting under load up to 2.6 kW Ideal for compact PDU applications with an
- Voltage Rating: 294 to 400 volts
- Operating Temperature: -5 to 105 C
- Dielectric Withstanding Voltage: 3 kilovolts
- Power Type: AC Power Connector
-
Supplier: Waytek, Inc.
Description: Amphenol Sine Systems AT62-12-0166 Loose Female Terminals Category: Amphenol ATP Series™ Connectors Manufacturer: Amphenol Sine Systems ATP Series™, AHD Series™ Compatible with Deutsch 1062-12-0166 Contact Size: 12 Contact Plating: Nickel Contact Material: Copper Alloy Designed as a
- North American (AWG): 14 to 12 AWG
- Terminal Type: Connector Socket, Ferrule Terminal
- Material: Copper
- Features: Other, RoHS
-
Supplier: RS Components, Ltd.
Description: Socket, back connecting, PCB terminals,
- Mounting Style: DIN Rail, Other Mount
- Terminal Type: Other Terminal Type
-
Supplier: Littelfuse, Inc.
Description: These connectors are used for the electrical connection of inspection lights, beacons and other accessories on vehicles with 12V and 24V electrical system. The sockets are available for in-the-cab mounting, with and without lid, and in a version for external mounting. Standards:
- Voltage Rating: 24 volts
- Connector Type: Automotive Connector
Find Suppliers by Category Top
Featured Products Top
-
Reliable M12 Connectivity for Demanding Industrial Applications Looking for a compact and reliable M12 panel mount connector for industrial equipment? M12 Socket Connector Of QH,engineered for stable electrical connection in industrial automation (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
the 3M socket 451 and header 452 series wire-to-board connectors. At half the size of a standard 0.100” pitch wire-to-board system, the 3M 451 & 452 come in at .050” pitch and mate with a 3M 0.025” pitch cable to complete the compact footprint. The compressed size aids in (read more)
Browse Wire to Board Connectors Datasheets for Heilind Electronics, Inc. -
consists of male XT plug terminals and female XT socket terminals. Stable current conduction and power transmission can be realized through precise plug-in mating of male and female terminals.In other words, its operation is simple and reliable, and users only need to align and insert both (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
relays. Customized pin sockets with pin, ring or fork spade terminals make for flawless training. Slim handle design of our 0.080" pin plug allows for close side by side connections and swivels to allow for repositioning without unhooking from device. Color code options for easy (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
0.75 mm²/18 AWG and 1.5 mm²/16 AWG. The GS21 socket-outlet offers mounting options for 1.5 mm or 2.0 mm panels. Terminals are quick-connect 6.3 mm x 0.8 mm or PCB. Hot plug rated for disconnecting under loads up to 2.6 k (read more)
Browse DC Power Connectors Datasheets for SCHURTER Inc -
& reliable interconnects Certified to EN9100D/AS9100D CONNECTORS AND HARDWARE FOR INDUSTRIAL APPLICATIONS Where reliability and durability are required in an industrial setting, Harwin products are well suited to the challenge (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
are popular for adapters paired with other connection terminations combinations such as: alligator clips, pin plugs and sockets, nail clips / test terminals (harness board components), panel mounts / binding posts, coaxial connectors, terminal rings / spade lugs, test (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
. Banana plugs and sockets are popular for adapters paired with other connection terminations combinations such as: alligator clips, pin plugs and sockets, nail clips / test terminals (harness board components), panel mounts / binding posts, coaxial connectors (read more)
Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
tested, just simple grab the wire you want to test and pierce it with the insulation needle or needles on the contact tip. With needle removal, there is only a small incision left behind to maintain wire integrity for long-lasting use. Many of our insulation-piercing connectors are sold on already (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
product lines and solutions available at Heilind: Busbar Connectors & Cable Assemblies – for high current power delivery. Sentrality Pin & Socket – self-aligning busbar-to-board & board-to-board power interconnects. PowerWize – high (read more)
Browse Board to Board Connectors Datasheets for Heilind Electronics, Inc.
Conduct Research Top
-
PCB Hole Construction and Material Requirements for use with Press-Fit Technologies
the blade and socket pair ¡n a connector, except the genders are reversed. In a traditional blade-and-socket pair, the socket has flexible beams that provide the necessary normal force for an electrical connection, and the blade is rigid. Conversely, in a press-fit joint, the "blade" which is called either