Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cleaver-Brooks
Description: -stamped tanks Model CRS Crossover twin alternating systems with plastic tanks and a single top-mounted valve that controls both tanks. Includes resin tanks, brine tank, single valve with CRS controller and interconnecting piping. They provide a continuous supply of softened
- Continuous Flow Rate: 2 to 450 GPM
- Market: Industrial
-
Supplier: Smith & Loveless, Inc.
Description: silica. The use of a softening system is often required for boiler feed water, municipal water supplies, cooling water treatment, chemical and petrochemical applications, food and beverage manufacturers, hospitals, hotels, car washes, as well as many other
- Market: Food / Medical / Sanitary, Industrial
-
Supplier: Mar Cor Purification
Description: The Biolab TAFS Series 1” Water Softening Systems are designed to remove calcium and magnesium ions from incoming water and replace them with soft sodium ions. Our complete system series features the Performa™ Softener Valve with standard controller for
- Continuous Flow Rate: 1 to 25 GPM
- Market: Food / Medical / Sanitary, Industrial
-
-
Supplier: Eco-Tec, Inc.
Description: Recoflo® Water Softeners outperform conventional systems, reduce operating costs up to 40%, use less brine and water for regeneration, and deliver less than 0.1 mg/L total hardness. Lower regenerant use means less waste is generated and the compact design makes it ideal
-
Supplier: Watts Premier
Description: maintenance program. Regular use with regular water softener salt promotes efficient performance. Compatibility: Water Softeners Features: Substances such as organics, silt, sand, oil, grease, iron and metal particles affect the performance of ion exchange systems.
-
Supplier: Scalewatcher North America, Inc.
Description: Controls: Digital display and bar graph, System Reset and System Test switches. Electrical Standard: Scalewatcher conforms to the low voltage directive of the EC. Ingress protection: The units are hermetically sealed to IP56/NEMA3R and can be operated in the open
-
Supplier: Scalewatcher North America, Inc.
Description: Main voltage:110-240 VAC, 50/60 Hz Energy consumption: 0.013 kWh Main cable: Three meter (10 ft) with molded mains plug Overload protection: Internal fuse Signal cable: One core and enough length to make the coil Controls: "Power On", "Cable connected" and Failure LEDs Electrical Standard:
-
Supplier: Scalewatcher North America, Inc.
Description: Main voltage:110-240 VAC, 50/60 Hz Energy consumption: 0.033 kWh Main cable: Three meter with molded mains plug Overload protection: Internal fuse Signal cable: Three core with enough length to make the coil Controls: "Power On" and "Cable connected" LEDs Electrical Standard: Conforms to the low
-
Supplier: Scalewatcher North America, Inc.
Description: Main voltage:110-240 VAC, 50/60 Hz Energy consumption: 0.04 kWh Main cable: Three meter (10 ft) with molded mains plug Overload protection: Internal fuse Signal cable: Three core with enough length to make the coil Controls: Digital display Electrical Standard: Scalewatcher conforms to the low
-
Supplier: Watts
Description: Watts CWS200 water softening systems are highly efficient cation exchange type water softeners. They are suitable for commercial applications ranging from 60,000 to 600,000 grains of hardness removal and flow rates up to 119 gallons per minute. Regeneration is
- Continuous Flow Rate: 119 GPM
- Market: Food / Medical / Sanitary
-
Supplier: Haida International Equipment Co., Ltd.
Description: stir motor to control temperature uniformity; 7) The tank is installed with cooling water pipe, which speed up cooling rate; 8)The software developed by our company support Windows98/2000/X operation system. The system soft can be installed on the all PC to use and there is
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Graphic / Video Display, Laboratory / Batch
- Property Analyzed: Melt Flow Index (MFI, MFR, MVR)
- Test Media / Material: Polymers (Plastics, Elastomers)
-
Supplier: Watts
Description: Watts CWS200H water softening systems are highly efficient cation exchange type water softeners. They are suitable for commercial applications ranging from 60,000 to 600,000 grains of hardness removal and flow rates up to 126 gallons per minute. Regeneration is
- Continuous Flow Rate: 126 GPM
- Market: Food / Medical / Sanitary
-
Supplier: Watts
Description: Watts CWS150 water softening systems are highly efficient cation exchange type water softeners. They are suitable for commercial applications ranging from 40,000 to 300,000 grains of hardness removal and flow rates up to 68 (257 lpm) gallons per minute.
- Market: Food / Medical / Sanitary
-
Supplier: Watts
Description: Watts CWS300H water softening systems are highly efficient cation exchange type water softeners. They are suitable for commercial applications ranging from 60,000 to 600,000 grains of hardness removal and flow rates up to 251 gallons per minute. Regeneration is
- Continuous Flow Rate: 251 GPM
- Market: Food / Medical / Sanitary
-
Supplier: Eco-Tec, Inc.
Description: Produced water filtration and softening systems which have been used over the past several years often encounter various problems such as: • Poor Filtration Quality • High chemical (salt, acid, caustic) consumption • Safety concerns and costs related to handling
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: arium® 615DI Deionization Cartridges Water Pre-treatment Systems The arium® 615DI deionization cartridges are designed to produce highly deionized water. These cartridges contain highly effective ion exchange resins to remove cations and anions from water by
- Market: Food / Medical / Sanitary
-
Supplier: Enting Water Conditioning, Inc.
Description: 3/4" Extended Range Meter (substitute for any system above)
-
Supplier: Enting Water Conditioning, Inc.
Description: 3200 NXT Timer, Cables, Add To Any System, 2 for Duplex, etc.; Add Meter(s) Below
-
Supplier: Smart Fog
Description: +/- % Operating Parameters: Min Temp: 30 F / -1 C Max Temp: 210 F / 99 C General Technology: Nozzle (compressed air & water) SmartFog De-correlation SmartFog Airnet Water Tolerance: Deionized / Demineralized Softened Raw / Tap Unit Dimention: Custom
- Control Tolerance: 1 +/- %
- Features: Self-contained
- General Technology: Nozzle, Other
- Placement: Free Standing
-
Supplier: American Water Works Association (AWWA)
Description: treatment operators benefit from watching this DVD by better understanding what hard water is, the problems it causes in the distribution system and for consumers, and how and why lime softening reduces hardness. Importantly, operators learn how to precisely calculate lime and
- Modality: eLearning (Video / CBT)
- Type: Tutorial / Workshop
-
Supplier: Myers by Pentair
Description: Specially Designed For Many Household Jobs - Laundry Trays, Washing Machines, Wet Bars, Water Softeners, Dehumidifiers, Etc. Fully Assembled. Pumps water from laundry trays, washing machines, wet bars, water softeners, dehumidifiers, etc. Oil-filled for maximum
- Discharge Size: 1.25 inch
- Maximum Discharge Pressure: Up to 32.29 psi
- Maximum Discharge Flow: Up to 40 GPM
- Power Source: AC Powered
-
Supplier: Cleaver-Brooks
Description: 10-60 HP Gas-fired 5-150 psig Natural Gas/Propane Cleaver-Brooks pre-packaged, skid-mounted steam boiler solutions offer a simple way to get up and running in less time, with less effort, than you might imagine. All of our pre-engineered systems include: Boiler, Feed System, Blowdown
- Efficiency: 85 %
- Features: Skidded / Packaged
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Heat Output (Capacity): 25452 to 152712 BTU/hr
-
Supplier: Miele Professional
Description: Designed for the tough demands of industrial applications
- Application / Operation: General Cleaning / Surface Prep, Container / Bottle Cleaning, Sterilizing / Disinfecting
- Automation: Automatic / CNC, Other
- Cleaning Process / Operation: Hot Water Cleaning
- Features: Integral Drying, Integral Rinsing
-
Supplier: Hubbard-Hall Inc.
Description: suspended solids. Aquapure™ ICM may be used in an alkaline precipitation of metals or in combination with a metal precipitant like Aquapure P 601, Aquapure T-500. This product also reduces phosphate and can be injected at several points in the primary system and / or the secondary
- Applications: Water Treatment
- Form: Cationic, Liquid / Solution
- Function: Metal Removal / Precipitation (Water Softener)
-
Supplier: Hubbard-Hall Inc.
Description: can be used prior to the addition of Hubbard Hall coagulants for best reduction of recalcitrant heavy metals. Aquapure™ T-1000 produces a dense, black floc with the addition of Aquapure anionic flocculants for easy removal by clarification in a typical system.
- Applications: Water Treatment
- Form: Liquid / Solution
- Function: Metal Removal / Precipitation (Water Softener)
-
Supplier: Hubbard-Hall Inc.
Description: especially good for systems that discharge to rivers, streams or lakes. Due to the non-toxic nature of Aquapure™ P 2001 this product can be used when sulfides and carbamates would not be permitted. Strengths of Aquapure™ P 2001 are safe handling, not classified as a hazardous material, no
- Applications: Water Treatment
- Form: Liquid / Solution
- Function: Metal Removal / Precipitation (Water Softener)
-
Supplier: Hubbard-Hall Inc.
Description: DESCRIPTION Aquapure™ P 601 is a wastewater treatment chemical designed for use as a heavy metal precipitant for waste treatment systems. It is effective for a variety of metals and works over a wide pH range. The action with Aquapure™ P 601 is instantaneous
- Applications: Water Treatment
- Form: Liquid / Solution
- Function: Metal Removal / Precipitation (Water Softener)
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the softening point of bitumen in the range from 30 to 157°C [86 to 315°F] using the ring-and-ball apparatus immersed in distilled water [30 to 80°C] or USP glycerin (above 80 to 157°C). 1.2 The values stated in either
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the softening point of bitumen in the range from 30 to 157°C [86 to 315°F] using the ring-and-ball apparatus immersed in distilled water [30 to 80°C] or USP glycerin (above 80 to 157°C). 1.2 The values stated in
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the softening point of bitumen in the range from 30 to 157 °C [86 to 315 °F] using the ring-and-ball apparatus immersed in distilled water [30 to 80 °C] or USP glycerin (above 80 to 157 °C). 1.2 The values stated in
-
Supplier: Ushio America, Inc.
Description: Glasses! View Video 1 View Video 2 Available Accessories: Kooptech® Trolley for Transport and Storage of 3D Glasses Baskets for Storage of 3D Glasses Water Softener Unit Rinse Aid (1.32 gal/bottle) Recommended
- Application / Operation: General Cleaning / Surface Prep
- Features: Integral Drying, Integral Rinsing
- Machine Mounting: Floor / Skid
- Part Loading / Handling: Top Loading
-
Supplier: American Water Works Association (AWWA)
Description: Water and wastewater operators need an understanding of chemistry to properly carry out the chemical phases of treatment, including coagulation, sedimentation, softening, and disinfection. Knowledge of basic chemistry is also required to pass operator certification examinations.
-
Supplier: Smart Fog
Description: Smart Fog® Double Cooling technology (Evaporative Cooling and Cold Fog) Non-clogging mechanism Modular system fits to any application and size. Precise Relative Humidity Control (±1%) from 1% to 100% in any condition Conserve Energy and Water
- Control Tolerance: 1 +/- %
- Features: Self-contained
- General Technology: Nozzle, Other
- Output Capacity: 3 Pounds / Hour
-
Supplier: Smart Fog
Description: psi (6 bar) Control Tolerance: 1 +/- % Operating Parameters: Min Temp: 45 F / 7 C Max Temp: 210 F / 99 C General Technology: Nozzle (compressed air & water) SmartFog De-correlation SmartFog Airnet Water Tolerance: Deionized / Demineralized Softened Raw / Tap
- Control Tolerance: 1 +/- %
- Features: Self-contained
- General Technology: Nozzle, Other
- Output Capacity: 3 Pounds / Hour
-
Supplier: Eco-Tec, Inc.
Description: Through advanced ion-exchange demineralization and softening technologies (Recoflo®) and innovative approaches to micro-media filtration (Spectrum™), Eco-Tec’s High-Purity Water-Purification Systems are helping processes around the world improve process efficiency. For more than
-
Supplier: Hach
Description: The Hach SP510 Hardness Monitor continuously monitors water systems to provide an alarm when total hardness exceeds a pre-set limit (eight alarms are available). By performing an analysis every two minutes, the SP510 monitor can establish an automatic or semi-automatic system
- Event Triggered: Yes
- Mounting / Environment: Other
- User Controls: Digital Front Panel
-
Supplier: International Thermal Systems LLC.
Description: treatment designed to clean 50 cases per minute. One pre-wash stage, two high volume high-pressure wash stages and one recirculated water low-pressure rinse stage thoroughly clean the largest number of cases per minute. A pre-wired electrical control system is an option with every Case
- Application / Operation: General Cleaning / Surface Prep
- Cleaning Process / Operation: Hot Water Cleaning, Other
- Features: Integral Rinsing
- Machine Mounting: Floor / Skid
-
Supplier: Ellsworth Adhesives
Description: IPS Adhesives Weld-On 3 Low VOC Acrylic Plastic Cement is a fast bonding, clear, water thin, non-flammable, high strength, solvent-type acrylic cement. The bond is affected by softening the surfaces to be joined and fusing them together. 1 pt Can.This product has special restrictions.
- Cure Type / Technology: Single Component System
- Substrate / Material Compatibility: Plastic
-
Supplier: Ellsworth Adhesives
Description: IPS Adhesives Weld-On 3 Low VOC Acrylic Plastic Cement is a fast bonding, clear, water thin, non-flammable, high strength, solvent-type acrylic cement. The bond is affected by softening the surfaces to be joined and fusing them together. 1 gal Pail.This product has special
- Cure Type / Technology: Single Component System
- Substrate / Material Compatibility: Plastic
-
Supplier: ASTM International
Description: 1.1 This practice describes test conditions and procedures for fluorescent UV and condensation exposures conducted according to Practices G151 and G154 for bituminous roofing and waterproofing materials that have a minimum softening point of approximately 95°C [200°F] as determined by
-
Supplier: Xylem Applied Water Systems
Description: Replaceable wearplate Lip type shaft seal Applications: Industrial Filling Systems; Utility ShopPump; Transfer Gum Arabic, Transfer Distilled Water;Recharge Water Softeners; Ice Water Recirculation;Hydro- static Pressure Testing; Sump Pumping.
- Discharge Size: 1 inch
- Maximum Discharge Pressure: 26 psi
- Maximum Discharge Flow: 23 GPM
- Power Source: AC Powered
-
Supplier: Gelest, Inc.
Description: softeners and hair care formulations Coupling agent for furan-quartz sand floor coating systems Adhesion promoter for urea-formaldehyde binders on flexible substrates
- Flash Point: 194 F
- Ionic Component: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
- Purity: 95 %
-
Supplier: Custom-Pak, Inc.
Description: . Kitchen Appliances Blow molded water delivery systems are key components inside dishwashers and ice makers. Blow molded shelving, racks, bars, ducts and insulated panels are common parts inside refrigerators. Even specialty appliances, such as wine vaults, are improved with blow
- Application: Food Processing / Beverage, Pneumatic (Compressed Air), Pneumatic (Vacuum), Water
-
Description: Polyken 360-35 HEAVY DUTY WATERPROOFING REPAIR TAPE 2 mil, dead-soft aluminum foil, heavy duty, all weather duct tape with 33 mil adhesive for instant water tight bond. Applications Indoor or outdoor sealing of low, medium and high pressure HVAC duct systems
- Adhesive: Rubber
- Carrier / Backing Material: Metal Foil / Sheet
- Features: UV / Weather Resistant
- Peel Strength / Adhesion: 10 lbs/in
-
Description: Polyken 360-45 HEAVY DUTY WATERPROOFING REPAIR TAPE 2 mil, dead-soft aluminum foil, heavy duty, all weather duct tape with 43 mil adhesive for instant water tight bond. Applications Indoor or outdoor sealing of low, medium and high pressure HVAC duct systems
- Adhesive: Rubber
- Carrier / Backing Material: Metal Foil / Sheet
- Features: UV / Weather Resistant
- Peel Strength / Adhesion: 3.94 lbs/in
-
Supplier: Dupont Molykote
Description: Silicone-based compound, heavy consistency APPLICATIONS Lubrication for control and pressure plug valves, water softener and faucet valves. Sealant for vacuum and pressure systems. Sealant for outdoor equipment (also shipboard) subject to washing and
- Applications: Automotive / Transportation, Electrical / Electronic, Marine, Food Grade / Contact (FDA H1)
- Chemistry / Constituents: Silicone, Synthetic / Semi-synthetic
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Dielectric Strength: 1.77E7 V/m
-
Supplier: Image Supply, Inc.
Description: A liquid neutralizing sour concentrate. Exhibits iron control properties. Non-phosphate. Highly recommended for hard water. Use where soluble and insoluble iron is a problem. Rapid souring action. Use in systems with separate softener. 5 Gal. Pail, ea
-
Supplier: RS Components, Ltd.
Description: The CalSoft Mini Metered Water Softener uses less salt and water, is energy saving and suitable for all types of plumbing systems, enabling it to provide an endless supply of soft water. Requiring little programming, this water softener is compact
-
Supplier: Terra Universal, Inc.
Description: soften dried residue, allowing detergent and hot water to work effectively. Built-in purified water pump draws from a storage tank or pressurized system to deliver pure water during final two rinses.
- Configuration: Undercounter
- Display Type: None
- Drying: Yes
- External Height: 34.2 inch
-
Supplier: RS Components, Ltd.
Description: or other materials . Requires no neutralisation . Can remove light rust . Helps to descale and soften water . Overdosing the system does not present a problem Chemical Type = Scale Prevention Mass per Unit = 1L
- Function: Scale Inhibitor
Find Suppliers by Category Top
Featured Products Top
-
Our most recent additions to our automatic Flo-Trol® line includes ?″ through 3″ models and standard flow range offerings from .19 to 120 GPM. Our Flo-Trols offer innovative solutions for endless applications including low-yield water well tanks, tankless water heaters, water softeners, irrigation systems, and UV filters. (read more)
Browse Pressure Regulators Datasheets for Flomatic Valves -
integrating with home security or automation systems to provide noti?cations when the shut-off system has been activated. They are ideal solutions for water heaters, recirculation pumps and softeners which become particularly vulnerable to leaks as they age. Leak Stop+ is easy to (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
values. Also, it stands up briskly to thermal cycling as well as impact and shock. The service temperature range is -60°F to +200°F. Most notably, EP3SP5FL softens markedly above 200°F and this characteristic can allow the epoxy to be more readily reworkable than most other epoxy type systems. (read more)
Browse Electrical Insulation and Dielectric Materials Datasheets for Master Bond, Inc. -
. They display a low modulus of elasticity, excellent solvent resistance, and limited softening in-vivo while possessing inherent mechanical strength and the ability to minimize surface degradation, such as stress-induced micro (read more)
Browse Formulation, Blending, and Compounding Services Datasheets for Performance Polymers Group -
with woodworking tools Join effectively using thermoplastic welding Resist chemicals well at room temperatures Polyolefins tend to soften at higher temperatures and change form when subjected to repeated mechanical stressors. Because of their relatively low strength (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
area was wiped clean, the product was able to move onto the laser ablation step of the process immediately. The previous process was to send the products to a separate washing area, soak them in alkali water and then scrub them clean. By implementing the Hot Air Gun into their production process (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
elements and high amounts of condensation or humidity, needs a core material that is water-resistant to avoid saturation, softening, swelling, rot or bowing of the core. For instance, balsa and other wood core materials may eventually rot, swell or degrade with long-term exposure. It is also (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Section 223100: Domestic Water Softeners Spec
Section includes residential water softeners, commercial water softeners, chemicals, and water-testing sets.
-
Nanofiltration and Membrane Degassing Successfully Reduce Water Hardness and Excess CO2 from Drinking Water
Municipal water services continually utilize improved technologies so that they can offer their customers higher water quality. Water can be improved by partially softening the water, which results in lower detergent consumption and lower scaling on kitchen utensils and water fittings.
-
Case Study: Durable Seal Reduces Warranty Claims for a Premium Water Softener Valve Manufacturer
A national manufacturer of premium water softener valves had been experiencing an increase in warranty claims from loyal owners. The company -- a long-time Minnesota Rubber & Plastics customer -- reached out to our engineering team to help them troubleshoot what was behind the warranty claims.
-
Abbott Revives UV for Purified Water Pretreatment
as R &D labs. Abbott couldn?t consistently meet microbial requirements at the stills? sample feed points, and it couldn?t discover the root cause of the problem. The pretreatment system for each still was comprised of duplex water softeners, carbon filters and a thermal treatment unit (TTU
-
Application Note - New USEPA Rules for Drinking Water - A Compliance Strategy (.pdf)
be taken of the source water and the distributed water after flocculation/softening. The TOC removal requirements are based both on the TOC concentration and the alkalinity of the raw water and adjusted for alkalinity because the optimum pH for TOC removal is often below 6.0. Thus, high alkalinity
-
DBPR Solutions - New EPA Rules for Drinking Water (.pdf)
before & after flocculation/softening. * Acceptable levels dependent upon alkalinity. * Turbidity analysis to meet new filtration requirements. * SUVA alternate compliance test. Compliance Deadlines: * Large Surface Water or GWUDI**Systems January 1, 2002. * Small Surface Water or GWUDI**Systems January
-
MBF Filters Excel in Ethanol Plant (.pdf)
. For example, polishing softeners were used as a secondary treatment for the boiler water. To protect the RO membranes from fouling, depth filters were selected as RO prefilters. The RO prefilters are used to remove incoming sediment and particulate from the source water and to reduce the silt density
-
Reverse Osmosis and Pretreatment Chemicals save US $110,000 for US Battery Manufacturer
, from cars to submarines to defense to healthcare. During the battery separator production process, Daramic uses three 100 to 150 lb boilers for their heating needs. Daramic used sand filters, water softeners and chemicals for pretreatment of the water prior to it going to the boilers. These water
More Information Top
-
States > Texas > State > Register > 2003 > [TexReg 2003-1205is] 12/05/2003
However, as of September 1, 2003, for individuals with existing water softener systems that will be replaced or an OSSF, that is connected to an existing water soft- ener, that will be replaced, there is a cost to comply with these rules.
-
States > Texas > State > Proposed Regulations > 2003 Documents > December 5, 2003 > [2003 TX Proposed tx-p030a339] 30 TAC 285 - On-Site Sewage Facilities
However, as of September 1, 2003, for individuals with existing water softener systems that will be replaced or an OSSF, that is connected to an existing water softener, that will be replaced, there is a cost to comply with these rules.
-
The Effect of Water Softener Backwash Brine in Onsite Wastewater Treatment Systems
Introduction The issue of whether or not backwash brine from water softener systems affects the performance of onsite wastewater treatment systems has been discussed and researched.
-
Federal Register > Friday, May 25, 2012 > [77 FR 31444] Energy Conservation Program: Test Procedures for Residential Dishwashers, Dehumidifiers, and Convention...
DOE also proposes amendments to the dishwasher test procedure to measure the annual energy and water use associated with periodic water softener system regeneration for those dishwashers equipped with such systems.
-
Combustion 2000
…1-34 Exhibit 1-8 Ammonia-Based Process Compaction Area Process..............................................1-35 Exhibit 1-9 Typical SCR Process...............................................................................................1-37 Exhibit 1-10 Demineralized Water System................................................................................1-43 Exhibit 1-11 Raw Water and Water Softener System ................................................................1-47 Exhibit 1…
-
Practical aspects of steam injection processes: A handbook for independent operators
Serck Baker- Water Softener Systems -Oil Field Steam Generation and Other Enhanced Recovery Techniques.
-
http://www.lenntech.com/Data-sheets/Axeon-7TH-EDITION-Cataloque-L.pdf
Timer Water Softener Systems .
-
Electrochemical Water Processing
Regeneration of resin beds for de-ionizers, ion exchange apparatus and water softener systems is another important area of application.