Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SPIE
Description: Spie Press Book on sale Editor(s): S. Iraj Najafi Date Published: 29 May 1998
-
Supplier: Bio-Rad Laboratories, Inc.
Description: 100 ml, 100-200 mesh, ready-to-use crosslinked agarose bead with covalently attached Cibacron Blue F3GA dye Affi-Gel Blue gel is a crosslinked agarose bead with covalently attached Cibacron Blue F3GA dye. The blue dye functions as an ionic, hydrophobic, aromatic, or sterically active
-
Supplier: Bio-Rad Laboratories, Inc.
Description: 4 x 25 ml, activated affinity chromatography media, for acidic (pI <6.5) proteins Affi-Gel 10 and Affi-Gel 15 gels are activated affinity media that provide spontaneous, rapid, and highly efficient coupling of ligands via primary amines. Affi-Gel 10 medium is most
-
-
Supplier: Bio-Rad Laboratories, Inc.
Description: a pH gradient within the gel. Proteins migrate to their pI, the pH at which their net charge is zero. IEF gels contain no denaturing agents, allowing one-dimensional separation under native conditions. Ready Gel® precast gels are designed for the traditional 8 x 10 cm
-
Supplier: Bio-Rad Laboratories, Inc.
Description: separated by electrophoresis on Ready Gel precast gels using the Mini-PROTEAN® Tetra electrophoresis cell (1–4 gels) or, for high-throughput applications, the Mini-PROTEAN® 3 Dodeca™ cell (1–12 gels).
-
Supplier: Nortech Laboratories, Inc.
Description: self-adjusting cushion's design minimizes bottoming out, reduces pressure, and provides an extremely stable and comfortable seating surface. Comfa-Gel™ Gel Mattress Overlay incorporates a series of gel bladders encapsulated between high-density polyurethane sculptured foam and
-
Supplier: Sartomer USA, LLC
Description: SAR-GEL® water indicating paste provides a fast, reliable way to detect water bottoms in tanks containing gasoline, E10 and E15 gasoline/alcohol blends, diesel, jet fuel, fuel oil, solvents & other materials. No need to purchase different types of water indicating products. Works in seconds
- Features: Artificial / Synthetic, Other
- Applications: Fuel / Gasoline
- Form & Features: Organic Chemical / Polymer
- Function: Reference / Chemical Standard
-
Supplier: Win Source Electronics
Description: Manufacturer: Sprague-Goodman Win Source Part Number: 773722-GEL28000 Packaging: Bulk Mounting Style: Through Hole Features: Sealed Adjustment Type: Side Adjustment Capacitance Range: 1 ~ 28pF Categories: Capacitors Dimension: 0.312" Dia x 1.020" L (7.92mm x 25.91mm) Voltage Rating DC: 1000V
- Capacitance Range: 0.000001 to 0.000028000000000000003 microF
- DC Rated Voltage Range (WVDC): 1,000 volts
- Packing Method: Bulk Pack
- Features: Other
-
Supplier: ZGC, Inc.
Description: Litepanels GELS-8 Mini Plus 8 Piece Daylight 5600K Filter Set Litepanels Mini/Mini Plus 8 Piece Filter Set for 5600K Daylight units.
- Features: Stage Lamps
-
Supplier: TelephoneStuff.com
Description: each - GEL-Q: Must order in quantities of 12 each - GEL-5: Must order in quantities of 1 each
- Applications: Electrical / Electronic
-
Supplier: Continental Batteries Company
Description: Floor Scrubber
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 91 ampere-hr
- Width / Diameter: 6.75 inch
- Depth: 12.75 inch
-
Supplier: Medisca Inc.
Description: A highly versatile, clear to slightly hazy, viscous gel intended for the preparation of gel-cream emulsions. It is stable at high temperatures and compatible with a wide range of actives. Non-sticky and paraben-free.
- Trigger: Base
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Stain Preventor Gel features a gelled structure with Ultraviolet (UV)-absorbing additives, making it ideal for preventing UV inks from cross-linking and permanently staining the mesh. Designed for use immediately after printing, it aids in ink removal and simplifies the
-
Supplier: Medisca Inc.
Description: Methylcellulose Gel (1%) is MEDISCA’s newest addition to the Oral Vehicles product line. This unflavored, versatile cellulose-based gel is for general use and can be used either in combination or as a stand-alone base. With its strong compatibility profile, MEDISCA’s Methylcellulose
- Trigger: Base
-
Supplier: M&H Plastics
Description: HDPE Bottles Neck Finish: 28/410
- Volume Capacity: 0.071326467 gallons
- Height: 8.4252014 inch
- Width / Diameter: 1.4173236 to 2.755907 inch
- Container Type: Bottle / Jar
-
Supplier: CHT USA Inc.
Description: CHT's TufGel 330 is a 2-part, clear, tough, moderately cross-linked silicone gel. It has good room temperature cure adhesion to many substrates. TufGel 330 is used to provide protection from vibration and thermal or mechanical shock and will also provide excellent moisture protection.
- Use Temperature: -67 to 399.2 F
- Dielectric Strength: 450.00000000000006 kV/in
- Index of Refraction: 1.41
- Viscosity: 700 cP
-
Supplier: CHT USA Inc.
Description: CHT’s TufGel 336 is a 2-part, tough, black silicone gel designed for electronic potting applications to provide protection from moisture, vibration and thermal or mechanical shock. TufGel 336 can also function as a contrast enhancement material in LED applications. TufGel 336 is also flame
- Viscosity: 390 cP
- Use Temperature: -67 to 399.2 F
- Dielectric Strength: 450.00000000000006 kV/in
- Industry: Automotive, OEM / Industrial
-
Supplier: Newport MKS
Description: The VeraSol-2 is an Class AAA LED-based Solar Simulator with a 2 in. x 2 in. illuminated area. Newport Corporation puts each LED-based system through rigorous testing for all aspects of the standard to ensure compliance and provides a certificate of calibration. This innovative design independently
-
Supplier: Powell Electronics, Inc.
Description: 3M Scotch-Weld Plastic & Rubber Instan
-
Supplier: RS Components, Ltd.
Description: Anti corrosion vapour capsule,50x25x20mm
- Temperature Range: 0 to 50 C
- Length: 1.968505 inch
- Width: 0.9842525 inch
- Height: 0.787402 inch
-
Supplier: M&H Plastics
Description: HDPE Bottles Neck Finish: 24/415
- Volume Capacity: 0.0575895178 gallons
- Height: 5.8267748 inch
- Width / Diameter: 1.4566937 to 2.6377967 inch
- Container Type: Bottle / Jar
-
Supplier: Wacker Chemical Corp.
Description: WACKER SILGEL® 613 is a pourable, addition-curing, RTV-2 silicone rubber that vulcanizes at room temperature to a very soft silicone gel. Special features two-part, 10 : 1 mixing ratio very low viscosity rapid curing at room temperature with ELASTOSIL® CAT PT-F very low hardness (silicone
- Viscosity: 150 cP
- Index of Refraction: 1.404
- Industry: Automotive, Electrical Power / HV, Electronics, OEM / Industrial, Optical Grade / Material
- Features: Encapsulating / Potting, Flexible / Dampening, Liquid, RTV / Room Temperature Curing, Rubber Based / Elastomeric
-
Supplier: M&H Plastics
Description: PETG/PCTG/PVC Bottles Neck Finish: 28/400
- Volume Capacity: 0.0710622949 gallons
- Height: 5.3937037 inch
- Width / Diameter: 1.4566937 to 2.8346472 inch
- Container Type: Bottle / Jar
-
Supplier: Air Power Products Limited
Description: Is an adsorbent bead form of silica gel that is impregnated with an organic indicator which is rated as completely safe. This product has been developed to replace blue cobalt impregnated gels which have been declared as highly toxic and a health hazard risk. With the progression of
-
Supplier: Medical Isotopes, Inc.
Description: Cellulose Sulfate Gel
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The LPS D'Gel Cable Gel solvent is compatible with metal and plastic. This item is formulated to work in adhesive removal applications. This solvent is packaged 144 per case.
- Type: Cleaner / Cleaning Agent, Degreaser
-
Supplier: Exide Technologies
Description: Element® gel blocs utilize valve-regulated technology in convenient 12 Volt Group U1, 22NF, 24, 27, and 30H/31 battery sizes. GNB® Industrial Power has applied their valve-regulated lead-acid (VRLA) gel technology to convenient bloc sizes. Available in 12 Volt Group U1, 22NF, 24, 27,
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 26.4 to 104 ampere-hr
- Features: Bolt-on, Gel Cell, Lead Acid Batteries, Other, Rechargeable (Secondary) Batteries
- Application: Industrial / Forklift
-
Supplier: Accuris
Description: Qualit\xe9 du sol - Description du sol sur le terrain
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Stainless Steel Process: silica sol casting Surface Treatment: Sand blasting Application: Multifunctional connector Product Feature: High surface finishing requirement Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Hydrofarm, Inc.
Description: for cultivation. Fresca Sol Plantinum offers more flower for your power. These innovative water-cooled fixtures are engineered to take 93% of the heat produced from your HPS bulbs and transfer it through water to a designated cooling reservoir. This cooling allows you to place the light
-
Supplier: Technic, Inc.
Description: TechniSol Ag 2460 is a non-cyanide silver electrodeposition process used to enhance a silver paste seed layer or used as a solderable layer in a solar cell metal stack application. Ag 2460 is a high-speed, low-silver metal formulation that provides a very fine grain morphology, excellent thickness
- Chemical / Composition: Silver Plating
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® Acrylic GEL Conformal Coating is a one component, fast curing thixotropic acrylic paste that is used for circuit assemblies and can be easily repaired. It offers excellent moisture and environmental protection. It fluoresces under UV light to aid inspection. 1 L Can.
- Chemical System: Acrylic / Polyacrylate
- Features: Conformal Coating
- Cure / Technology: Single Component System
-
Supplier: Red Line Synthetic Oil Corporation
Description: For diesel operation in extremely cold climates Improves low-temp operation by preventing crystallization, gelling and freezing Helps to prevent cold start issues and plugged filters One 15oz bottle gallon treats 100 gallon, while one gallon treats up to 850 gallon All Red Line Diesel additives
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® Acrylic GEL Conformal Coating is a one component, fast curing thixotropic acrylic paste that is used for circuit assemblies and can be easily repaired. It offers excellent moisture and environmental protection. It fluoresces under UV light to aid inspection. 5 L Pail.
- Chemical System: Acrylic / Polyacrylate
- Features: Conformal Coating
- Cure / Technology: Single Component System
Find Suppliers by Category Top
Featured Products Top
-
MasterSil 170 Gel is a two component, addition curing silicone gel for sealing, potting and encapsulation. It is super soft upon curing, features convenient handling, provides great optical clarity and is a superb electrical insulator. (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
Gel Forming Technology in Ceramic Plunger Manufacturing Gel forming technology revolutionizes ceramic plunger production by combining advanced powder molding techniques with (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Silicone gels are two-component, addition (platinum) cure chemistry and most are designed with a one-to-one mix ratio system. Silicone gels will cure at either room temperature or can be heat cured for faster processing and can be either automatically or hand dispensed. Specialty gels can also (read more)
Browse Encapsulants and Potting Compounds Datasheets for CHT USA Inc. -
Highly Conformable, Non-Flammable, Isolation and High Heat Conducting Gel materials. • Gap filler materials are supplied in a fully cured state and (read more)
Browse Conductive Compounds Datasheets for Fujipoly® America Corp. -
Fujipoly® recently released SARCON® GR100A series, its newest high-performance, thermal gap filler pad. The highly conformable, gel-like sheets exhibit a thermal resistance as low as 0.05 K-in2/W at 72.5 PSI with a thermal conductivity of 10 W/m°K. SARCON® GR100A is (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
TACK GEL is a high-performance gel that offers excellent cushioning for shock protection and strong self-adhesive properties. Its strong adhesion allows you to secure items and prevent them from falling over, without damaging floors or equipment. It contains no plasticizers, so it (read more)
Browse Datasheets for Links-Japan, LLC -
In modern automotive design, lighting systems are not only crucial for safety but also serve as a key aesthetic element. With the widespread adoption of LED technology in vehicle lighting, thermal management has become a critical challenge. This is where thermal conductive silicone gel plays a (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
heat generation, making thermal management a critical factor affecting device performance. In this context, thermal gel has emerged as an innovative and effective material widely adopted to address the heat dissipation challenges of high (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Object: Disperse carbomer powder for gel base in ethanol (ethyl alcohol) based hand sanitizer. Problem: Carbomer powders float on top surface of water and then form large sticky unwetted gel lumps (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
Manufacturers building high-performance electronics face a familiar trade-off: achieving reliable thermal contact while keeping assembly fast, repeatable, and cost-effective. Our Thermal Gel was developed to resolve that tension — not as a one-off laboratory fix, but as a process (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd.
Conduct Research Top
-
Products & Services
volumes range from 0.1 ml to over 1 L. This company is now a licensee of microsphere and encapsulation systems developed by the German company, Brace GmbH. The technology allows for microspheres to be formed, or capsules to be made via sol-gel processing, mixture with binders or melt processing
More Information Top
-
Chemical Solution Deposition of Functional Oxide Thin Films
(1988) Preparation of Pb(Zr,Ti)O3 thin films by sol gel processing: electrical, optical, and electro-optic properties.
-
Sol-Gel Processing for Conventional and Alternative Energy
(2007) Application of sol gel spin coated yttria- stabilized zirconia layers for the improvement of solid oxide fuel cell electrolytes produced by atmospheric plasma spraying.
-
Aerogels Handbook
Forming the Wet Sol Gel ..........................................
-
Hybrid Nanocomposites for Nanotechnology
J Sol Gel Sci Technol 35:225 28.
-
SYMPOSIUM ON SOL-GEL PROCESSES AND REACTOR FUEL CYCLES, GATLINBURG, TENNESSEE, MAY 4--7, 1970.
The process bears some fonnal similarities to sol gel deriv .
-
Handbook of Bioceramics and Biocomposites
(2007) Antibacterial and osteogenic properties hydroxyapatite coatings produced using of silver-containing a sol gel process.
-
Micro- and nanostructured sol-gel-based materials for optical chemical sensing (2005–2015)
(2011) Patterning of sol gel thin films by capillary force assisted soft lithographic technique.
-
Nanosynthesis and Nanodevice
Single phase of Ni0.76Mg0.04Zn0.2Fe2O4 was sintered at 700°C in air having [311] major peak was obtained by sol gel method.
-
Optical Chemical Sensors
They had investigated the possibilities of changing the properties of sol gel derived materials by incorporating the organic components to a silica matrix.
-
SOL-GEL PROCESSES FOR CERAMIC NUCLEAR FUELS. Panel Proceedings Series. Proceedings of a Panel held in Vienna, 6--10 May 1968.
This sol gels at about 0.5 M if evaporated immediately after preparation; however, after aging overnight it can be evaporated to greater than .
Indicates content that may require registration and/or purchase.