Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Indium Corporation
Description: Solder wire from Indium Corporation is manufactured to demanding quality standards. Our flexible manufacturing process allows us to fulfill orders from evaluation and research quantities to full-scale production volumes.
- Diameter / Thickness: 0.001 to 0.25 inch
- Solder Alloy: Indium (In), Lead Free, Tin-Lead (Sn-Pb), Tin-Silver (Sn-Ag)
- Features: Other, Solid Wire
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Rapid soldering can be accomplished on all common metals except aluminum and manganese. Kester AW Flux Cored Solder Wire is particularly useful for soldering excessively oxidized metals. It possesses excellent thermal stability, allowing it to perform well under
- Features: Flux Cored Wire, Soldering Flux / Rosin
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE 309, Rosin based Cored Solder Wire Flux LOCTITE® 309 solid flux is based on a blend of novel activators and resins. It has a mild characteristic odor and leaves a clear pale residue. The alloys used for LOCTITE flux cored solder wires conform to the purity
- Features: Other
- Product Form: Paste
-
-
Supplier: Waldom Electronics
Description: .032 DIAMETER IN INCH 0.032 INCH DIAMETER 60 TIN/40 LEAD FILLER METAL DIAMETER IN INCH - UOM IN
- Diameter / Thickness: 0.032 inch
-
Supplier: Accuris
Description: Solder Wire (9981235) or Solder Bar (9981008)
-
Supplier: Newark, An Avnet Company
Description: SOLDER WIRE, ROSIN
-
Supplier: Accuris
Description: Solder Wire, 48/52
-
Supplier: Accuris
Description: Solder Wire (9981950) or Solder Bar (9981951) 9981951
-
Supplier: R. S. Hughes Company, Inc.
Description: The Steinel lead-free solder wire is another quality product from Steinel. Additional, and potentially important, information was collected about this product: Package Type: Solder Dispenser 3 Pack
- Features: Solid Wire
-
Supplier: Indium Corporation
Description: Solder wire from Indium Corporation is manufactured to demanding quality standards. Our flexible manufacturing process allows us to fulfill orders from evaluation and research quantities to full-scale production volumes.
- Diameter / Thickness: 0.001 to 0.25 inch
- Solder Alloy: Indium (In), Lead Free, Tin-Lead (Sn-Pb)
- Features: Other, Solid Wire
-
Supplier: Accuris
Description: Solder Wire, Cored, 35/65
-
Supplier: Newark, An Avnet Company
Description: SOLDER WIRE, NO CLEAN/ WATER WASHABLE
-
Supplier: Indium Corporation
Description: CORE 230 wire solder is cored with a no-clean flux fully compatible with Indium’s NC-SMQ230 Pb-Free solder paste. It contains a heat-stabilized rosin that provides excellent wetting and solder spread on various metallizations used in Pb-Free assembly processes.
- Diameter / Thickness: 0.01 to 0.032 inch
- Features: Flux Cored Wire
- Solder Alloy: Lead Free
-
Supplier: Newark, An Avnet Company
Description: SD1000 SOLDER WIRE DISPENSER ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: ATTACHMENT BRACKET/SOLDER WIRE DISPENSER ROHS COMPLIANT: YES
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kester solder without flux core lead-free solder wire is another quality product from Kester. Melting point is reached at a temperature of +423 F. It's manufactured as a solder without flux core. Total composition for this solder without flux core lead-free
- Features: Other, Solid Wire
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kester solder without flux core lead-free solder wire is another quality product from Kester. Melting point is reached at a temperature of +423 F. It's manufactured as a solder without flux core. Total composition for this solder without flux core lead-free
- Features: Other, Solid Wire
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kester solder without flux core lead-free solder wire is another quality product from Kester. Melting point is reached at a temperature of +423 F. It's manufactured as a solder without flux core. Total composition for this solder without flux core lead-free
- Features: Other, Solid Wire
-
Supplier: Techsil Limited
Description: MG Chemicals 4886 is an electronic grade solder wire. It uses the eutectic tin-to-lead alloy ratio which is complemented with a RA-like flux core. This range of solders is one of the easiest to work with because it offers a low-melting temperature with a sharp
- Features: Flux Cored Wire, Solid Wire
- Solder Alloy: Tin-Silver (Sn-Ag)
-
Supplier: Techsil Limited
Description: MG Chemicals 4884 is an electronic grade solder wire. It uses the eutectic tin-to-lead alloy ratio which is complemented with a RA-like flux core. This range of solders is one of the easiest to work with because it offers a low-melting temperature with a sharp
- Features: Flux Cored Wire, Solid Wire
- Solder Alloy: Tin-Silver (Sn-Ag)
-
Supplier: Carlisle Interconnect Technologies
Description: We provide both. Whether you are prototyping or wiring up a test application, we can provide you with the solder cup or wire wrap contacts you need.
- Features: Other
- Shape / Form: Wire
-
Supplier: Allied Electronics, Inc.
Description: Solder Wire; no-clean flux; lead-free; .02 dia; core 66; 1 lb
-
Supplier: Allied Electronics, Inc.
Description: Solder Wire; water-soluble flux; lead-free; .031 dia; core 66; 1 lb
-
Supplier: Allied Electronics, Inc.
Description: Solder Wire; activated rosin flux; lead-free; .031 dia; core 66; 1 lb
-
Supplier: Allied Electronics, Inc.
Description: Solder Wire; water-soluble flux; lead-free; .02 dia; core 66; 1 lb
-
Supplier: BRIM Electronics, Inc.
Description: Bare copper wire insulated with a single or double/heavy coating of 155°C Polyurethane/Nylon coating. Solderable. MIL-W-583 Class 155, Fed. Spec. JW 1177/42B Class 155 SPUN, SPUN2. NEMA MW-80-C. Std. Colors: Natural (Red).
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: Connector Type: MMCX Connector Gender: Female Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Gold Polarity: Standard Termination Method: Solder Mating Type: Snap-on
- Gender: Female / Jack
- Connector Type: MMCX
- Features: RF and Microwave Connector
- Geometry: Straight
-
Supplier: CSA Group
Description: ISO 12224-3:2003 specifies a wetting balance test method for measuring the flux efficacy of a cored solder wire for the electronics industry. The test is applicable to all classes of flux listed in ISO 9454-1.
-
Description: ISO 12224-3:2003 specifies a wetting balance test method for measuring the flux efficacy of a cored solder wire for the electronics industry. The test is applicable to all classes of flux listed in ISO 9454-1.
-
Description: Solderable at high temperature, Heat resistance, Excellent chemical resistance Application: Small motors, High power motors, Heat resistance components, Solenoid coils
- Gauge Thickness: 0.05 to 0.6 Gauge
- Applications: Automotive / Vehicular
- Features: Coiled Stock, Non-ferrous - Any Type
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: SAE International
Description: This standard is applicable to manual soldering and machine soldering processes utilizing controlled soldering devices, for electrical connections for wiring and cabling used in aerospace vehicles. Description of a component or device herein is not to be construed as authorizing the use of the
-
Supplier: RS Components, Ltd.
Description: Soldering Wire 2mm x 500g Reel
- Diameter / Thickness: 0.0787402 inch
- Features: Other, Solid Wire
-
Supplier: RS Components, Ltd.
Description: FX972 W3 WIRED CORD BS PLUG SOLDER STN
- Equipment Type: Complete System
- Process Capability: Soldering Equipment
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1354721-D-150-0708-5 Category: Cables, Wires - Management - Solder Sleeve Fake Threat In the Open Market: 43 pct. Type: Wire to Wire MSL Level: 1 (Unlimited) Mfr: TE Connectivity Aerospace, Defense and Marine Series: SolderShield D-150 Package:
- Diameter: 0.248 inch
- Length: 5.91 inch
-
Supplier: DigiKey
Description: No-Clean Wire Solder 20 AWG, 21 SWG Spool, 1 lb (454 g)
- Melting Range: 361 F
- Features: Solid Wire
Find Suppliers by Category Top
Featured Products Top
-
Plus® that offers excellent soldering performance at an alloy cost approximately 30% less than SAC305. The SACX Plus® alloy is also offered in Alpha® solder bar, preforms, wire, and spheres for assured alloy compatibility and stronger solder joints. Alpha's® solder pastes conform to our (read more)
Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
indicating paints were used to determine the time to temperature. A solder wire preform was placed on the part to allow for repeatable placement of solder in every joint. Four tops or four bottom joints can be heated at one time within 2-3 minutes for this soldering application. Full article... (read more)
Browse Datasheets for Ambrell Induction Heating Solutions -
install wires, cables or wire harnesses with custom specific end-terminal connections. SCHURTER IEC 320 connectors and filter products with quick connect, solder or screw on terminals can be assembled with these custom interconnect solutions. Products which are already available with integrated wire (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
connector for hands-free testing in tight spaces or cut wire without having to reach the desired location by hand. The extension tool is designed specifically to be used to deploy E-Z-Hook's XB insulation-piercing wire clamp (probe) connectors that are soldered to test leads and any of E (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
connector for handsfree testing in tight spaces or cut wire without having to reach the desired location by hand. The extension tool is designed specifically to be used to deploy E-Z-Hook's XB insulation-piercing wire clamp (probe) connectors that are soldered to test leads and any of E (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
on-board instrumentation applications such as steering wheels that do not require any extra terminal retainers. The DuraClik system was developed because automotive customers required more robust features that can not be found in most standard signal wire-to-board systems for consumer (read more)
Browse Electrical Connectors Datasheets for DigiKey -
of routing, wrapping and soldering wires. Complete interconnection systems are installed or replaced, rather than individual hard PC boards. As a result, wiring errors are eliminated and hence manufacturing costs are reduced. Whether it is a low volume production with a complex circuit or high volume production with a simple circuit, assembly time and costs are decreased. (read more)
Browse Flexible Circuits Datasheets for Flexible Circuit Technologies, Inc. -
MacDermid Alpha Electronics Solutions introduces ALPHA® SF828-MBB. Designed for soldering small?surface areas of wire and delivering excellent?peel force and high machine cleanliness, this is our latest liquid flux for the photovoltaic market. ALPHA (read more)
Browse Fluxes Datasheets for MacDermid Alpha Electronics Solutions -
exploration. Key advantages: • Significant weight reduction versus rigid PCBs and wire harnesses • Fewer connectors and solder joints, improving reliability (read more)
Browse Flexible Circuits Datasheets for PFC Flexible Circuits Limited -
High Performance Battery Holders with Solder Lugs These new battery holders are designed with solder lug contacts to easily connect solid or stranded wire with or without female quick fit terminals or crimp connectors. These new holders help (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp.
Conduct Research Top
-
Soldering Wires Onto Three Connector Tabs on a Three Position Wall Socket Plug (.pdf)
Customer is currently using a soldering iron & individually touching each soldering point which is producing inconsistent results and quality issues. By using induction heating the customer produces consistent, repeatable clean joints.
-
Inspecting Bonding Wires Using a Digital Microscope
Semiconductors are manufactured using a precise process. One step is wire bonding, where electrodes on an integrated circuit are connected to lead frames using soldered gold, aluminum, and copper wires. These wires can be as small as 10 µm in diameter and require a soldering accuracy as small as 2
-
Soldering a copper lug and a wire [MEC]
For this grounding lug soldering application, induction delivers consistent result is achieved each time and does not present a flame, so it helps create a safer, cooler working environment than other methods...
-
It's Solder Time for Switches
Most switches require soldering. If they are PCB mount that is the only real option for assemblies. For wire harnesses there is the screw lug, the quick connect blade, and then there is the solder lug. They each have their pros and cons and what is ultimately best for a given application is up
-
Soldering 2 copper wires to copper buss bar [MEC]
Induction heating delivers reduced solder time, even distribution of heating and improved joint-to-joint consistency ...
-
How to Crimp Wires
Crimping is a common method for compressing a terminal to a wire conductor without the use of soldering. When done correctly, a crimp creates a mechanically sound connection that resists corrosion, gas, and liquids. If you've ever crimped a terminal to a wire, you know that it's not the most
-
What's the Ceramic Heater for Soldering Iron
alloy heating wire and PTC heating element.And then taking a look at the structure of the ceramic heating core. The outer diameter of the heating core is 3.8mm, which is suitable for a variety of internal heating soldering irons. There is a groove in the outer packaging ceramics, which is beneficial
-
Soldering three fuse caps simultaneously [PFS]
Soldering three fuse caps simultaneously to reflow lead free solder and make a joint between the fuse cap and fuse wire guide...
-
Introduction of Wedge Capillary for Wire Bonding
Wire bonding is currently the mainstream connection method for semiconductors packaging. Commonly used wire bonding welding methods include thermocompression welding, ultrasonic welding and ultrasonic thermocompression welding. Wire bonding can be categorised as ball bonding and wedge bonding
-
Soldering a copper wire, contactor assembly
High intensity heat must be applied to the joint area for this application so that thermal conduction of the copper does not sink away the heat delivered from the induction process.
-
Soldering connector to wire harness [IH]
Induction heating provides reduced production cost, faster process time, hands-free heating that involves no operator skill for manufacturing...
-
Soldering connector to wire harness [MEC]
Induction heating provides reduced production cost, faster process time, hands-free heating that involves no operator skill for manufacturing...
-
Soldering Co-axial Wire Assemblies [MEC]
Among the benefits induction brings to this process are the elimination of a crimp process, while more reliable connections are made with faster process times.
-
Soldering a fine copper wire to a connector assembly [IH]
Induction heating delivered a higher quality joint, is more energy efficient than the outdated system that the client was using...
-
Brief Introduction for Gold Wire Bonding and Laser Welding of Pressure Sensors
as pressure bonding, bonding, and wire bonding. Of course, gold wire ball bonding is undoubtedly the most commonly used method. The principle is to use heat pressure source or ultrasonic energy to connect chip pads and package pins with gold wires. Because the first solder joint is spherical
More Information Top
-
Preventing Thermal Cycling and Vibration Failures in Electronic Equipment
Also find the dynamic tensile stress expected in the four 0.030-in. diameter electrical lead wires that hold the transfonner to the PCB with soldered wires , as shown in Fig. 3.3.
Indicates content that may require registration and/or purchase.