Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Safran Electrical & Power
Description: Considered the new generation devices for circuit protection, the Solid State Power Controllers (SSPC) protect the wiring while allowing distant loads commutation. Through their electronics characteristics, the SSPC can be fitted with additional functions including logic
- SSPC Type: AC Controller, DC Controller
-
Supplier: Accuris
Description: Solid-State Power Controller, General Standard For
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: Solid state remote power controllers are used for reliable protection, switching and monitoring of DC 24 V circuits and loads in the steel industry, automation and chemical industry. SSRPCs are suitable for reliable switching, protecting and monitoring of resistive and
- SSPC Type: DC Controller
-
-
Supplier: Accuris
Description: Solid-State Remote Power Controllers General Requirements
-
Supplier: Accuris
Description: Aerospace - High-power solid-state power controller - General performance requirements
-
Supplier: Data Device Corporation (DDC)
Description: The RP-2640X Solid State Power Controller (SSPC) module is based on DDC's latest generation of multi-channel SSPC boards and can distribute and control power to 8 independent subsystems. BENEFITS Automated Power Control Simplifies Crew Operation Automated
- Input Channels: 8
- Maximum Load Current: 25 amps
- SSPC Type: DC Controller, Programmable
- Features: Instant Trip Protection, Thermal Memory, True I2t Protection
-
Solid State Power Controllers (SSPC) - 28V 16-Channel Solid-State Power Controller (RPC) -- RP-26200Supplier: Data Device Corporation (DDC)
Description: The RP-26200 multi-channel board, part of our EDGE Power Controller Series, protects wiring and controls power for up to sixteen independent subsystems. EDGE Power Controller series products use high efficiency switching MOSFETs and on board microcontrollers to
- Input Channels: 16
- Maximum Load Current: 238 amps
- Mounting: PC Board
-
Supplier: E-T-A Circuit Breakers
Description: The E-T-A Solid State Remote Power Controller E-1072-210 complies with the EC Machinery Directive and meets the requirements of EN60204 part 1
- Load Voltage: 19.2 to 36 volts
- SSPC Type: DC Controller
- Mounting: DIN Rail
- Features: Other
-
Supplier: Data Device Corporation (DDC)
Description: The RP-263XXN0 is a compact, multi-channel Solid-State Power Controller card, with capability to distribute and control power for four independent subsystems. Each channel may be programmed for a rated current of up to 75 amps.
- Input Channels: 4
- Maximum Load Current: 300 amps
- Operating Temperature: -40 to 105 C
- SSPC Type: DC Controller, Microcontroller based, Programmable
-
Supplier: Data Device Corporation (DDC)
Description: The RP-27001X 115V AC multi-channel solid state power controller board protects, controls and continuously monitors up to 120A to 10 independent electrical system loads. Benefits High Reliability MTBF Improvement, Compared with Mechanical Switches, Breakers, and Relays
- Input Channels: 10
- Maximum Load Current: 120 amps
- SSPC Type: AC Controller, Programmable
- Features: Instant Trip Protection, Thermal Memory, True I2t Protection
-
Supplier: Accuris
Description: Aerospace - Solid-state remote power controllers - General performance requirements
-
Description: ISO 27027:2008 specifies the definitions, general performance requirements and test methods to determine the performance of solid-state (remote) power controllers (SSPC) for use in aerospace electrical power systems. The solid-state (remote)
-
Supplier: CSA Group
Description: ISO 27027:2014 specifies the definitions, titles of general performance requirements, and test methods to determine the performance of solid state (remote) power controller (SSPC) for use in aerospace electrical power systems. The SSPC consists of solid
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) covers the general requirements for the design, manufacture, and test of Solid State Power Controllers (SSPCs) of both dc and ac ratings for use in electrical power systems. SSPCs conforming to this standard are intended for use in
-
Supplier: OMRON Automation and Safety
Description: power in the supply net. Multi-channel power controller Controls up to eight standard solid state relays Easy integration with PLC Compact size Available with heater alarms (four channels) or without (eight channels)
-
Supplier: CSA Group
Description: Specifies the general requirements (materials, construction, terminals, enclosures), design and performance requirements (design characteristics, operating characteristics, environmental conditions) and associated tests.
-
Description: Specifies the general requirements (materials, construction, terminals, enclosures), design and performance requirements (design characteristics, operating characteristics, environmental conditions) and associated tests.
-
Supplier: Campbell Scientific, Inc.
Description: The SDM-CD8S controls DC devices that have a moderate current load, such as solenoids, solenoid valves, DC motors, stepper motors, lights, horns, heaters, and fans. The SDM-CD8S is targeted for applications requiring only a few control ports, where a larger, high-powered relay module such as the
- Digital I/O Channels: 8 #
- Operating Temperature: -40 to 158 F
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, POWER CONTROLLERS - SOLID STATE RELAY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Premier Lighting & Production Company
Description: The ART SSC is a lighting controller for permanent installations. The device is completely solid-state, with no moving parts; it is an extremely secure and low-maintenance installation control solution that has only a minimal power consumption. All operating and
-
Supplier: Watlow®
Description: Watlow solid state power controllers complement the rapid switching required by PID temperature controls and help deliver optimum system performance and service life. Available in 1-phase and 3-phase/2-leg and 3-leg configuration, Watlow power controllers
-
Supplier: CARLO GAVAZZI Automation Components
Description: frequency, power, energy consumption, load and SSR running hours. The status of each RG..CM..N is accessible. Faults are specifically indicated to facilitate troubleshooting. With the RG..CM..N solid state relays it is additionally possible to control the outputs of the
- Form Factor: Circuit Board
- Interface: Ethernet / Networkable
- Features: Multi-Function Controller
- Type: Network / Fieldbus Input, Switch / Relay Input
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER CONTROLLER, SOLID STATE RELAY, OUTPUT: 480V 90A, INPUT: 3-32V, DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Overload Protection: Solid State
-
Supplier: Campbell Scientific, Inc.
Description: The SDM-CD16S is a 16-channel, solid-state relay driver that was originally developed for our trace-gas analysis (TGA) systems. It can control devices that have a relatively high-powered load, such as solenoids, solenoid valves, DC motors, stepper motors, lights, horns, heaters, and
- Digital I/O Channels: 16 #
- Operating Temperature: -40 to 158 F
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: Infineon Technologies AG
Description: electromechanical and reed relays by offering the solid-state advantages of high sensitivity, miniaturization, no contact bounce, long operational life, insensitivity to external magnetic fields, shock and vibration, and high reliability inherent with solid state
-
Supplier: Infineon Technologies AG
Description: both electromechanical and reed relays by offering the solid-state advantages of high sensitivity, miniaturization, no contact bounce, long operational life, insensitivity to external magnetic fields, shock and vibration, and high reliability inherent with solid state
-
Supplier: Infineon Technologies AG
Description: electromechanical and reed relays by offering the solid-state advantages of high sensitivity, miniaturization, no contact bounce, long operational life, insensitivity to external magnetic fields, shock and vibration, and high reliability inherent with solid state
-
Supplier: Infineon Technologies AG
Description: both electromechanical and reed relays by offering the solid-state advantages of high sensitivity, miniaturization, no contact bounce, long operational life, insensitivity to external magnetic fields, shock and vibration, and high reliability inherent with solid state
-
Supplier: Gefran
Description: The GTT family of solid-state relays has been designed with the aim of providing very accurate control of the load from an analogue input signal (0-10V or 0-20/4-20mA) or a potentiometer (from 1kOhm to 10kOhm ). The electronic design ensures that the cycle time for proportioning the
- Input (Pick-up) Voltage Range: 24 volts
- Maximum Current: 120 amps
- Output Voltage Type: AC
- Features: Analog Switching, Built-in Heat Sink, Visual Indicator
-
Supplier: Lumentum Operations, LLC
Description: Our compact, continuous wave, 532 nm, diode-pumped solid-state lasers feature a laser head and multi-function controller that provide up to 50 mW of single-longitudinal mode optical power with remarkable beam quality and exceptional optical noise characteristics.
- Wavelength Range: 532 nm
- Laser Power: 10 to 50 milliwatts
- Beam Area: 0.6 to 1.9 mm²
- Beam Divergence: 1.2000000000000006 to 7.999999999999993 millirad
-
Supplier: Backer Hotwatt Inc.
Description: standard mounting, integral setpoint pot, high current output capability and wide variety of sensor configurations, make this controller an ideal choice to replace mechanical thermostats in many industrial and commercial applications. Features 115/230 VAC power inputs UL Class 2 low
- Temperature Set Point Range: 0 to 500 F
- Voltage: 24 volts
- Thermostat Type: Digital
-
Supplier: Backer Hotwatt Inc.
Description: Model ACVC100-1 or -2 Surface Mount Power Control The SR100 is a compact low cost pwer control designed for application requiring a variable source of AC or DC voltage.In many applications it is an economical replacement for variable autotransformers and rheostats.The SR100 is supplied
- Input (Pickup) Voltage Range: 120 to 240 volts
- Maximum Load Current: 15 amps
- SSPC Type: AC Controller, DC Controller
- Mounting: Bracket (Flange) Mount
-
Supplier: Allied Electronics, Inc.
Description: POWER CONTROL, SOLID STATE; 240 VAC; 60HZ; 2KW
-
Supplier: Advanced Energy Industries, Inc.
Description: fluctuations. Benefits Save space and simplify installation with the Thryo-AX power controller compact design Precisely regulate power and load management for optimal control and energy consumption Customize faults, alarms, status, limits, and set points and easily integrate
- Load Voltage: 24 to 1,500 volts
- Maximum Load Current: 16 to 1,500 amps
- SSPC Type: AC Controller
- Mounting: DIN Rail
-
Supplier: Microchip Technology, Inc.
Description: rationing for power allocation applications Low power Attach Detection and open-drain A_DET# pin Ultra low power Sleep state Optional split supply support for VBUS and VDD for low power in system standby states Wake on Attach USB SMBus 2.0 / I2C
- SSPC Type: AC/DC Controller
Find Suppliers by Category Top
Featured Products Top
-
Solid-state motor controllers need a fuse that protects both the branch circuit and the power semiconductors inside the controller. Vicfuse’s VJF series is a UL Listed (File No. E479968), fast-acting, current-limiting Class J fuse designed to UL248-8. It combines the low I²t of a (read more)
Browse Fuses Datasheets for VICFUSE -
The Model 372 AC resistance bridge and temperature controller builds on the solid foundation provided by the original Lake Shore AC resistance bridge. The Model 372 provides the best possible temperature measurement and control capabilities for dilution refrigerators (DRs) that are intended to (read more)
Browse Temperature Controllers Datasheets for Lake Shore Cryotronics, Inc. -
Myron L 750 II Monitor/Controllers are affordable, reliable, easy to operate, and easy to maintain. Available in a wide selection of ranges, applications include water and wastewater treatment, power plants, paper (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
aluminum alloy, the housing integrates structural protection, electronic-component mounting and liquid cooling into a single assembly. Internal coolant passages transfer heat away from processors, power electronics and other heat-generating components inside the ADAS domain controller. (read more)
Browse CPU Coolers Datasheets for USUSTK LIMITED -
for simple operation with state-of-the-art interfaces for multi-axis applications and provide a motion control system solution with the most compact integration into industrial grade housing. The FAULHABER Motion Controllers V3.0 are high performance, intelligent, networked drives optimized (read more)
Browse Motion Controllers Datasheets for FAULHABER MICROMO -
InPower’s HD2VCM is a power contactor designed to offer precise control for two +12V 35A feeds, allowing seamless switching of loads. This versatile controller is equipped with a microprocessor, enabling it to perform various programmable (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
reshaping the power source for electric airport GSE. Amid stricter environmental regulations, Lithium SAFEFlex stands out as a sustainable and reliable solution from one of the top lithium battery companies, effectively powering various GSE equipment and reducing carbon footprints. Reducing (read more)
Browse Power Supplies Datasheets for Green Cubes Technology -
The G9EA-1-B DC24 should not be used for rapid repetitive control in the same way as a solid-state switch. Its primary role is high-capacity connection, disconnection, isolation, or emergency interruption. Because the relay contains pressurized gas (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
2 MHz. The ultra-low standby current of 21 μA per side is ideal for battery-operated systems. The devices provide a disturbance-free bus connection for hot-plug connections on side two by pre-charging the bus pins and monitoring the bus state for an idle bus or an I2C stop (read more)
Browse Power Supplies Datasheets for DigiKey -
protecting solid-state motor controllers, power semiconductors, automation systems, and industrial power distribution equipment. With voltage ratings up to 600VAC and 500VDC, current ratings from 1A to 600A, and interrupting ratings up to 200kA AC, the VJF series (read more)
Browse Fuses Datasheets for VICFUSE
Conduct Research Top
-
Top Advantages Of SCR Power Controllers Over Contactors And Solid-State Relays
This paper compares electro-mechanical contactors and solid-state relays to SCR power controllers operating in a similar on-off manner. SCR power controllers deliver a number of advantages that can lead to lower costs and better process control.
-
Innovative solutions for aviation and beyond: Multi-Contact placed fork plugs for Aerospace
Business needs Background. Description: The Solid State Power Controller (SSPC) combines LDircuit breaker,. load monitoring and relay functions in a small plug-in package to prevent. failure in a short-circuited condition. Application: Digital control of 28V DC loads, such as pumps, valves, lights
-
Understanding Variable Frequency Drives and Applications
Variable frequency drives (VFDs) are solid-state electronic motor controllers that efficiently meet varying process requirements by adjusting the frequency and voltage of power supplied to an alternating current (AC) motor, enabling it to operate over a wide speed range.
More Information Top
-
Electric drives, control, of drive systems
So, the demands on an adaptive current regulator that must ensure the same dynamic behavior in the LB as in the NLB are certain.
-
Design specification of a 270 V 100 A solid-state power controller suitable for aerospace applications
In this paper, a 270V solid state power controller (SSPC) with 100A nominal current rating is proposed.
-
Protection devices for aircraft electrical power distribution systems: a survey
One of the most interesting fields is related to the protection devices area and the loads management by means of the Solid State Power Controllers (SSPC).
-
1996 (11th) Annual Applied Power Electronics Conference and Exposition
Cable shielding; cf. Power cable shielding CAD (computer aided design); cf. Design automation Capacitance NASA Space Station, DC power syst., solid state power controllers ,stabil.
-
Advances in Manufacturing Science and Engineering
Keywords: Solid State Power Controller (SSPC), Power Distribution System, Load Characteristics, Power Quality .
Indicates content that may require registration and/or purchase.