-
Supplier: Accuris
Description: APPARENT BULK DENSITY OF SOLID PHOSPHORIC ACID CATALYST
-
Supplier: ASTM International
Description: This method is for determining the size distribution of solid phosphoric acid catalyst by screening through standard testing sieves. The method is applicable to SPA-1 and SPA-2 catalysts.
-
Supplier: Accuris
Description: LUBRICANT, SOLID FILM, PHOSPHORIC ACID BONDED
-
-
Supplier: ASTM International
Description: This method is for the determination of the apparent bulk density of solid phosphoric acid catalyst having a particle size range of 3/16 - to 5/16-inch in diameter and 3/16- to 1/2- inch in length.
-
Supplier: Toronto Research Chemicals, Inc.
Description: Phosphorylating and Phosphitylating Agents
- Form & Features: Bulk Solid / Granules
- Applications: Pharmaceuticals / Drugs
-
Supplier: Toronto Research Chemicals, Inc.
Description: Phosphorylating and Phosphitylating Agents
- Form & Features: Bulk Solid / Granules
- Applications: Pharmaceuticals / Drugs
-
Supplier: HORIBA Instruments, Inc.
Description: In 3D NAND manufacturing process, dozens of layers of SiO2 and SiN are deposited, and the SiN layer is selectively removed using hot phos. In this process, the desired etching rate can be achieved by controlling the concentration and temperature of the chemical solution. Previous products have
- Process Media Temperature: 338 F
- Display Type: Digital Display
- User Controls: Digital Front Panel
- Form Factor: In-Situ / Field
-
Description: Provides the minimum requirements for safety and performance of fuel cell modules. Applies to fuel cell modules with the following electrolyte chemistry: alkaline; proton exchange membrane (including direct methanol fuel cells); phosphoric acid; molten carbonate; solid oxide
-
Supplier: ASTM International
Description: resistance to the following chemical media: nitric acid, hydrofluoric acid, hydrochloric acid, phosphoric acid, sulfuric acid, sodium hydroxide, and potassium hydroxide. It shall also comply with the specified values for compressive strength, modulus of
-
Supplier: ASTM International
Description: resistance to the following chemical media: nitric acid, hydrofluoric acid, hydrochloric acid, phosphoric acid, sulfuric acid, sodium hydroxide, and potassium hydroxide. It shall also comply with the specified values for compressive strength, modulus of
-
Supplier: Universal Wire Works Inc.
Description: Alloy B2 is a nickel molybdenum alloy designed for severe corrosion applications in hydrochloric acid at all concentrations and temperatures including the boiling point. This alloy is also resistant to hydrogen chloride gas, sulfuric, acetic, and phosphoric acids. This alloy
- Diameter / Thickness: 0.0937 to 0.1875 inch
- Tensile Strength (UTS): 110,000 psi
- Elongation: 40 %
- Approvals / Conformance: AWS
-
Supplier: Universal Wire Works Inc.
Description: Alloy B2 is a nickel molybdenum alloy designed for severe corrosion applications in hydrochloric acid at all concentrations and temperatures including the boiling point. This alloy is also resistant to hydrogen chloride gas, sulfuric, acetic and phosphoric acids. This alloy
- Diameter / Thickness: 0.035 to 0.156 inch
- Tensile Strength (UTS): 110,000 psi
- Elongation: 40 %
- Approvals / Conformance: AWS
-
Supplier: Advance Lifts, Inc.
Description: Laboratories Listed Control Panels Hydraulic anti-interflow system to prevent sisde to side tilting of platform Each Unit is washed with phosphoric acid, fully primed and then finished with baking enamel. All cylinders are machine grage with clear plastic return lines & internal
- Weight Capacity: 60,000 lbs
- Length: 180 inch
- Width: 120 inch
- Weight: 5,800 lbs
-
Supplier: Advance Lifts, Inc.
Description: system to prevent side to side tilting of platform. > Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel. > All cylinders are machine grade with clear plastic return lines & internal cylinder stops. > All pressure hoses are double wire braid with
- Weight Capacity: 60,000 lbs
- Length: 240 inch
- Width: 120 inch
- Weight: 9,000 lbs
-
Description: that replaced the older aluminum chloride and solid phosphoric acid technologies – all while setting the standard for cumene product purity. With Badger, and building upon our 20+ year relationship, the cumene technology continues to be improved. The result is a highly energy
- Function: Catalyst
- Form & Features: Liquid / Solution
-
Description: process that replaced the older aluminum chloride and solid phosphoric acid technologies – all while improving the ethylbenzene product purity. Today Badger and ExxonMobil continue to build upon a 35+ year relationship to deliver an optimized, cost-efficient, easy-to-operate
- Function: Catalyst
- Form & Features: Liquid / Solution
-
Supplier: Invotec Solutions Ltd.
Description: soon as the specified minimum liquid level is available in the tank, but will not be damaged if it is run dry. Suitable for use with all acids in common descaling use: hydrochloric, phosphoric, sulphamic, citric, formic and acetic acids. Also water-based alkaline cleansing
- Horsepower: 0.2 to 0.45 HP
- Maximum Discharge Flow: 23.759999999999998 GPM
- Pump Type: Centrifugal Pumps
- Pump Housing Material: Plastic
-
Supplier: CSA Group
Description: methanol fuel cells) 1; – phosphoric acid; – molten carbonate; – solid oxide; – aqueous solution of salts. Fuel cell modules can be provided with or without an enclosure and can be operated at significant pressurization levels or close to ambient pressure. This standard deals
-
Supplier: CSA Group
Description: of IEC 62282 provides the minimum requirements for safety and performance of fuel cell modules and applies to fuel cell modules with the following electrolyte chemistry: alkaline; polymer electrolyte (including direct methanol fuel cells) 1; phosphoric acid; molten carbonate;
Find Suppliers by Category Top
Featured Products Top
-
resistance. Chemical processing industry involving sulfuric, phosphoric, hydrochloric and acetic acid. Temperature uses vary from ambient to 1500°F depending on the environments (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
platform is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines & internal cylinder stops. All pressure hoses are double wire braid with JIC (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Features: All of the electrical controllers are Underwriters Laboratories approved assemblies. Hydraulic anti-interflow system to prevent side to side tilting of platform. Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Underwriters Laboratories approved assemblies. Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines & internal mechanical stops. All pressure hoses are double wire (read more)
Browse Dock Lifts Datasheets for Advance Lifts, Inc.
More Information Top
-
Fischer-Tropsch Refining Complete Document
… Hydroisomerization Catalysis 362 C5 – C6 Naphtha Hydroisomerization Catalysis 362 Heavy Alkane and Wax Hydroisomerization Catalysis Syncrude Process Technology 364 Ref e rences 3 6 6 Oligomerization 369 Introduction 369 Reaction Chemistry 372 Catalysis 374 Solid Phosphoric Acid 375 H-ZSM-5 …
-
Coal to Gasoline
Solid Phosphoric Acid (SPA) ......................................................................
-
Cumene
We pro- vide preliminary designs and economics for processes using the following catalysts: solid phosphoric acid (SPA), aluminum chloride (AlCl3), and zeolites.
-
C3-C4 Oligomerization for Gasoline
We determine the economics of two cases: oligomerizing a FCC mixed C3-C4 stream with solid phosphoric acid catalyst and dimerizing a FCC mixed C3 stream with a homogeneous catalyst.
-
Greener Fischer-Tropsch Processes for Fuels and Feedstocks
Effect of Oxygenates 300 Comparative Environmental Impact 301 Olefin Dimerization and Oligomerization 301 Dimerization and Oligomerization Catalysts 301 Mechanisms of Dimerization and Oligomerization 302 Products from Solid Phosphoric Acid and H-ZSM-5 Conversion 304 Parameters Affecting Solid Phosphoric Acid and H …
-
Gasoline Benzene Removal
The solid phosphoric acid commercial polymerization catalyst and phosphoric acid on kieselguhr or silica also alkylate benzene [US 5210348, US 2008/0029435].
-
Cumene
Solid phosphoric acid (SPA) on an alumina support and zeolite-based catalysts are the two most commonly used catalysts in cumene production; sulfuric acid or aluminum chloride are also used.
-
http://repository.up.ac.za/bitstream/handle/2263/25925/00front.pdf?sequence=1
1-Hexene dimerisation over a solid phosphoric acid catalyst .
-
Handbook of Petroleum Processing
Several acid catalyst are used including solid phosphoric acid , organometallic catalysts, silica alumina, zeolites, and sulfonic acid resins.
-
Production of High Octane Isooctane For Automobile Fuel Via Dimerization of Butylenes And Hydrogenation Processes
As a "clean" process, it employs T-99 solid phosphoric acid catalyst and XT 422-2 hydrogenation catalyst.
Indicates content that may require registration and/or purchase.