-
Supplier: Shimadzu Corporation
Description: This is a single mode, low-noise laser, for in-product use, with optical noise reduced through single longitudinal mode control. It incorporates Shimadzu's QPM component to ensure high optical conversion efficiency and high reliability. With its compact size, low power consumption, and low
- Wavelength Range: 473 to 532 nm
- Laser Power: 0.5 to 1 milliwatts
- Beam Area: 1.2 mm²
- Operating Voltage: -4.9 to 12.6 volts
-
Supplier: Airotronics
Description: The TH3AC are Anti-Short-Cycle timers with solid state output for compressor protection. An optional "Delay On Make" function is offered for sequencing or prevention of contactor chatter. Simple 3 terminal connection and encapsulated 2" x 2" package. Anti-short-cycle timers prevent
- Minimum Time Interval: 60 seconds
- Maximum Time Interval: 0.166666666666667 hours
- Number of Contacts: 1
- Operating Temperature: -13 to 149 F
-
Supplier: OMEGA Engineering, Inc.
Description: Designed for superior thermal performance in harsh industrial environments, OMEGA's new SSRDIN/SSR3PH relay is the most advanced DIN rail solid state relay in its range. The epoxy-free design eliminates stress on internal components, preventing damage to the encapsulant during load
- Input (Pick-up) Voltage Range: 4 to 280 volts
- Dropout Voltage: 1 volts
- Input Current Range: 0.006 to 0.019 amps
- Maximum Current: 30 amps
-
-
Supplier: CSA Group
Description: to, one or a combination of the following and may also incorporate additional function(s): Gas-Fired Absorption Air Conditioner; Gas-Fired Adsorption Air Conditioner; Gas-Fired Absorption Heat Pump; Gas-Fired Adsorption Heat Pump. 1.1.3 When the appliance incorporates a
-
Supplier: Cole-Parmer
Description: quick-disconnect ports These solid-state units contain no refrigerant and have no compressors—thermoelectric heat pump uses semiconductor materials and electric current to extract thermal energy from one region and move it to another. Air-cooled chillers utilize a
- Frequency Range: 50 to 60 Hz
- Operating Temperature: 23 to 113 F
- Configuration: Bath Only
- Temperature Control: Cooling
-
Supplier: CSA Group
Description: with respect to the spaces being conditioned necessitates automatic operation to provide even comfort and customer convenience. Accordingly, only automatically operated appliances will be accepted for examination under this standard. 1.1.2 Heat pumps of a type not specifically defined
-
Supplier: Inductotherm Group
Description: with graphite susceptor and carbon based insulation. Insulation pack and susceptor are designed to suit process type and customer preference. Solid susceptor can be provided to act as process gas retort / containment inside the hot zone or Consarc “mini-sceptor” for rapid cool down. Very
- Process Temperature: 1,400 to 2,500 C
- Height: 1,500 to 2,000.0000000000002 mm
- Width / Tube O.D.: 1,220.0000000000002 to 2,500.0000000000005 mm
- Application: Heat Treating
-
Supplier: Dry Coolers, Inc.
Description: Amazingly Quiet Operation. One Piece Design for Easy and Quick Maintenance. Designed specifically for quenching applications in the heat treating industry, Solanus Air Cooled Quench Oil Coolers incorporate quality engineered state-of-the-art features optimized by 3D solid
-
Supplier: Inductotherm Group
Description: Thermatool™ Quench and Temper lines can process 2, 5, 10, 15, 20 or 30 tons per hour for Austenitizing, Quench and Temper utilizing induction, gas, or electric furnaces coupled with the Thermatool™ Precision Quench™. Thermatool™ Quench and Temper lines feature Solid State Induction
- Heating Capacity: 50 to 38,000 kW
- Output Power: 50 to 38,000 kW
- Output Frequency: 0.2 to 10 kHz
- Features: Annealing / Heat Treating, Melting
-
Supplier: KLASTECH GmbH
Description: their power rating, the greater the heat generated. KLASTECH understands this but does not wish to resort to large and expensive water chillers to achieve the required level of cooling for these pump diodes. Fortunately the KLASTECH laser technology can achieve high 532nm laser powers
- Wavelength Range: 532 nm
- Laser Power: 1,000 milliwatts
- Beam Area: 1 mm²
- Operating Voltage: 90 to 250 volts
-
Supplier: CARLO GAVAZZI Automation Components
Description: logical replacement for mercury contactors. Other applications include lighting and pump switching. Furthermore, many of our solid state relays feature horsepower ratings making them suitable for controlling motorized dampers in HVAC control systems - where their long life and
- Input (Pick-up) Voltage Range: 19.2 volts
- Dropout Voltage: 10 volts
- Maximum Current: 73 amps
- Load Voltage: 85 to 660 volts
-
Supplier: ASTM International
Description: hydronic heating appliances which the manufacturer specifies for outdoor or indoor installation. They are often connected to a heat exchanger by insulated pipes and normally include a pump to circulate heated liquid. They are used to heat structures such as homes, barns, and
-
Supplier: ASTM International
Description: and normally include a pump to circulate heated liquid. They are used to heat structures such as homes, barns, and greenhouses and can heat domestic hot water, spas, or swimming pools. 1.5 Distinguishing features of products covered by this standard include: 1.5.1 Manufacturers
-
Supplier: Isotech North America
Description: state thermoelectric heat pump. The temperature of the plate can be set from 20°C to 45°C to a resolution of 0.01°C.
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Calibrator Style: Fixed
- Features: Other Specific Calibration
-
Supplier: Pressure Washers Direct
Description: Compact And Portable Hot Water Cleaning •Totally enclosed, fan cooled 4.0HP / 230V electric motor Unique Top Fired Heat Exchanger •Heats water up to 200 degrees F •Solid state electronic ignition •Convenient troubleshooting and easy maintenance •Can use either
- Water Jet Pressure: 2,000 psi
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: NETZSCH Premier Technologies LLC
Description: GammaVita Type ABW is designed for water phases. The decisive characteristics of the Premix Vessels GammaVita Typ ABF und ABW NETZSCH Vakumix-Premix Vessel GammaVita of the types ABF and ABW corresponds to the latest state of GMP-conform CIP design. In combination with the patented mixing and
- Capacity: 0.35314657269815464 to 353.1465726981546 cubic feet
- Mixer Type: Agitator, Rotor-Stator
- Display Type: Analog Meter
- Operating Condition: Batch Operation
-
Supplier: Mi-T-M Corporation
Description: The HSE Series works great in industrial applications requiring 20 or more hours per week and is built forlongevity. The top-fired heat exchanger is energy efficient and designed for convenient troubleshooting. Pump: Direct drive triplex Mi-T-M pump with ceramic plungers ·
- Water Jet Pressure: 1,000 to 3,500 psi
- Water Flow: 120 to 198 GPH
- Power: 1.5 to 10 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: CANNON Instrument Company
Description: purge regulator maintains a frost-free environment throughout the precise, microprocessor-controlled cooling cycle Compact, efficient design Benchtop unit measures yield stress and viscosity for drive line lubricants and engine oils Solid-state thermoelectric cooling removes
- Display & Special Features: Computer Interface / Networkable, Laboratory / Benchtop (Batch)
- Industry / Application: Petroleum / Oil & Gas
- Technology / Test Method: Rotational Viscometry (Spindle)
-
Supplier: JST Manufacturing, Inc.
Description: +/- .5º Thermocouple, type J Teflon coated Temperature probe Programmable Temperature Controller with Timer Liquid Level detection interlocked to pump Dual diaphragm pneumatic pump Air Operated Drain Valve Optional Features +/-0.1º C Solid State Chiller/Heater Unit
-
Supplier: AMADA Weld Tech
Description: The LMV1000 Nd:YVO4 laser marker is designed for high speed marking applications in both plastics and metals. The LMV1000 features a short pulse width and high peak power density which is ideal for fine marking of heat sensitive materials and high-resolution characters and graphics. This mark
- Laser Output Power: 10 watts
- Marking Area Length: 11.57 inch
- Marking Area Width: 11.57 inch
- Working Distance: 19.45 inch
-
Supplier: RMI Laser, LLC
Description: materials including metals and plastics. RMI’s laser marking systems offer a distinct advantage of a very short pulse width which minimizes the heat-affected zone (HAZ) while maximizing the contrast on the material being marked. With the ability to mark linear and elliptical text, barcodes,
- Laser Output Power: 0.7499999999999962 watts
- Marking Area Length: 2.362206 inch
- Marking Area Width: 2.362206 inch
- Features: Benchtop, Other
-
Supplier: PowerMate - L P International Inc.
Description: PowerMate M-1 Stair Climber The PowerMate M-1 PowerMate is a heavy duty stair climber with a capacity to move loads up to 1,500 lbs. The M-1 is made from heavy duty steel construction and is ideal for moving heavy loads like safes, boilers, geothermal heat pumps, elevator equipment or
- Features: Brake, Hand / Appliance Truck, Motorized, Other, Rough Terrain, Steel
- Actuation: Electric Motor
- Mechanism: Screw Lift
- Tires: Solid / Cushion
-
Supplier: Deposition Sciences, Inc.
Description: levels as high as 25 MW/cm2. These are ideal for use in laser and other high-energy systems such as gas, diode and diode-pumped solid-state (DPSS) systems. Evaporative Coating DSI’s evaporative coating chambers are used for complex infrared coatings. Advanced thin film designs are
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, Mirror
- Materials: Glass, Substrate Fabrication
- Wavelength Range: IR, UV, Visible
- Features: North America, Other, United States Only
-
Supplier: ASTM International
Description: use, and are typically used in applications requiring good electrical properties or resistance to aggressive chemical media. General purpose PCTFE parts include seals, gaskets, valve and pump parts (cryogenic and noncryogenic), translucent tubing, sight glasses, flowmeter tubes, heavy-walled
Find Suppliers by Category Top
Featured Products Top
-
Crouzet expands their portfolio with their Solid State Relays! The new design is lighter weight, which makes them ideal for every application, including harsh environments. They are robust, multipurpose, easy to install, and easy to use. The new Solid State Relays are available in Panel (read more)
Browse Solid State Relays Datasheets for Heilind Electronics, Inc. -
Nd:YAG (neodymium-doped yttrium aluminum garnet) crystals are widely used as gain media in solid-state lasers, offering efficient energy conversion and stable laser output. Their low lasing threshold and high (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
Liquid ring vacuum pumps and discharge separators Cooling tower to remove vacuum pump heat of compression Follow us (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
-vibration structure for continuous harsh use Temperature Range Stable in extreme cold and heat -40°C ~ +65°C wide temperature range Insulation (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
, glazed, or selectively glazed Ceramic Reflectors in Lamp-Pumped Laser Cavities In a lamp-pumped solid-state laser, the pump cavity plays a decisive role in redirecting radiation from the flash lamp toward the laser rod. Pumping efficiency depends not only on intrinsic (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Solid-state drives (SSD) Industrial electronics equipment (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
Hz induction heating system. Laboratory evaluation confirmed the feasibility of the process for heating the customer-supplied tube to the target temperature with an Ambrell EKOHEAT solid state induction power supply. Learn more. (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
steel and heat treated for maximum impact and wear resistance. Combined together, these heavy duty patented components create the ultimate pump for handling severe solids. Features & Benefits Dry suction lifts up to 22 feet Hydraulic efficiencies (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
High-performance solid-state lasers require gain materials with efficient energy conversion, stable optical properties, and reliable operation under demanding pumping conditions. Nd:YAG (Neodymium Doped Yttrium Aluminum Garnet) crystal is a widely used four-level laser gain medium (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
ROSS VersaMix Multi-Shaft Mixers with Solids/Liquid Injection Manifold (SLIM) Technology enable fast and efficient large-scale powder dispersion into low-viscosity liquids (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
More Information Top
-
Low Temperature Thermoelectric Cooling of Self-Scanned Arrays
These minature solid state heat pumps are highly reliable and vibration free.
-
Advanced Materials for Thermal Management of Electronic Packaging
Thermoelectric cooling uses the Peltier effect to form a solid state heat pump , and works in conjunction with a heat sink to dissipate heat from an electronic packing system.
-
A 0 degrees C bath for the reference junctions of thermocouples by using a solid-state heat pump
54 1364-7 Poole C R and Taylor H R 1984 Proportional temperature controller using a solid state heat pump J. Phys.
-
Van Dwelling/Heating & Cooling - Wikibooks, open books for an open world
○ 3.2 Thermoelectric Solid State Heat Pump .
-
ZCP2012ISTFAPOS596
Peltier solid state heat pumps consist of N-doped and P-doped Bismuth Telluride blocks coupled to ceramic plates.
-
ZCP2012ISTFAPOS
Peltier solid state heat pumps consist of N-doped and P-doped Bismuth Telluride blocks coupled to ceramic plates.
-
ZCP2012ISTFA02214L
Peltier solid state heat pumps consist of N-doped and P-doped Bismuth Telluride blocks coupled to ceramic plates.
-
Thermophotonic heat pump: towards the first demonstration of electroluminescent cooling?
We have recently proposed a solid state heat pump based on photon mediated heat transfer between two large- arealightemittingdiodes(LEDs)coupledbytheelectromagnetic eldandenclosedinasemiconductorstructure with a nearly homogeneous refractive index.
-
Basic research needs to assure a secure energy future. A report from the Basic Energy Sciences Advisory Committee
When used as solid state heat pumps in cooling systems, the coefficient of performance of the system (COP), defined as the ratio of the heat extracted at the cold side to the total energy consumed, is again a function of the same …
-
Transient cooling of power electronic devices using thermoelectric coolers coupled with phase change materials
Basically, Peltier coolers are composed by N thermoelectric junctions n-p electrically connected in series which act as solid state heat pump controlled by the current.
Indicates content that may require registration and/or purchase.