Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: jbj Techniques Limited
Description: secondary gears. There are 3 basic types of RM gearbox; RM-GR models are for close coupling to diesel prime movers and have a choice of SAE housing and rigid or flexible couplings; RM-BD models are similar to RM-GR but are fitted within an overcentre clutch in place of coupling, RM-BDS models
- Gear Ratio: 1 to 5 (X : 1)
- Output Torque: 650.4424778761065 to 13,008.84955752213 In-lbs
- Maximum Input Power: 16.08264461883384 to 134.022038490282 HP
- Maximum Input Speed: 2,000 to 3,500 rpm
-
Gearboxes and Gearheads - In-Line Gearboxes and Speed Reducers -- Low Backlash Speed Reducer Gearbox
Description: 3,000 RPM Precision machined aluminum housings Dual ball bearings on all shafts Available in ratios from 3:1 to 36:1 Output torques as high as 380 Nm Speed Increaser Gearboxes Our low ratio Encoder gearboxes and inline taper gearboxes can also be used as gear speed
- Gear Ratio: 4.96 to 3,600 (X : 1)
- Maximum Input Speed: 3,000 rpm
- Backlash: 15 arcmin
- Gearing: Planetary
-
Description: numerous input/output shaft diameters, it’s easy to find the parallel shaft gearbox for your unique needs. Our low ratio spur gear reducers can also be used as speed increasers. Ondrives.US’ FF and FFS model parallel shaft gear drives are manufactured from durable, high quality
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
-
-
Supplier: Comer Industries, Inc.
Description: Comer Industries is a global leader in the design and production of advanced engineering systems and mechatronic solutions for power transmission, supplied to major manufacturers of agricultural machinery, construction equipment, industrial and renewable energy applications worldwide. Comer
- Output Torque: 221.238938053097 to 22,610.6194690265 In-lbs
- Shaft Alignment: Parallel Offset, Right Angle
- Reducer Style: Shaft Mount
- Reducer Output: Solid Shaft
-
Description: Energy savings from WITTENSTEIN. . . Looking for precision in applications with continuously high speeds? With the alpha SP+ HIGH SPEED® gearbox, you can ensure you are getting the best solution for inline planetary continuous duty. This gear reducer was designed nearly two
- Gear Ratio: 3 to 100 (X : 1)
- Output Torque: 12,654.8672566372 In-lbs
- Backlash: 1.999999999999998 to 7.99999999999998 arcmin
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Andantex USA, Inc.
Description: therefore working temperature decrease. Features Hollow-through bore, to facilitate hydraulic draw bar and spindle coolant External water jacket housing, for cool operation Rated output torque up to: 10,000 Nm Input speed up to: 12000 RPM Reduction ratio: 1 to 5
- Gear Ratio: 1 to 5 (X : 1)
- Output Torque: 30,973.4513274336 In-lbs
- Maximum Input Speed: 12,000 rpm
- Reducer Output: Hollow Shaft
-
Supplier: jbj Techniques Limited
Description: Pneumatic motors with speed limiter and gearbox Capacity 5.7 - 25.5 kW With upstream reduction gear to increase torque These pneumatic motors have been designed for permanent operation & rough operating conditions. They also work reliably in a humid atmosphere and under extreme
- Required Torque: 179.9410029498525 to 362.094395280236 Ft-lbs
- Maximum Air Pressure: 116.03016 psi
- Air Consumption: 1,130.0704 SCFM
- Rated Free Speed (output): 730 to 1,075 rpm
-
Supplier: Radicon
Description: industry are robust and reliable even in the harshest and most demanding of conditions. Our engineering capabilities ensure we can engineer custom built mill drives to the exact specifications of the original gearbox. Material Handling Gearboxes Radicon’s material handling gearboxes are
- Reducer Style: Integral Base
- Gearing: Worm
-
Supplier: Precipart
Description: Design engineering support Comprehensive assessment and feasibility studies Reviews of tolerancing stack-up, backlash, hysteresis, total integrated error Life expectancy, speed, torque and duty cycle Load values, directions and vibration Types: Speed increasing and decreasing planetary
- Output Torque: 0.5 to 500 In-lbs
- Maximum Input Speed: 3,750 to 8,000 rpm
- Reducer Style: Motor Mount / Gearhead
-
Supplier: jbj Techniques Limited
Description: Introduction: PLANETARY GEARBOXES: Complete range of multi-purpose planetary gears. Input can be via electric motor, hydraulic motor, air motor or bare input shaft, be it either a splined or parallel keyed input shaft. jbj Techniques can accommodate gearbox inputs to suit your own bespoke
- Output Torque: 8,849,557.522123894 In-lbs
- Maximum Input Power: 737.121211696551 HP
- Reducer Output: Coupling or Bushing, Hollow Shaft, Multiple Outputs, Solid Shaft
- Mounting Style: Flange(s)
-
Supplier: DieQua Corporation
Description: This is the Tandler series PE2 Single Planetary speed-correction gearbox. It is a single-stage planetary gearbox used for inline shaft phasing or narrow-range speed control. This inline planetary gearbox can be used as a 3:1 reducer or a 1:3 increaser,
- Gearing: Planetary
-
Supplier: Voith Turbo Inc.
Description: A combination of a high-performance gearbox and a variable-speed coupling with high power density; step-up gearing. Modular design; functionally associated components are designed as modules and have standardised interfaces for other modules Benefits: Increased technical flexibility
- Mounting: Base
- Speed Control: Electric
- Drive Type: Gear Drives / Differentials
- Output Shaft Position: Horizontal
-
Supplier: Sumitomo Machinery Corp. of America
Description: various applications requiring small reduction ratios, such as paper machines, pumps, compressors, etc. Features of P4 Single Stage Units: New, heavy duty single stage gear units extend into the multi megawatt power range High torque geometry in low speed gear sets Low noise geometry in high
- Gear Ratio: 1.2 to 5.6 (X : 1)
- Output Torque: 40,000 to 1,504,000 In-lbs
- Maximum Input Power: 360 to 14,080 HP
- Mounting Style: Flange(s)
-
Supplier: Sumitomo Machinery Corp. of America
Description: application of a Paramax 9000 unit is optimized for precise horsepower, torque, speed and duty cycle, ensuring long life and cost-effective, efficient operation. 26 frame sizes for more precise unit selection and optimized applications High Torque ratings, up to 4.9 million inch-pounds Higher
- Gear Ratio: 6.3 to 500 (X : 1)
- Output Torque: 4,900,000 In-lbs
- Maximum Input Speed: 1,800 rpm
- Gearing: Bevel / Miter, Helical
-
Supplier: Sumitomo Machinery Corp. of America
Description: The Cyclo® Bevel Buddybox 4 Series (Cyclo® BBB4) is a robust, state-of-the-art, mid-sized family of speed reducers and gearmotors. The Cyclo® BBB4 is a unique combination of features that result in a highly reliable, efficient and durable gearbox: the all-steel internal construction,
- Gear Ratio: 11 to 26,000 (X : 1)
- Output Torque: 159,983 In-lbs
- Maximum Input Power: 0.125 to 75 HP
- Maximum Input Speed: 1,750 rpm
-
Supplier: Constar Motion Co., Ltd
Description: 15mm 18V Coreless Motor With Spur Gearbox Diameter: 15mm Length : 26.4mm Voltage: 18V Gearbox: Metal CNC, Metal injection Matched Motor Type: Coreless motor Applications: Medical equipment, scientific instruments, industrial equipment, etc. Options: Lead wires length, Special coils A
- Other DC Voltage: 18 VDC
- Gearbox Ratio: 2 to 5 : 1
- Shaft Speed: 30.5 rpm
- Diameter / Width: 0.5905515 inch
-
Supplier: Boston Gear
Description: Overview Our standard 700 Series - the heart of Boston Gear's speed reducer product line - has been serving industry reliably for over 15 years. Its proven modular design has set the industry standard for performance and is the most imitated product in today's worm gear speed reducer
- Gear Ratio: 5 to 60 (X : 1)
- Maximum Input Power: 0.1667 to 25 HP
- Reducer Output: Hollow Shaft, Solid Shaft
- Reducer Style: Integral Base
-
Supplier: Constar Motion Co., Ltd
Description: 26mmGearbox 24v Dc Gear Motor Diameter: 25mm Length : 64.5-103 mm Voltage: 24V, 48V Gearbox: Metal CNC Matched Motor Type: BLDC motor, Coreless motor, Cored motor Applications: medical equipment, scientific instruments, industrial equipment, etc. Options: Lead wires length, Shaft length,
- Other DC Voltage: 48 VDC
- Gearbox Ratio: 3.7 to 352 : 1
- Diameter / Width: 0.9842525 inch
- Housing Length: 2.53937145 to 4.0551203 inch
-
Supplier: GE Power Conversion
Description: Meets offshore wind requirements GE’s Power Conversion business range of wind generators is suitable for high-power solutions for both onshore and offshore wind turbines. Our medium-speed permanent magnet generators can be integrated into one or two-stage gearboxes and, through elimination of
- Output Power: 2,500 to 12,499.999999999962 kwatts
- Output Voltage: 690 to 14,400 volts
-
Supplier: Renold Plc.
Description: High torque unit - compact design Robust construction - suitable for heavy duty applications Adaptability - ideal for hostile environments Innovative design - allows modular extension of power ratio range Motorised and speed reducer versions Long life synthetic lubrication Hollow output shaft
- Gear Ratio: 300 (X : 1)
- Maximum Input Power: 60.3099173206269 HP
- Gearing: Helical, Worm
- Reducer Output: Hollow Shaft
-
Supplier: Renold Plc.
Description: flexibility High torque unit - compact design Robust construction - suitable for heavy duty applications Adaptability - ideal for hostile environments Innovative design - allows modular extension of power ratio range Motorised and speed reducer versions Long life synthetic lubrication Hollow
- Gear Ratio: 160 (X : 1)
- Maximum Input Power: 40.2066115470846 HP
- Gearing: Helical
- Reducer Style: Integral Base, Motor Mount / Gearhead
-
Supplier: Onvio LLC
Description: for direct load mounting Dynamically balanced counterweight for high input speeds. One-piece dual reduction cam for a wide range of reduction ratios without stacking stages High reduction in a low profile design. True Zero Backlash Mectrol reducers are designed with cantilevered needle
- Gear Ratio: -54 (X : 1)
- Output Torque: 100 In-lbs
- Maximum Input Speed: 8,000 rpm
- Backlash: 0 arcmin
-
Supplier: CSA Group
Description: in relation to the design of the gear and gearbox elements. The gearing elements covered by this standard include such gears as spur, helical or double helical and their combinations in parallel and epicyclic arrangements in the main power path. The standard is based on gearbox designs
-
Description: to the design of the gear and gearbox elements. The gearing elements covered by this standard include such gears as spur, helical or double helical and their combinations in parallel and epicyclic arrangements in the main power path. The standard is based on gearbox designs using
-
Description: in relation to the design of the gear and gearbox elements. The gearing elements covered by this standard include such gears as spur, helical or double helical and their combinations in parallel and epicyclic arrangements in the main power path. The standard is based on gearbox designs
-
Supplier: SAE International
Description: gearbox noise and to develop countermeasures for the same. Although a number of factors may contribute to gear noise as mentioned, the scope of this paper is limited to the effect of gear geometry alone on the gearbox noise. This paper offers an experimental investigation of reducing
-
Supplier: parvalux by maxon
Description: Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm
- Torque Constant: 3.3984 to 18.408 in-oz/amp
- Other Output Power: 0.10587741040732278 to 0.20237327812032582 HP
- Continuous Current: 2.6 to 18 amps
- Continuous Torque: 2.2123893805309733 to 4.2477876106194685 In-lbs
-
Supplier: parvalux by maxon
Description: Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm
- Torque Constant: 15.576 in-oz/amp
- Other Output Power: 0.16484710734304686 HP
- Continuous Current: 4 amps
- Continuous Torque: 3.451327433628318 In-lbs
-
Supplier: parvalux by maxon
Description: Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm
- Torque Constant: 11.328 in-oz/amp
- Other Output Power: 0.10587741040732278 HP
- Continuous Current: 3.3 amps
- Continuous Torque: 2.2123893805309733 In-lbs
-
Supplier: IBT Industrial Solutions
Description: IBT Industrial Solutions is a leading distributor of gearing for a range of applications. IBT’s gearboxes provide the speed and torque to keep your operation up and running. Plus, with our wide selection of bearings, we can increase the torque density of your gearbox while decreasing
- Gearing: Bevel / Miter, Helical, Planetary, Worm
- Shaft Alignment: Parallel In-line, Right Angle
-
Supplier: CS UNITEC
Description: • Robust, high-torque 15 Amp motor with four-speed gearbox (100 / 175 / 245 / 385 RPM) • Multiple speeds match cutter diameter to correct RPM to provide increased tool life and reduced cutter breakage • High-density dual-coil magnet has holding strength of 7040 lbs. • Drills up
- Length: 13.375 inch
- Weight: 57 lbs
- RPM: 100 to 385 rpm
- Amps: 15 amps
-
Supplier: C.I. Takiron Corporation
Description: shaft. This design allows force to be distributed to multiple planetary gears, resulting in a high allowable torque. Basic formula for selecting gear heads ●Calculation of rotation speed Nout = Nin / i Nout : Output speed Nin : Input speed ●Calculation of torque Tout = Tin × i ×
- Gear Ratio: 144 (X : 1)
- Output Torque: 1.128318584070796 In-lbs
- Reducer Style: Motor Mount / Gearhead
- Gearing: Planetary
-
Supplier: IBT Industrial Solutions
Description: IBT Industrial Solutions is a leading distributor of gearing for a range of applications. IBT’s gearboxes provide the speed and torque to keep your operation up and running. Plus, with our wide selection of bearings, we can increase the torque density of your gearbox while decreasing
- Gear Type: Change Gear, Helical Gear, Rack, Spur Gear
-
Supplier: Boston Gear
Description: Overview Use the HM Series either alone or as a speed reducer or increaser with a 700 Series worm gear speed reducer to create an efficient right angle double reduction speed reducer. Features and Benefits Close grained cast iron housing and flanges Hardened steel helical
- Gear Ratio: 1.5 to 250 (X : 1)
- Output Torque: 119 to 20,000 In-lbs
- Maximum Input Power: 0.05 to 55 HP
- Gearing: Helical
-
Supplier: Grove Gear
Description: Grove Gear offers a full line of Ratio Multipliers. The dual purpose design can be used as a stand-alone single reduction inline reducer or as a bolt-on to the input of any c-faced gear reducer to multiply overall reduction ratio. The ratio multiplier can be used as a speed reducer or
- Gear Ratio: 2.1 to 7.5 (X : 1)
- Maximum Input Power: 20 HP
- Mounting Style: Flange(s)
- Gearing: Helical
Find Suppliers by Category Top
Featured Products Top
-
Motor University: Episode 3 Learn how to obtain different combinations of torque and speed from the same motor using different gearboxes. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
Right Angle Gear Drive model for most industry applications such as; used on printing, packaging and textile machinery. Use them as a speed increaser or speed reducer. ---------- W.C. Branham Inc (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
circular spline which has more teeth than the flex spline. The result is a gear system that will reduce speed and increase torque. The unique properties of the strain wave gearing system allow it to achieve much higher gear ratios than other gear reduction solutions in a more compact space. (read more)
Browse Gearboxes and Gearheads Datasheets for HIWIN Corporation -
The Tandler series of spiral bevel gearboxes from Diequa provides precision, performance and design versatility far exceeding any other standard bevel gearbox. They are ideal choices for applications requiring precise rotary motion, high speed, heavy duty cycles, environmental protection, or (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
efficient as compared with "floating" brands. Gear cases are also sealed to provide worry free duty. Choose either right hand or left hand rotation. Available with 1", 2 ¼" and 2 ½" shaft centerlines and bores from 0.5" to 1 ½", there is an Insert-A-Shaft model for most industry applications such as; used on printing, packaging and textile machinery. Use them as a speed increaser or speed reducer. (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
What is a gearhead? This mechanism reduces the rotational speed and increases torque by connecting to the output shaft of the motor. There are two main types: the spur gear head, which has a simple structure and high efficiency, and the planetary gear head, which has high (read more)
Browse Gearboxes and Gearheads Datasheets for C.I. Takiron Corporation -
Stock Drive Products & Sterling Instrument - SDP/SI
Right Angle Gear Drives for Miniature Applications
anodized aluminum housings, hardened steel helical gears, steel shafts and Stainless Steel bearings. Non-standard options such as shaft material and ratios are offered on special order. This series of right angle gear drives is not intended to be used as speed increasers (read more)
Browse Gearboxes and Gearheads Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
intermittent input torque. The second challenge was to deal with the rotational speeds required. A 1:2 speed increaser was necessary to drive the generators at a sufficient speed to efficiently charge the batteries. The diesel engine speed was to be limited to 2500 (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Understanding Gearheads: Applications and Selection A gearhead, also known as a gear reducer, gearbox, or enclosed speed reducer, is a mechanical device used to increase the output torque or change the speed (RPM) of a motor. This blog dives into the types of gearheads (read more)
Browse Gearboxes and Gearheads Datasheets for Portescap -
Drive reliability is critical when conveyors run continuously in warehouse and industrial automation, conveyor systems operate under changing loads, speeds, and duty cycles often around the clock. Motor and drive performance directly affects uptime, throughput, and maintenance intervals (read more)
Browse Brushless Motors Datasheets for parvalux by maxon
Conduct Research Top
-
Gear Loads in Horizontal Gearboxes
At Miba, we routinely repair and manufacture sleeve and tilting pad journal bearings for gearboxes. Typically, these gearboxes are single or double helix parallel shaft design and are used as single stage speed increasers or reducers in critical service in a refinery or chemical plant. The two
-
How to Select the Correct Specification Planetary Gearbox
Spline profiles on the gears allow them to handle even larger loads. The all-roller bearing design for the planet gears allows for greater efficiency and superior start-up torque. The gearboxes also use performance shafts made from high tensile steel to further increase the load that the gear box
-
Replacing a Mechanical Adjustable Speed Drive with a Variable Speed Drive
motor is connected to a variable diameter sheave (item A in Figure 1) that transmits power through a belt to another variable diameter sheave (Item B). An internal gearbox can then be used to further reduce speed as necessary. The variable sheave/belt assembly will act as a reduction gear up
-
What Gearing Types are Typical of Fractional Horsepower Motors
Originally, gears and the structure that houses them (called gearheads, gear reducers or gearboxes) were created for two main reasons: 1.To increase motor torque. 2.To enable more adjustments to be made to a motor's speed. However, advancements in technology has enabled gearboxes to make additional
-
Medical Infusion Devices Benefit from Worm-Wheel Drive Gearing Solutions
Gearboxes are miniature motor accessories that are critical to a number of applications and industries, given their ability to either increase torque or reduce speed. Here we explore how worm gears and the worm-wheel drive are an ideal gearing solution for medical infusion systems, a key medical
-
Gearmotors: Principle of Operation for Engineers
What Is A Gearbox?. A gearbox uses mechanical advantage to increase output torque and reduce RPM. The motor's shaft is feed into the gearbox and through a series of internal gearing provides the torque and speed conversion. Our gearboxes are available in a variety of sizes and gear ratios to meet
-
Gearhead Technologies and Innovations
Gearheads, which are also referred to as either gearboxes or gear motors, are popular accessories in the world of miniature motors. Providing either increased torque capabilities or speed reduction of the motor, gearheads are especially important to applications that require high torque at low
-
Different Drive Concepts for Different Machine Tool Motions
air-cooled - are also popular as main drives. In comparison with motor spindles they are less costly when considering the secondary costs of both systems. On the one hand, the interposition of gearboxes enables the rotational speed and torque to be tuned to the machining task. On the other hand the gear
More Information Top
-
Challenges to Improve Turbomachinery Availability
Each package consists of gas turbines driving a free power turbine through either a speed increaser gearbox or directly to drive centrifugal compressors.
-
Rolling Contact Fatigue Strength Testing and Material Developments in Aerospace Bearings—A Retrospective Analysis
In the early 1980s, a test platform with a 75 HP variable speed DC motor and a speed increaser gearbox was installed at SKF Aeroengine Falconer, NY.
-
Proceedings of the 9th IFToMM International Conference on Rotor Dynamics
Analysis of Super-Synchronous, Sub-mesh Frequency Vibrations in a Speed Increaser Gearbox . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Elaboration of Analysis Studies of Risks to Production and Distribution Facilities of Gas
… high temperature, repair of gearbox, overspeed of turbine engine, failure in valve of bled, vibration in turbine, failures in the gas generator, improper alignment of the turbine engine, failures in the power turbine, failures in the speed increaser gearbox , between other. Compressor.
-
Journal of Propulsion and Power > Design and test of a propfan gear system
Input from speed Increaser gearbox .
-
Advanced Blade Manufacturing Project - Final Report
Rotational energy is converted to electrical power in the nacelle, which contains a speed increaser ( gearbox ), generator, and a progmnunable logic controller (PLC).
-
Investigation of vortex generators for augmentation of wind turbine power performance
Rotationalenergy is converted to electricalpower in the nacelle, which contains a speed increaser ( gearbox ), generator and a programmable logic controller (PLC).
-
Diagnostic system monitors gearboxes at hydro plant
The hydro units use speed increasers ( gearboxes ) so higher-speed generators are possible.
Indicates content that may require registration and/or purchase.