-
Supplier: W.M. Berg
Description: Couplings Bellows Couplings Spider Couplings Absorbathane Couplings Oldham Couplings Universal Joint Couplings Wafer Spring and Disc Couplings Sleeve Couplings Neo-Flex Couplings Universal Lateral Couplings Flex-Thane
- Bore Diameter: 0.25 inch
- Coupling Diameter: 0.551 inch
- Coupling Length: 0.87 inch
- Angular Misalignment: 1 degrees
-
Supplier: Reid Supply
Description: Flexible couplings allow for some misalignment but rotational speed may be slightly compromised. Available as both assemblies and individual components (hubs, sleeves, halves and spiders). . GU-4102
- Bore Diameter: 0.188 inch
- Coupling Diameter: 0.787 inch
- Features: Other
- Coupling Type: Spider Coupling
-
Supplier: Boston Gear
Description: Overview Boston Gear's BF series of BOST-FLEX® spider ring (3-jaw) type couplings are manufactured from powdered metal and are available with a urethane spider ring insert. With ratings of approximately 1/3 those of the FC series, these couplings are an economical
- Bore Diameter: 0.375 to 1.25 inch
- Angular Misalignment: 1.5 degrees
- Rated Torque: 28 to 300 In-lbs
- Rated Speed: 100 to 3,450 rpm
-
-
Description: Typical Jaw type couplings are 3 piece units comprised of two metal hubs encapsulating an elastomeric element. A Jaw coupler allows high torque transmittal with little or no backlash regardless of radial or angular shaft misalignment. Jaw type couplings are often called Spider
- Rated Torque: 12 to 1,060 In-lbs
- Rated Speed: 1,400 to 34,100 rpm
- Torsional Stiffness: 4,354.47924796997 to 1,890,760.72609223 in-lb/deg
- Coupling Type: Flexible Link, Gear / Multi-Jaw, Spider Coupling
-
Supplier: jbj Techniques Limited
Description: N-BIPEX couplings are torsionally flexible and are outstanding for their particularly compact design and low weight. N-BIPEX couplings are used in many areas of mechanical engineering. Their main area of use is in electric motor drives which are well aligned and have uniform torque
- Bore Diameter: 0.393701 to 4.724412 inch
- Coupling Diameter: 1.6535442 to 8.0708705 inch
- Coupling Length: 2.5196864 to 9.2519735 inch
- Angular Misalignment: 0.3 to 0.5 degrees
-
Supplier: Renold Canada
Description: A low-powered, torsionally-flexible coupling combining shock-absorbing and misalignment capacity, used in a wide range of industrial and instrument applications. Coupling Capacity Maximum power @ 100RPM - 1.5 hp Maximum torque - 947 lbf.ins Features & Benefits Torsionally flexible -
- Bore Diameter: 0.5511814 to 1.6535442 inch
- Coupling Diameter: 1.1023628 to 3.7401595 inch
- Angular Misalignment: 1 degrees
- Parallel Misalignment: 0.009842525 inch
-
Supplier: Newark, An Avnet Company
Description: SPIDER RING COUPLING
-
Supplier: Boston Gear
Description: Overview Boston Gear offers seven types of couplings that permit accurate linkage of in-line system components for the transmission of motion and power. They include: three-jaw insert and three-jaw spider ring types, shear, clamping, multi-jaw, rigid, 1-piece, and plastic sleeve types.
- Coupling Type: Gear / Multi-Jaw
-
Supplier: Boston Gear
Description: Size FC15 Coupling Insert; Rubber
- Coupling Diameter: 1.5 inch
- Coupling Length: 0.6875 inch
- Rated Torque: 125 In-lbs
- Coupling Type: Spider Coupling
-
Supplier: Advanced Antivibration Components - AAC
Description: spiders which eliminate backlash. Allows limited axial motion. • SPLIT HUB • PRELOADED RUBBER SPIDER
- Bore Diameter: 0.25 inch
- Coupling Diameter: 0.78125 inch
- Coupling Length: 1.1875 inch
- Angular Misalignment: 1 degrees
-
Description: a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise
- Bore Diameter: 0.3149608 inch
- Coupling Diameter: 0.787402 inch
- Coupling Length: 1.181103 inch
- Rated Torque: 26.54867256637168 In-lbs
-
Description: a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise
- Bore Diameter: 0.393701 inch
- Coupling Diameter: 1.181103 inch
- Coupling Length: 1.574804 inch
- Rated Torque: 66.3716814159292 In-lbs
-
Description: a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise
- Bore Diameter: 0.4724412 inch
- Coupling Diameter: 1.574804 inch
- Coupling Length: 2.362206 inch
- Rated Torque: 88.49557522123894 In-lbs
-
Description: a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise
- Bore Diameter: 0.393701 inch
- Coupling Diameter: 1.181103 inch
- Coupling Length: 1.574804 inch
- Rated Torque: 110.61946902654866 In-lbs
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Product Number: JD10/15-92Y Product Type: Jaw Coupling Spider Style: Spider Insert Material: Polyurethane 92 Shore A YELLOW Manufacturer: Ruland Manufacturing UPC Number 634529068939 Country of Origin: USA Assembles with Hubs: JC10, JS10, MJC15, MJS15 Coupling Insert:
- Angular Misalignment: 0.5 degrees
- Axial Misalignment: 0.02 inch
- Parallel Misalignment: 0.004 inch
- Rated Torque: 5 In-lbs
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Product Number: JD10/15-85B Product Type: Jaw Coupling Spider Style: Spider Insert Material: Polyurethane 85 Shore A BLUE Manufacturer: Ruland Manufacturing UPC Number 634529069004 Country of Origin: USA Assembles with Hubs: JC10, JS10, MJC15, MJS15 Coupling Insert:
- Angular Misalignment: 0.5 degrees
- Axial Misalignment: 0.02 inch
- Parallel Misalignment: 0.005 inch
- Rated Torque: 2.4 In-lbs
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Product Number: JD10/15-98R Product Type: Jaw Coupling Spider Style: Spider Insert Material: Polyurethane 98 Shore A RED Manufacturer: Ruland Manufacturing UPC Number 634529068861 Country of Origin: USA Assembles with Hubs: JC10, JS10, MJC15, MJS15 Coupling Insert:
- Angular Misalignment: 0.5 degrees
- Axial Misalignment: 0.02 inch
- Parallel Misalignment: 0.002 inch
- Rated Torque: 8 In-lbs
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Hytrel spider, super hubs, urethane & bronze spiders optional
- Bore Diameter: 0.25 to 1.125 inch
- Coupling Diameter: 2.125 inch
- Coupling Length: 2.125 inch
- Angular Misalignment: 1 degrees
-
Supplier: Crystal Instruments
Description: Spider-81 Vibration Controller The Spider-81 is a 4th generation vibration control system developed by Crystal Instruments. Using advanced technology unique to us, it has performance and features not seen in any other product: •DSP centralized design with simple network connection •4 -
- Output Dynamic Range: 100 dB
- Output Channels: 2, 8
- DAC Size: 24 bit
- Test Type: Classical Shock, Random, Random on Random, Sine, Sine on Random
-
Supplier: Renold Plc.
Description: A medium power torsionally flexible coupling combining shock absorbing and mis-alignment capacity, used in the widest range of industries and applications. The interchangeable, cost-effective solution. Coupling Capacity Maximum power @ 100RPM - 33kW Maximum Torque - 3150Nm Features &
- Bore Diameter: 4.5275615 inch
- Rated Torque: 27,876.1061946903 In-lbs
- Rated Speed: 7,700 rpm
- Coupling Type: Spider Coupling
-
Supplier: SKF/Global
Description: Jaw couplings provide a cost-effective solution for standard power applications, cushioning moderate shock loads and dampening low vibration levels. Virtually maintenance-free and easy to install, jaw couplings are available with a "snap wrap" element allowing element replacement in
- Bore Diameter: 0.3543309 to 2.362206 inch
- Coupling Diameter: 0.62598459 to 5.6299243 inch
- Coupling Length: 0.81102406 to 6.0236253 inch
- Angular Misalignment: 1 degrees
-
Supplier: jbj Techniques Limited
Description: Spidex power transmission couplings are torsional flexible shaft couplings, the operating characteristics of which are two hubs with concave claws, transmitting the torque by meshing with an elastic involute gear ring. The spider coupling concept gives a reliable, smooth
- Angular Misalignment: 1 to 1.3 degrees
- Axial Misalignment: 0.02362206 to 0.25196864 inch
- Parallel Misalignment: 0.006692917 to 0.026771668 inch
- Rated Torque: 132.7433628318584 to 619,469.0265486725 In-lbs
-
Supplier: Asahi/America, Inc.
Description: under control. It features a universal clamping system that can accommodate any size of pipe or coupling, eliminating the need for inserts. The features of the Spider™ 125 allow a single technician to properly align, heat, fuse and cool the pipe. Because the Spider is non
-
Supplier: Oren Elliott Products, Inc.
Description: High torque capabilities Different material choices for the spider allow the user to choose torsional stiffness Somewhat "failsafe", in the sense that the driving hub will continue to turn the driven hub after failure of the spider Easy installation in blind or difficult installations
- Bore Diameter: 0.125 to 0.0787402 inch
- Coupling Diameter: 0.25 to 2.25 inch
- Coupling Length: 0.35 to 3.07 inch
- Angular Misalignment: 1.5 degrees
-
Description: 'GWE 5102 miniature is a compact miniature coupling constituting the perfect solution for confined spaces or areas which are difficult to access. The element is connected to the shaft by means of radial set screws instead of a clamping hub. The coupling is available with elastomeric
- Bore Diameter: 0.0787402 to 1.3779535 inch
- Coupling Diameter: 0.393701 to 2.1653555 inch
- Coupling Length: 0.5905515 to 3.0708678 inch
- Rated Torque: 4.42477876106195 to 5,752.21238938053 In-lbs
-
Supplier: Lovejoy, Inc.
Description: Lovejoy offers the most hydraulic coupling solutions L-line, CJ-Line, LH Line, Nyflex®, Mite®, Dentex®, and more Lovejoy offers an unparalleled assortment of couplings to meet your every hydraulic need.
- Bore Diameter: 1.1417329 to 4.7637821 inch
- Coupling Diameter: 2.5590565 to 10.0393755 inch
- Coupling Length: 2.5590565 to 10.1574858 inch
- Angular Misalignment: 1.3 degrees
-
Supplier: Lovejoy, Inc.
Description: each hub, our In-Shear coupling has the hubs drawn apart with the jaws aligned axially. The wider spider is then in a shear-plane. The Jaw In-Shear Spider is radially removable, meaning that neither hub (or driver/driven equipment) has to be moved to make replacements of the
- Bore Diameter: 9 inch
- Angular Misalignment: 2 degrees
- Parallel Misalignment: 0.03 to 0.047 inch
- Rated Torque: 183,333 In-lbs
-
Supplier: Lika Electronic
Description: Simply structured modular coupling Easy attachment on shafts by setscrews Resistance to oil and electrical insulation Excellent flexibility
- Bore Diameter: 0.1181103 to 0.5905515 inch
- Coupling Diameter: 0.6299216 to 1.2598432 inch
- Coupling Length: 1.0629927 to 1.8897648 inch
- Angular Misalignment: 2 degrees
-
Supplier: Lovejoy, Inc.
Description: oil, dirt, sand, grease, moisture, many solvents, as well as the atmospheric effects of ozone Both rough stock bores and finished inch & metric bores are available As the premier manufacturer of couplings in the world, Lovejoy offers the full line of the European standard jaw coupling.
- Bore Diameter: 2.9527575 to 7.87402 inch
- Angular Misalignment: 1.3 degrees
- Rated Torque: 247,800 In-lbs
- Coupling Type: Gear / Multi-Jaw, Spider Coupling, Torsionally Flexible Coupling
-
Supplier: KTR Corporation
Description: vibrations and absorbing shocks produced by the uneven operation of certain prime movers. ROTEX® couplings are equipped with the new temperature resistant T-PUR® spider which is available in three different degrees of Shore hardness. Product features Jaw-type coupling for torque
- Bore Diameter: 0.2362206 to 7.87402 inch
- Coupling Diameter: 1.181103 to 16.535442 inch
- Coupling Length: 1.3779535 to 18.7007975 inch
- Angular Misalignment: 1.3 degrees
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Serration type flexible coupling. Coupling for general purpose motors. Bore diameter from Ø3 to Ø14 mm. Electrical insulation, excellent vibration absorption.
- Bore Diameter: 0.1181103 to 0.5905515 inch
- Coupling Diameter: 0.6299216 to 1.2598432 inch
- Coupling Length: 1.0629927 to 1.8897648 inch
- Angular Misalignment: 2 degrees
-
Vibration Measurement Instruments and Vibration Analyzers - Dynamic Measurement System -- Spider-80XSupplier: Crystal Instruments
Description: PSD, FRF and phase •RPM spectrum, waterfall, modal data acquisition Spider-80 API Crystal Instrument's Application Programming Interface (API) for the Spider-80 provides users a powerful way to develop custom applications that interface directly with Crystal Instruments industry
- Frequency Range: 102,400 Hz
- Number of Input Channels: 8 #
- Signal Inputs: Voltage
-
Supplier: R+W Coupling Technology
Description: Design: Two coupling hubs are concentrically machined with concave driving jaws. Temperature range: The temperature range depends Elastomer insert. Torsional stiffness: Depends on the Elastomer insert. Backlash: Absolutely backlash-free. Fit tolerance: On the hub/shaft connection 0.01 to 0.05
- Bore Diameter: 0.1181103 to 3.149608 inch
- Coupling Diameter: 0.6299216 to 5.37401865 inch
- Coupling Length: 0.787402 to 4.8425223 inch
- Rated Torque: 17.6991150442478 to 9,734.51327433628 In-lbs
-
Supplier: KTR Corporation
Description: ROTEX® couplings are characterized by small dimensions, low weight and low mass moments of inertia yet transmit high torques. Running quality and service life of the coupling are improved by accurate all-over machining. Their application is ideal for transmitting torque while damping
- Bore Diameter: 0.9448824 to 7.87402 inch
- Coupling Diameter: 2.1653555 to 16.535442 inch
- Coupling Length: 1.3385834 to 6.4960665 inch
- Angular Misalignment: 1.3 degrees
-
Supplier: Radwell International
Description: FLEXIBLE COUPLING SPIDER 1.36" OD, 2" OAL, URETHANE, ORDER 2 HUBS & 1 SPIDER FOR COMPLETE COUPLING. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
Star Jaw Couplings: Flexible Torque Transmission for Industrial Machinery Star couplings, also referred to as jaw couplings, consist of two metal hubs with claw-shaped jaws and a resilient (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Star Couplings: Flexible Power Transmission with Custom Options Star couplings combine a flexible elastomer element with precision (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Before fitting another identical coupling element, examine what the failed component can tell you about the drive. In the example shown, compression of the elastomer spider legs displaced material towards the centre (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
. Easy Installation and Replacement The compact and lightweight design ensures quick and hassle-free installation. The elastomeric spider can be easily replaced without disassembling the entire coupling, minimizing downtime during maintenance (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
torsionally flexible spider, or torsionally stiff gear couplings available, jbj ensure the most suitable combination is selected for the application in hand. The spider couplings are available in (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
» Spider couplings » Gear couplings These (read more)
Browse Bellhousings (pump to motor) Datasheets for jbj Techniques Limited
More Information Top
-
jaw coupling - offers from jaw coupling manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Spider Couplings , Shaft Coupling Spider Coupling, Jaw Spider Couplings, flexible shaft couplings ] .
-
http://dspace.mit.edu/bitstream/handle/1721.1/68571/767584895-MIT.pdf?sequence=2
Inspect the shaft coupling between the DC motors ensuring that the set screws are tight and that each spider coupling is making sufficient contact with the spider.
-
http://dspace.mit.edu/bitstream/handle/1721.1/74492/813047765-MIT.pdf?sequence=2
The inboard side ofthe shaft is keyed, to mate with a spider coupling used in the motor mount subassembly.
-
http://dspace.mit.edu/bitstream/handle/1721.1/43016/240698805-MIT.pdf?sequence=2
Prior to testing, the pumps were soaked and washed in parts cleaner fluids, pulleys were removed from the pumps' shafts, spider couplings were bored out to fit each pump's shaft, and the inlet and outlet ports were tapped appropriately to adapt with …
-
Dynamical coupling between magnetic equilibrium and transport in tokamak scenario modelling, with application to current ramps
The ASTRA– SPIDER coupled system is then applied to the specific study of the modelling of controlled current ramp-up in ASDEX Upgrade discharges.
-
Plastic Coupling Opens New Fields of Application
Spider couplings are used worldwide in the following fields: .
-
The design and operation of a lunar dust seal testing system
The spider couplings allow for ease of assembly and disassembly when modifying the apparatus for different shaft sizes.
-
CR4 - Thread: Spider Coupling
Spider Coupling .
-
Design Analysis Of Rotating Machinery Using Infrared Thermography
spider coupling .
-
Process Plant Equipment: Operation Control and Reliability Complete Document
Flexible spider coupling .
Indicates content that may require registration and/or purchase.