Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Arrow Gear Company
Description: Splines are another type of parallel axis component manufactured by Arrow Gear. While gears can be configured in a) both external, or b) one external and one internal, splines are always used in a combination of one external and one internal. Both splined members have the same number
- Guide / Rail Shape: Spline Shaft
- Material: Stainless Steel, Steel
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Our shafts, sleeves and hubs are low-priced joining elements designed for application in the mechanical engineering sector, the automotive industry (power take-off shafts) etc. Apart from profles milled from solid stock featuring solid shaft ends, we also supply from stock
- Guide Width or Diameter: 1.372835387 inch
- Guide Length: 78.7402 inch
- Diameter: 1.372835387 inch
- Length: 78.7402 inch
-
Supplier: Grob, Inc.
Description: Grob Standard Spline Shafting has been designed to maximize torsional strength and contact area. Grob spline shafts are made with even number of teeth and are parallel over two or more teeth. When your project requires mating parts, look no further.
- Guide Width or Diameter: 2.49 to 2.495 inch
- Guide Length: 120 to 144 inch
- Diameter: 2.49 to 2.495 inch
- Length: 120 to 144 inch
-
-
Supplier: THK America, Inc.
Description: More detailed specifications are available in our digital catalog.
- Guide Width or Diameter: 0.4724412 inch
- Diameter: 0.4724412 inch
- Guide / Rail Shape: Spline Shaft
-
Supplier: KHK USA, Inc.
Description: SV and SVI series are made according to the automotive involute spline standard; Involute spline shafts and bushings are thermal refined to have good abrasion-resistance. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are
- Guide / Rail Shape: Spline Shaft
-
Supplier: KHK USA, Inc.
Description: SV and SVI series are made according to the automotive involute spline standard; Involute spline shafts and bushings are thermal refined to have good abrasion-resistance. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are
- Guide / Rail Shape: Spline Shaft
-
Supplier: KHK USA, Inc.
Description: SV and SVI series are made according to the automotive involute spline standard; Involute spline shafts and bushings are thermal refined to have good abrasion-resistance. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are
- Guide / Rail Shape: Spline Shaft
-
Supplier: NB Corporation of America
Description: offers many advantages, including high accuracy and a substantial reduction in installation costs. Key Features At-a-Glance NB ball splines provide linear and rotational motions using a combination of spline nut and rotary cross roller bearing design. Splines
- Overall Shaft Length: 19.68505 to 196.8505 inch
- O.D. Spline Shaft Diameter: 0.2362206 to 2.4409462 inch
- Spline Nut Overall Length: 0.9842525 to 5.511814 inch
- Spline Nut Outer Diameter: 1.181103 to 6.1023655 inch
-
Supplier: NB Corporation of America
Description: flanged spline nuts SSPT flanged spline nuts with two side cut flange We also can machine spline shafts to custom specifications. All NB ball spine nuts bearings feature standard side seals for dust protection. For detailed information about each product, download
- Overall Shaft Length: 19.68505 to 196.8505 inch
- O.D. Spline Shaft Diameter: 0.1574804 to 2.362206 inch
- Spline Nut Overall Length: 0.4724412 to 5.511814 inch
- Spline Nut Outer Diameter: 0.3149608 to 3.543309 inch
-
Supplier: NB Corporation of America
Description: The NB STROKE BALL SPLINE SPLFS type is a high accuracy linear motion bearing with a limited stroke, to which both radial load and torque can be applied at the same time. It operates with extremely small dynamic friction. The NB STROKE BALL SPLINE consists of a nut and a
- Overall Shaft Length: 19.68505 to 196.8505 inch
- O.D. Spline Shaft Diameter: 0.2362206 to 0.6299216 inch
- Spline Nut Overall Length: 1.574804 to 2.362206 inch
- Spline Nut Outer Diameter: 0.4330711 to 0.9448824 inch
-
Description: There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate higher
- Guide Length: 72 inch
- Length: 72 inch
- Guide / Rail Shape: Spline Shaft
-
Description: There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate higher
- Guide Length: 24 inch
- Length: 24 inch
- Guide / Rail Shape: Spline Shaft
-
Description: There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate higher
- Guide Length: 1 inch
- Length: 1 inch
- Guide / Rail Shape: Spline Shaft
-
Supplier: Grob, Inc.
Description: Grob spline shafts, spur gears and timing pulleys can be complimented by the Grob mating bushing. Grob's bushings match perfectly to Grob splines. Each bushing is carefully manufactured to very tight tolerances in order to assure the best possible fit.
- Bearing Width: 1.125 inch
- Bearing Length: 1.25 inch
- Inside Diameter (Round only): 0.54 inch
- Open Closed - Bushing: Closed
-
Supplier: Grob, Inc.
Description: Grob spline shafts, spur gears and timing pulleys can be complimented by the Grob mating bushing. Grob's bushings match perfectly to Grob splines. Each bushing is carefully manufactured to very tight tolerances in order to assure the best possible fit.
- Bearing Width: 1.531 inch
- Bearing Length: 2.5 inch
- Inside Diameter (Round only): 1.687 inch
- Open Closed - Bushing: Closed
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Overall Shaft Length: 3.25 inch
- O.D. Spline Shaft Diameter: 1.5 inch
- Dynamic Torque: 300 In-lbs
-
Supplier: NB Corporation of America
Description: contact angle between the shaft and the bearings. For variable loads, the thrust is adjusted by turning the spring loaded thrust adjustment bolts. Linear Motion on Round-shaft The NB SLIDE SCREW is suitable for long-stroke applications using a standard linear
- Bearing Width: 0.787402 to 3.543309 inch
- Bearing Length: 0.9842525 to 3.4645688 inch
- Inside Diameter (Round only): 0.2362206 to 1.181103 inch
- Dynamic Load Capacity: 22.0304 to 485.568 lbs
-
Supplier: THK America, Inc.
Description: The Ball Screw/Spline is a linear-rotary unit that contains Ball Screw grooves and Ball Spline grooves crossing with each other on a single shaft. The nuts of the Ball Screw and the Ball Spline have dedicated support bearings directly embedded on the
- Length: 0.9842525 inch
- O.D Screw Diameter: 0.9842525 inch
- Design Features: Lubrication Port, Right Hand Thread
-
Supplier: Dupont Molykote
Description: linear sliding guides, splined shafts, press-fit joints, exhaust bolts, spark plug threads, flanges and flange seals, door hinges and brake mechanisms. FEATURES High load-carrying capacity Good corrosion protection Non-metallic formulation Wide service temperature range Low and
- Operating / Use Temperature: -40 to 392 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.21 specific gravity
- Features: Aerosol / Spray, Bearings, Lubricant
- Type: Anti-Seize / Thread Compound, Grease / Gel, Micro-dispersion
-
Supplier: Mach III Clutch, Inc.
Description: Operation Friction type heavy duty clutch mechanism engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting Through/Mid Shaft or End of Shaft Heavy duty clutch mechanism slides on shaft and is fixed
- Torque Rating: 0 to 819.71 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 1.875 to 2.75 inch
- Diameter: 12 inch
-
Supplier: GEEPLUS Inc.
Description: manufactured to specification. Customization Options for BLDC Motors • Custom Flange Once tooling is complete for modifications of this kind, the impact on unit cost is small. • Shaft Modification Flats, keyways, splines, leadscrew form, pinion and rear shaft extension are
- Shaft Size: 1.6535442 inch
- Features: Brushless, Torque Motor
- Motor Type: DC Motor, DC Servomotor
- Shaft Orientation: In-line, Single-ended
-
Description: standards External threads Ball bearings Plugs & pins Plain ring gages Dial, digital and test indicators Gears / Splines Tapered pipe threads / API Your Precision Part Features & Benefits of the Universal Supermicrometer®: Two models to choose from - Multi-axis (Model 504: part #
- Range: 0 to 11 inch
- Resolution: 0.000001 inch
- Graduation / Resolution: 0.000001 inch
- Range / Travel: 0 to 11 inch
Find Suppliers by Category Top
Featured Products Top
-
rotary motion. Moreover, it has great geometrical moment of inertia and high rigidity. This enables a long-term, high precision linear motion. The standard ball spline consists of a spline shaft with raceway grooves and a spline nut. The spline nut consists of an outer cylinder (main body (read more)
Browse Ball Splines Datasheets for Isotech, Inc. -
Series: SN, SNS, SNT, SNW, SNWS, SNW-PD, SNWS-PD High Wear Resistant Carbon-Chromium Bearing Steel Precision Ground Surface Wide Selection of Shaft Types Custom Shafts Available (read more)
Browse Linear Shafts Datasheets for Isotech, Inc. -
“Bearings housed in carriages and tables can ride on round shafts or square profile rails. Here’s a look at the advantages of each when an application demands guided linear motion.” Engineers faced with a linear-motion application often turn to (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
two important characteristics – those being anti-rotation torque transfer and higher load capabilities. Now… that’s a ball spline. It combines a linear bushing (nut) that can now handle greater moment loads and, a shaft, which, unlike a rail, can be rotated when needed (read more)
Browse Ball Slides Datasheets for NB Corporation of America -
A bearing or bushing can be used for linear or rotational motion. While most bearings and bushings are designed for only one type of motion, there are some parts that can combine both. NB stroke bush products, for instance, have raceway grooves along the axis of the shaft, same as (read more)
Browse Linear Bearings Datasheets for NB Corporation of America -
A ball screw is a mechanical linear actuator that translates rotational motion to linear motion with little friction. A threaded shaft provides a helical raceway for ball bearings which act as a precision screw. As well as being able to apply or withstand high thrust loads, they can do so with (read more)
Browse Ball Screw Support Bearings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
From wood processing to oil fields and transport systems to jigs & fixtures many linear motion applications involve vibration, heavy, and/or shock loads, in addition to environmental issues like contamination, temperature variations and corrosion. Some conditions like temperature and (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
on the shaft functioning as the inner race of the bearing, which increases the susceptibility of contamination failure. In a wood processing plant, for example, fine debris and wood dust will build up and adhere to areas with external lubrication. Our guide rollers can run on track with no (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
Modern Linear Guide Rollers incorporate double row, angular contact ball bearings resulting in excellent load capacity and long life under radial, axial, and combination loads. The super-finished raceways of Modern Linear guide rollers offer superior speed and performance. These raceways (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
exponentially. Other linear products such as ball bushings and ball rails use the shaft or rail as the inner race of the bearing, making them susceptible to contamination or corrosion failure. In contaminated environments, these products have to be protected with bellows, or covers, in order to continue (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated
Conduct Research Top
-
Rotary Ball Spline Technologies And The Effective Differences of Two Rotational Nut Technologies
in the. pros and cons of the two technologies. If you are considering a rotary ball spline, you know that in addition to a ball spline's forte. - transference of torque - the rotary ball spline adds a nut that rotates on the ball spline shaft. making the unit capable of simultaneous linear and rotary
More Information Top
-
Pipe crawlers: Versatile adaptations for real applications
Attached to the rotating rotating splined linear bearing shaft that also has .
-
An Improved Biomechanical Testing Protocol For Evaluating Multilevel Cervical Instrumentation In A Human Cadaveric Corpectomy Model
For the TPF case, the upper fixture consisted of a linear bearing and splined shaft assembly that mounted in a rotating joint attached to the actuator (Figure 3).
-
Intelligent force control of a microchip packaging system
The actuator consists of five parts; 30x20x5mm four rectangular magnets, two circle coils, two linear spline bearings , a shaft and a cover.
-
http://dspace.mit.edu/bitstream/handle/1721.1/27142/56889850-MIT.pdf?sequence=2
Figure 12: Model of the experimental setup ofball screw- spline Linear bearings with a shaft through them.
-
Principles and techniques for designing precision machines
Figure 8-3 Although designed to transmit torque, the ball spline is an effective linear bearing if the bending compliance of the shaft is acceptable.
-
Using tilt-control in non-contact manipulation systems: Development of 2-DOF tilting actuator with remote center of rotation
The rotational angles are driven by two un-coupled linear shaft motors through a universal joint and a ball- spline bearing .
-
http://dspace.mit.edu/bitstream/handle/1721.1/85225/871002515-MIT.pdf?sequence=2
Many patents share similar design features such as splining , teeth, or axially-oriented linear ball bearings to transfer torque between shaft segments (e.g. United States patents 4,103,514 [49]; 6,241,616 [50]; 7,238,113 [51]; and 5,697 …
-
linear bearings ( Page 18 ) - offers from linear bearings manufacturers, suppliers, exporters & wholesalers
Linear Shaft LCD shaft Ball spline Cross Roller Guide Way Ball Bush LM Guide Cross Roller Bearing Etc.
-
linear bearings ( Page 31 ) - offers from linear bearings manufacturers, suppliers, exporters & wholesalers
Linear Shaft LCD shaft Ball spline Cross Roller Guide Way Ball Bush LM Guide Cross Roller Bearing Etc.
-
Sell Linear Motion Ball Bearings
Linear Ball Splines can be used as rotary shafts to transmit torque when combined with shaft support bearings .
Indicates content that may require registration and/or purchase.