Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Grob, Inc.
Description: Grob Standard Spline Shafting has been designed to maximize torsional strength and contact area. Grob spline shafts are made with even number of teeth and are parallel over two or more teeth. When your project requires mating parts, look no further.
- Guide Width or Diameter: 2.49 to 2.495 inch
- Guide Length: 120 to 144 inch
- Diameter: 2.49 to 2.495 inch
- Length: 120 to 144 inch
-
Supplier: Isotech, Inc.
Description: Isotech Standard Ball Splines consist of a spline shaft with raceway grooves and a spline nut. The ball spline nut consists of an outer cylinder (main body), retainer, side rings, and ball elements. Designed and manufactured to achieve a reliably smooth motion.
-
Supplier: Nook Industries, Inc.
Description: PowerTorq™ Ball Splines are convenient and efficient devices that allow friction free linear motion while transmitting torque. Because of their reliability and high efficiency, they are utilized to replace conventional splines. In a ball spline assembly, recirculating bearing
- Inner Race Length: 48 to 144 inch
- O.D. Spline Shaft Diameter: 2 inch
- Spline Nut Overall Length: 4.022 inch
- Spline Nut Outer Diameter: 3.427 inch
-
-
Supplier: NB Corporation of America
Description: flanged spline nuts SSPT flanged spline nuts with two side cut flange We also can machine spline shafts to custom specifications. All NB ball spine nuts bearings feature standard side seals for dust protection. For detailed information about each product, download the NB
- Overall Shaft Length: 19.68505 to 196.8505 inch
- O.D. Spline Shaft Diameter: 0.1574804 to 2.362206 inch
- Spline Nut Overall Length: 0.4724412 to 5.511814 inch
- Spline Nut Outer Diameter: 0.3149608 to 3.543309 inch
-
Supplier: Accuris
Description: Undercuts for Splines - Design Standard
-
Supplier: Accuris
Description: Aerospace series - Undercuts for splines - Design standard
-
Supplier: ATLANTA Drive Systems, Inc.
Description: milled profle bars. The dimensions of these bars are in keeping with DIN recommendations or are manufactured in accordance with DIN standards. Atlanta splined shafts in accordance with DIN 5463/9611 and profle shafts with module-based tooth gearing according to DIN 5480, in conjunction with
- Guide Width or Diameter: 1.372835387 inch
- Guide Length: 78.7402 inch
- Diameter: 1.372835387 inch
- Length: 78.7402 inch
-
Supplier: ATLANTA Drive Systems, Inc.
Description: milled profle bars. The dimensions of these bars are in keeping with DIN recommendations or are manufactured in accordance with DIN standards. splined shafts in accordance with DIN 5463/9611 and profle shafts with module-based tooth gearing according to DIN 5480, in conjunction with our
- Guide Width or Diameter: 1.7716545 inch
- Guide Length: 1.574804 inch
- Diameter: 1.7716545 inch
- Length: 1.574804 inch
-
Supplier: Accuris
Description: Machine Tools; Spline Shafts and Spline Bore Profiles with 6 Splines; Internal Centering, Dimensions
-
Supplier: Accuris
Description: Machine Tools; Spline Shafts and Spline Bore Profiles with 4 Splines, Internal Centering, Dimensions
-
Supplier: SAE International
Description: This standard provides data and guidance for the design, manufacture, and inspection of straight, non-helical, cylindrical involute splines. It establishes a specification based on the metric module within the range 0.25-10 inclusive, relating to nominal pressure angles of 30 deg, 37.5
-
Supplier: Colonial Tool Group Inc.
Description: One of the most common broaching operations is cutting splines or serrations in machined holes. The broach is guided in the round hole and the top of each broach tooth cuts the splines progressively deeper, generating the sides of the form as the depth increases. Splines, either
-
Supplier: IKO International, Inc.
Description: Linear Ball Spline G guides are designed for continuous linear motion of an external cylinder that smoothly slides along a spline shaft. Interchangeable specifications allow external cylinders and spline shafts to be mixed and matched easily to meet the needs of specific
- Overall Shaft Length: 1.968505 to 47.24412 inch
- O.D. Spline Shaft Diameter: 0.0787402 to 1.181103 inch
- Spline Nut Overall Length: 0.33464585 to 3.8582698 inch
- Spline Nut Outer Diameter: 0.2362206 to 1.7716545 inch
-
Supplier: KHK USA, Inc.
Description: SV and SVI series are made according to the automotive involute spline standard; Involute spline shafts and bushings are thermal refined to have good abrasion-resistance. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are
- Guide / Rail Shape: Spline Shaft
-
Supplier: KHK USA, Inc.
Description: SV and SVI series are made according to the automotive involute spline standard; Involute spline shafts and bushings are thermal refined to have good abrasion-resistance. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are
- Guide / Rail Shape: Spline Shaft
-
Supplier: Sunex Tools
Description: #5 Spline Standard 6 Pt SAE Model #: IMSKSP131
- Product Type: Individual Socket
-
Supplier: KHK USA, Inc.
Description: SV and SVI series are made according to the automotive involute spline standard; Involute spline shafts and bushings are thermal refined to have good abrasion-resistance. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are
- Guide / Rail Shape: Spline Shaft
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Sunex Tools
Description: #5 Spline Standard 6 Pt SAE Model #: IMSKSP131
- Product Type: Individual Socket
-
Supplier: Sunex Tools
Description: #5 Spline Standard 6 Pt Metric Model #: IMSKSP132
- Product Type: Individual Socket
-
Supplier: SAE International
Description: This concept for measuring worn splines provides a direct wear depth dimension by utilizing the unworn involute surface as a contact point from which to measure the depth of wear on the spline tooth at the pitch diameter. Fig. 1 shows spline wear patterns and pitch diameter
-
Supplier: Sunex Tools
Description: #5 Spline Standard 6 Pt SAE Model #: IMSKSP131
- Product Type: Individual Socket
-
Supplier: Grinnell
Description: The GRINNELL Figure 72907 G-MINE Transition Coupling (G-MINE x Grooved) provides an efficient transition from G-MINE PVC Pipe to grooved steel pipe that meets AWWA C-606 IPS Groove Standards.
- English Size: 2 to 12 inch
- Fitting Type: Coupling
- Features: English
- Material: PVC/CPVC
-
Supplier: SAE International
Description: This recommended practice is applicable to all involute splines used in Aerospace Propulsion Units.
-
Supplier: IHS ESDU
Description: hardening or shot peening) and the effect of increasing the number of splines from six to 10 (and includes the special case of an involute form with 23 or 24 splines). Materials data are included.
-
Description: Aerospace -- Spline drives -- Wrenching configuration -- Metric series
-
Supplier: Mountz, Inc.
Description: uptime so you can make more products. Drawing on over half a century of tool-making expertise, Mountz can even design custom bits or extensions for specialty fastening applications that meet the same high standards for precision and durability as every one of our products.
-
Supplier: Mountz, Inc.
Description: uptime so you can make more products. Drawing on over half a century of tool-making expertise, Mountz can even design custom bits or extensions for specialty fastening applications that meet the same high standards for precision and durability as every one of our products.
-
Supplier: ATLANTA Drive Systems, Inc.
Description: milled profle bars. The dimensions of these bars are in keeping with DIN recommendations or are manufactured in accordance with DIN standards. splined shafts in accordance with DIN 5463/9611 and profle shafts with module-based tooth gearing according to DIN 5480, in conjunction with our
- Number of Teeth: 10
- Length: 40 mm
- Material: Carbon / Alloy Steel
- Gear Type: Gear Stock / Pinion Wire
-
Supplier: CSA Group
Description: Specifies mating dimensions and tolerances for the sprocket and splines of the hub of an internally geared hub or a backpedal brake hub on a cycle. The dimensions and tolerances for the fitting shall be as given in figure 1.
-
Description: Specifies mating dimensions and tolerances for the sprocket and splines of the hub of an internally geared hub or a backpedal brake hub on a cycle. The dimensions and tolerances for the fitting shall be as given in figure 1.
-
Supplier: DEWALT Industrial Tool Co.
Description: Spline Drill Bits: Four-Cutter Spline Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling Longer helix four flute design expedites mill removal for quicker drilling.
- Cutting Application: General Purpose
- Product: Individual Drill
- Drill Type: Standard / Twist Drill
-
Supplier: DEWALT Industrial Tool Co.
Description: Spline Drill Bits: Four-Cutter Spline Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling Longer helix four flute design expedites mill removal for quicker drilling.
- Cutting Application: General Purpose
- Product: Individual Drill
- Drill Type: Standard / Twist Drill
-
Supplier: Transcat, Inc.
Description: Product Highlights IP65 water/dust protection The anvil and spindle have a small diameter for measuring splined shafts,slots, and keyways. With Ratchet Stop for constant force. With SPC output With a standard bar Supplied in fitted plastic case Range 50-75mm Accuracy ±2µm Type A Mass 625g
- Gage / Instrument Type: Micrometer
-
Supplier: DEWALT Industrial Tool Co.
Description: Spline Drill Bits: Four-Cutter Spline Bits Product Features High Impact tip maximizes carbide surface contact for longer bit life. Open head design channels dust into flutes for quicker drilling Longer helix four flute design expedites mill removal for quicker drilling.
- Cutting Application: General Purpose
- Product: Individual Drill
- Drill Type: Standard / Twist Drill
Find Suppliers by Category Top
Featured Products Top
-
industry. Applications Pistons, Pins and Rings Fuel Injectors / Fuel Apertures Gear and Splines Crankshafts / Camshafts CV Joints Wheel Drum and Brake Disks Ball Bearings (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
rotary motion. Moreover, it has great geometrical moment of inertia and high rigidity. This enables a long-term, high precision linear motion. The standard ball spline consists of a spline shaft with raceway grooves and a spline nut. The spline nut consists of an outer cylinder (main body (read more)
Browse Ball Splines Datasheets for Isotech, Inc. -
S. Himmelstein and Company offers precision inline rotating torque transducers with spline and flange ends that meet AND 10262 and AND 20002 specifications. These models are ideal for testing aircraft hydraulic pumps, motors, and fuel pumps. Founded in 1960, S. Himmelstein (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Hicksville, NY -- SDP/SI (ISO 9001 + AS9100D Registered) offers an off-the-shelf series of inch and metric size splined sleeve type flexible couplings that offer torsional resiliency to absorb load pulsations and shocks in (read more)
Browse Flexible Couplings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Sometimes a standard product isn't the right fit. When your specifications and parameters exceed what off-the-shelf solutions can offer, THK provides customization options to maximize your efficiency and performance. Our linear motion solutions are engineered to deliver smooth, accurate (read more)
Browse Ball Splines Datasheets for THK America, Inc. -
components are made of stainless steel, SPLFS Type ball splines are suitable for high temp, clean room, and vacuum environments. Available in 16 standard and customizable shaft sizes with diameters from 4mm to 100mm. (read more)
Browse Ball Splines Datasheets for NB Corporation of America -
When standard parts won’t cut it, Rockford Ball Screw builds components to match exact specs. Our capabilities include: • Custom screw lengths and diameters • Unique ball nut geometries • Special coatings and materials • Re (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
NB Ball Splines have no backlash because precisely ground (not drawn) raceways conform to the shape of the ball in the nut and shaft so opposing raceways have the same angles of contact. The spline shaft is straighter than the competitions - eliminating rotational (read more)
Browse Ball Splines Datasheets for NB Corporation of America -
NB Ball Splines have no backlash because precisely ground (not drawn) raceways conform to the shape of the ball in the nut and shaft so opposing raceways have the same angles of contact. The spline shaft is straighter than the competition's – eliminating rotational vibration. Endlessly adaptable to high-load linear motions. 16 standard and customizable shaft sizes with diameters from 4mm to 100mm. 7 different nut styles. (read more)
Browse Ball Splines Datasheets for NB Corporation of America -
1. Precision Design Available in standard and custom module sizes Spur and helical tooth configurations Optimized for smooth (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd.
Conduct Research Top
-
Honing Bores with Keyways and Splines
Occasional honing problems are encountered where. bores have keyways, splines, cross-holes or other. such interruptions. Standard type-honing tool, with. its narrow stone, may "hang up" in parts of this nature. Honing Tools designed to handle these bores are available from stock. Called Keyway
-
How to Select the Correct Specification Planetary Gearbox
Spline profiles on the gears allow them to handle even larger loads. The all-roller bearing design for the planet gears allows for greater efficiency and superior start-up torque. The gearboxes also use performance shafts made from high tensile steel to further increase the load that the gear box
More Information Top
-
Subdivision Surfaces
The Catmull–Clark algorithm (Fig. 6.1/110) is currently the most popular subdivision algorithm due to its close relationship with the tensor-product spline standard .
-
Design Practices: Passenger Car Automatic Transmissions
Parallel-Sided Splines—While the SAE and ANSI Spline Standards encompass only the involute spline, there are still many parallel-sided splines in use and in production—some because of service problems, some to take advantage of exist- ing tooling.
-
Converting an unstructured quadrilateral/hexahedral mesh to a rational T-spline
In this method, many nodes need to be inserted in order to make the T- spline standard .
-
Mechanical and Aerospace Engineering, ICMAE2011 Complete Document
[6] Zhang Weiwen: Abroad of transformation and spline standard application.
-
Theoretical analysis and numerical simulation of external spline cold rolling
Involute Spline Standards Application Manual, Beijing: .
-
Machinery's Handbook Guide - Companion to Machinery's Handbook 29
The two systems do not provide for interchangeability of parts; the new metric module standard is the American National Standards Institute version of the Interna- tional Standards Organization involute spline standard , which is based upon metric, not inch, dimensions.
-
Metal springs
Abb. 9.12 addition to the EXCEL symbol strip standard for starting of the program FedPro .
-
Spatially Variant Convolution With Scaled B-Splines
In particular, we have modified the B- spline standard template to make it more sensitive to elongated structures.
Indicates content that may require registration and/or purchase.