Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CARLO GAVAZZI Automation Components
Description: innovative control strategy allows the HDMS to easily start Capacitor Start / Capacitor Run (CSCR) motors, and in the case of Permanent Split Capacitor (PSC) motors, virtually eliminate the starting current. This product offers as much as 70% current reduction when compared to
- Motor Voltage: 110 to 230 volts
- Operating Temperature: -4 to 149 F
- Features: AC Motor Starter
- AC Motor Phase: Single Phase Motor
-
Supplier: OMEGA Engineering, Inc.
Description: The WSS Series stainless steel motors are 3-phase industrial grade washdown duty motors made with 300 grade stainless steel housing. These fractional HP motors come in sizes from 1/3 to 2 H.P. and are available with a double reinforced welded 56H base or without a base in
- Other Output Power: 0.333 to 2 HP
- Continuous Torque: 0.7 to 5.9 In-lbs
- Shaft Speed: 1,725 to 3,460 rpm
- Diameter / Width: 0.86 inch
-
Supplier: Bodine Electric Company
Description: Totally enclosed IP-20 rating. IP-44 with optional terminal box kit. Fan cooled for high output power. Aluminum center ring and end shields for high thermal efficiency and light weight. Unvented gearhousing. Lubricated for life. Synthetic lubricant. Industrial lip type seals on motor and
- Other Output Power: 0.166666666666667 HP
- Continuous Current: 3.6 amps
- Continuous Torque: 214 In-lbs
- Gearbox Ratio: 40 : 1
-
-
Supplier: Dart Controls, Inc.
Description: Variable AC voltage supply . For use with resistive loads, permanent split-capacitor, permanent split-phase, or universal motor (not for capacitor start motors). Typically used on small blowers and lighting. THIS IS NOT THE EQUIVALENT OF A VARIABLE FREQUENCY / AC
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 120 volts
- Continuous Output Current: 2.5 amps
- Supply Voltage (AC): 120 volts
-
Supplier: Century® by Regal Beloit America
Description: Extensive line includes motors for a variety of commercial and industrial applications in both single and three phase designs. Single phase designs include both economical split phase and capacitor start designs and capacitor start/capacitor run designs for higher
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz
- Phase: Single-phase
-
Supplier: Cole-Parmer
Description: • Economical close-coupled centrifugal pumps for your HVAC and light industrial applications • Radially split volute with a back pull-out design allows for easy maintenance without disturbing piping connections • High-strength resin impeller reduces axial thrust resulting in longer life •
- Horsepower: 1 HP
- Maximum Discharge Flow: 52 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Economical close-coupled centrifugal pumps for your HVAC and light industrial applications • Radially split volute with a back pull-out design allows for easy maintenance without disturbing piping connections • High-strength resin impeller reduces axial thrust resulting in longer life •
- Horsepower: 2 HP
- Maximum Discharge Flow: 55 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Economical close-coupled centrifugal pumps for your HVAC and light industrial applications • Radially split volute with a back pull-out design allows for easy maintenance without disturbing piping connections • High-strength resin impeller reduces axial thrust resulting in longer life •
- Horsepower: 2 HP
- Maximum Discharge Flow: 55 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Economical close-coupled centrifugal pumps for your HVAC and light industrial applications • Radially split volute with a back pull-out design allows for easy maintenance without disturbing piping connections • High-strength resin impeller reduces axial thrust resulting in longer life •
- Horsepower: 1 HP
- Maximum Discharge Flow: 52 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
-
Supplier: Radwell International
Description: MOTOR, 1/4HP, SPLIT PHASE, 1725RPM, 115VAC, 60HZ, 48 FRAME, 5.3AMP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Boston Gear
Description: larger horsepower motors available, to suit any need. All motors are designed for 60 Hz (cycle) power, with fractional horsepower motors also stocked in 50 Hz single-phase ratings to provide greater flexibility. Single-phase motors are split
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 575 / 600V 60 Hz
- Motor Shape: Cylindrical Body
- Units: English
- Shaft Orientation: In-line
-
Supplier: Fasco
Description: The Fasco 5.6" diameter Permanent Split Capacitor (PSC) Motors are general replacement direct drive blower motors that feature an open ventilated design, thermal protection, shielded ball bearings, reversible rotation, and are UL recognized and CSA certified.
- Other Output Power: 0.06667 to 1 HP
- Continuous Current: 0.3 to 11.8 amps
- Shaft Size: 0.5 to 0.625 inch
- Shaft Speed: 825 to 1,625 rpm
-
Supplier: Fasco
Description: The Fasco shaded pole and permanent split capacitors are offered in 1/20 to 1/4 HP. The 4.4" diameter motors are used in a variety of applications including compressors, room air conditioners, heating ventilating equipment and pumps.
- Other Output Power: 0.01429 to 0.25 HP
- Continuous Current: 1 to 7.2 amps
- Shaft Size: 0.3125 to 0.5 inch
- Shaft Speed: 1,500 to 1,600 rpm
-
Supplier: Sensata Technologies
Description: The 3CR series current type motor starting relay is designed for single-phase AC applications with motor start winding currents up to 15 Amps. It is applicable on both split phase and capacitor start motors. The 3CR relay can be mounted directly on the
-
Supplier: Bodine Electric Company
Description: NEC Class I/Division 2 rated gearmotors are suitable for environments where flammable gases or vapors may accidentally be spilled or leak into the operating area. UL Listed for US and Canada Maintenance-free 115VAC, permanent split capacitor, 60Hz fixed speed motor Large terminal box
- Other Output Power: 0.142857142857143 HP
- Continuous Current: 1.6 amps
- Continuous Torque: 350 In-lbs
- Gearbox Ratio: 300 : 1
-
Supplier: LOT Vacuum America
Description: Both harsh duty CVD Process configurations and Transfer / Load Lock configurations are available. FEATURES: Herringbone Type Split-flow Hybrid-screw Rotor Direct Drive Frequency Converter AC Synchronous Motor (PMAC)
- Ultimate Operating Vacuum: 0.009 torr
- Pumping Speed: 211.68 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Three Phase
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, AC PARALLEL SHAFT GEARMOTOR, 42R-E SERIES, PERMANENT SPLIT CAPACITOR, NON-SYNCHRONOUS, 20:1 GEAR RATIO, 85 RPM, 90 LB-IN, 1 PHASE, 115 VAC, 60 HZ, 1.9 AMP, 1/6 HP, 42R5BFCI-E3. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: Type 1 and UL Type 12) Compatible with all major network communication protocols Sustainable 10-year maintenance-free operation Compliance with global certifications and standards Built-in (5% split or 3% positive bus DC link choke) line impedance for harmonic reduction Embedded STO
- Rated Power: 335,765.6733691823 watts
- Continuous Output Current: 515 amps
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: Type 1 and UL Type 12) Compatible with all major network communication protocols Sustainable 10-year maintenance-free operation Compliance with global certifications and standards Built-in (5% split or 3% positive bus DC link choke) line impedance for harmonic reduction Embedded STO
- Rated Power: 37,307.297041020254 watts
- Continuous Output Current: 143 amps
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: Type 1 and UL Type 12) Compatible with all major network communication protocols Sustainable 10-year maintenance-free operation Compliance with global certifications and standards Built-in (5% split or 3% positive bus DC link choke) line impedance for harmonic reduction Embedded STO
- Rated Power: 29,845.8376328162 watts
- Continuous Output Current: 52 amps
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: Type 1 and UL Type 12) Compatible with all major network communication protocols Sustainable 10-year maintenance-free operation Compliance with global certifications and standards Built-in (5% split or 3% positive bus DC link choke) line impedance for harmonic reduction Embedded STO
- Rated Power: 37,307.297041020254 watts
- Continuous Output Current: 65 amps
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
-
Supplier: SAE International
Description: Because a compound power-split transmission is directly connected to the engine, dramatic fluctuations in engine output torque result in strong jerks and torque losses when the hybrid vehicle is in mode transition from electric drive mode to hybrid drive mode. In order to enhance ride comfort
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular
- Bore Diameter: 0.393701 inch
- Coupling Diameter: 0.9842525 inch
- Coupling Length: 1.181103 inch
- Angular Misalignment: 5 degrees
-
Supplier: Allied Electronics, Inc.
Description: Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically use in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage
-
Supplier: Allied Electronics, Inc.
Description: Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically use in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage
-
Supplier: Allied Electronics, Inc.
Description: Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically use in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage
-
Supplier: Allied Electronics, Inc.
Description: Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically use in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage
-
Supplier: U.S. Plastic Corporation
Description: Motor Design: Split-Phase. Motor Enclosure Design: Open Dripproof. HP: 1/2. Nameplate RPM: 1725. Frame: 56. Voltage: 115. Hz: 60. Phase: 1. Full Load Amps: 8.1. Number of Speeds: 1. Mounting: Base. Motor Thermal Protection: None. Insulation Class: B. Service
- Other Output Power: 0.5 HP
- Shaft Speed: 1,725 rpm
- Output Power: 1/2 HP
- AC Voltage & Frequency: 115 / 120V 60 Hz
-
Supplier: American Control Electronics
Description: capacitor (PSC), shaded pole, synchronous, and universal motors. Unlike other common triac drives, the ACT series drive takes advantage of single phase motor characteristics to provide approximately constant pressure in filtered fan applications, meaning as a filter becomes
- Number of Axes / Motors: 1
- Maximum Output Voltage: 230 volts
- Rated Power: 373.0729704102025 to 746.145940820405 watts
- Continuous Output Current: 10 amps
-
Supplier: Selectric, Inc.
Description: NEMA 3R enclosure, splitter block, 3 magnetic contactors, transition timer
- Motor Voltage: 460 volts
- Three Phase Power: 600 HP
- NEMA Size: 3
- Features: AC Motor Starter
-
Supplier: Econo Lift Limited
Description: Platform Checker plate Split plate 18” high x 68” wide Base sizes Standard 67”,68, 89” wide x 92”,93”,114, 138” long Travel 59” Lowered height of loading dock Consult chart Power supply A/C 220/460/575 volt 3 Phase (standard*) * 5,000/6,000 lb. units use 1 H.P. single phase
- Capacity: 6,000 lbs
- Stroke: 59 inch
- Length: 96 inch
- Width: 96 inch
-
Supplier: Richardson RFPD
Description: Type SF, AC rated metallized polypropylene capacitors provide starting torque and power factor correction for split phase motors typically used in refrigeration and air conditioning motor-run applications. Type SF also may be used to provide noise suppression, voltage
- Capacitance Range: 2 microF
- Capacitance Tolerance: 10 (+/- %)
- Operating Temperature: -40 to 70 C
- Electrostatic Capacitors: Oil
-
Supplier: Mechatronics Fan Group
Description: Size: (180 dia x 65 mm) 7.09 dia x 2.56 inches Features: forward curved impeller Operating voltage (VAC): 115 or 230 Construction: aluminum die cast motor base aluminum impeller Bearing option: motor quality ball bearings Motor: 2 pole permanent split capacitor, single
- Maximum Air Flow: 388 SCFM
- Maximum Static Pressure: 0.4 in H2O
- Maximum Sound Level: 65 dbA
- Operating Current: 0.4 to 0.71 amps
-
Supplier: TPI Corporation
Description: FLOW RATE CONTACTOR, THERMOSTAT, SUMMER FAN SWITCH CONTROL TYPE BRAZED STEEL FINNED COPPER CLAD STEEL SHEATH HEATING ELEMENT TOTALLY ENCLOSED 2-SPEED 1-PHASE PERMANENTLY LUBRICATED SLEEVE BEARING SPLIT CAPACITOR MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 55 FT CONTROL
- Heating Capacity: 40 kW
- AC Voltage Required: 208 volts
- Maximum Air Flow: 3,100.28 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Enervex, Inc.
Description: ENERVEX Fan Speed Control FSC is used in conjunction with all single-phased chimney fans. The fan speed control is specially engineered to provide variable speed control of split capacitor motors. The control is accomplished by reducing the line voltage to the motor thereby
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Interface: Knobs / Switches / Meter
- Control: Linear Control
Find Suppliers by Category Top
Featured Products Top
-
Frequency: 60 Hz (50Hz available) Trip Level: Key selectable levels of 6mA, 10mA, or 30mA Phase: Single, Split, and 3 Phase Delta and Wye (see product configuration table) Reset Type: Key selectable: Auto (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Current: Up to 40, 50, and 60 Amps Frequency: 60Hz (50Hz available) Trip Level: Key selectable levels of 6mA, 10mA, or 30mA Phase: Single, Split, and 3 Phase Delta and Wye (see product configuration (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
offers a wide variety of GFCI, ELCI, and EVSE products in our LineGard electrical protection series. The UL Listed Class A & C GFCI products, as well as our CSA Listed ELCI products, provide protection for 15 to 60 Amp single, split, and 3 phase applications. This allows you to stay protected in (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
Conduct Research Top
-
Bidirectional VF Control of Single and 3-Phase Induction Motors Using the PIC16F72
Single-phase induction motors are extensively used in appliances and industrial controls. The Permanent Split Capacitor (PSC) single-phase induction motor is the simplest and most widely used motor of this type. By design, PSC motors are unidirectional, which means they are designed to rotate
-
Eliminate Design Compromises in Industrial Power Tools
Industrial power tools (IPT) have an operating profile quite different from other motor-driven applications. A typical application requires torque output from the motor throughout the motion. Fastening, gripping and cutting applications have a specific motion profile split into two phases...
More Information Top
-
Vector control of induction motor with split phase stator windings
A split phase motor configuration can be easily obtained by splitting the phase belts of a conventional 3-phase motor into two equal halves with an angular separtion of 30 electrical degrees [3].
-
CR4 - Thread: Capacitor size for split-phase motor starting
A split phase motor does not have a capacitor.
-
http://eprints.iisc.ernet.in/7180/1/vector.pdf
A split phase motor configuration can be easily obtained by splitting the phase belts of a conventional 3-phase motor into two equal halves with an angular separtion of 30 electrical degrees [3].
-
Revolving-field polygon technique for performance prediction of single-phase induction motors
analysing a split phase motor , the technique starts by replacing the split-phase winding with an equivalentthree-phase winding.
-
Split-phase induction motor operation from PWM voltage source inverter
Twelve-sided polygon for the voltage space phasor, split phase motor .
-
Electromechanical Devices & Components Illustrated Sourcebook > ROTATING COMPONENTS
Split Phase Motors .
-
An efficient PWM technique for split phase induction motor operation using dual voltage source inverters
The scheme is verified through computer simulation, using a space phasor based model of the split phase motor .
-
Electric Power Principles: Sources Conversion Distribution and Use
Such motors are quite inefficient, however, so for higher power levels or for more rigorous starting duty, split phase motors are used, often with capacitors to accomplish enough phase shift to provide high starting current.
-
Induction Motors
• Split phase motors , Figure 3, use both a starting and running winding.
-
CR4 - Thread: Why Squirrel Cage Rotor Type Induction Motor's Rotor Bar Placed In Skewed Form?
• Split phase motors , Figure 6, use both a starting and running winding.
Indicates content that may require registration and/or purchase.