-
Supplier: Dersheng USA, Inc.
Description: DERSHENG'S patented products, shock-absorbing, extreme heavy- duty, diversified selection. Made of super thick steel and high quality spring, outperforming most products from competitors. Features: Tread Lock Brake Tread Guard Wheel Options: PU on Cast NBR Rubber on Cast Non-Marking
-
Supplier: Darcor Casters, Inc.
Description: Spring loaded swivel wheel caster with grease fitting. For applications such as floor sweepers, lift trucks and equipment for the movement of sensitive products.
- Load Capacity: 450 to 2,500 lbs
- Wheel Tread Width: 2 to 3 inch
- Wheel Diameter: 3 to 8 inch
- Wheel Type: Poly on Metal Wheel
-
Supplier: Darcor Casters, Inc.
Description: Wheel casters with a top plate design that mounts on vertical surfaces. For gates, doors and swinging/pivoting racks.
- Load Capacity: 75 to 400 lbs
- Wheel Tread Width: 1 to 1.38 inch
- Wheel Diameter: 2 to 5 inch
- Wheel Type: Rubber on Metal Wheel
-
-
Supplier: Albion Casters and Wheels
Description: Springs are encapsulated and protected by a urethane SpringGuard™ for added safety Fully heat treated double ball raceway construction, extends the life of the caster Top plate and legs are made from ¼” thick cold formed steel Standard 4 ½” x 6 ¼” top plate One rig fits 5" x 2" and 6" x 2"
- Load Capacity: 500 to 800 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 6 inch
- Height: 7.875 inch
-
Supplier: Evident Scientific
Description: construction, resistant to harsh environments Minimal noise induction Small dimensions Encoder resolution is engraved on the wheel (12 steps/mm) Removable encoder wheel Double O-ring tire for better adherence Sealed bearing for long lasting smooth wheel rotation Strain relief
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: HardwareSource, Inc.
Description: Gate wheel helps support the unhinged end of larger gates. Mounts to either the front or back side of the gate. Spring loaded to help absorb bumps in surface under gate. Features ball bearings, hard rubber wheel and a heavy duty spring. Mounting plate measures 2"
-
Supplier: Cequent Performance Products
Description: Fifth Wheel RV Landing Gear System, 10K Static, 10K Lift, Dual Drive, Output Motors Preassembled to Jacks, Includes Two Switches & Panel, Wiring Harness, Mounting Hardware & Spring Loaded Drop Leg Pins
- Lift Capacity: 5 tons
- Actuation: Hand
- Features: Other
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Gradations indicating the swivel range and a marking recess serve as mounting aids. A few application examples: Spring-loaded wheel suspensions and sprung seats in the vehicle construction industry, vibration-dampening of measuring instruments, tensioning of belts and chains in
- Maximum Tension Rating: 1,472.44 lbs
- Application: Chain
- Contact: Guide Only
- Adjustment: Tension Ring
-
Supplier: Albion Casters and Wheels
Description: Protects cargo from damaging shocks and unwanted vibration Unique polyurethane spring design is durable and corrosion resistant Solid spring material features no spring coil where debris can jam spring action Yellow Dichromate finish is attractive and features better
- Load Capacity: 1,000 to 1,500 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 5 to 8 inch
- Features: Half Round Tread, Spring Loaded
-
Supplier: Magnus Mobility Systems, Inc.
Description: For mobile platforms, work stations, ground support equipment of all types
- Load Capacity: 3,980 lbs
- Wheel Tread Width: 4 inch
- Wheel Diameter: 16 inch
- Height: 19.75 inch
-
Supplier: Faultless Caster
Description: Safe movement of calibrated instruments, delicately adjusted assemblies
- Load Capacity: 900 lbs
- Wheel Tread Width: 2 inch
- Wheel Diameter: 6 inch
- Height: 8.5 inch
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 5096A Clever Lever Wheel Dolly Gives technicians the leverage they need to easily remove or install truck tire-and-wheel assemblies. Heavy-duty construction capable of toting 300 pounds. Onboard rollers that make stud-hole alignment a snap. Spring-loaded kickstand for
-
Supplier: Newport MKS
Description: The FWM1X12 Indexed Filter Wheel Mount provides a compact structure to securely hold 12 neutral density filters or any 1 inch (25.4 mm) optical component. Three captured, spring-loaded index balls provide repeatable and wobble-free rotation of the filter wheel. The
- Filter Shape: Circular
-
Supplier: Newport MKS
Description: The FWM1X6 Indexed Filter Wheel Mount provides a compact structure to securely hold 6 neutral density filters or any 1 inch (25.4 mm) optical component. Three captured, spring-loaded index balls provide repeatable and wobble-free rotation of the filter wheel. The
- Filter Shape: Circular
-
Supplier: Darcor Casters, Inc.
Description: Wheel casters with spring loaded elastomer or polyurethane wheels. For lift truck applications: Class II - Narrow aisle reach trucks, Classs III pallet trucks, order pickers and walkie trucks.
- Load Capacity: 1,000 to 2,000 lbs
- Wheel Tread Width: 2.5 to 3 inch
- Wheel Diameter: 4 to 6 inch
- Wheel Type: Poly on Metal Wheel
-
Supplier: Caster City, Inc.
Description: Glass Filled Nylon Wheel 6" Gate Caster - Heavy Duty - Polyurethane Wheel Features: Ideal for use on Gates & Heavy Doors. Spring offsets for uneven floors. Maximum spring deflection is 1". 6" x 2" Solid All-Polyurethane year round wheel, designed to withstand all
-
Supplier: Radwell International
Description: SEAL, WHEEL SEAL, SINGLE LIP, SPRING LOADED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the extent to which a test grease retards the rotation of a specially-manufactured, spring-loaded, automotive-type wheel bearing assembly when subjected to low temperatures. Torque values, calculated from restraining-force
-
Supplier: RWM Casters Company
Description: vertical mount springs, outside mount springs or inside mount springs. These are unique heavy duty industrial spring loaded casters that were designed for specific applications requiring a cushioned ride for product protection from shock and vibration. These
- Load Capacity: 200 to 18,000 lbs
- Wheel Tread Width: 2 to 5 inch
- Wheel Diameter: 4 to 20 inch
- Height: 7.25 to 25.625 inch
-
Supplier: C & C Lift Truck, Inc.
Description: ladder to suit most any warehouse or factory need. Ladders from 2-4 steps feature 4 - 2" retracting spring-loaded casters and steel reinforced rubber tipped feet. Ladders 5-12 step feature SAF-T-Lock. Meets OSHA and ANSI standards. FOB Shipping Point. LOCKING SYSTEMS Spring
- Height: 3.3333333333333335 ft
-
Supplier: Radwell International
Description: RH ENCODER, PROGRAMMABLE, DUAL WHEEL, INCLUDES / SPRING-LOADED UNDERBELT MOUNTING ASSEMBLY / 10 FT CABLE ASSEMBLY / M12 MICRO-CHANGE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Foot Master Casters
Description: Foot Master® provides innovation in leveling casters, shock absorbing casters, precision casters and caster wheels. Globally recognized for their excellence and innovation in functional and general high quality casters, Foot Master® casters provide ease of movement and level setting qualities
- Features: Brake, Spring Loaded, Swivel Lock
- Specialty Applications: Food Service
- Wheel Type: Plastic Wheel, Solid Polyurethane Wheel
- Caster Type: Rigid Plate Caster, Swivel Plate Caster
-
Supplier: Trumeter Company, Inc.
Description: An integrated heavy duty encoder and spring loaded measuring wheel assembly all in one, easy-to-use, compact unit. Available in a single, or optional dual-wheel format, the TR3 Heavy Duty Tru-Trac™ is a versatile solution for tracking velocity, position or distance over a
- Positional Accuracy: 1.0199999999999987 arcsec
- Maximum Mechanical Shaft Speed: 3,000 to 6,000 rpm
- Operating Temperature: -4 to 212 F
- Vibration Rating: 10 g
-
Supplier: Andax Industries
Description: Pelican 0350 Cube Case - Foam Black. This Pelican Cube has 3 level Pick & Pluck & convoluted lid foam, 2-person fold-down handles, & steel hinges & padlock protectors. Our Pelican 0350 includes steel caster wheels & incorporated spring-loaded cube case pull handle. Select a
- Height: 21.25 inch
- Length: 22.5 inch
- Width / Diameter: 22.43 inch
- Inside Height: 20 inch
-
Industrial Containers - Pelican 0340 Cube Case with Padded Dividers - Desert Tan -- PEL-0340-004-190Supplier: Andax Industries
Description: Pelican 0340 Cube Case - Dividers Desert Tan. Our Pelican 0340 hass an integrated spring-loaded cube case pull handle & steel caster wheels. This Pelican Cube Case features 2-person fold-down handles, convoluted lid foam, Padded Dividers, steel hinges & padlock protectors.
- Height: 19.25 inch
- Length: 20.5 inch
- Width / Diameter: 20.5 inch
- Inside Height: 18 inch
-
Supplier: Larson Electronics LLC
Description: require the “tap and knock off” method to loosen the end cap. 7. Explosion proof, impact and heat resistant Pyrex tubes provide lamp protection. 8. Spring loaded sockets on both ends hold lamps firmly for maximum shock and vibration protection. F54-T5/850/HO – 54 watt, 5000 lumens per
-
Supplier: Ameripack Corporation
Description: Rotationally molded shipping containers with the Roto X pattern that stack securely for efficient transport and storage. Optional heavy-duty wheels for maximum mobility. Recessed, heavy-duty twist latches will accommodate a customer supplied padlock. Spring-loaded handles are
- Height: 20 inch
- Length: 20.25 inch
- Width / Diameter: 20.25 inch
- Inside Height: 18 inch
-
Supplier: Andax Industries
Description: Pelican 0340 Cube Case - Foam Black. Our Pelican 0340 includes steel caster wheels & integrated spring-loaded cube case pull handle. This Pelican Cube Case has 3 level Pick & Pluck & convoluted lid foam, steel hinges & padlock protectors & 2-person fold-down handles. Own a
- Height: 19.25 inch
- Length: 20.5 inch
- Width / Diameter: 20.5 inch
- Inside Height: 18 inch
-
Supplier: Spanco, Inc.
Description: SPANCO A Series Adjustable Gantry Cranes are available in steel construction with capacities up to 10 tons and spans to 40 feet. The steel construction boasts 16 feet under the I-beam. Height adjustment is simplified by spring-loaded steel locking pins. Moldon polyurethane
- Load Capacity: 1 tons
- Vertical Available Lifting Height: 10.166666666666666 ft
- Horizontal Available Span: 8 ft
- Type: Gantry Crane
-
Supplier: Visual Sound, Inc.
Description: extra protection Features pull-out handle & recessed wheels Recessed spring loaded handles Threaded rack rails
- Features: ATA Case
-
Supplier: Albion Casters and Wheels
Description: Designed with greater load capacity than our 40 series, this series protects from damaging shocks or unwanted vibration and movement. Noise levels are reduced through the dampening effect of these casters. FEATURES Load Springs: Maximum rated capacity loads will deflect wheel
- Load Capacity: 295 to 800 lbs
- Wheel Tread Width: 2.5 inch
- Wheel Diameter: 8 to 10 inch
- Height: 11.5 to 13.5 inch
-
Supplier: Visual Sound, Inc.
Description: extra protection Features pull-out handle & recessed wheels Recessed spring loaded handles Threaded rack rails G-MIX 12PU includes padded wrist rest for comfort
- Features: ATA Case
-
Supplier: Visual Sound, Inc.
Description: Chrome-plated reinforced corners Recessed spring-loaded pull-out carry handle & wheels
- Features: ATA Case
-
Supplier: DME Company
Description: Direct Motor Drive provides maximum power Spring Loaded Tensioning Device on belt arm enables quick change of sanding belts Lubrication not required
- Current: 0.3 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz
- Type: Belt Sander - Contact Wheel, Sander
- Mounting: Bench
Find Suppliers by Category Top
Featured Products Top
-
of a field programmable encoder, measuring wheel and spring-loaded torsion arm in an industrial mechanical package that is ready to integrate right out of the box. The TRP Tru-TracPro field programmable incremental encoder integrates seamlessly into a system design (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
since it has a shorter full tonnage bed with extension tables on each side to support the work for indication. The accessories include as follows: Fixed gantry, Automatic bar lift (spring load), Manual rotation rollers, and manual positioning of the accessories with spring loaded wheels to assist. The (read more)
Browse Straighteners Datasheets for Savage Engineering, Inc. -
Direct contact measurement ensures high accuracy by measuring directly on the material instead of the drive system. Spring-loaded mounting maintains consistent contact with the material, reducing slippage and enabling reliable speed and position feedback – even with varying surfaces and (read more)
Browse Linear Encoders Datasheets for POSITAL B.V.
More Information Top
-
A COMBINATION PROBE FOR GROUND MOVEMENT MEASUREMENTS
SPRING LOADED WHEEL CPI CASING .
-
New Technologies For Monitoring Highwall Movement At Syncrude Canada Ltd.
The sensor is centred and guided by two sets of spring loaded wheels 600 mm apart which ride in the grooves of the casing.
-
CR4 - Thread: How to Calculate Shock Loads
I always thought it would be good to have some spring loaded wheels like on those small round step stools (the ones that are only strong enough to lift the weight of the stool).
-
Design and implementation of a low cost adaptive antenna system for mobile satellite communication
The spring loaded wheel provides both optimized torque transmittal to the stainless steel drive ring, and, compensation for thermal expansion of the dissimilar materials contained within the structure at various temperatures and environmental conditions.
-
Machine Vision Handbook
Spring loaded wheels maintain alignment in the horizontal plane .
-
Robotics Technology and Flexible Automation, Second Edition > Sensors and Intelligent Robots
A specially mounted, rubber padded and spring loaded wheel in contact with the upper surface of the object measures the degree of slip through the positional rotation of a potentiometer.
-
Borehole Gravity Shuttle System For Enhanced Deep Densities At Small Depth Intervals
This odometer system measures the number of turns of a spring loaded wheel , forced against the inside wall of the tool.
-
Contraction and relaxation in the adductor muscles of Mytilus edulis
For the recording of shell movements, the nylon thread attached to the free shell was connected to a spring loaded wheel moving a potentiometer arm (Fig. 2).
-
CR4 - Thread: 5hp Homemade Ski Rope Tow
The rope grips raised the spring loaded wheels on passing through.
Indicates content that may require registration and/or purchase.