-
Supplier: Quality Bearings & Components
Description: Single Acting, Spring Return HYDRAULIC CYLINDERS BETEX SSS SERIES Specs: Capacity: 5-100 tons Stroke: 25.4-362 mm Max. working pressure: 10,000 psi / 700 Bar Features: All rams are single acting with spring return. Pistons are hard chromed. Rams inside
- Stroke: 14.0157556 inch
- Rated Load/Force: 33,069.3 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 1.968505 inch
-
Supplier: Quality Bearings & Components
Description: Aluminum - Spring Return, Hollow HYDRAULIC CYLINDERS BETEX ACHC SERIES Specs: Capacity: 30 & 60 tons Stroke: 50-150 mm Max. working pressure: 10,000 psi / 700 bar Features: Half the weight of steel cylinders. Heavy-duty spring for a fast & full
- Stroke: 5.905515 inch
- Rated Load/Force: 132,277.2 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 7.7952798 inch
-
Supplier: Quality Bearings & Components
Description: Double Acting, Spring Return, Hollow HYDRAULIC CYLINDERS BETEX DAC SERIES Specs: Capacity: 10-100 tons Stroke: 153-356 mm Max. Working Pressure: 10,000 psi / 700 bar Features: Perfect for construction, shipyards, utilities, mining and equipment maintenance. Hard chromed
- Stroke: 6.0236253 inch
- Rated Load/Force: 165,346.5 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 5.7480346 inch
-
-
Supplier: Quality Bearings & Components
Description: Aluminum - Spring Return, Double Acting, Hollow HYDRAULIC CYLINDERS BETEX ADAC SERIES Specs: Capacity: 30-60 tons Stroke: 50-250 mm Max. working pressure: 10,000 psi / 700 bar Features: Half the weight of steel cylinders. Steel piston for protection against load
- Stroke: 5.905515 inch
- Rated Load/Force: 90,389.42 to 136,686.44 lbs
- Operating Pressure: 10,000 psi
- Shaft Diameter: 7.7952798 inch
-
Supplier: Radwell International
Description: CYLINDERS, ACTUATED HYDRAULICALLY 1 DIRECTION, SPRING RETURNED, CYLINDER CAPACITY: 450LBS, STORKE: 0.22 INCH, ARM LENGTH: 1.06 INCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Certex UK
Description: High quality Multi Purpose HGC S Hydraulic Cylinder fitted with unique features that considerably lengthen its life span and service life. Offers appropriate solutions for the most varied applications. Holmatro Multi Purpose Cylinders come in 50 models and are available in
- Rated Load/Force: 110,231 lbs
- Operating Pressure: 10,442.7144 psi
- Cylinder Action: Single
- Body Material: Steel
-
Supplier: Certex UK
Description: High quality Multi Purpose HGC S Hydraulic Cylinder fitted with unique features that considerably lengthen its life span and service life. Offers appropriate solutions for the most varied applications. Holmatro Multi Purpose Cylinders come in 50 models and are available in
- Rated Load/Force: 22,046.2 lbs
- Operating Pressure: 10,442.7144 psi
- Cylinder Action: Single
- Body Material: Steel
-
Supplier: Certex UK
Description: High quality Multi Purpose HGC S Hydraulic Cylinder fitted with unique features that considerably lengthen its life span and service life. Offers appropriate solutions for the most varied applications. Holmatro Multi Purpose Cylinders come in 50 models and are available in
- Rated Load/Force: 33,069.3 lbs
- Operating Pressure: 10,442.7144 psi
- Cylinder Action: Single
- Body Material: Steel
-
Supplier: Certex UK
Description: High quality Multi Purpose HGC S Hydraulic Cylinder fitted with unique features that considerably lengthen its life span and service life. Offers appropriate solutions for the most varied applications. Holmatro Multi Purpose Cylinders come in 50 models and are available in
- Rated Load/Force: 55,115.5 lbs
- Operating Pressure: 10,442.7144 psi
- Cylinder Action: Single
- Body Material: Steel
-
Supplier: Radwell International
Description: DAMPER ACTUATOR, NON SPRING RETURN 90 SECONDS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cylinders & Valves, Inc.
Description: range "U" cup piston seals available (add 1 /2" to length) 5/16", 3/8" and 1/2" non-rotating rods available (single acting spring return only), 1" stop on stroke from 0" to 4"
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 1 inch
- Shaft Diameter: 0.3125 inch
-
Supplier: Cylinders & Valves, Inc.
Description: range Non-rotating rods available (single acting spring return only)
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 0.375 inch
- Shaft Diameter: 0.1875 inch
-
Supplier: Dellner Brakes AB
Description: PRESSURE APPLIED, SPRING RELEASED DISC BRAKE Dellner Brakes model SKD 100 disc brake is a direct acting, hydraulic pressure applied, spring released unit. The braking force achieved is directly proportional to the applied pressure. The brake consists of two symmetrical halves
- Weight: 130.095 lbs
- Maximum Pressure: 2,900.754 psi
- Configuration: Disc
- Engagement: Friction
-
Supplier: BEI Sensors
Description: incorporated into hydraulic/pneumatic cylinders, installed on circuit boards, or simply mounted to mechanical assemblies. As with any of our sensor solutions custom/adapted linear solutions are available with many of the same options as our rotary solutions. Element and Contact
- Measurement Range: 1.2 inch
- Sensor Technology: Linear Encoder
-
Supplier: Jergens, Inc.
Description: Jergens Single Acting Cylinders are especially applicable to large circuits where cylinders are plumbed into the air side of the circuit and used to align parts in the fixture before hydraulic clamping. These applications are primarily pushing-type operations where the
- Stroke: 1 inch
- Rated Load/Force: 1,320 lbs
- Operating Pressure: 3,000 psi
- Cylinder Action: Single
-
Supplier: Mile-X Equipment, Inc.
Description: Dake 5-075 75-ton Elec-Draulic I Press, 220/440-3 ph Dake collects Sales Tax on all orders shipped to California Features: Electric operation provides smooth, consistent pressing action. Single-acting cylinder provides fast, reliable pressing and internal spring return. Rapid
-
Supplier: Mile-X Equipment, Inc.
Description: internal spring return. Rapid ram approach quickly moves ram to work to save production time. Variable ram speed allows fingertip control of ram movement for precise pressure control. Moveable workhead is roller mounted on ball bearings for off-center work. Rapid ram return
-
Supplier: Mile-X Equipment, Inc.
Description: internal spring return. Rapid ram approach quickly moves ram to work to save production time. Variable ram speed allows fingertip control of ram movement for precise pressure control. Moveable workhead is roller mounted on ball bearings for off-center work. Rapid ram return
-
Supplier: Mile-X Equipment, Inc.
Description: internal spring return. Rapid ram approach quickly moves ram to work to save production time. Variable ram speed allows fingertip control of ram movement for precise pressure control. Moveable workhead is roller mounted on ball bearings for off-center work. Rapid ram return
-
Supplier: Vektek, LLC
Description: Chromed and hardened pistons for longer life. Leak free G1/8 fluid ports are common to all models. Springs are designed to return the cylinder and contact points, not intended to pull mechanisms.
- Clamping Force: 4,001.44 lbs
- Clamp type: Cylinder Clamp
- Actuation: Hydraulic
- Application: Machine Shop, Metalworking, Tool Mounting
-
Supplier: Vektek, LLC
Description: Chromed and hardened pistons for longer life. Leak free G1/8 fluid ports are common to all models. Springs are designed to return the cylinder and contact points, not intended to pull mechanisms.
- Clamping Force: 4,001.44 lbs
- Clamp type: Cylinder Clamp
- Actuation: Hydraulic
- Application: Machine Shop, Metalworking, Tool Mounting
-
Supplier: Vektek, LLC
Description: Chromed and hardened pistons for longer life. Leak free G1/8 fluid ports are common to all models. Springs are designed to return the cylinder and contact points, not intended to pull mechanisms.
- Clamping Force: 8,969.52 lbs
- Clamp type: Cylinder Clamp
- Actuation: Hydraulic
- Application: Machine Shop, Metalworking, Tool Mounting
-
Supplier: Bailey International LLC
Description: a hydraulic system. Control valves direct the flow of hydraulic fluid from the pump to the actuators or other sections of the hydraulic circuit. Control valves are returned to their neutral state with a spring or held in each position with a detent mechanism. These valves
- Valve Type: Control Valves
- Media: Hydraulic Fluid
-
Supplier: Bailey International LLC
Description: a hydraulic system. Control valves direct the flow of hydraulic fluid from the pump to the actuators or other sections of the hydraulic circuit. Control valves are returned to their neutral state with a spring or held in each position with a detent mechanism. These valves
- Valve Type: Control Valves
- Media: Hydraulic Fluid
-
Supplier: Bailey International LLC
Description: a hydraulic system. Control valves direct the flow of hydraulic fluid from the pump to the actuators or other sections of the hydraulic circuit. Control valves are returned to their neutral state with a spring or held in each position with a detent mechanism. These valves
- Media: Hydraulic Fluid
- Valve Type: Solenoid Valves
-
Supplier: Rotork plc
Description: RCC200 pneumatic part-turn actuators for on/off and modulating duty in demanding applications where aluminium cannot be used. Compact design double-acting or spring-return actuators. Epoxy-coated steel housing and PTFE treated cylinder. Scotch yoke design provides high torque in
- Operating Temperature: -4 to 176 F
- Features: Hydraulic, Modulating, On / Off (isolating)
-
Supplier: Milwaukee Cylinder
Description: on the input line to the booster can be either manually or automatically operated. Input to the booster is kept on as long as the clamping action of the cylinder is required. Once removed, the internal spring in the cylinder returns the cylinder piston which, in
- Maximum Output Pressure: 3,000 psi
- Bore Size - HP Outlet: 2.5 to 20 inch
- Fluid Compatibility: Air
- Technology Type: Hydraulic
-
Supplier: Barksdale Control Products
Description: features "Open Center-Manipulator" also known as "Open Center" features a flow pattern with the pressure port, cylinder ports open to the return port. Features Original Shear-Seal® technology Low pressure drop Tolerates contaminates Spring return option Special flow
- Pressure Rating: 3,000 psi
- Number of Ports/Ways: 4
- Media Temperature: -40 to 250 F
- Flow (Cv): 1.56 to 4.8
-
Supplier: Hallite Seals International Ltd.
Description: life.The Hallite 607 has been developed to give significant improvements in cylinder performance in low lube air conditions and be used in long and short stroke applications. Hallites type 607 may also be used in single acting cylinders with a spring return, as well as
- Shaft O.D. or Seal I.D.: 0.9448824 to 3.3464585 inch
- Housing Bore Diameter or Seal O.D.: 1.2598432 to 3.93701 inch
- Axial Cross Section or Thickness: 0.25590565 to 0.40944904 inch
- Maximum Operating Speed: 196.850393700787 ft/min
-
Supplier: Valcor Engineering Corporation
Description: provide outstanding life expectance and reliability. Applications The SV323/424 series valves are used primarily for pneumatic and hydraulic actuation of linear and rotary spring return and double acting cylinder actuation. Features Pilot operated diaphragm construction
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media Temperature: 180 F
-
Supplier: SEYI America Inc.
Description: progressive die applications. No inherent angular deflection, which significantly extends die life and reduces cost of tooling maintenance. High rigidity structure ensures consistent dynamic precision. Fast approach/return speeds with reduced slide velocity during the working portion of the
- Capacity / Operating Force: 400 tons
- Stroke: 7.87402 to 11.81103 inch
- Rate: 15 to 40 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
Find Suppliers by Category Top
Featured Products Top
-
SPECIAL PNEUMATIC CYLINDER - PNEUMATIC ACCESSORIES - CONTRACT MANUFACTURING Die Our Bansbach Feinmechanik AG Swiss facility manufactures special pneumatic cylinders and pneumatic accessories (read more)
Browse Air Cylinders Datasheets for Bansbach Easylift® -
, steering systems, cylinders, and complete hydraulic circuits. Click here for specs. (read more)
Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
units are fully primed and have a baked enamel finish The cylinders in hydraulic units are machine grade with return lines. Photos Video Library (read more)
Browse Industrial Conveyors Datasheets for Advance Lifts, Inc. -
platform is washed with phosphoric acid, fully primed and then finished with baked enamel. All cylinders are machine grade with clear plastic return lines & internal cylinder stops. All pressure hoses are double wire braid with JIC (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
provided by SPIROL® Disc Springs. When the collet is opened, 16 SPIROL® Disc Springs stacked in series are compressed by a hydraulic cylinder. Each time the force from the cylinder is released, SPIROL® Disc Springs provide a consistent force to close the collet on the part. Download the 2D/3D drawings of SPIROL's Disc Springs here. (read more)
Browse Spring Washers Datasheets for SPIROL -
The spring brake chamber is a part of the automotive braking system. It is usually installed on the drive axle of a car, and its function is to provide braking torque for the car. The brake chamber is a device composed of an intake port, a cover, a diaphragm, a support plate, a return spring (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
, traction, stainless steel, and customized gas springs) easyE® (Electric Linear Actuators) Easymotion (Linear Hydraulic Actuation Systems (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
simplicity of electrical operation with the precision of hydraulic control and the reliability of mechanical spring-return fail-safe action. Typical applications for Skilmatic SI actuators include functional safety-related Emergency Shutdown (ESD) inputs and Remotely Operated Shutoff Valve (ROSoV) duties (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for Rotork plc -
Spring Return operators are formed by bolting a spring return unit to a double acting Val-U-Act operator. The return movement is effected by a clock-type spring which is pre-tensioned to about half the operator torque. The amount of pretension is large, compared to the rotation and therefore the (read more)
Browse Valve Actuators Datasheets for Compact Automation -
Advantages of Bansbach Gas Springs: Highest corrosion resistance achieved through powder coated cylinders and CeramPro® treated piston rod surfaces. Minimal friction values, for the production of lowest extension forces. Best life cycles (read more)
Browse Gas Springs Datasheets for Bansbach Easylift®
More Information Top
-
$3000-$3500 Hand Tools - Grainger Industrial Supply
• Hydraulic Punch, Capacity (Tons) 35, Working Pressure (PSI) 10,000, Hydraulic Spring Return Cylinder , Hole Size (In.) 0.44, 0.56, 0.69, and 0.81, Bolt Size (In.) 3/8, 1/2, 5/8, and 3/4, For Punching Holes thru Mild Steel Up…
-
Grasping with hydraulic fingers-an example of mechatronics
,/ piston return spring hydraulic cylinder .
-
Digital Electrohydraulic Control for Constant-Deceleration Emergency Braking
Notice from Fig.1 that the spring - return hydraulic cylinders make the system inherently fail-safe in case of total loss in hydraulic pressure.
-
CR4 - Thread: Figuring Flow Liquid
essentially, it is a single acting hydraulic cylinder with spring return .
-
Research on the electro-hydraulic variable valve actuation system based on a three-way proportional reducing valve
As shown in Figure 1, the system consists of a proportional relief valve, oil reser- voir, hydraulic pump, high-speed proportional reducing valve, motor, single-rod hydraulic cylinder , return spring and valve.
-
Shopping In Mechanics Tools - Big Bruin
Simplex RAS15010B - Aluminum 150 Ton Hydraulic 10" Single Acting Cylinder Spring Return RAS15010B Simplex Hydraulic Heavy duty spring for fast & full retraction.
-
Shopping In Mechanics Tools - Big Bruin
Simplex RAS1506B - Aluminum 150 Ton Hydraulic 6" Single Acting Cylinder Spring Return RAS1506B Simplex Hydraulic Heavy duty spring for fast & full retraction.
-
Development and Field Trial of Dimpled-Tube Technology for Chemical Industry Process Heaters
1– Stationary Body, 2 – Punch, 3 – Hydraulic Cylinder , 4 – Return Spring , 5 – Collet, 6 – Clamping Nut, 7 – Press Support .
-
HEAVY WATER ORGANIC COOLED REACTOR. Quarterly Technical Progress Report, January--March 1966.
The control rod actuator consists of a D O-operated hydraulic cylinder with a spring -loaded return .
-
Study on WG180-based hydraulic transmissions clutch engaging speed control
When the filling valve closes and the drain valve opens, the load of hold-down spring and return spring will be transmitted to the hydraulic cylinder piston by way of the release bearing and through the lever mechanism, overcoming system back-pressure…
Indicates content that may require registration and/or purchase.