-
Supplier: MACOM
Description: broadband switches operating from 50 MHz to 26 GHz. Our AlGaAs PIN diode process can extend the upper frequency range of our switch die beyond 70 GHz and is ideal for instrumentation and radar applications. Our GaAs pHEMT and MESFET technology is ideal for fast switching and low control
- Frequency Range: 0 to 50,000 MHz
- Insertion Loss: 0.1 to 2 dB
- Isolation (Port to Port): 22 to 70 dB
- Impedance: 75 ohms
-
Supplier: Newark, An Avnet Company
Description: RF SWITCH, SPST, 400MHZ-6GHZ, TSNP-8 ROHS COMPLIANT: YES
-
Supplier: Quarktwin Technology Ltd.
Description: RF Switch IC General Purpose SPST Module
- Frequency Range: 100 to 40,000 MHz
- Insertion Loss: 5 dB
- Isolation (Port to Port): 30 dB
- Operating Temperature: -54 to 105 C
-
-
Supplier: DigiKey
Description: RF Switch IC SPST 40GHz Die
- Frequency Range: 100 to 40,000 MHz
- Operating Temperature: -55 to 85 C
- Type: SPST
-
Supplier: Custom MMIC
Description: The CMD204 die is a general purpose broadband RF / Microwave high isolation non-reflective MMIC SPST switch. Covering DC to 20 GHz, the CMD204 features a low insertion loss of 1.0 dB and high isolation of 50 dB at 10 GHz. The switch operates using complementary control
- Frequency Range: 20,000 MHz
- Insertion Loss: 1 dB
- Isolation (Port to Port): 50 dB
- Switching Speed: 0.0000018000000000000001 ms
-
Supplier: Acme Chip Technology Co., Limited
Description: IC RF SWITCH SPST 5GHZ 6DFN
- Frequency Range: 1 to 5,000 MHz
- Insertion Loss: 1.3 dB
- Isolation (Port to Port): 44 dB
- Actuator Voltage: 2.7 to 3.3 volts
-
Supplier: Newark, An Avnet Company
Description: 2X SPST RF CMOS ANTENNA SWITCH, TSNP-10; Frequency Min:0.1GHz; Frequency Max:5GHz; RF IC Case Style:TSNP; No. of Pins:10Pins; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: IC RF SWITCH SPST 3.5GHZ 8DFN
- Operating Frequency: 1 to 3,500 MHz
- TJ: -40 to 105 C
- Features: Other
-
Description: IC RF SWITCH SPST 500MHZ TO-8
- TJ: -54 to 125 C
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY19237-001 is being discontinued and is not recommended for new designs. The suggested replacement is SKY59272-707LF The SKY19237-001 is a wafer level chip scale package (WLCSP) triple-shunt, single-pole, single-throw (3xSPST) switch with integrated logic and bias block. The
- Frequency Range: 700 to 2,700 MHz
- Features: Other
- Type: SPST
- Package Type: Surface Mount
-
Supplier: Qorvo
Description: Qorvo's QPC6014 is a Silicon on Insulator (SOI) single-pole single-throw (SPST) absorptive switch designed for use in cellular, 3G, LTE and other high performance communications systems. It offers high isolation with excellent linearity and power handling capability. No blocking
- Supply Voltage (VS): 1.8 volts
- Min Operating Current: 0.075 mA
- Features: Other
- Switch Type: SPST
-
Supplier: JFW Industries, Inc.
Description: different models of 75 Ohm RF switches. If you can't find a model in the table that fits your exact 75 Ohm electro-mechanical RF switch requirement, please contact JFW. We do not charge NRE's for new 75 Ohm RF switch models. We pride ourselves in the ability to
- Frequency Range: 0 to 2,150 MHz
- Insertion Loss: 0.25 to 0.75 dB
- Isolation (Port to Port): 70 dB
- Switching Speed: 10 ms
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1235879-S113B Category: RF/IF and RFID>RF Switches Package: Box Standard Package: 1 Test Frequency: 2GHz Frequency Range: 500MHz ~ 2GHz Insertion Loss: 1.5dB (max) Isolation: 80dB (min) Circuit: SPST Topology: Reflective IIP3: 35dBm RF Type:
- Isolation (Port to Port): 80 dB
-
Supplier: Qorvo
Description: The QPC4270 is a high isolation Silicon on Insulator (SOI) single pole single throw (SPST) 75Ω absorptive switch designed for use in CATV, satellite set top and other highperformance communications systems, provided in a low cost small 6-pin DFN package.
- Frequency Range: 5 to 3,300 MHz
- Insertion Loss: 0.4 dB
- Isolation (Port to Port): 45 dB
- Actuator Voltage: 3 volts
-
Supplier: JFW Industries, Inc.
Description: different models of 50 Ohm RF switches. If you can't find a model in the table that fits your exact 50 Ohm solid-state RF switch requirement, please contact JFW. We do not charge NRE's for new RF switch models. We pride ourselves in the ability to offer custom
- Frequency Range: 50 to 2,000 MHz
- Insertion Loss: 1.5 to 2.5 dB
- Isolation (Port to Port): 65 dB
- Switching Speed: 0.005 ms
-
Supplier: JFW Industries, Inc.
Description: online models. JFW has over 1800 different models of 50 Ohm RF switches. If you can't find a model in the table that fits your exact 50 Ohm solid-state RF switch requirement, please contact JFW. We do not charge NRE's for new RF switch models. We pride ourselves in
- Frequency Range: 500 to 18,000 MHz
- Insertion Loss: 1.5 to 2.6 dB
- Isolation (Port to Port): 65 dB
- Switching Speed: 0.0001 ms
-
Description: SWITCH DETECTOR SPST-NO 10MA 5V
- Maximum Current Rating: 0.01 amps
- Features: Linear Limit Switch, Other
- Switch Configuration: Single Pole, Single Throw (SPST)
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH DETECTOR SPST-NO 10MA 5V
- Maximum Current Rating: 0.01 amps
- Features: Linear Limit Switch, Other
- Switch Configuration: Single Pole, Single Throw (SPST)
-
Supplier: Menlo Microsystems, Inc.
Description: The MM5130 is the world’s first generally available high-power SP4T RF Ideal Switch. It can handle 25 W forward power while providing ultra-low insertion loss. It has superior linearity from 26 GHz down to DC and performs more than 3 billion switching cycles. The four switch
- Frequency Range: 26,000 MHz
- Insertion Loss: 0.1 to 1.3 dB
- Isolation (Port to Port): 25 to 45 dB
- Switching Speed: 0.01 ms
-
Supplier: Qorvo
Description: Qorvo's QPC1031D is a single-pole, single-throw (SPST) reflective switch fabricated on Qorvo's QGaN15 0.15um GaN on SiC production process. Operating from 2 to 18 GHz, the QPC1031D typically provides up to 20W input power handling at control voltages of 0/-40 V. This switch
- Frequency Range: 2,000 to 18,000 MHz
- Insertion Loss: 1.3 dB
- Isolation (Port to Port): 25 dB
- Switching Speed: 0.00017 ms
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY19003-001 is being discontinued and is not recommended for new designs. The suggested replacement is SKY19237-001 The SKY19003-001 is a wafer level chip scale package (WLCSP) dual-shunt, single-pole, single-throw (2xSPST) switch with integrated logic and bias block. Both paths
- Frequency Range: 600 to 3,000 MHz
- Features: Other
- Type: SPST
- Package Type: Surface Mount
-
Description: SWITCH TACTILE SPST-NO 50MA 12V
- Maximum Current: 0.05 amps
- Features: Illuminated Switch, Other
- Switch Function: Momentary Contact
- Actuator Specifications: Raised Pushbutton
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY19250-001 is being discontinued and is not recommended for new designs. The suggested replacement is SKY19243-686LF The SKY19250-001 is a single-pole, single-throw (SPST) switch designed for antenna tuning applications that require very low ON resistance and low OFF
- Frequency Range: 100 to 2,700 MHz
- Features: Other
- Type: SPST
- Package Type: Surface Mount
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH TACTILE SPST-NO 0.05A 12V
- Maximum Current: 0.05 amps
- Features: Illuminated Switch, Other
- Switch Function: Momentary Contact
- Actuator Specifications: Raised Pushbutton
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1373238-BGSA400ML10E6327XTSA1 Category: RF and Wireless - RF Switches Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Package: Tape & Reel Product Status: Active Package / Case: 10-XFQFN Supplier Device Package:
-
Supplier: Richardson RFPD
Description: 0.5–3.0 GHz SPST Switch, 50 Ohm Terminated
- Frequency Range: 500 to 3,000 MHz
- Insertion Loss: 0.7 dB
- Isolation (Port to Port): 35 dB
- Switching Speed: 0.00007 ms
-
Description: SWITCH ROCKER SPST OFF-(ON)
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 125 volts
- Maximum DC Voltage Rating: 12 volts
- Operating Temperature: -13 to 185 F
-
Supplier: Utmel Electronic Limited
Description: Red -25℃~+85℃ 10mm 10mm Black 50mA Round Button Lying SPST 100MΩ 100000 12V Plugin Tactile Switches ROHS
- Switching Mechanism: SPST
- Switch Type: Tact Switch
-
Supplier: Newark, An Avnet Company
Description: KEY OPERATED SWITCH, SPST, 30mA, 50VAC; Product Range:RF15 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Square Button; Actuating Force:296gf; Contact Rating:250mA at 50VDC; IP Rating:- RoHS Compliant: Yes
-
Supplier: Fairview Microwave Inc.
Description: quick shipment. Our PIN diode RF switch is manufactured in a SPST design (single pole single throw) with SMA ports. Our coaxial SPST PIN diode switch is rated for a maximum frequency of 18 GHz and a maximum power of 0.1 Watt. PIN diode single pole single throw
- Frequency Range: 12,000 to 18,000 MHz
- Insertion Loss: 2.8 dB
- Isolation (Port to Port): 65 dB
- VSWR: 2 :1
-
Supplier: Fairview Microwave Inc.
Description: quick shipment. Our PIN diode RF switch is manufactured in a SPST design (single pole single throw) with SMA ports. Our coaxial SPST PIN diode switch is rated for a maximum frequency of 4 GHz and a maximum power of 0.1 Watt. PIN diode single pole single throw
- Frequency Range: 2,000 to 4,000 MHz
- Insertion Loss: 1.1 dB
- Isolation (Port to Port): 75 dB
- Impedance: 50 ohms
-
Supplier: Fairview Microwave Inc.
Description: quick shipment. Our PIN diode RF switch is manufactured in a SPST design (single pole single throw) with SMA ports. Our coaxial SPST PIN diode switch is rated for a maximum frequency of 2 GHz and a maximum power of 0.1 Watt. PIN diode single pole single throw
- Frequency Range: 1,000 to 2,000 MHz
- Isolation (Port to Port): 80 dB
- Impedance: 50 ohms
- Connector: SMA
-
Touch Switches and Tactile Switches - Switch, Spst-No, 0.1A, 35V, Tht; Product Range Rafi -- 74M6964Supplier: Newark, An Avnet Company
Description: SWITCH, SPST-NO, 0.1A, 35V, THT; Product Range:RF 15 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Square Button; Actuating Force:296gf; Contact Rating:100mA at 35VDC; Switch Dimensions (L x RoHS Compliant: Yes
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY12213-478LF is being discontinued and is not recommended for new designs. The suggested replacement are SKY12248-492LF, SKY12255-708LF The SKY12213-478LF is a high power handling, Single-Pole, Single-Throw (SPST) silicon PIN diode switch. The device operates over the
- Frequency Range: 500 to 6,000 MHz
- Isolation (Port to Port): 20 to 34 dB
- Features: Other
- Type: SPST
-
Supplier: Fairview Microwave Inc.
Description: quick shipment. Our PIN diode RF switch is manufactured in a SPST design (single pole single throw) with SMA ports. Our coaxial SPST PIN diode switch is rated for a maximum frequency of 26.5 GHz and a maximum power of 1 Watt. PIN diode single pole single throw
- Frequency Range: 50 to 26,500 MHz
- Insertion Loss: 5 dB
- Isolation (Port to Port): 20 dB
- Impedance: 50 ohms
Find Suppliers by Category Top
Featured Products Top
-
-pole, single-throw (4xSPST) switch designed for antenna tuning applications that require ultra-low OFF capacitance and low ON resistance. This device offers excellent performance and ultra-high linearity for smartphone applications operating in the 5G, LTE or GSM band space, where high performance (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
(Receiver): 6VDC @ 200 ma (other voltages optional) Transmitter low battery indicator Receiver output: SPST relay, 0.5 amp contacts; SPDT relays optional Receiver Switch Activation indicator(s) High impact plastic wiring channel and receiver housing (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
Qorvo’s QPC2180 is a Single-Pole, Eight-Throw (SP8T) reflective switch. Operating from 0.1 to 8 GHz, the QPC2180 offers a very low insertion loss of less than 1.0 dB and, along with excellent linearity performance. QPC2180 is compatible with +1.8V control logic and is packaged in a (read more)
Browse RF Switches Datasheets for Qorvo -
Qorvo’s QPC2320 is an ultra-wide band SOI Single-Pole, Double–Throw (SPDT) reflective switch. Operating from 0.02 to 15GHz, the QPC2320 typically supports up to 2W input power handling at control voltages of 0/+3 V. This switch maintains low insertion (read more)
Browse RF Switches Datasheets for Qorvo -
The PE42545 is a HaRP™ technology-enhanced reflective SP4T RF switch die that supports a wide frequency range from 9 kHz to 67 GHz. It delivers low insertion loss, fast switching time and high isolation performance, making this device ideal for test and measurement (T&M), 5G mm (read more)
Browse RF Switches Datasheets for Richardson RFPD -
The Qorvo® QPC6144 is a Silicon on Insulator (SOI) Single-Pole 4- Throw (SP4T) switch designed for uses in cellular, 3G, LTE and other high-performance communication systems. It offers excellent high isolation of >60dB, symmetric throw ports with excellent linearity and power handling (read more)
Browse RF Switches Datasheets for Qorvo -
XM Series is RF Switch based on SOI "Silicon On Insurator" and GaAs "gallium arsenide" process. It is suitable product for Radio Frequency applications such as Cellular or ISM band widely. Switch control Interface supports GPIO and MIPI with various configurations: High Power, High Isolation, excellent linearity and Insertion Loss. (read more)
Browse RF Switches Datasheets for Murata Electronics -
The PE42448 is a high?performance SP4T RF switch from pSemi, built on its patented UltraCMOS+™ silicon?on?insulator (SOI) process and enhanced with HaRP™ technology. It operates across a wide 10 MHz to 6 GHz frequency range and is designed for demanding RF applications. Key (read more)
Browse RF Switches Datasheets for Richardson RFPD -
Crane A&E’s sensing components and systems deliver high-accuracy, proven reliability, and are engineered to excel in the most rugged aerospace and defense environments. From proximity sensors and systems for landing gear, doors and flight control surfaces to tire pressure sensor and monitoring systems, our proven solutions are trusted industry wide.
(read more)
Browse RF Switches Datasheets for Crane Aerospace & Electronics -
The MASW-011152 is an absorptive, ultra-wideband SPDT switch with 2.2 dB of insertion loss at 50 GHz. The RF output ports are terminated in 50 ? in the isolated path. The power handling capability is +26 dBm. The input and output return losses in the through-path are typically 16 dB. The logic (read more)
Browse RF Switches Datasheets for Richardson RFPD
More Information Top
-
Total Ionizing Dose Response of Triple-Well FET-Based Wideband, High-Isolation RF Switches in a 130 nm SiGe BiCMOS Technology
This study is one of the first attempts to investigate the radiation robustness of an nFET based shunt-series-shunt-series type of single-pole single-throw ( SPST ) RF switch .
-
Flexible microwave PIN diodes and switches employing transferrable single-crystal Si nanomembranes on plastic substrates
f ) Metallization with e-beam metal evaporation to complete the fabrication of the PIN diodes and SPST RF switches .
-
Principles of Modern Radar: Basic principles
SPST RF switch .
-
Complete Wireless Design > Support Circuit Design
Shunt PIN SPST RF Switch (Fig. 8.21) .
-
Design, analysis and simulation of hybrid integrated NRD guide based QPSK modulator for LMDS applications at 28GHz
Current design incorporates Schottky diodes to realize shunt type, single pole single throw ( SPST ) RF switches .
-
III-nitride microwave control devices and ICs
Figure 2 shows the schematics of single-pole-single throw ( SPST ) RF switch .
-
Session-Wednesday-detail
Silicon-Based PIN SPST RF Switches for Improved Linearity .
-
Session-WE4
Silicon-Based PIN SPST RF Switches for Improved Linearity .
-
Enhancement technique of insertion loss and linearity for PIN diode switches
Sil- icon-based PIN SPST RF switches for improved linearity, In: Proc IEEE MTT-S International Microwave Symposium, Anaheim, USA, 2010.
-
Polarization‐preserving evanescent‐mode filters
Sil- icon-based PIN SPST RF switches for improved linearity, In: Proc IEEE MTT-S International Microwave Symposium, Anaheim, USA, 2010.
Indicates content that may require registration and/or purchase.