-
Supplier: TE Connectivity
Description: Electrical Characteristics Nominal Voltage Range (KV) : 1 - 36 Power Supply : Battery Step Voltage Monitoring : No Industry Standards IP Rating : IP54 Operation/Application Communication Interface : TCP/IP, Modbus RTU (Slave) Measurement Parameters : Current, Voltage Network Application Type
-
Supplier: Electro Standards Laboratories
Description: 60320 C14 inlet. Ideal for international applications. DIMENSIONS: 19" W x 1.75" H x 8.0" D (48.3 x 4.4 x 20.3 CM). WEIGHT: 3.7 lbs. (1.7 kg). DISPLAY INDICATOR APPLICATION: Model 5543 Display Indicator connected via the DB9 STATUS port to the Model 5542. Color Graphic Display on the
- Number of Ports: 1 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: ValueTronics International, Inc.
Description: The 6200A is a 20 GHz Network Analyzer from IFR. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor
- Frequency Range: 20,000,000 kHz
-
-
Supplier: Data Connect Enterprise, Inc.
Description: The Patton Model 2715 Network Termination Unit (NTU) terminates both 2.048 Mbps E1 (clear channel) and fractional E1 (n x 64) 4-wire circuits. Housed in our MicroPak enclosure measuring only 12.7 x 5.3 x 2 cm (5.0 x 2.1 x 0.78 inches) the Model 2715 plugs directly into the V.35 DTE interface
- Data Rate: 0.002048 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other
-
Supplier: Patton Electronics Co.
Description: The Patton Model 2715 Network Termination Unit (NTU) terminates both 2.048 Mbps E1 (clear channel) and fractional E1 (n x 64) 4-wire circuits. Housed in our MicroPak enclosure measuring only 12.7 x 5.3 x 2 cm (5.0 x 2.1 x 0.78 inches) the Model 2715 plugs directly into the V.35 DTE interface
- Data Rate: 0.002048 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Other
-
Supplier: GL Communications, Inc.
Description: The network backbone contains a wealth of information that can be monitored and collected to support diagnostic, troubleshooting, and fraud prevention activities. Surveillance of network characteristics is becoming more important than ever before. Few important aspects of
-
Supplier: GL Communications, Inc.
Description: network backbone contains a wealth of information that can be monitored and collected to support diagnostic, troubleshooting, and fraud prevention activities. Few important aspects of network surveillance include, Performance Monitoring, Security, Fraud Prevention, Physical Layer
-
Supplier: Mettler-Toledo Technologies GmbH
Description: compliance and prevents inaccurate measurements by monitoring the scale for any weighments below a specified minimum Cluster networking - Provides remote terminal access over an Ethernet LAN network, for flexible distribution of control and data
- Width: 8.661422 inch
- Height: 12.598432 inch
- Depth: 4.1338605 inch
- Display: Digital Display
-
Supplier: Embedded Data Systems
Description: Dual I/O module socket. Built-in multidrop controllers, (DS2406). 1-Wire communication protocol. Built-in low quiescent-current regulator. Wide operating voltage range, 6-16V DC. Uses Industrial Standard miniature I/O modules. Optical isolation to 4000 VAC. On-board LED status indicators and
-
Description: fault indicators, capacitor banks, voltage regulators, and other power management devices. The IEC 61850 DER information model standard utilizes existing IEC 61850-7-4 logical nodes where possible, while defining DER and DA specific logical nodes to provide the necessary data objects for DER
-
Description: tones and announcements delineated above are used in the Public Switched Telephone Network (PSTN). This standard also addresses the mapping of Cause Indicator Values specified for the ISDN User Part (ISUP) and Digital Subscriber Signaling System Number 1 (DSS1) in ATIS-1000113.2005
-
Supplier: Allied Electronics, Inc.
Description: Monitors the aggregate power consumption via digital display. Alarm Thresholds Network Management Load Indicator LED
-
Description: Extensions and updates of DLR object in 7.9; - Updates of QoS object in 7.10; - Addition of Port object in 7.11; - Updates to DL state machines in 8.1 and 9.2; - Extensions and updates of DLR protocol in Clause 10; - Update of indicator behavior in A.2.2 and A.2.3.
-
Supplier: CSA Group
Description: Extensions and updates of DLR object in 7.9; - Updates of QoS object in 7.10; - Addition of Port object in 7.11; - Updates to DL state machines in 8.1 and 9.2; - Extensions and updates of DLR protocol in Clause 10; - Update of indicator behavior in A.2.2 and A.2.3.
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, NETWORK COMMUNICATION MODULE, PCB MODULE CONNECTION, 1/ 25POS MONITOR INPUT CONNECTION, 1/ 9POS NETWORK INPUT/EXPANSION CONNECTION, 2/ ANALOG DROP NUMBER INDICATORS, LED STATUS INDICATOR, 7-SEGMENT NUMERAL FAULT CODE DISPLAY. FREE 2 YEAR
-
Supplier: Transcat, Inc.
Description: Product Highlights The DPI 104 is a micro-processor controlled, network capable digital pressure gauge that combines precision and functionality in a compact, robust and simple to use package Featuring 0.05% full scale accuracy, min/max, tare and alarm functions, analog output and a pressure
- Type: Gauge
-
Supplier: Embedded Data Systems
Description: Search, and much more. ESD Protection more than 27kV (IEC801-2 Reference Model.) on the 1-Wire bus. Block mode commands support all 1-Wire device functions. Automatic CRC16 for TMEX files. ABS enclosure. Available in either Panel mount or DIN-Rail mount versions. LED indicators for Ethernet
- Technology: Ethernet
- Features: Other
-
Supplier: Transcat, Inc.
Description: Product Highlights The DPI 104 is a micro-processor controlled, network capable digital pressure gauge that combines precision and functionality in a compact, robust and simple to use package Featuring 0.05% full scale accuracy, min/max, tare and alarm functions, analog output and a pressure
- Working Pressure Range: 101.52639 psi
- Type: Absolute, Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights The DPI 104 is a micro-processor controlled, network capable digital pressure gauge that combines precision and functionality in a compact, robust and simple to use package Featuring 0.05% full scale accuracy, min/max, tare and alarm functions, analog output and a pressure
- Working Pressure Range: 101.52639 psi
- Type: Gauge
-
Supplier: Versitron, Inc.
Description: The S7075xM 7-port switch performs all of the operations of our 5 port switch with two 10/100 Fast Ethernet ports added. If you need a web smart managed version with 6 UTP ports and 1 fiber port that can be used with 10 base or 100base networks, this product may be a good choice for you. With
- Number of Input Ports: 6
- Number of Output Ports: 1
- Switch Features: LED Indicators
- Interface: RJ-45
-
Supplier: TE Connectivity
Description: Mounting Alignment Type : Flush Thread Size : M30 Operation/Application Electrical Configuration : AC Hysteresis : ±5% Indicator Type : Back LED Network Frequency Range (HZ) : 50 - 60 Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common
- Operating Distance: 0.393 inch
- Operating Temperature: -13 to 158 F
- Switch Type: Normally Open
-
Supplier: Tripp Lite by Eaton
Description: The included external power supply provides 12V 2A of power, to be shared between the hubs ports Plug-and-Play No software or drivers required Windows (compatible with Windows 10) and Mac compatible Overcurrent protection LED power indicator light
- Number of Ports: 7 #
- Network Equipment: Hub
-
Supplier: Advantech
Description: LoRaWAN 7 in 1 AQI Sensor Integrated with multiple sensors: humidity, temperature, CO2, Brightness, PM2.5, PM10, HCHO. Multiple display modes and clear emoticon to easily understand the comfort levels via screen Equipped with LED indicator and buzzer to indicate device status and threshold
-
Supplier: Tripp Lite by Eaton
Description: Telephone/Network Jacks Protect against power surges over telephone/DSL or network Ethernet lines
- Input Voltage Range: 100 to 120 volts
- Volt-Amp Rating: 1.05 kVA
- Watt Rating: 0.65 kwatts
- Runtime at Half Load: 19 minutes
-
Supplier: Tripp Lite by Eaton
Description: used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/poweralert Telephone/Network Jacks Protect against power surges over telephone/DSL or network Ethernet lines
- Input Voltage Range: 220 to 240 volts
- Volt-Amp Rating: 1.05 kVA
- Watt Rating: 0.65 kwatts
- Runtime at Half Load: 20 minutes
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FAST ETHERNET SWITCH, 1AMP, 7.5V, 5-PORTS, LED STATUS INDICATOR. FREE 2 YEAR RADWELL WARRANTY
- Network Equipment: Modem, Switch
-
Supplier: S.I. Tech, Inc.
Description: S.I.Tech 2950 Ethernet Fiber Optic Media Converter is designed to extend the distance of Ethernet based STP LAN's on a fiber optic cable up to 7 km*. The media converter has RJ45 connector allowing connection to the STP network devices and provides ST, FC, SC or SMA fiber optic connectors
- Secondary Port Maximum Cable Distance: 2 km
- Network: 100Base-FX, 100Base-T, 100Base-TX, Multimode Fiber, Single Mode Fiber
- Features: LED Indicator, Other
- Form Factor: Module
-
Supplier: Data Connect Enterprise, Inc.
Description: Features • Comply with IEEE 802.3 standard and are compatible with Ethernet Version 1.0 and 2.0 • Provide full set of LED indicators for status and local network traffic information • Offer switch-selectable operating parameters for custom configurations • Support twisted pair,
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Transceiver
-
Supplier: TMP Pro Distribution
Description: x Volume Knobs Indicators: LEDs for Bridge, Ready, Signal, Clip, Thermal, Fault, Network Data, Power, and AC Mains Cooling: Continuously Variable Speed Fans, Front-to-Back Airflow Power Requirements: 100-240VAC, 50/60Hz Dimensions: (WxHxD) 19 x 3.5 x 16.2" (483 x 89 x 411mm) Weight: 28
- Type: Amplifier
-
Supplier: Yang Ming International Corporation
Description: (rPGA 989) 4. 4x 4cm Counter-Rotating Fans 5. 7x Low-profile Expansion Slots 6. 1x Serial, 2x USB Front Access I/O 7. Power Switch & 6 LED Indicators 8. 1x Slim DVD-ROM Drive 9. Full SES2 support is available with SAS motherboards and other compatible components. Ideal Applications:
- Server Type: Network Server
- Form Factor: Rack Mounted
- Other Features: Redundant Power Supplies
-
Supplier: Data Connect Enterprise, Inc.
Description: integral echo canceller for canceling the near end hybrid echo. The module is also equipped with forward error correction for checking the most vital speech information bits (at 7.2 and 9.6 kbps), thus maintaining voice quality even at a channel bit error rate of 1 x 10-3. Status indicator
- Number of Ports: 1 to 2 #
- Data Rate: 0.000009 to 0.000256 Gbps
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Network Equipment: Multiplexer
-
Supplier: Electro Standards Laboratories
Description: SPECIFICATIONS: PORT CONNECTORS: (1) RJ45 (F) labeled IN to the switch and requires PoE. (1) RJ45 (F) labeled OUT device port. DISPLAY CONTROLS & INDICATORS: Touch Sensitive Display. Displays timer in Hours, Minutes, and Seconds. Does not require a separate power supply. The power to the
- Number of Ports: 2 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Caterpillar Oil & Gas
Description: specialized and demanding operations in the oilfield. Units are hazardous-location certified from the factory to minimize installation design, time, and cost. HazPaks are certified to operate in potentially explosive environments. Cat hazpaks are backed by the worldwide network of Cat dealers
- Horse Power: 230 to 275 HP
- Displacement: 7.2430764804748415 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA, EU Certified
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about Black Box USB Hubs? Allows you to connect up to 4 or 7 peripheral devices, to one host computer at a time Backward-compatible with USB 1.1 devices, so you don’t loose prior investments. Green LED indicators display self-power for each port and one red LED indicator
- Network Equipment: Hub
Find Suppliers by Category Top
Featured Products Top
-
Fanless AMD Ryzen 8000 Industrial NUC The ML100G-42 industrial NUC harnesses the power and capabilities of AMD Ryzen™ 7 8840U processing in a low profile fanless system built for the challenges of the IoT edge and engineered for reliability using OnLogic Hardshell™ fanless technology. (read more)
Browse Network Equipment Datasheets for OnLogic Inc. -
pnGate DP products. pnGate DP acts as Profinet device for the new Siemens S7 PLC, and as Profibus DP master for the Lenze frequency converter Profibus DP network below (read more)
Browse Network Cards and Network Controllers Datasheets for Softing Inc. Industrial Automation -
Siemens PLCs and SQL databases. The latest update introduces symbol browsing capabilities for Siemens S7-1200 and S7-1500 controllers, significantly reducing integration time and eliminating the need for manual tag creation. This enhanced Siemens (read more)
Browse Network Cards and Network Controllers Datasheets for Softing Inc. Industrial Automation -
Ethernet switches. The INS-8108E is an 8-port 10/100Mbps DIN-rail switch installed inside the tool cabinet. Its fanless industrial-grade design and wide operating temperature range support reliable 24/7 operation. The 7013-16T-I serves as a 16-port 10/100Mbps aggregation switch (read more)
Browse Network Switches Datasheets for Volktek Corporation -
bandwidth of PCIe has doubled with each generation. The transfer rate per lane evolved from 2.5 GT/S (GTransfer/s) with a rate of 250 MB/s per lane in PCIe Gen 1, to 64 GT/s with a rate of 7.56 GB/s in PCIe Gen 6. PCIe Gen 4 is widely used in automotive systems currently. Gen 4 features 16 GT/s, with (read more)
Browse Network Synchronization Products Datasheets for SiTime Corporation -
unit features a durable metal housing and efficient thermal design, ensuring reliable 24/7 operation. Its rack-mountable form factor saves valuable cabinet space and simplifies centralized network management. With advanced btPoE capability, it provides a future-proof solution for powering next (read more)
Browse Network Switches Datasheets for Volktek Corporation -
inference capabilities when compared to 3rd Gen Xeon CPUs. The Axial AX300 can be configured to meet specific project requirements with up to 7x single-slot or 4x dual-slot GPUs, enabling up to 5864 TOPS of AI performance. In addition a wide range of memory and (read more)
Browse Network Servers Datasheets for OnLogic Inc. -
features of the MT8862A is its Network Mode capability. This mode allows the tester to simulate real-world Wi-Fi network connections with the Device Under Test (DUT), eliminating the need for special test modes or complex setup procedures. By using standard Wi-Fi protocols, the MT8862A can assess (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
The MT8000A test platform is a one-stop solution for comprehensive 5G device testing. It supports both Frequency Range 1 (FR1) up to 7.125 GHz, including the popular n41 band, and millimeter-wave bands used in Frequency Range 2 (FR2). This allows for testing devices across the entire spectrum of (read more)
Browse Network Test Equipment Datasheets for Anritsu Company -
housed in a compact rugged metal enclosure, with overall dimensions of 35mm x 124mm x 125mm (W x H x D) and is suitable for mounting on TS-35/7.5 and TS-35/15 DIN rails. The operating ambient temperature is -40oC to +70oC with no derating. Both models are safety certified to (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Cisco IP Transfer Point (ITP)
The following example includes output from the show cs7 command: ITP#show cs7 Default Instance Point Code 2.2.3:0 SS7 Variant ITU Network Indicator international Network Name 'INST0' Capability PC(s) MTP3 Restart status Completed Total Linksets 4 Available Linksets 2…
-
Next Generation Transport Networks
SS7 point code + network indicator .
-
Signaling System #7, Sixth Edition > Signaling Transport (SIGTRAN)
If the message is traveling from an ASP to the signaling gateway (destined back to the SS7 network ), the address indicator will identify what address parameters should be included in the SCCP called-party address.
-
Network overload and congestion: A comparison of ISUP and SIP
…is detected, the ap- plication can either: —Provide flow control, that is, slow down the over- all rate of new call requests by sending select peers an REL message with an ACC indicator in an ISUP/ SS7 network or a SIP 503…
-
VXSM Commands
The following example adds an SS7 Signaling Gateway with a a network indicator of 2 (national), and with link test of 1 (enabled).
-
Cisco Voice Switch Service Module (VXSM) Command Reference, Release 5.3 - VXSM Commands [Cisco MGX 8880 Media Gateways] - Cisco
The following example adds an SS7 Signaling Gateway with a a network indicator of 2 (national), and with link test of 1 (enabled).
-
IP Transfer Point on the
Cisco 7600 Platform
Specifying the SS7 Variant, National Option, and Network Indicator 75 .
-
IP Transfer Point
Specifying the SS7 Variant, National Option, and Network Indicator 53 .
-
User Guide for the Cisco Mobile Wireless
Transport Manager 6.1.1
Each instance is part of the SS7 network and shares the same variant and network indicator .
Indicates content that may require registration and/or purchase.