Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PennEngineering®
Description: Features: Feature metal pawl for high strength and better durability. Extremely durable, vinyl jacketed Stainless Steel Cable Tie. Smooth vinyl jacketing prevents damage to installation cable insulation. Stainless steel crimp sleeve for easy field
- Length: 8 to 20 inch
- Operating Temperature: -40 to 105 C
- Material: Stainless Steel
-
Supplier: PennEngineering®
Description: Features: For ease of assembly, position locking head so that the widest end is down. Part Description Key: NTSS-XXXX-YYA where XXXX = length (mm) and YYA = width (mm) with A indicating AISI 304 stainless steel and B indicating AISI 316 stainless steel. Stainless
- Length: 5.91 to 39.37 inch
- Material: Stainless Steel
-
Supplier: Phoenix Mecano Inc.
Description: Stainless steel cable gland featuring NBR rubber sealing and temperature rating from -4 to 104 degrees F.
- Number of Wires: 1 #
- Opening Diameter: 0.8661422 to 1.2598432 inch
- Temperature Range: -4 to 140 F
- Number of Elements: 1 #
-
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Stainless Steel Cable Glands Product details Thread:Metric,,PG, G(PF), NPTMaterial: (304/316) stainless steel for A.C. F parts. EPDM for seal and sealing washer. UL approved nylon PA66 for claws.Protection degree: IP68Working temperature: -40℃-100℃, short time up
- Application: Cable & Wire
- Material: Stainless Steel
-
Supplier: Murphy Industrial Products Inc.
Description: Stainless Steel Aircraft Cable Small diameter 7x7 and 7x19 construction cable is sometimes referred to as "aircraft cable". This is not intended for aircraft use, but designed for industrial and marine applications.
- Diameter: 0.0625 to 0.375 inch
- Breaking Strength: 480 to 12,000 lbs
- Number of Strands: 7
- Wires per Strand: 7 to 19
-
Supplier: PennEngineering®
Description: Features: Designed to hold Micro-Inverter Cables .413 ̋ (10,5 mm) to .472 ̋ (12,0 mm) and Module Cables up to .300 ̋ (7,6 mm) in diameter for rail-less mounting systems. Constructed from heat treated 410 stainless steel for excellent strength and corrosion protection for
- Number of Wires: 1 #
- Type: J Style Clip
- Material: Stainless Steel
-
Supplier: TelephoneStuff.com
Description: Stainless Steel Cable Tie, Heavy Cross Section. UL listed for air handling spaces (UL2043)PAN-STEEL SYSTEM. Stainless steel cable ties can be used in virtually all indoor, outdoor and underground (including direct burial) applications. Their high
- Material: Stainless Steel
-
Supplier: Brady Corporation
Description: Brady B-7304 stainless steel cable ties are made from 304 Grade stainless steel. They are designed to offer excellent chemical resistance . These cable ties are recommended for use with Brady B-7316 stainless steel tags, or in any tag
-
Supplier: Essentra Components
Description: These Standard Stainless Steel Cable Ties are designed to secure hoses, cables, poles, pipes and more when harsh environmental conditions may affect the application. They are used where corrosion, vibration, weathering, radiation and temperature extremes are a concern.
- Features: Other
- Material: Stainless Steel
-
Supplier: LAPP
Description: FLEXIMARK® LD stainless steel cable ties are for use with FLEXIMARK® NM steel character holders.
- Length: 5.988 inch
- Material: Stainless Steel
-
Supplier: Brady Corporation
Description: Brady B-7316 stainless steel tags are made from 316 Grade stainless steel. They are designed to withstand harsh environments, and offer excellent outdoor durability. These tags can be marked using embossing or laser paste engraving, and offer excellent clarity and print
-
Supplier: Brady Corporation
Description: Brady B-7304 stainless steel tags are made from 304 Grade stainless steel. They are designed to withstand harsh environments, and offer excellent outdoor durability. These tags can be marked using embossing or laser paste engraving, and offer excellent clarity and print
-
Supplier: Essentra Components
Description: The ladder construction of these 316 Stainless Steel Ties reduces the possibility of slippage. Typical usages include: mass transit, ship building, oil rigs, hazardous areas, mining, petrochemicals and rail industries.
- Features: Other
- Material: Stainless Steel
-
Supplier: Brady Corporation
Description: Brady B-7316 stainless steel tags are made from 316 Grade stainless steel. They are designed to withstand harsh environments, and offer excellent outdoor durability. These tags can be marked using embossing or laser paste engraving, and offer excellent clarity and print
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these stainless steel cable fasteners? Ultra durable metal cable ties are made from high-quality 316 stainless steel, and designed to withstand corrosive chemicals, salt-water, radiation, and exposure to extreme temperatures Ball-style
-
Supplier: Essentra Components
Description: 316 Stainless Steel Coated cable ties. Operating Temperature range:- 80°C to 150°C. The Nylon coating provides extra cable protection and corrosion resistance in extreme environments. Typical usages include: mass transit, ship building, oil rigs, hazardous areas, mining,
- Features: Other
- Material: Stainless Steel
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about stainless steel cable ties? Grade 304 and Grade 316 Stainless Steel suit most general purpose applications and withstand most environmental conditions. Grade 316 Stainless steel is highly resistant to corrosion, and is widely used
-
Description: Conductors are stainless steel insulated with 3.5 mil wall of FEP. Braided stainless steel shields of 44 AWG wire can be applied over the cabled conductors prior to jacketing with FEP. USE: For use in flow probes and pressure measuring instruments where extreme
- Rated Voltage: 0.15 kilovolts
- Operating Temperature: 150 C
- North American (AWG): 28 to 44 AWG
- Cable Shielding: Braid
-
Supplier: LAPP
Description: FLEXIMARK® LS steel cable ties are suitable for use with FLEXIMARK® NM character holders (82 and 106 mm lengths only). These cable ties are self-locking, making it quick and easy to install. Stainless steel construction makes these ties suitable for applications in
- Length: 7.87 to 40.03 inch
- Operating Temperature: -80 C
- Material: Stainless Steel
-
Supplier: Darco Southern, Inc.
Description: 304 Stainless Steel is used in applications up to 1700F(930C) and where rebound memory is required.
- Overall Thickness: 0.25 to 1.125 inch
- Overall Length: 116.66666666666667 to 333.3333333333333 yd
- Use Temperature: 1,700 F
- Type: Braided Product
-
Supplier: PennEngineering®
Description: Metal construction, has three tension settings, and automatically trims excess.
-
Supplier: Newark, An Avnet Company
Description: Stainless Steel Cable Cutter; Plier Style:Locking; Overall Length:6.25"; Product Range:- RoHS Compliant: NA
-
Supplier: R. S. Hughes Company, Inc.
Description: The DBI-SALA cable guide is made of stainless steel.
-
Supplier: Newark, An Avnet Company
Description: 80JA BALANCER W/STAINLESS STEEL CABLE
-
Supplier: Newark, An Avnet Company
Description: SS0650 STAINLESS STEEL CABLE HANGER
-
Universal Process Controllers - Thermocouple; Stainless Steel Cable Type J Material Omega -- 31M8141Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE; STAINLESS STEEL CABLE TYPE J MATERIAL
-
Supplier: Waytek, Inc.
Description: Umpco S325SSG16 1 Stainless Steel Cable Clamp Category: Metal Cable Clamps Manufacturer: Umpco Heavy-Duty General purpose EPDM Durable cushion helps reduce vibration while protecting your product Open position for ease of assembly 1/4" mounting hole diameter Hold
- Features: Other
- Material: Stainless Steel
-
Supplier: Waytek, Inc.
Description: Umpco S325SSG48 3 Stainless Steel Cable Clamp Category: Metal Cable Clamps Manufacturer: Umpco Heavy-Duty General purpose EPDM Durable cushion helps reduce vibration while protecting your product Open position for ease of assembly 1/4" mounting hole diameter Hold
- Features: Other
- Material: Stainless Steel
-
Description: surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive
- Diameter: 0.09375 inch
- Breaking Strength: 480 lbs
- Features: Plastic Jacket / Coating
- Material: Stainless Steel
-
Description: surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive
- Diameter: 0.037 inch
- Breaking Strength: 120 lbs
- Features: Plastic Jacket / Coating
- Material: Stainless Steel
-
Description: surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive
- Diameter: 0.125 inch
- Breaking Strength: 920 lbs
- Features: Plastic Jacket / Coating
- Material: Stainless Steel
-
Supplier: Waytek, Inc.
Description: Umpco S325SSG12 3/4 Stainless Steel Cable Clamp Category: Metal Cable Clamps Manufacturer: Umpco Heavy-Duty General purpose EPDM Durable cushion helps reduce vibration while protecting your product Open position for ease of assembly 1/4" mounting hole diameter Hold
- Features: Other
- Material: Stainless Steel
-
Supplier: Waytek, Inc.
Description: Umpco S325SSG8 1/2 Stainless Steel Cable Clamp Category: Metal Cable Clamps Manufacturer: Umpco Heavy-Duty General purpose EPDM Durable cushion helps reduce vibration while protecting your product Open position for ease of assembly 1/4" mounting hole diameter Hold
- Features: Other
- Material: Stainless Steel
-
Supplier: Allied Electronics, Inc.
Description: CABLE TIE, STAINLESS STEEL,5 INCH LG,100 LBS
-
Supplier: Allied Electronics, Inc.
Description: CABLE TIE, STAINLESS STEEL,14.25 INCHLG,100 LBS
Find Suppliers by Category Top
Featured Products Top
-
SunStrap line of PVC Coated Stainless Steel Straps. For demanding wire management, panel security, and organization projects in harsh environments, the Heyco SunStrap succeeds where plastic or nylon wire ties fail. The PVC-coated stainless steel makes SunStraps reusable and resistant to (read more)
Browse Cable Ties Datasheets for Heilind Electronics, Inc. -
pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available. Standard finish is oven-cured enamel. Manual rewind version also available (read more)
Browse Cable Reels Datasheets for Hannay Reels -
AutomationDirect has added ABB-Thomas & Betts cable management solutions that combine durability, efficiency, and ease of installation, with Ty?Rap® stainless steel tooth cable ties, Ty?Grip® reusable cable ties, and dedicated cable tie installation tools. Ty (read more)
Browse Cable Ties Datasheets for Automationdirect.com -
Stainless Steel Cable Ties • Ideal for harsh and (read more)
Browse Cable Ties Datasheets for Waytek, Inc. -
Multiconductor Cable Stainless Steel Wire (read more)
Browse Multiconductor Cables Datasheets for Cooner Wire Company -
Industrial Series available Polyamide, nickel-plated brass, and stainless steel body options PG, metric, and NPT thread types Neoprene, Santoprene, and Tefabloc seal options Options for straight-through, multi (read more)
Browse Cable Glands Datasheets for Altech Corp. -
pigtail or ground wire it is available in stainless steel, nickel-plated copper, gold-plated copper; or may be fabricated of pure silver, gold alloys, monel, pure nickel, bronze or other materials. Additionally, any flexible wire rope can also be constructed as Litz Wire (film insulated). (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company -
Micro Bare Copper Wire Micro Stainless Steel Wire (read more)
Browse Multiconductor Cables Datasheets for Cooner Wire Company -
a clean, low resistance connection. Housing is available in stainless steel, lightweight aluminium and rugged plastic. Shell sizes are from 8 to 48, from tiny sensor wires to large power harnesses. All Amphenol connection assembly are qualified to MIL-DTL-38999 and IEC specifications and are (read more)
Browse Cable Harness and Wire Harness Services Datasheets for QL-Custom Technology Limited -
ELECTRI-FLEX COMPANY, Roselle, IL, offers Type SSL, an unjacketed stainless steel, corrosion-resistant, flexible electrical conduit. This conduit type is extra (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company
Conduct Research Top
-
Brittle Pasta Handled Gently, Automatically with Box Dumpers, Tubular Cable Conveyors
to a stainless steel cable gently slide the pasta through smooth stainless steel tubing.
-
Pressure Transmitters for Steel and Aluminum Mills
. - 1/4" BSPP Male Process Connection Available (contact factory for other options). Rugged Construction. - Stainless steel housing welded to the sensing element. - Cable connection withstands system wash down. Outstanding Performance. - Accuracy: < +/- 0.25%BFSL of FS. - Optional < +/- 0.1% BFSL
-
What to Expect at Interphex 2007
. ( In the spotlight at Hoffman will be its new stainless steel cable tray and flush- and ceiling-mount enclosures. The company provides complete lines of stainless steel wall-mount, free-standing, disconnect and operator-interface enclosures for pharmaceutical control systems. ( Horiba Instruments will feature
-
ADVANTAGES OF DRAW-WIRE ENCODERS
the stainless-steel cable can be submitted to harsh environmental conditions at the same time - i.e. dirty, humidity, high temperatures, etc. Furthermore, by virtue of the small footprint of the cable, the operational space required by the wire can be very tight, even a few centimeters wide, since the encoder can
-
Proper Torque Control for RF COAX & SMA Connectors
The correct tightening of COAX and SMA Connectors used in RF cabling applications is essential to ensure optimum performance. This is particularly important in high frequency applications using stainless steel or beryllium-copper bodies.
-
3 Considerations You Should Think About When Selecting Cord Grips
When selecting a cord grip, you'll need to consider the material you need (stainless steel, polyamide, nickel-plated brass, etc.), size, installation design (multi-cable panel mounting, click insertion, standard twist-to-tighten, in-wall installations), and more.
-
Conductor Materials
range of conductive materials including bare, tinned, nickel and silver plated copper, alloy, pure nickel or silver, various stainless steels, Monel (R) and bronze as well as textiles (nylon, cotton, fiberglass, Aramid, Polyester) and monofilament.
More Information Top
-
Modern Construction Envelopes
Stainless steel cable 10.
-
CR4 - Thread: Aluminum vs Stainless Steel Cable Winders
Aluminum vs Stainless Steel Cable Winders .
-
SY101 in situ viscometer instrument system design description
5.2 STATIC SPARKING CONTROL The original cable connecting the ball to the cable drum was high density polyethylene coated over a 3/32" stainless steel cable .
-
Journal of Cardiothoracic Surgery | Full text | Fatigue testing of three peristernal median sternotomy closure techniques
Site of failure in one model fixed with the figure-of-eight stainless steel cable that exhibited catastrophic failure during testing.
-
Dynamic Behavior of Materials, Volume 1
Carbon-fiber cable_10 turns Carbon-fiber cable_20 turns Carbon-fiber cable_30 turns Stainless steel cable .
-
A Comparison of Ultra‐High–Molecular Weight Polyethylene Cable and Stainless Steel Wire using Two Fixation Techniques for Repair of Equine Midbody Sesamoid Fra...
Cable wire systems have been developed for surgi- cal applications because of their greater tensile and fatigue strength compared with monofilament wire.5-7 Stainless steel cable has approximately 3 times the tensile strength, and 6 to 22 times the fatigue strength …
-
Automated Calibration System for a High-Precision Measurement of
Neutrino Mixing Angle $θ_{13}$ with the Daya Bay Antineutrino Detectors
A flexible Teflon-jacketed stainless steel cable (McMaster Carr 3423T22, 0.026-in OD), one end attached to the wheel, is wound in the helical groove .
-
Metallurgical and Mechanical Evaluation of 316L Stainless Steel Orthopaedic Cable
Abstract: Stainless steel cable systems have been designed for a multitude of orthopaedic implant applications.
-
Cable Swaging Tools - Cutting Tools - Grainger Industrial Supply
You can precisely swage copper, aluminum and stainless steel cable with a durable cable swaging tool.
Indicates content that may require registration and/or purchase.