-
Supplier: Radwell International
Description: DIN RAIL - 2M, STAINLESS STEEL, SOLID. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: "Din Rail Top Hat 1.378"" W x 0.295"" H (35.00mm x 7.50mm) Unslotted Stainless Steel 28.425"" (722.00mm)"
-
Supplier: L-com, Inc.
Description: Stainless steel hinge and removable pin Includes Mounting Rails for DIN3 Rails and DIN modules in the Enclosure Application Electrical & Electronics Instruments, Controls & Components, Wireless LAN WiFi equipment Indoor and outdoor installations Rapid Deployment
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Height: 14 inch
-
-
Supplier: L-com, Inc.
Description: Stainless steel hinge and removable pin Includes Mounting Rails for DIN3 Rails and DIN modules in the Enclosure Application Electrical & Electronics Instruments, Controls & Components, Wireless LAN WiFi equipment Indoor and outdoor installations Rapid Deployment
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Height: 12 inch
-
Supplier: Fibox Enclosures
Description: 3 rows x 16 modules, for size 600x400x210 About ARCA – IEC Enclosures Driven by innovation and market demand, the ARCA – IEC is the ideal and cost-effective alternative to stainless steel cabinets or fiberglass enclosures needed in harsh and demanding environments. This enclosure is a
-
Supplier: Transtector Systems, Inc.
Description: electronic equipment. Our national electrical manufactures association NEMA box has the outer dimensions of 12x10x6. The 12x10x6 NEMA enclosure box inner dimensions are 13.3x10x5.69. Transtector 4X rating NEMA IP66 enclosure panel part number TESS121006-000DR is constructed of 304 stainless
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Height: 12 inch
-
Supplier: Allied Electronics, Inc.
Description: DIN rail is the metal rail used to mount various electrical components in a control cabinet. The Din rail forms the basis of the inner workings of control cabinet. It ensures a firm hold of the rail mountable components. Since the rail is manufactured
-
Supplier: L-com, Inc.
Description: HGX-PMT16, HGX-PMT28, HGX-PMT29, HGX-PMT30, & HGX-PMT33 Features 16ga. Brushed 304 Stainless Steel 304 Stainless steel latch with padlock eye NEMA Type 3R / IP24 rated Fully gasketed vented lid, integral welded mounting flange & 316 Stainless steel hinge and
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Height: 14 inch
-
Supplier: Transtector Systems, Inc.
Description: electronic equipment. Our national electrical manufactures association NEMA box has the outer dimensions of 14x12x7. The 14x12x7 NEMA enclosure box inner dimensions are 14.4x12x7.69. Transtector 4X rating NEMA IP66 enclosure panel part number TESS141207-000DR is constructed of 304 stainless
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Height: 14 inch
-
Supplier: Transtector Systems, Inc.
Description: from Transtector provides watertight protection from the outdoors. This NEMA waterproof cabinet enclosure has an IP24 rating. Industrial outdoor NEMA IP24 enclosure TESS141207-00VDR is built with 120V AC modified base din rail mount. Our 304 stainless steel outdoor
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Height: 14 inch
-
Supplier: icotek Corp
Description: transmission of the cutting device, only little effort is required. The DIN-RC 1 is suitable for cutting: DIN TS35 rails 35 x 7.5 mm DIN TS35 rails 35 x 15 mm The DIN-RC 2 is suitable for cutting: DIN TS35 rails 35 x 7.5 mm DIN TS35
-
Supplier: OMEGA Engineering, Inc.
Description: nickel plated barrel. As tightening torque is applied to strong stainless steel screws, the wire is secured between a recessed contact pad and serrated current bar. This corrosion-resistant clamping mechanism provides excellent performance in the most demanding industrial conditions.
- Number of Contacts: 2
- Conductor Size (North American): 30 to 10 AWG
- Voltage Rating: 600 to 800 volts
- Current Rating: 20 to 310 amps
-
Supplier: Sealevel Systems, Inc.
Description: The KT133 is a rugged, low-profile DIN rail bracket for the Relio R1 industrial computer. Simply secure the DIN rail bracket to the rear of the Relio R1 using the ten (10) included machine screws. The bracket can be installed in either direction, which allows the Relio R1
-
Supplier: L-com, Inc.
Description: L-com's HyperLink brand DIN rail enclosures offer mounting rails inside the enclosure where DIN rails can be mounted. These NEMA enclosures can be used with DIN rail products such as industrial Ethernet switches, Industrial serial converts, power
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 8 inch
- Height: 18 inch
-
Supplier: ABB Inc.
Description: stainless steel allows the cabinets to be fitted both indoors and outdoors, by fixing them to the floor. Whether they have an blind door or a glass door, the cabinets feature an AISI 304 stainless steel monobloc structure complete with non-removable side panels and roof,
-
Supplier: Allied Electronics, Inc.
Description: Watertight Enclosure, Body Polycarbonate, Colour Light Gray, 1554 Series Electronic instrument enclosures, designed for Mounting printed circuit boards or DIN rail Mounted components Gasketed lid with two piece “tongue & groove” construction provides protection against access of oil,
-
Supplier: Hammond Manufacturing Company Inc.
Description: stainless steel with a smooth brushed finish. Accessories Additional Inner Panels Swing Panel Swing Frame Eclipse DIN Rail Mounting Kit Eclipse DIN Rails Door Stop Kit Mounting Foot Kit Rear Hole Plugs Drip Shield Kit Quarter Turn Inserts and Keys Quarter
- Length / Height: 24 inch
- Width/Diameter: 24 inch
- Depth: 8 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Allied Electronics, Inc.
Description: High Temperature Ceramic Terminal Block Ceramic terminal blocks are designed for high temperature applications. Type DIN-46284-ST and 4011-B. Specifications . Insulating Material: Porcelain KER 111, DIN 40685 white. Upper Temperature Limit: 200°C/392°F. Type 560-K4DF-V2A
-
Supplier: Powell Electronics, Inc.
Description: TS35x15 DIN Rail, Stainless Steel
- Material: Steel
- Type: Terminal and Junction Boxes
-
Supplier: Allen-Bradley / Rockwell Automation
Description: IEC Load Switch, NEMA Type 4/4X - IP66 Stainless Steel - Base / DIN Rail, Handle Color:Grey / Black, 63A, 3 Poles
- Poles: 3 Poles
- Mounting Style: DIN Rail
- Features: Other
-
Supplier: Fibox Enclosures
Description: Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws.
- Length / Height: 6.4173263 inch
- Width/Diameter: 6.3779562 inch
- Depth: 3.5826791 inch
- Height: 6.4173263 inch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ROTARY ISOLATOR ENCLOSURE, SWITCH, STAINLESS STEEL, 32 AMP, 3 POLE, 15 DEGREE ROOF ANGLE, FITTED DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
- Type: Terminal and Junction Boxes
-
Supplier: DigiKey
Description: "ENCL SS 14X12X07"" W/DIN RAIL"
- Features: Hinged Cover
- NEMA Rating: NEMA / IP Enclosures, Type 4X
- Material: Stainless Steel
- Type: Terminal and Junction Boxes
-
Supplier: DBK USA, Inc.
Description: Features High power (100 - 350 W) to size ratio Stainless steel 35 mm DIN-rail mount Panel mount 40 x 54mm aperture (1.6 x2) Build in finger guard (flush fitting) RoHS Compliant (EU Directive 2002/95/EC)
- Maximum Operating Temperature: 165 F
- Heating Capacity: 0.1 to 0.35 kW
- AC Voltage Required: 115 to 230 volts
- Maximum Air Flow: 13.53159 SCFM
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: ONE DOOR TYPE POLYCARBONATE MATERIAL 16.68 INCH 17.65 INCH 9.98 INCH UL 50, CUL 50 APPROVAL WALL, FLUSH, DIN RAIL MOUNTING NEMA 3R/4/4X/6P/12/IP66/68 ENCLOSURE HINGED, NEOPRENE GASKET, (2) LATCH COVER TYPE BP1614AL BACK PANEL POLYSTAR[TM] BRAND EXTERNAL HARDWARE MATERIAL 300
- Length / Height: 17.65 inch
- Width/Diameter: 16.68 inch
- Depth: 9.98 inch
- Height: 17.65 inch
-
Supplier: Appleton Electric
Description: FEED THROUGH TYPE 1NO-1NC, MOMENTARY CONTACT CONFIGURATION 3/4 INCH HUB SIZE STAINLESS STEEL ENCLOSURE MATERIAL CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, NEMA 4X, IP66 ENCLOSURE START/STOP/EMERGENCY STOP LEGEND FRONT OPERATED PUSHBUTTON OPERATOR TYPE TWO GANG BOX TYPE
- Features: Explosion Proof
- Material: Stainless Steel
- NEMA Rating: Type 4X
- Ingress Protection(IP) Rating Against Moisture: Type 6
-
Supplier: icotek GmbH
Description: The shield clamps SF|SKL are used for shielding single cables. Simple to use and effective shielding of cables. For assembly on 35 mm DIN rails. Advantages Simple and tool-free assembly Cost effective solution Space saving by an optimized arrangement Optimal contact of the cable shield
- Diameter: 0.05905515 to 1.1417329 inch
- Number of Wires: 1 #
- Material: Stainless Steel
-
Supplier: ACCES I/O Products, Inc.
Description: Control/Automation Data Acquisition ENCLOSURE DESIGN FEATURES Rugged steel enclosure Small, low profile design measures just 5 5/16" x 8" x 2" Attractive black powder coated finish Stainless steel screws and aluminum standoffs Simple assembly Ordering Guide 104T-BOX - T-BOX
- Length / Height: 5.3125 inch
- Width/Diameter: 8 inch
- Depth: 2 inch
- Mounting Type: DIN Rail Mounting
-
Supplier: Ralston Metal Products Limited
Description: enclosures and transparent covers are made from injection molded polycarbonate material. The easily removed hinged cover is held secure with stainless steel quick release latches that have built in padlocking capabilities. The cover is sealed with a polyurethane gasket. The NMQR is
- Length / Height: 14.58 inch
- Width/Diameter: 12.58 inch
- Depth: 13.5 inch
- Height: 14.58 inch
-
Supplier: Flow Technology, Inc.
Description: fuel consumption per Nautical Mile Exportable data file for off-board analysis Temperature/viscosity compensated flow sensors Programmable for multiple fuel types Stainless steel sensor construction Full flow in the event of rotor seizure for uncompromised vessel safety Robust
- Accuracy: 0.25 ±% FS
- Form Factor: DIN Rail, Panel / Chassis Mount
- Interface: Digital Front Panel
- Media: Liquid
-
Supplier: Integra Enclosures, Inc.
Description: standard stainless steel pin, piano style hinge Flexible Interior Mounting – Features Integra's unique and patented Multi-Max Rail System Interior Rear wall mounting – Multiple bosses for direct mounting of devices and / or din rail The Integra Genesis series
- Length / Height: 20 inch
- Width/Diameter: 16 inch
- Depth: 8 inch
- Height: 20 inch
-
Supplier: RAWELT S.A. de C.V.
Description: Designed to housing instrument and controls or junction boxes for electrical, electronic or pneumatic components in outdoor and indoor. CONSTRUCTION: Diecast aluminum 4/4X, IP66 enclosure. Stainless steel screws. Green ground screw included. Cover screws placed outside sealed area.
- Material: Aluminum
- Mounting Type: DIN Rail Mounting, Wall Mount
- NEMA Rating: NEMA / IP Enclosures, Type 4X
- Shape: Rectangular
-
Supplier: OKW Enclosures, Inc.
Description: optional security kit for use with lead tags DIN rails and mounting plates for individual installation and configurations internal screw pillars for PCBs, DIN rails and mounting plates
- Length / Height: 3.31 to 11.89 inch
- Width/Diameter: 3.23 to 9.13 inch
- Depth: 2.165 to 4.724 inch
- Height: 3.31 to 11.89 inch
-
Supplier: R. STAHL, Inc.
Description: the electrical components is freely accessible. Covers with inspection windows, O-rings for a guaranteed degree of protection IP66 as well as mounting plates and simple DIN mounting rails are available as accessories. For direct cable entry into enclosures, flameproof cable glands or
- Length / Height: 4.9212625 to 13.1889835 inch
- Width/Diameter: 4.9212625 to 13.1889835 inch
- Depth: 5.1968532 to 10.8267775 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Integra Enclosures, Inc.
Description: in class hinge - Strong standard stainless steel pin, piano style hinge Flexible Interior Mounting – Features Integra's unique and patented Multi-Max Rail System Interior Rear wall mounting – multiple bosses for direct mounting of devices and / or din rail The
- Length / Height: 24 inch
- Width/Diameter: 24 inch
- Depth: 10 inch
- Height: 24 inch
Find Suppliers by Category Top
Featured Products Top
-
rapid turnaround times. Rockford Ball Screw (RBS) is a family-owned business serving the linear motion industry for 50 years. We are a leading provider of ball screw products, acme screw products, and linear guide rail assemblies. Our products comply with industry standards (ANSI, DIN, ISO, JIS (read more)
Browse Linear Bearing Rails Datasheets for Rockford Ball Screw -
supports 600V AC/600V DC applications and is available for Class CC fuses up to 30A and Class CD fuses up to 60A. The fuse blocks feature space-saving construction and flexible installation options, including DIN rail (read more)
Browse Fuse Holders Datasheets for VICFUSE -
S-102 The 1.3" diameter S-102 roll-formed painted fence rail is engineered for use as the top horizontal member in light-duty and hobby-farm fencing systems. Manufactured from 26-gauge galvanized steel and finished in a durable red pre-painted coating (read more)
Browse Datasheets for MP Metal Products -
The EN4SDSS series of enclosures by Hammond Manufacturing are available in a wide range of sizes, from 12” x 12” x 6” up to 72” x 36” x 12”. The large variety of accessories offered by Hammond such as handles, inner panels, hole plugs, DIN rails, climate (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
for compact construction, symmetric mounting position, high-cycle life, and fast operation. Stainless steel fasteners for long-term corrosion resistance ISO 5211 direct mounting, DIN 3337 NAMUR standard for mounting solenoids, limit (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
Stainless steel material for linear motion components and assemblies (carriages, track & rail) is a core part of Modern Linear’s capabilities. The reasons a customer would choose stainless components could very well be tied into the inherent benefits of using guide roller technology (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
1045, 1060 or equivalent 180,000 PSI tensile strength steel in four profiles to maximum lengths of 12ft. Other specialty materials, i.e. Stainless Steel, available upon request. Rail-Bearing contact surfaces are hardened to 60-65 Rc. to match SMTIH-TRAX® V-Groove, plain Hardened rails are straight (read more)
Browse Linear Bearing Rails Datasheets for Accurate Bushing Company, Inc. -
rollers. Smith-Rails are fabricated from AISI 1045, 1060 or equivalent 180,000 PSI tensile strength steel in four profiles to maximum lengths of 12ft. Other specialty materials, i.e. Stainless Steel, available upon request. Rail-Bearing contact surfaces are hardened to 60-65 Rc. to match SMTIH-TRAX® (read more)
Browse Linear Bearing Rails Datasheets for Accurate Bushing Company, Inc. -
carbon steel. The size and shape can be altered to run on different shapes of track or rail. Ball bearing options range from standard 52100 deep groove ball bearings, to stainless steel, or full complement ceramic bearings. Special lube options are available, as well as no lube. The inner stud is made (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
markets. Materials, Gages, Finishes and Shapes M. P. Metal Products has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48 (read more)
Browse Metal Tubes Datasheets for MP Metal Products
More Information Top
-
Bussmann®
Housing: Thermoplastic- UL V-2 Clip: Tin plated copper alloy Contact Lubricant: Fluoroether grease Saddle screw: Plated steel DIN rail springs: Stainless steel Input Power Terminal Wire Range: Wiring .
-
CUBEFuseTM and Fuseholder TCF & TCFH
…15% glass filled PBT (polybutylene terephthalate) Interface Clips: High Performance Copper Alloy Interface Clip plating: Electroless Tin (No plating on TCFH100) Contact Lubricant: Fluoroether Grease 30A Box Lug: Copper 60A Box Lug: Copper 100A Box Lug: Aluminum DIN Rail Spring: Stainless Steel .
-
Plant Maintenance Product | Appleton's XP hybrid circuit breaker panelboard combines IEC and CEC/NEC technology | Plant Services
Incoming and outgoing electrical connections are made in the stainless steel enclosure to secure DIN Rail mounting terminal blocks.
-
Plant Maintenance Product | Appleton's XP hybrid circuit breaker panelboard combines IEC and CEC/NEC technology | Plant Services
Incoming and outgoing electrical connections are made in the stainless steel enclosure to secure DIN Rail mounting terminal blocks.
-
Plant Maintenance Product | Appleton's XP hybrid circuit breaker panelboard combines IEC and CEC/NEC technology | Plant Services
Incoming and outgoing electrical connections are made in the stainless steel enclosure to secure DIN Rail mounting terminal blocks.
-
Plant Maintenance Product | Appleton's XP hybrid circuit breaker panelboard combines IEC and CEC/NEC technology | Plant Services
Incoming and outgoing electrical connections are made in the stainless steel enclosure to secure DIN Rail mounting terminal blocks.
-
Plant Maintenance Product | Appleton's XP hybrid circuit breaker panelboard combines IEC and CEC/NEC technology | Plant Services
Incoming and outgoing electrical connections are made in the stainless steel enclosure to secure DIN Rail mounting terminal blocks.
-
Plant Maintenance Product | Appleton's XP hybrid circuit breaker panelboard combines IEC and CEC/NEC technology | Plant Services
Incoming and outgoing electrical connections are made in the stainless steel enclosure to secure DIN Rail mounting terminal blocks.
-
Weigh|Detect|Control
Products for Your Processes
– DIN rail mounting and a stainless steel housing are available .
-
CR4 - Thread: What is the Trance?
You might be interested in: DIN Rails and DIN Rail Clips and Brackets, DIN Connectors, Stainless Steel Alloys .
Indicates content that may require registration and/or purchase.