-
Supplier: Waterman Industries, Inc.
Description: opens with minimum differential head, but ensures positive closing. The frame and cover are commercial quality cast steel. Links are fabricated from heavy duty angle or steel flat bar with bronze hinge bushings. Hinge pins, washers and keepers are stainless steel.
- Valve Type: Gate / Knife Valves
-
Supplier: McWane Plant and Industrial
Description: available. KEY FEATURES High-strength, close-grained grey iron frame and cover Stainless steel stems with fully machined threads for reduced corrosion and vandalism Continuous ring synthetic rubber cover seal, and a friction-resistant synthetic washer seal Field-replaceable
-
Supplier: Smalley
Description: Crest-to-Crest Wave Springs are pre-stacked in series, decreasing the spring rate proportionally to the number of turns. Uses are typically applications requiring low-medium spring rates and large deflections with low-medium forces. Among the major advantages, this design eliminates the need to
- Inside Diameter: 1 inch
- Outside Diameter: 1.25 inch
- Thickness / Working Height: 0.019 inch
- Finish: Black Oxide, Zinc Plated
-
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Inside Diameter: 0.531 inch
- Outside Diameter: 0.95 inch
- Thickness / Working Height: 0.022 inch
- Features: Other
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Inside Diameter: 0.531 inch
- Outside Diameter: 0.734 inch
- Features: Other
- Material: Stainless Steel
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Outside Diameter: 0.612 inch
- Washer Type: Bowed / Curved Washer
- Features: Other
- Material: Stainless Steel
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Inside Diameter: 0.075 inch
- Outside Diameter: 0.15 inch
- Thickness / Working Height: 0.006 inch
- Features: Other
-
Supplier: RS Components, Ltd.
Description: RS PRO DIN 125A, DIN 7980 & DIN6798J
- Features: Other
- Material: Stainless Steel
-
Supplier: Nord-Lock Group
Description: including: spontaneous bolt loosening due to vibration and dynamic loads, and slackening due to settlement and relaxation. Now, you can count on one solution to meet all your bolt securing needs. We are delighted to introduce the new Nord-Lock X-series washers —for bolt security without
- Inside Diameter: 0.13 to 1.71 inch
- Outside Diameter: 0.28 to 2.56 inch
- Thickness / Working Height: 0.041 to 0.502 inch
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1-3/8", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/8", 9/16", No. 10, No. 5, No. 6, No. 8
-
Supplier: SPIROL
Description: SPIROL offers a line of Nickel (Austenitic) Stainless Steel Disc Springs in outside diameters ranging from Ø8mm to Ø71mm Austenitic stainless steel is typically used for static and low cycle applications that require a heightened level of corrosion resistance. Nickel
- Inside Diameter: 0.165 to 1.417 inch
- Outside Diameter: 0.3149608 to 2.7952771 inch
- Thickness / Working Height: 0.02362206 to 0.18110246 inch
- Washer Type: Conical Washer
-
Supplier: Imao-Fixtureworks
Description: Body Stainless steel (SUS303)
- Inside Diameter: 0.25196864 to 0.6692917 inch
- Outside Diameter: 0.4724412 to 1.181103 inch
- Thickness / Working Height: 0.11023628 to 0.24409462 inch
- Washer Type: Spherical Washer
-
Supplier: DigiKey
Description: "#6 Sealing Washer 0.078"" (1.98mm) Thick Stainless Steel"
- Number Size: No. 6
- Washer Type: Self-sealing Washer
- Material: Stainless Steel
-
Supplier: APM Hexseal Corp.
Description: SEELOC® Washers are self-sealing, vibration-resistant washers, each having a silicone rubber section, molded and bonded to a stainless steel formed washer. These washers are designed for use with regular screws, bolts, or studs for sealing panels and
- Outside Diameter: 0.5 inch
- Number Size: No. 10
- Material: Rubber, Stainless Steel
- Washer Type: Self-sealing Washer
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L ISO 70931 Washer M8 - 5/16
- Metric Size: M 8
- Features: Other
- Material: Stainless Steel
-
Supplier: Jergens, Inc.
Description: Jergens Flat Washers incorporate spacing and distribute load when placed between a nut and bolt or screw. They will help prevent wear and distortion of installation surfaces over time. Features, Benefits, & Product Specifications: Material: Available in 1010 Cold Rolled Steel and 303
- Number Size: 7/8"
- Finish: Black Oxide
- Washer Type: Flat / USS Washer
- Features: Other
-
Supplier: RS Components, Ltd.
Description: MudgurardWasher A4 Stainless Steel M5x25
- Inside Diameter: 0.1968505 inch
- Thickness / Working Height: 0.05905515 inch
- Features: Other
- Material: Stainless Steel
-
Supplier: APM Hexseal Corp.
Description: APM Hexseal’s Seeloc® Washers consist of molded silicone rubber bonded to specially formed stainless steel washers. Designed to be used in conjunction with conventional screws, bolts or studs, Seeloc Washers are a simple solution for all sorts of sealing needs. The
- Outside Diameter: 1.00000054 inch
- Metric Size: M 12
- Material: Rubber, Stainless Steel
- Washer Type: Self-sealing Washer
-
Supplier: Nord-Lock Group
Description: Nord-Lock washers secure bolted joints with tension instead of friction. It is a high quality product with documented success in many industries worldwide. Nord-Lock washers have been rigorously tested and approved by independent institutes as well as certification authorities.
- Inside Diameter: 0.13385834 to 5.25197134 inch
- Outside Diameter: 0.2755907 to 7.0078778 inch
- Thickness / Working Height: 0.07086618 to 0.37401595 inch
- Number Size: 1", 1-1/2", 1-1/4", 1-1/8", 1-3/4", 1-3/8", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", 9/16", No. 10, No. 5, No. 6, No. 8
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 7248-2 Material: Stainless Steel OD: .197 (5.0)
- Outside Diameter: 0.197 inch
- Washer Type: Lockwasher, Helical Spring
- Material: Stainless Steel
-
Supplier: Jergens, Inc.
Description: Material: Available in Low Carbon Steel and 303 Stainless Steel Finish: Black Oxide (for Low Carbon Steel Washers) Heat Treat: Case Hardened (for Low Carbon Steel Washers)
- Number Size: 3/4"
- Finish: Black Oxide
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: APM Hexseal Corp.
Description: Bushing Seals are small, inconspicuous and perfect for ready-sealed toggle, push button and rotary switches. MATERIAL SPECIFICATIONS For APM Hexseal® Standard Bushing Seals Elastomer: Silicone conforms to A-A-59588, Class 3A, GR50 †, Gray ‡ Mounting Nut: 18/8 Stainless Steel
- Outside Diameter: 0.572 inch
- Thickness / Working Height: 0.12 inch
- Features: Other
- Washer Type: Self-sealing Washer
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Environmental elements can easily make their way into the inner parts of sensitive electronic devices. However, with ZAGO’s panel bushing seals, you can control potential leaks with the most easy to use and economical product on the market. ZAGO’s panel bushing seals are composed of a
- Number Size: 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", No. 0, No. 1, No. 10, No. 12, No. 2, No. 4, No. 6, No. 8
- Finish: Black Oxide, Zinc Plated
- Metric Size: M 1.6, M 10, M 12, M 14, M 16, M 2.0, M 2.5, M 20, M 24, M 3, M 3.5, M 30, M 4, M 5, M 6, M 8
- Features: Other
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 7248-1 Hole Size: #4, M3 Material: Stainless Steel OD: .220 [5.6]
- Outside Diameter: 0.22 inch
- Washer Type: Flat / USS Washer
- Material: Stainless Steel
-
Supplier: Boker's, Inc.
Description: Boker's maintains over 29,000 stock tools for flat washers, spacers, and shims. You can choose from a wide variety of sizes, thicknesses and materials, including non-metallic. With outside diameters of 0.080" to 5.140" and a wide variety of inside diameters, you have millions of flat
- Inside Diameter: 0.724 inch
- Outside Diameter: 0.926 inch
- Thickness / Working Height: 0.015 to 0.03 inch
- Material: Aluminum, Brass, Copper, Copper Base Alloy / Bronze, Hardened Steel, Nickel Base Alloy, Spring Steel, Stainless Steel, Steel, Titanium
-
Supplier: ASRaymond
Description: Stock sizes in high-carbon and stainless steels Belleville spring washers are especially suited for high loads in small spaces. By combining them in varying sequence, each size gives numerous load-carrying possibilities. These washers have had all set removed during
- Inside Diameter: 0.505 inch
- Outside Diameter: 1 inch
- Thickness / Working Height: 0.043 inch
- Number Size: 1/2"
-
Supplier: Lee Spring Company
Description: achieved by stacking Belleville Washers in various configurations. As shown in the diagrams below, Belleville Washers can be used in four different ways: Single: One washer Parallel: All washers stacked the same way Series: All washers stacked opposite each other
- Inside Diameter: 1.016 inch
- Outside Diameter: 2 inch
- Thickness / Working Height: 0.118 inch
- Washer Type: Belleville Washer
-
Supplier: Century Spring Corp.
Description: A disc spring (sometimes called a "Belleville washer" after the inventor) consists primarily of a convex disc supported at the outer periphery by one force and an opposing force on the center of the disc. Disc springs are used singly, or in stacks, to achieve a desired load and travel. The
- Inside Diameter: 0.3307 inch
- Outside Diameter: 0.5906 inch
- Thickness / Working Height: 0.07874 inch
- Washer Type: Belleville Washer
-
Supplier: American Belleville
Description: deflection, as well. Available materials include: High-carbon Steel Alloy AISI 1074 (ASTM A684) AISI 6150 (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH Stainless Steel (ASTM A693) Inconel 718 (ASTM B670 / AMS 5596)
- Inside Diameter: 2.063 inch
- Outside Diameter: 4.75 inch
- Thickness / Working Height: 0.445 inch
- Number Size: 2"
-
Supplier: Temper Corporation
Description: Temper Load Rings: Eliminate Shimming Optimize Bearing Life Improve Accuracy Simplify Bearing Installation Compress at a Constant Force Applications: Hydraulic pumps Speed reducers Electric motors Farm tractors Mining equipment Lawn mowers Conveyors Irrigation units Compressors Boat motors Sewing
- Thickness / Working Height: 0.14 to 0.21 inch
- Washer Type: Constant Force Spacer
- Material: Stainless Steel
-
Description: limits. Like the AM series the AI parts are typically manufactured from High Carbon or Alloy Steel; AISI C1075 or 6150 material.
- Inside Diameter: 0.093 to 1.25 inch
- Outside Diameter: 0.187 to 2.5 inch
- Thickness / Working Height: 0.007 to 0.12 inch
- Number Size: 1", 1-1/4", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", 9/16", No. 2, No. 4, No. 6, No. 8
-
Supplier: Newark, An Avnet Company
Description: SPRING WASHER, SS A2, 6.5MM, 9.9MM; Internal Diameter:6.5mm; External Diameter:9.9mm; Fastener Material:Stainless Steel A2; Thread Size - Metric:-; Fastener Plating:-; Product Range:- RoHS Compliant: Yes
-
Supplier: TFC Ltd.
Description: Dimensions: Metric Material: A2 Stainless Steel Finish: Self Colour
- Features: Other
- Material: Stainless Steel
-
Supplier: J.Lanfranco Fastener Systems Inc.
Description: CONICAL SPRING WASHER NFE 25510
- Inside Diameter: 0.8267721 to 0.847244552 inch
- Outside Diameter: 1.4960638 inch
- Thickness / Working Height: 0.1574804 inch
- Washer Type: Spherical Washer
-
Supplier: L.H. Dottie Company
Description: SPLIT TYPE STAINLESS STEEL MATERIAL #8 FASTENER SIZE APPLICATION SCREWS AND BOLTS LW MODEL
- Washer Type: Lockwasher, Helical Spring
- Number Size: No. 8
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Smalley manufactures custom springs to meet specific application requirements. Smalley's manufacturing process allows for special designs to be produced with No-Tooling-Charges™. Specials are available from .200" to 120" diameters; carbon steel, stainless steel and exotic alloys (read more)
Browse Washers Datasheets for Smalley -
shank. The full stainless steel ball lock pins and handles come in a variety of configurations including button, ring, nautical and domed versions. Quick release (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
Product Overview Lispring stainless steel multi-turn wave springs are engineered to provide high load capability, precise deflection, and compact integration, making them ideal for advanced mechanical systems across multiple industries requiring precise force control and (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
spring cavity. With a smaller assembly size and less material used in the manufacturing process, a cost savings is realized. Over 4,000 wave springs are available from stock in both carbon and 17-7 stainless steel. Stock sizes are available from .188" to 16" diameters (read more)
Browse Compression Springs Datasheets for Smalley -
Smalley manufactures custom springs to meet specific application requirements. Smalley's manufacturing process allows for special designs to be produced with No-Tooling-Charges™. Specials are available from .200" to 120" diameters; carbon steel, stainless steel and exotic alloys (read more)
Browse Spring Washers Datasheets for Smalley -
Our Seeloc® Washers consist of molded rubber, bonded to custom formed stainless-steel washers. The contact surface creates a 360° sealing barrier around the periphery of the washer face when compressed. (read more)
Browse Washers Datasheets for APM Hexseal Corp. -
Flexible structure allows simple integration and preload adjustment Material Versatility: Available in carbon steel, stainless (read more)
Browse Wave Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Smalley manufactures custom springs to meet specific application requirements. Smalley's manufacturing process allows for special designs to be produced with No-Tooling-Charges™. Specials are available from .200" to 120" diameters; carbon steel, stainless steel and exotic (read more)
Browse Wave Washers Datasheets for Smalley -
Monel Inconel Nickel Stainless steel Tin Titanium Various plastics Nylon In addition to our manufacturing capabilities, we also offer treatment and finishing services to facilitate the delivery of a (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Suitable for space-saving application High holding capacity with 4-ball lock Made of stainless steel Domed or non-domed button head Series CCOW (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks
More Information Top
-
Development of probes for assessment of ion heat transport and sheath heat flux in the boundary of the Alcator C-Mod Tokamak
hardware molybdenum head ceramic pins mica insulator stainless steel cap press-fit pins molybdenum floating base mica insulator ceramic stand-offs ceramic sleeves molybdenum electron guard molybdenum ion collector tungsten domed Langmuir probe mica insulator stainless steel washer stainless steel nut boron…
-
Search for primarily non-interacting decay modes of the upsilon
The inner radius dome and equator plane washer of each hemispherical "can" was formed of ^ inch thick stainless - steel .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1838 - Safety Evaluation ...
…manage loss of material for the following stainless steel, nickel-based alloy, and low-alloy steel clad with stainless steel component types of the … pressure housings, CEDM head dome , CEDM head flange, instrument … tube flange and studs/nuts/ washers , head vent pipe, primary…
-
Building a Roll-Off Roof or Dome Observatory
…Walls and Base ring parts (Base Ring Ply, Stud Wall, Upper Plate Ply Ring) Pre-hung steel Door and double bolt … Groove Castors (5 minimum) Dome Ply Ring Dome rotation … dome skin) Fastener parts ( Stainless bolts, nuts, washers ) Interior wall light (red…
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1348740925568/litdoc28956290_20130903234210.pdf
Fit both stainless steel and plastic washers on each screw, with the plastic washer innermost. .... Tighten all dome nuts finger-tight, then use a torque wrench to tighten all dome nuts crosswise…
-
Pressure Dome for High-Pressure Electrolyzer
To aid in dome assembly, two stainless steel rings are employed. .... beneath the heads of the high-strength bolts in lieu of individual hardened washers , and another is…
-
Pressure Dome for High-Pressure Electrolyzer - Nasa Tech Briefs :: NASA Tech Briefs
To aid in dome assembly, two stainless steel rings are employed. .... beneath the heads of the high-strength bolts in lieu of individual hardened washers , and another is…
-
A Review of Information for Managing Aging in Nuclear Power Plants
This section addresses the aging degradation of the low alloy femtic steel and stainless steel components that comprise the PWR pressure vessel. .... This includes the closure head dome (which cames the control rod drive mechanism housings, vent tubes, liiing lugs, refueling seal ledge, and shroud support ring), the closure head flange, closure stud assemblies (composed of studs, nuts, washers , and O-rings), the vessel…
-
India Structure, India Structure Manufacturers (Page 6)
structural bolts, Hexagon nuts, hexagon coupling nuts, square nut, self locking nut , hexagon domed cap nuts, plain washer , plain big od washer , plain small od washer , spring lock washer , spring washer, heavy duty... .... [ Related Keywords : Stainless Steel Fasteners, Stainless Steel Nut, industrial fasteners, Stainless Steel bolt ] .
-
Bread staling. IV. Electrical properties of the crumb during staling
The cell was shaped in the form of a stainless steel probe (3.2 mm diameter) consisting of a series of coaxial electrodes. .... An outer voltage electrode surrounded the internal neutral shield and the current electrode ran down the centre of the rod and was connected to a domed steel end-cap, which in turn was … the other electrodes by a thin polythene washer .
Indicates content that may require registration and/or purchase.