-
Supplier: ASTM International
Description: Post-Test Cleaning Materials 7.5 Sealing and Anti-seize Compounds 7.6 Hazards 8 Test Oil Sample Requirements 9 Preparation of Apparatus 10 Oil Heat Exchanger Cleaning 10.1 Jacketed Rocker Cover Cleaning 10.2 Breather Tube Cleaning 10.3 Cleaning of Special Stainless Steel Parts 10.4
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L DIN 938 Stud M8 x 25
- Length: 0.9842525 inch
- Fastener Standards: DIN
- Metric: M8
- Features: Other
-
Supplier: bisco industries
Description: Threaded Rods and Studs
- Metric: M3
- Features: Other
- Material: Stainless Steel
- Attachment: Threaded
-
-
Supplier: bisco industries
Description: Swage Collar Studs
- Inch: # 8
- Material: Stainless Steel
- Attachment: Threaded
-
Supplier: PennEngineering®
Description: annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. TFH (non-flush) Studs are for sheets as thin as .020 inches. They may also be used in thicker sheets where flush head studs are not required.
- Length: 0.875 inch
- Inch: # 0, # 10
- Fastener Standards: ASME / ANSI
- Attachment: Pressed
-
Supplier: PennEngineering®
Description: These studs ensure permanent mounting in metal sheets as thin as 1.60mm. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation only
- Length: 0.6299216 inch
- Fastener Standards: ASME / ANSI
- Metric: M5
- Attachment: Pressed
-
Supplier: bisco industries
Description: Concealed Head Studs
- Metric: M5
- Features: Other
- Material: Stainless Steel
- Attachment: Threaded
-
Supplier: RS Components, Ltd.
Description: SF series to be used in compression only applications. These mounts have a plate at the bottom instead of a bolt. All SUS versions are stainless steel equivalents. Type = Male Only Thread Size = M10 Material = Alpha Gel, Rubber Metalwork = Stainless Steel Diameter = 85mm
- Length: 2.5196864 inch
- Metric: M10
- Material: Rubber, Stainless Steel
-
Supplier: bisco industries
Description: Self-Clinching Studs
- Metric: M5
- Features: Other
- Material: Stainless Steel
- Attachment: Threaded
-
Supplier: PennEngineering®
Description: annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FH4 & FHP (flush-head) Studs for Stainless Steel are designed to provide strong threads in stainless steel sheets as
- Length: 0.25 inch
- Inch: # 8
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel
-
Supplier: PennEngineering®
Description: PEM Type SGPC swaging collar studs can install into most panel material, provide strong torque-out resistance and are suitable for close centerline-to-edge situations. These studs can also accommodate multiple panels as long as the total thickness does not exceed the maximum sheet
- Length: 0.9842525 inch
- Metric: M3
- Attachment: Pressed
- Shape: Round
-
Supplier: Jergens, Inc.
Description: Jergens ZPS K5 Pull Studs are designed for all of our ZPS K5 Clamping Modules. Features, Benefits, & Product Specifications: Material: Hardened Stainless Steel Installation diagrams available upon request
- Features: Other
- Material: Stainless Steel
-
Supplier: Jergens, Inc.
Description: With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: 303 Stainless Steel
- Inch: 3/4"
- Features: Other
- Shape: Round
- Material: Stainless Steel
-
Supplier: Jergens, Inc.
Description: With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: 303 Stainless Steel
- Inch: 5/16"
- Features: Other
- Shape: Round
- Material: Stainless Steel
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.5905515 to 1.968505 inch
- Material: Bronze / Copper Base Alloy, Stainless Steel, Steel
- Metric: M8
- Features: Other
-
Supplier: Nelson Fastener Systems
Description: Nelson MD studs are recommended for fastening applications where threads are needed for the full fastener length. MD studs are available in thread diameters of M6 through M24. Nelson fully threaded studs have a short length of pitch diameter weld base. Most of this length is
- Length: 0.4724412 to 1.3779535 inch
- Metric: M10, M12, M16, M20, M24, M5, M6, M8
- Shape: Round
- Material: Stainless Steel, Steel
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Thread Bar with Black Galvanized Surface. Model Number: LD-025-SB4 Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 to M48) Material:A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M;A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7M/A194 7M
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Finish: Black Oxide, Galvanized, Nickel Plated
- Metric: M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, M8
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
- Shape: Round
-
Supplier: Tri-Star Industries, Inc.
Description: Threaded studs are commonly used to fulfill specific design functions, to save money in production costs, to function as electrical contacts or to replace self-tapping or removable screws. Thread lengths are available to meet your specific requirements. Special studs without threads
- Inch: # 10, # 2, # 4, # 6, # 8, 1/4", 3/8", 5/16"
- Material: Brass, Stainless Steel
- Fastener Standards: ISO
- Metric: M 2.5, M10, M2, M3, M3.5, M4, M5, M6, M8
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace, proud to be the largest independent manufacturer of aerospace fasteners in the world. Since 1992, the mission of M.S. Aerospace has been very simple: To produce the finest high-strength, close tolerance, high-temperature aerospace bolts, studs, pins, screws and nuts while
- Material: Inconel® / Incoloy®, Monel®, Stainless Steel, Titanium
- Shape: Round
-
Supplier: Dyson Corporation (The)
Description: Custom, Tap End Studs Thread Diameters - 0.5" to 20"
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 5/8", 7/8"
- Finish: Galvanized
- Features: Other
- Shape: Round
-
Supplier: TFC Ltd.
Description: STCH non flush studs are maunfactured for use in sheets as thin as 0.5mm (.020in.) thick. The push-out and torque-out values are excellent for most applications. The head of the stud will project above the panel surface when installed correctly. Material: STCH - Carbon steel,
- Material: Stainless Steel, Steel
- Attachment: Threaded
- Finish: Zinc Plated
-
Supplier: Nelson Fastener Systems
Description: done with a piece of small diameter pipe or a set of pliers. The Nelson R2P is also used to secure block insulation alone. In this case, the stud is welded in place, the insulation impaled over the stud, and the tines bent flush with the insulation. The 1/8 x 3/8 R2P is most frequently
- Length: 1.5 to 6.125 inch
- Inch: # 5, 3/8", 5/8"
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.5905515 to 1.968505 inch
- Metric: M5
- Features: Other
- Shape: Round
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: TEFLON plated Stud Bolts and Nuts with Teflon-plated Surface Finish, Available in Black. Model Number: LD-023-BN-PTFE2 Key Specifications/Special Features: Materials: A193 B7/A194 2H, A193 B7M/A194 2HM, A320 L7/A194 7 and A320 L7M/A194 7M Surface finish: cadmium and teflon-plated Standards:
- Length: 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
-
Supplier: Southern Stud Weld, Inc.
Description: Pitch Diameter is one of the most common types of standard drawn arc weld studs. The pitch diameter is not fully threaded. The weld base is slightly larger than full thread arc studs, giving the studs a higher shear value. The pitch diameter is best suited when the mating part
- Length: 0.75 to 1.5 inch
- Finish: Nickel Plated, Zinc Plated
- Features: Other
- Shape: Round
-
Supplier: USA Fastener, an MW Industries Company
Description: efficient manner. Studs Full Thread Studs – 1/2″ – 1 7/8″ in diameter up to 12″ Double End Tap End Single End Tapered Combination Collar Studs Acme Threads
- Length: 12 inch
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 3/4", 5/8", 7/8"
- Finish: Black Oxide, Phosphate, Zinc Chromate (Yellow), Zinc Plated
- Material: Brass, Bronze / Copper Base Alloy, Copper, Inconel® / Incoloy®, Monel®, Nylon, PTFE, Rubber, Stainless Steel, Steel, Titanium
-
Supplier: CORE Manufacturing
Description: Weight: (1) Ton Available Materials: Steel, AQ Steel, Stainless, Aluminum, Brass, Bronze, Copper, Nickel Available Grades: ASTM, SAE, AASHTO, MIL-STD, Customer Specification Available Threads: Cut or Rolled, UNC, UN, UNF, UNS, UNR, UNJ, CL-3A or CL-2A, Left Hand Thread Options:
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Other
- Attachment: Pressed
- Shape: Round
-
Supplier: TFC Ltd.
Description: SHCHH high torque studs have a heavy head configuration that provides greater torque-out and improved pull-through resistance. Material: SHCHH - Medium Carbon steel, Heat treated SHCHHS - 300 Series Stainless steel SHCHHB - Phosphor Bronze CDA-510 Finish: SHCHH - Zinc
- Material: Bronze / Copper Base Alloy, Stainless Steel, Steel
- Attachment: Threaded
- Finish: Zinc Plated
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace, proud to be the largest independent manufacturer of aerospace fasteners in the world. Since 1992, the mission of M.S. Aerospace has been very simple: To produce the finest high-strength, close tolerance, high-temperature aerospace bolts, studs, pins, screws and nuts while
- Material: Inconel® / Incoloy®, Monel®, Stainless Steel, Titanium
- Shape: Round
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: China All-Thread Stud and Nut Manufacturer Landee Provides ASTM A193, ASTM A194 2H Stud, with Hex Nuts, Blue XYLan 1014 Finish, Size 1 1/8 Inch.
- Length: 8.25 inch
- Inch: 1 1/8"
- Features: Other
- Shape: Round
-
Supplier: Nelson Fastener Systems
Description: F3L studs are used as anchors to secure various refractory materials. Their most common use is for attachment of curved refractory blocks to steel skid tubes in steel mills. Wires are wrapped under the collars and around the blocks. Cast, troweled, or gunned refractory is also
- Inch: 1/2"
- Shape: Round
- Material: Stainless Steel, Steel
- Attachment: Welded
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.2362206 to 1.3779535 inch
- Metric: M4
- Features: Other
- Shape: Round
-
Supplier: Southern Stud Weld, Inc.
Description: No thread simply do not have any threads. They are used for stops, handles, location pins etc. These studs are used to anchor refractory to water walls in the power generation industry and to facilitate heat transfer in many applications. Special secondary operations such as grooving and
- Length: 0.75 to 1.5 inch
- Inch: 1"
- Finish: Nickel Plated, Zinc Plated
- Features: Other
-
Description: Hi-Performance Fastening Systems (HPFS) was established in 1989 as a leading manufacturer of specialty and proprietary cold headed fasteners serving the Distribution, Heavy Truck, Tiered Automotive, Agriculture, Lawn & Garden, Appliance, Consumer Electronics, Construction, Renewable Energy and
- Length: 2.5 to 6 inch
- Material: Aluminum, Brass, Stainless Steel, Steel
- Finish: Black Oxide, Chrome, Nickel Plated, Zinc Plated
- Fastener Standards: ISO
Find Suppliers by Category Top
Featured Products Top
-
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for gaskets & exhaust manifolds
High Temperature Gasket Substrate Dexmet expanded metals meet the demands of high temperature gaskets for exhaust manifolds. The variability of the expansion process allows designers to dial in a specific strength to the material (read more)
Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
steel packing glands, studs and nuts. Follow us on: Facebook LinkedIn (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self-aligning removable bearing carrier bolts to each head. Shaft sealing is provided by braided packing with two-piece cast 316 stainless steel packing glands, studs and nuts. Follow us (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
-aligning, removable bearing carrier. This innovative design speeds up maintenance and reduces downtime. Always engineered with an eye on longevity and long-term operating costs, we use stainless steel components designed to extend the pump’s lifespan and minimize life-cycle costs (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
P/M Stainless Steel Flanges and Sensor Bosses Meet Critical Qualification Requirements for Exhaust Applications
Test Procedure The following test procedure was performed by an independent laboratory: An exhaust manifold with a mating P/M flange and self centering spiral wound gasket was assembled using free running stainless steel studs and stainless steel wax coated nuts and torqued …
-
Redesign of an Exhaust Manifold Outlet Fastener Using Robust Design Techniques
This observation leads to the conclusion that a common design stud with exhibiting features as the controlled root stud will not meet the requirements of common design across the current production exhaust manifold materials. It should be noted that an additional material selection ( stainless steel powered metal) was not part of this experiment and should be considered in future evaluations.
-
ZASMHBA0001264
Heat sinks Carburetor components Fuel injectors Ball studs Differential pinion ball shafts Disc brake pistons and pad holders Transmission thrust washers Syncromesh gears Knuckle pins Exhaust manifolds and pipes and mufflers Shock absorbers Lock components Hose couplings Gears and gear assemblies Fuel … Aluminum Steel Steel Steel Steel Steel Steel Brass Steel Steel Steel Steel Steel Carburized steel Steel Aluminum Steel Powdered metal Steel Steel Plastics (ABS, etc) Steel Aluminum Steel Alloy steel Alloy steel Aluminum Steel Steel Steel Aluminum Stainless steel Brass/stainless steel Steel …
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… chain assemblies; chain steel links; steel staples; wood screws; J-hook screws; self-tapping screws; steel rivets; stainless steel pins; springs; hot air blowers; steel waste receptacles; stainless steel sinks; folding locomotive sinks … … locking nits; nuts; copper studs ; brass studs; double ended … … inlet covers; outer steel seals; brazing heads; brazing head holders; piping diesel fuel lines; intake rotators; main governors; cylinder heads; camshaft covers; strongback castings; cylinder jackets; air intake manifolds ; diesel engine orifices; rotators … … diffusers; water discharge headers; exhaust manifolds; piston skirts; manifold …
-
The New Ford 6.7L V-8 Turbocharged Diesel Engine
The exhaust manifolds are made from high silicon cast iron featuring M8 stud and nut fasteners. Stainless steel pipes with bellows connect each manifold individually to the twin entry turbocharger as shown in Figure 7.
-
Redesign of an Exhaust Manifold Outlet Fastener Using Robust Design Techniques
An Lââ orthogonal array parameter Design of Experiment (DOE) evaluated six design parameters of the mating thread interface between the exhaust manifold outlet flange and jointing stainless steel fastener. … ensuring 100% seating of the fastener into the manifold flange (here after referred to as stud seating).
-
Federal Register > Wednesday, July 31, 2013 > [78 FR 46315] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania, Notification of Proposed Production Activity, GE T...
… plates; toilets; USB port plugs; flexible conduits; connectors; elbows; reducers; plastic pipes; O-ring flanges; O-rings; seals; spacers; studs ; plastic washers; gaskets; grommets … … shroud fans; brazing sticks; steel sheet; plate steel; forged … … adapters; cast iron fittings; stainless steel fittings; flange assemblies … … flag racks; tissue holders; towel holders; staples; rivets; brazing alloys; diesel engines; frame assemblies; air inlets; filter box air nozzles; end rings; retainer rings; piston rings; fuel lines; exhaust stack outlets; push rods … … pin assemblies; covers; exhaust manifolds ; cylinder liners; manifolds; liners …
-
Suppliers to the new Ford Kuga
… HVAC blowers Power 6way seat adjuster Seat Adjuster Side door latch and latch module BURGESS NORTON Piston pins CARBODY Seals CARCOUSTICS Acoustic Package Interior (die cut package) CIKAUTXO Exhaust Hangers CONTINENTAL Axle boots … … for rear bumper brackets Studs FAIST CHEMTEC Bitumen … … Brake Vacuum assemblies KSPG AUTOMOTIVE EGR module Electric throttle bodies Electrical coolant pumps Pistons Solenoid valves Variable oil pumps Water circulation pumps MACLEAN-FOGG COMPONENT SOLUTIONS Decorative Stainless Steel Wheel Fastener MAGNA Bodystructure … … switch MONTAPLAST Air Intake Manifold (1.6L GTDI Gasoline …
-
Federal Register > Monday, September 21, 2015 > [80 FR 56962] Foreign-Trade Zone (FTZ) 119-Minneapolis-St. Paul, Minnesota; Notification of Proposed Production...
… sprayers; powder coat anti-skid mats and strips for steps; carbon and graphite exhaust gaskets; glass for cabs … … assemblies; cold-rolled iron/ steel hollow tubes; galvanized steel tubes; stainless steel tubes; alloy steel … … column screws; weld nuts; stud ball pins; washers; rivets … … cocks and assemblies; shut-off valves; fitting kits; solenoid valves; valve covers; valve manifolds ; pistons; connecting and …
-
CR4 - Thread: Anti-Seize for Stainless Steel Hardware
I like stainless steels but have had some galling in high pressure hydraulic fittings to the point of dry test fitting for mock-up and tearing the threads out on disassembly the same day! Undercarriage bolts subject to salt spray and everything else have worked out very well including exhaust manifold to pipe studs .
Indicates content that may require registration and/or purchase.