-
Supplier: BARTEC
Description: Flameproof Ex d flexible conduits BARTEC TFII series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. Made in stainless steel to satisfy any type of
- Features: Other
-
Supplier: Calpipe Industries, Inc.
Description: NEMA 4X suitable for damp locations, Type 304SS
- Conduit Size: 0.5 to 1.5 inch
- Fitting Type: Elbow
- Conduit Type: FMC
- Material: Stainless Steel
-
Supplier: Appleton Electric
Description: STAINLESS STEEL BRAID, STAINLESS STEEL CORE MATERIAL 30 INCH UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS II GROUP E F G, CLASS III ENCLOSURE 3 INCH TRADE SIZE (2) MALE NIPPLE END TYPE STAINLESS STEEL END FITTING MATERIAL UNILET[R] BRAND INCLUDES
- Fitting Type: Coupling
- Material: Stainless Steel
-
-
Supplier: Selecta Products
Description: " STRAIGHT TYPE STAINLESS STEEL MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL (CANADA AND US), CSA APPROVAL 1 INCH TRADE SIZE NYLON INSULATED THROAT TYPE ENCLOSURE RATING NEMA 4X, IP68 APPLICATION WET LOCATION, DRY LOCATION "
- Conduit Size: 1 inch
- Material: Stainless Steel
-
Supplier: Hubbell Wiring Device-Kellems
Description: STRAIGHT TYPE; STAINLESS STEEL MATERIAL; LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON; UL (CANADA AND US), CSA APPROVAL; 1 INCH TRADE SIZE; NYLON INSULATED THROAT TYPE; ENCLOSURE RATING NEMA 4X, IP68; APPLICATION WET LOCATION, DRY LOCATION
- Conduit Size: 1 inch
- Fitting Type: Liquid Tight Connector
- Material: Stainless Steel
-
Supplier: Legrand - Pass & Seymour
Description: STRAIGHT TYPE STAINLESS STEEL MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL (CANADA AND US), CSA APPROVAL 2 INCH TRADE SIZE NYLON INSULATED THROAT TYPE ENCLOSURE RATING NEMA 4X, IP68 APPLICATION WET LOCATION, DRY LOCATION
- Fitting Type: Liquid Tight Connector
- Material: Stainless Steel
-
Supplier: Thomas & Betts Corporation
Description: STRAIGHT TYPE; STAINLESS STEEL MATERIAL; LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON; UL (CANADA AND US), CSA APPROVAL; 3/8 INCH TRADE SIZE; NYLON INSULATED THROAT TYPE; ENCLOSURE RATING NEMA 4X, IP68; APPLICATION WET LOCATION, DRY LOCATION
- Conduit Size: 0.375 inch
- Fitting Type: Liquid Tight Connector
- Material: Stainless Steel
-
Supplier: O-Z/Gedney
Description: STAINLESS STEEL MATERIAL 30 INCH CLASS I DIV 1 AND 2 GROUP D, CLASS 1 ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 4 INCH TRADE SIZE (2) FEMALE NIPPLE END TYPE STAINLESS STEEL END, STEEL NIPPLE FITTING MATERIAL ECGJH MODEL
- Conduit Size: 4 inch
- Fitting Type: Coupling
- Material: Stainless Steel
-
Supplier: Legrand - Pass & Seymour
Description: FLEXIBLE METALLIC CONDUIT USED ON 10.625 INCH MESH LENGTH CSA APPROVAL 45 DEG MALE CONNECTOR TYPE 3 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC PLATED STEEL CONNECTOR MATERIAL FLEXCOR[R] BRAND
- Fitting Type: Liquid Tight Connector
- Material: Stainless Steel
-
Supplier: Hubbell Incorporated
Description: FLEXIBLE METALLIC CONDUIT USED ON 8 INCH MESH LENGTH UL, CSA APPROVAL MALE STRAIGHT CONNECTOR TYPE 2 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL SINGLE WEAVE MESH TYPE BRYANT. BRAND APPLICABLE STANDARD NEC 501-4(B), NEC 502-4(A), NEC 502-4(B),
- Fitting Type: Liquid Tight Connector
-
Supplier: Hubbell Electrical Products
Description: STAINLESS STEEL MATERIAL 12 INCH CSA (CANADA AND US) APPROVAL CLASS I DIV 1 AND 2 GROUP A B C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 1/2 INCH TRADE SIZE (2) THREADED MALE END TYPE APPLICATION HAZARDOUS LOCATION OVERALL DIMENSION 1-1/8
- Conduit Size: 0.5 inch
- Fitting Type: Coupling
- Material: Stainless Steel, Steel
-
Supplier: Hubbell Electrical Products
Description: METALLIC/NON METALLIC CONDUIT USED ON UL, CSA APPROVAL MALE STRAIGHT CONNECTOR TYPE 1 INCH TRADE SIZE INSULATED THROAT TYPE STAINLESS STEEL MESH MATERIAL ZINC ELECTROPLATED MALLEABLE IRON/STEEL CONNECTOR MATERIAL LIQUIDTIGHT. BRAND INCLUDES LOCKNUT, SEALING O RING, SPLIT
- Conduit Size: 1 inch
- Fitting Type: Liquid Tight Connector
-
Supplier: UL Standards & Engagement
Description: Fittings, UL 514B. 1.7 These requirements do not cover liquid-tight flexible nonmetallic conduit. Flexible nonmetallic conduit is covered in the Standard for Liquid-Tight Flexible Nonmetallic Conduit, UL 1660, and the fittings for this
-
Supplier: TelephoneStuff.com
Description: Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an
- Material: Aluminum, Stainless Steel
- Application: Cable & Wire
-
Supplier: TelephoneStuff.com
Description: Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an
- Material: Aluminum, Stainless Steel
- Application: Cable & Wire
-
Supplier: Chromalox
Description: Type J, K, and T Thermocouples - Grounded Sheath Materials - 3/16” Diameter 316 Stainless Steel Adjustment Fittings - Single Slot Spring Loaded - Bayonet Fitting - 9/32” Conduit with Bayonet Fitting Termination Options: - T/C Wire with Stripped Leads; -
- Probe Configuration: Flexible Probe
- Base, Noble and Refractory Metal Type: J, K, T
- Sensor Termination Type: Other
- Probe Features: Spring Loaded
-
Supplier: TelephoneStuff.com
Description: Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an
- Material: Aluminum, Stainless Steel
- Application: Cable & Wire
-
Supplier: Legrand
Description: 90 deg male liquid tight for metallic flexible conduit. 1" npt. 5.25" mesh length. FEATURES Liquid-Tight grips are woven of stainless steel mesh with zinc plated steel or malleable iron bodies and nuts for corrosion resistance. They are used to connect liquid-tight
-
Supplier: Legrand
Description: 90 deg male Liquid tight for metallic flexible conduit. 1 1/2" NPT, 5.75" Mesh Length. FEATURES Liquid-Tight grips are woven of stainless steel mesh with zinc plated steel or malleable iron bodies and nuts for corrosion resistance. They are used to connect
-
Supplier: Electro-Sensors, Inc.
Description: 1/4 in. stainless steel probe. 3-wire Platinum Pt100 RTD output Attachment probe, sensor and cable Compatible with PLCs, meters, data acquisition, and hazard monitoring system with 3-wire Pt100 RTD- inputs Integral 1/2 in. flexible liquid-tight conduit fittings
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
- Sensor Termination Type: Conduit Connector
- Element Material: Platinum
-
Supplier: Electro-Sensors, Inc.
Description: Temperature Sensors with 4-20 mA Output and Liquid-Tight Conduit Fittings Features • 2-wire, loop-powered 4-20 mA analog output • Attachment probe, sensor, 2-wire 4-20 mA signal conditioner and conduit fitting in one • No user calibration: works right out of the box •
- Sensed Temperature: -40 to 248 F
- Sensor Termination Type: Other
- Element Configuration: Single Element
- Application Options: Splash Proof or Watertight, Transmitter Output (e.g. 4-20 mA)
-
Supplier: Process Technology
Description: Excellent for laboratory and small tank applications. FEATURES 304 stainless steel, 316 stainless steel or titanium provide protection from most chemistries. Low watt densities up to 40 watts/square inch (6.5 w/cm²). Vapor resistant, flame retardant polypropylene terminal
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.5 to 2 kW
- Watt Density: 40 W/in²
- Flange or Thread Diameter: 1.25 to 11.5 inch
-
Supplier: Electro-Sensors, Inc.
Description: Dust Ignition-proof Class II, Div I (E, F, G) • NEMA 4X, IP65 ST420-LT Integral ½ in flexible liquid-tight conduit fitting ST420-DI Integral ½ NPT female conduit port The patented ST420-LT and ST420-DI detect passing magnets of a shaft-mounted pulser disc or wrap and
- Operating Temperature: -4 to 176 F
- Output: Current
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Macro Sensors
Description: dusty or dirty locations. An HLR LVDT's lead wires exit through a radially mounted 1/2-14 NPT male threaded conduit fitting for easy attachment to an explosion-proof junction box as well as rigid or flexible conduit.
- Measurement Range: -7.5 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: -65 to 300 F
- Features: Current Balance DC-DC
-
Supplier: Douglas Electrical Components
Description: hermetic seal and cable harness work like labeling, bundling, twisting, shielding, filtering, solder, and crimping. Chemically compatible with a variety of liquids and gases Choose from mechanical interface materials including MIL-certified stainless steel, brass, plated steel,
- Features: Electrical
- Electrical Feedthrough Type: Instrumentation
-
Supplier: Douglas Electrical Components
Description: located within the epoxy of the bulkhead at the conductor. DuctorSeal’s epoxy-sealed feedthroughs are designed to meet leak-rate requirements, even in stranded wire applications, and comprise precision-machined housings made from materials such as aluminum, titanium, stainless steel,
- Temperature Range: 200 C
- Rated Voltage: 30,000 volts
- Electrical Feedthrough Type: Coaxial, Thermocouple
- Features: Electrical
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: STAINLESS STEEL PRESSURE COMPENSATION DEVICE FOR OUTDOOR ELETRICAL ENCLOSURE:RAILWAY.ETC., Characteristics Material:stainless steel Description High degree of protection Waterproof membrane Corrosion resistant Performance: · Pressure equalization and release in order to
- Conduit Size: 1.5 inch
- Material: Stainless Steel
-
Supplier: RS Components, Ltd.
Description: Flexicon LTP32-M32-CSS Conduit Fitting
- Conduit Size: 1.2598432 inch
- Features: Other
- Material: Stainless Steel
-
Supplier: Remke Industries
Description: enclosures, Remke Conduit Hubs are rated NEMA 4 and may be used in either wet or dry applications. Remke Watertight Conduit Hubs are available in ½” to 4” hub sizes in these materials: Die Cast Zinc – high strength & hardness with outstanding corrosion resistance Stainless
- Conduit Size: 1.5 inch
- Features: Other
- Material: Stainless Steel
-
Supplier: Minerallac Company
Description: 1-HOLE, SNAP-ON TYPE 304 STAINLESS STEEL MATERIAL 1.85 INCH 0.88 INCH 0.9 INCH IMC/RIGID CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1/2 INCH (RIGID/IMC) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE JIFFY CLIP[R] BRAND THICKNESS 0.08 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL,
- Features: Other
- Material: Stainless Steel
-
Supplier: Anamet Electrical, Inc.
Description: Construction Stainless steel (AISI-303) fitting, consisting of 4 parts (counter nut, clamping ring, ferrule and body.) Counter nut and body are stainless steel (AISI-303), ferrule is from nickel plated brass. Clamping ring and insert are from PA6 Certifications UL
- Fitting Type: Liquid Tight Connector
- Material: Stainless Steel
-
Supplier: Madison Electric Products
Description: STAINLESS STEEL MATERIAL RIGID CONDUIT USED ON UL 40C3 APPROVAL 1/2 INCH TRADE SIZE LIQUID TIGHT INSTALLATION THREE PIECE
- Conduit Size: 0.5 inch
- Fitting Type: Coupling
- Conduit Type: EMT
- Material: Stainless Steel, Steel
-
Supplier: LAPP
Description: SILVYN® BW is a special mounting bracket to be used with a SILVYN® LKI connector to provide the proper sealing protection.
- Fitting Type: Expansion Joint
- Features: Other
- Material: Stainless Steel
-
Supplier: Remke Industries
Description: enclosures, Remke Conduit Hubs are rated NEMA 4 and may be used in either wet or dry applications. Remke Watertight Conduit Hubs are available in ½” to 4” hub sizes in these materials: Die Cast Zinc – high strength & hardness with outstanding corrosion resistance Stainless
- Conduit Size: 3 inch
- Features: Other
- Material: Stainless Steel
-
Supplier: Calpipe Industries, Inc.
Description: UL Listed Stainless Steel Conduit, Conduit Fittings & Accessories WE SHIP WORLDWIDE! Stainless Steel is the highest quality, most durable, easy to install, UL-approved conduit material available for use in corrosive environments or subject to
- Conduit Size: 0.5 inch
- Features: Other
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
ELECTRI-FLEX COMPANY, Roselle, IL, offers Type SSL, an unjacketed stainless steel, corrosion-resistant, flexible electrical conduit. This conduit type is extra (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Liquatite® ATLA-SS delivers high/low-temperature performance for industrial environments where conditions can quickly change. This UL-listed liquidtight flexible electrical conduit combines stainless steel durability with a high/low temperature flexibility, engineered for structural (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Stainless Steel flexible electrical conduit provides exceptional resistance to corrosive atmospheres, such as chemical processing, water treatment plants and other specialty applications where standard plated steel may not be adequate. It also provides additional high mechanical strength due to (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
“The use of stainless steel for the core of a liquidtight flexible conduit provides exceptional resistance to corrosive atmospheres such as chemical processing, water treatment plants and other specialty applications where standard plated steel may not be adequate,” states Dan (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
rating of UL 94-HB. Temperature range is -60° C to +150° C with spikes to +165°C The above listed flexible steel conduits are also available with a stainless-steel core (ATSS and ATXSS). Non-metallic Flexible Conduit NMHT: Designed (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
equipment. Its core is made from hot-dipped galvanized steel. The flexible PVC jacketing is resistant to oils & mild acids and is made with an FDA approved compound. Type LSSFG | This is a non-UL, liquidtight stainless steel, flexible conduit designed for a variety of (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
faster than those sourced internationally, leading to quicker turnaround times, and getting products in the hands of customers for faster installations. And with nearly 50 flexible conduit varieties to choose from (read more)
Browse Conduit Fittings Datasheets for Electri-Flex Company -
Electri-Flex Company manufactures Liquatite® flexible electrical conduits ideal for Ship Building & Aerospace installations. These conduits are built for safety, durability, UV resistance, and EMI/RFI shielding. Conduits should be free of halogens in the event of a fire and offer (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
. Good Shielding: Type HFSLA is a flexible steel conduit with a galvanized steel core, over which a tinned copper shielding braid is applied. The outer jacket is flexible PVC with a temperature rating of -30° to (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Type LT Liquatite® flexible conduit is manufactured with an upgraded PVC jacketing. This jacketing makes Type LT an improved Oil-Resistant solution. The new jacketing also provides Sunlight Resistance (UV), a wider temperature range, and a flame retardant in the liquidtight jacketing (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company
More Information Top
-
Flexible Pipe - Flexible Pipe Manufacturers, Suppliers
[ Related Keywords : flexible pipe, flexible stainless steel pipe, pvc flexible conduit pipe, EMT/IMC pipe& fittings ] .
-
conduit connector - offers from conduit connector manufacturers, suppliers, exporters & wholesalers
Flexible Conduit Fittings Conduit Fixed Connector · Material: Iron,Brass, Stainless steel · Protection ...
-
Temperature / Temperature Sensors
Features ⢠2-wire, loop-powered 4-20 mA analog output ⢠Attachment probe, sensor, and 2-wire 4-20 mA signal conditioner ⢠Integral 1/2" flexible liquid-tight conduit fittings ⢠TT420Z-LT 1/4â stainless steel probe with 1/8 NPT adapter …
-
Electro-Sensors, Inc.
Features ⢠2-wire, loop-powered 4-20 mA analog output ⢠Attachment probe, sensor, and 2-wire 4-20 mA signal conditioner ⢠Integral 1/2" flexible liquid-tight conduit fittings ⢠TT420Z-LT 1/4â stainless steel probe with 1/8 NPT adapter …
-
SLT
Features ⢠2-wire, loop-powered 4-20 mA analog output ⢠Attachment probe, sensor, and 2-wire 4-20 mA signal conditioner ⢠Integral 1/2" flexible liquid-tight conduit fittings ⢠TT420Z-LT 1/4â stainless steel probe with 1/8 NPT adapter …
-
Ignition / Probes
Features ⢠2-wire, loop-powered 4-20 mA analog output ⢠Attachment probe, sensor, and 2-wire 4-20 mA signal conditioner ⢠Integral 1/2" flexible liquid-tight conduit fittings ⢠TT420Z-LT 1/4â stainless steel probe with 1/8 NPT adapter …
-
Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > House Organs + Catalogues
It includes data on shielding conduits and fittings , fuel and oil hose, hydraulic hose fittings, stain- less flexible tubing and bellows, alumi- num and steel flexible tubing.
-
Conceptual design of signal cable feedthrus for an SSC proposed Liquid Argon Calorimeter
… a Kel-F(TM) O- ring or a commercial metal wire-ring gasket), a curved, thin walled stainless steel cable bundle and gas conduit , a bellows sealed outlet section, and flexible metal coolant gas hoses with commercial fittings (e.g. Varian Conflat …
Indicates content that may require registration and/or purchase.