-
Supplier: Linde North America, Inc.
Description: stainless steels and some nickel alloys. Hydrogen can also be used with argon in a range of gas mixtures for plasma-cutting (stainless steel and aluminium mainly). In addition, it can be combined with oxygen for underwater flame-cutting. Deeper cutting applications
- Application / Function: Electronic and Semiconductor
- Product Form: Gas
- Industrial Gases: Hydrogen
- Supply Options: Other
-
Supplier: DeZURIK, Inc.
Description: especially well-suited for wet gas scrubber systems associated with flue gas discharge from FCCU, CCR, Platformer and Reformer units. Valve applications within the units include quench, spray and recirculation water isolation valves, purge treatment and clarifier isolation and drains.
- Valve Type: Directional Valves, Gate / Knife Valves
-
Supplier: Fortrans Inc.
Description: Wastewater Aeration Systems Fortrans Inc. manufactures and sells the revolutionary New Dif-Jet™ gas injectors that offer deep aeration of wastewater with low pressure blowers. Dif-Jet™ gas injectors used in wastewater aeration systems offer a less expensive, more energy efficient
-
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Product Features • Low pressure, High flow regulator • Brass chrome plated body for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body for pharmaceutical, food, and beverage application • 4 ports flexible configuration • Stable
- Pressure Rating: 507.63195 psi
- Valve Type: Control Valves
- Media: Gas
- Primary Material: Stainless Steel
-
Supplier: Mueller Steam Specialty
Description: Designed for liquids and gases where flow reversal can cause surge and water hammer. Elastomer seats provide bubble-tight shutoff.
- Valve Size: 2 to 54 inch
- Pressure Rating: 140 to 285 psi
- Media Temperature: -20 to 150 F
- Number of Ports/Ways: 2
-
Supplier: Brooks Instrument
Description: sccm air No more than 1.5% long-term drift Valve adjustment and operating ranges: fifteen turns for 0-10, 0-30, 0-60, 0-100, 0-150 or 0-200 psig out range Bubble-tight shut-off on helium at 7 bar Pressure gauge connection Elastomer or metal diaphragm Replaceable stainless steel inlet
- Valve Size: 0.125 inch
- Pressure Rating: 250 psi
- Media Temperature: 250 F
- Port Size: 0.125 inch
-
Supplier: MAXPRO Technologies, Inc.
Description: to 660°F. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device. Materials. Body, cover, poppet, cover gland: 316 series stainless steel Ball and spring: 300 series stainless steel
- Pressure Rating: 21,000 psi
- Flow (Cv): 0.84
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Gas
-
Supplier: MAXPRO Technologies, Inc.
Description: to 660°F. All check valves are supplied with glands and collars. These check valves are not to be used as a relief device. Click on the underlined item number below to request a quote. Materials. Body, cover, poppet, cover gland: 316 series stainless steel Ball and spring: 300 series
- Valve Size: 0.5625 inch
- Pressure Rating: 60,000 psi
- Flow (Cv): 0.63
- Number of Ports/Ways: 2
-
Supplier: TrimTeck
Description: High torque and triple offset design ensures zero leakage. The Optimux OpTE™ triple offset design provides bubble-tight shut-off for critical applications in a wide variety of industrial processes such as petroleum refining, cryogenics applications, pulp and paper and many others. Our unique design
- Valve Size: 2 to 48 inch
- Number of Ports/Ways: 2
- Flow (Cv): 52 to 147,000
- Features: Bolt Flange
-
Supplier: ValvTechnologies, Inc.
Description: The cost-efficient, side-entry NexTech® R is in stock and ready for tough duty, leak prevention and increased productivity. It has been engineered to resist abrasion and corrosion using diamond mate-lapped tungsten/chromium carbide coatings via our proven HVOF RiTech® process on sealing surfaces.
- Valve Size: 2 to 8 inch
- Features: ANSI, API, ASME, Bolt Flange, Metal Seated, Other
- Valve Type: Ball Valves
- Media: Gas, Water
-
Supplier: Valcor Engineering Corporation
Description: following: · Food processing/preserving · Backup system for biologic freezers · Environmental chambers · Metal treatment · Gas chromatography · Fogging machines · Cryogenic surgery equipment Features · Proprietary seat/seal design for cryogenic fluids to -320°F · Direct acting design with no
- Valve Size: 0.25 inch
- Pressure Rating: 1,000 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.04 to 0.8
-
Supplier: Cooper Valves
Description: When you need precision seals that are absolute, COOPER® Valves’ Soft-Seated Ball Valves are unsurpassed. They feature a Floating Ball design for bubble tight operation in clean services and low temperature settings. They have blowout proof stems, are API 607 Firesafe, and have an ISO 5211 Mounting
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 3,705 psi
- Features: ANSI, API, Fire Service, Other, Severe Service Rated
- Valve Type: Ball Valves, Cryogenic Valves
-
Supplier: Assured Automation
Description: Co-Generation Plants Steel and Iron Works Pulp and Paper Mills Oil Refineries and Oil Field Hydrocarbon Processing Gas Piping Steam HVAC
- Valve Size: 2 to 12 inch
- Pressure Rating: 740 psi
- Flow (Cv): 2 to 4,700
- Number of Ports/Ways: 2
-
Supplier: Cooper Valves
Description: COOPER® Valves’ soft-seated ball valves are a floating ball design for bubble tight operation in clean services and low temperature settings. They have blowout proof stems, are API 607 Firesafe, and have an ISO 5211 Mounting Pad. Additionally, with special configuration, our soft-seated ball valves
- Valve Size: 0.5 to 12 inch
- Pressure Rating: 285 to 1,480 psi
- Features: ANSI, API, Bolt Flange, Butt Weld, Other, Severe Service Rated
- Valve Type: Ball Valves, Cryogenic Valves
-
Supplier: Watts
Description: Series LFEMVII-6400-SS Electric Motor Valves are used in commercial HVAC zone control and light industrial applications. It consists of a bronze body construction, vented stainless steel ball, standard position indicator, adjustable packing, blowout-proof stainless steel
- Valve Size: 0.25 to 2 inch
- Media: Water
-
Supplier: DFT Inc.
Description: disc and seat is precision lapped, providing very tight shut-off of both gas and liquid. If bubble-tight shut-off is required, resilient soft seats are available.
- Valve Size: 0.25 to 2.5 inch
- Pressure Rating: 6,000 psi
- Media Temperature: -325 to 700 F
- Flow (Cv): 5.8 to 90
-
Supplier: DFT Inc.
Description: The FBC™ is a compact, lightweight, insert wafer check valve that easily installs between two flanges. The in-line, spring assisted design prevents "water hammer" and "reverse flow". The FBC™ contains all of the proven features of the Basic-Check® valve developed by DFT® over 60 years ago. Like the
- Valve Size: 1 to 4 inch
- Pressure Rating: 720 psi
- Media Temperature: -325 to 450 F
- Flow (Cv): 5.8 to 90
-
Supplier: Assured Automation
Description: Assured Automation’s HPX Triple Offset Low Emission Butterfly Valves are an ideal solution for positive shut-off or modulating control applications in erosive, corrosive and critical applications under ambient heat, high heat, and cryogenic temperatures. The HPX is dependable in severe service and
- Valve Size: 3 to 48 inch
- Pressure Rating: 285 to 1,500 psi
- Media Temperature: -425 to 1,500 F
- Number of Ports/Ways: 2
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: production line without contamination. The CDS acts as the primary infrastructure. Built from electropolished 316L stainless steel, it transports bulk chemicals from storage to the facility. Its main goal is maintaining a continuous, bubble-free flow. By using non-contact level
- Body Material: Stainless Steel
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-2TS0 1/4" tube fitting x male Quick-test, no check-valve, S.S. Make a bubble-tight connection to any Swagelok, Parker, Hoke, SSP, Tylok or equivalent tube fitting without a wrench An excellent solution for connecting to tube fittings for pressure calibration, gas sampling, pressure
- English Size: 0.25 inch
- Fitting Type: Adapter, Quick Coupler
- Features: English, Stainless Steel
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-4TS0 1/2" tube fitting x male Quick-test, no check-valve, S.S. Make a bubble-tight connection to any Swagelok, Parker, Hoke, SSP, Tylok or equivalent tube fitting without a wrench An excellent solution for connecting to tube fittings for pressure calibration, gas sampling, pressure
- English Size: 0.5 inch
- Fitting Type: Adapter, Quick Coupler
- Features: English, Stainless Steel
-
Supplier: Delta Controls Ltd.
Description: Valves & Manifolds Metal to metal body bonnet seal for high pressure and high temperature sealing. Unique non-rotating hardened tips – field interchangeable. 316 stainless steel trim. A 316 stainless steel pin eliminates unauthorized removal of bonnet assy. Materials of
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-1TS0-QD 1/8" tube fitting x male Quick-test, no check-valve, S.S. Make a bubble-tight connection to any Swagelok, Parker, Hoke, SSP, Tylok or equivalent tube fitting without a wrench An excellent solution for connecting to tube fittings for pressure calibration, gas sampling, pressure
- English Size: 0.125 inch
- Fitting Type: Adapter, Quick Coupler
- Features: English, Stainless Steel
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-3TS0 3/8" tube fitting x male Quick-test, no check-valve, S.S. Make a bubble-tight connection to any Swagelok, Parker, Hoke, SSP, Tylok or equivalent tube fitting without a wrench An excellent solution for connecting to tube fittings for pressure calibration, gas sampling, pressure
- English Size: 0.375 inch
- Fitting Type: Adapter, Quick Coupler
- Features: English, Stainless Steel
-
Supplier: Gems Sensors & Controls
Description: MOPD: 400 psi (28 bar) CV Range: 0.018 to 0.430 7 Watts The B Series is a direct acting solenoid valve, available in 2- or 3-way functionality. Like all of our valves, the B Series has bubble tight plunger construction and is designed to last for millions of cycles in general purpose liquid,
- Pressure Rating: 15 to 400 psi
- Number of Ports/Ways: 2 to 3
- Flow (Cv): 0.018 to 0.43
- Actuation: Electric
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Chemical Distribution.” It manages the movement of raw etchants, solvents, and developers from large-scale storage tanks to the production floor. To maintain the extreme purity required for sub-micron manufacturing, these systems are constructed using electropolished 316L stainless
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: technologies like N-type and TopCon demand higher surface quality, even microscopic contaminants can significantly degrade a panel’s energy conversion rate. This Jewellok-engineered CDM achieves Parts-Per-Trillion (ppt) purity by utilizing a closed-loop system of 316L electropolished
- Body Material: Stainless Steel
-
Supplier: Valcor Engineering Corporation
Description: Description The SV11, SV12 series are direct acting, 2-way normally closed and normally open solenoid valves. The straight-thru flow path allows for high flow of non-corrosive fluids and gases with no minimum pressure required for operation. 1 PSI minimum pressure differential is needed in the
- Valve Size: 0.25 inch
- Pressure Rating: 1,000 psi
- Number of Ports/Ways: 2
- Power: 10 to 15 volts
-
Supplier: HORIBA Instruments, Inc.
Description: refilling of quartz bubblers are needed as it does not require periodical exchanges resulting in less opportunities for human error. POCl3 is delivered in 20L ETFE lined stainless steel containers and contained in fixed and robust PFA vessel. Robust, leak tight bubbler
- Application: Chemical (Corrosive / Solvent)
- Dispensing Equipment Type: Meter, Mix and Dispense
-
Supplier: Automation24, Inc.
Description: vibronic sensor on the market and is extremely safe thanks to continuous self-monitoring. It measures reliably and is not affected by changing media properties, flow, turbulence, gas bubbles, foam, vibrations or deposits. The Liquiphant FTL31-CA7M3BAVAJ point limit detector with a
- Maximum Operating Pressure: 580 psi
- Material Temperature Range: -40 to 302 F
- Features: Analog Current, Instrument / Sensor System, Vibrating / Tuning Fork
- Media Type: Liquid
-
Supplier: Automation24, Inc.
Description: vibronic sensor on the market and is extremely safe thanks to continuous self-monitoring. It measures reliably and is not affected by changing media properties, flow, turbulence, gas bubbles, foam, vibrations or deposits. The Liquiphant FTL31 point limit detector with a stainless
- Maximum Operating Pressure: 14.5 psi
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor System
- Meter Technology Type: Vibrating / Tuning Fork Method
Find Suppliers by Category Top
Featured Products Top
-
STAINLESS STEEL GAS SPRINGS Bansbach easylift® stainless steel gas springs are made from 316L, one of the most corrosion resistant stainless steel grades available. Our stainless steel gas springs are perfect for use (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Marine Stainless Steel Gas Springs Bansbach Easylift produces the highest quality motion control devices specifically manufactured for the commercial marine and recreational boating industry (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
material for severe corrosive environments such as petrochemical, oil/gas and marine. Hyper Duplex – PRE >48, better corrosion resistance than all super duplex stainless steel grades available on the market. (read more)
Browse Bolts Datasheets for BUMAX® -
Processing, Compressed Air Services, Condensate Removal, Coolants, Effluent Lines, Degreasing, Pickling, Plating, Washdown, Demineralizers, Dewatering and Sludge Movement, Filtration Systems, Hydraulic/Pneumatic Systems and Lifts, Ink Spraying and Cleaning, Line Purge, Machine Cooling, Mixing, Filling, Material Flow, Municipal Service, Natural Gas and Oil Production, Solid and Liquid Waste Control, Steel Mills, General Chemical Application. (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
Stainless Steel flexible electrical conduit provides exceptional resistance to corrosive atmospheres, such as chemical processing, water treatment plants and other specialty applications where standard plated steel may not be adequate. It also provides additional high mechanical strength due to (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
“The use of stainless steel for the core of a liquidtight flexible conduit provides exceptional resistance to corrosive atmospheres such as chemical processing, water treatment plants and other specialty applications where standard plated steel may not be adequate,” states Dan (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
. Corrosion-Resistant Construction High-grade stainless steel body for corrosive media and harsh environments (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Bonomi S250 Series Stainless Steel In-Line Check Valves Earn NSF 61/372 Lead Free Certification Bonomi’s S250 series stainless steel in-line check valves are now NSF 61/372-certified for potable water and other lead-free applications throughout the United States. They have been (read more)
Browse Check Valves Datasheets for Bonomi North America, Inc. -
WELDED VS SEAMLESS STAINLESS STEEL TUBING Stainless Steel CompositionStainless steel tubing is one of the most versatile metal alloy materials used in manufacturing and fabrication. The two common (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Roselle, IL – Electri-Flex Company, a leading manufacturer of flexible Liquatite® conduit, announces that its Stainless Steel line of Liquatite® conduit is (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company
More Information Top
-
Characterization of atomic layer deposited and sputtered yttria-stabilized-zirconia thin films for low-temperature solid oxide fuel cells
The precursors were delivered to the chamber via an electro-polished stainless steel bubbler fed by Ar gas .
-
Stability and Decomposition of Ca‐Substituted Lanthanum Ferrite in Reducing Atmospheres
The stainless steel gas line feeding the bubbler was precooled by a copper line from the external cooling unit and all cooling and gas lines were insulated.
-
Fabrication of low-temperature solid oxide fuel cells with a nanothin protective layer by atomic layer deposition
The precursor was delivered using an electropolished stainless steel bubbler fed by Ar gas with 99.99% purity.
-
D2 Enertrode: Production Technologies and Component Integration of Nanostructured Carbon Electrodes for Energy Technology—Functionalized Carbon Materials for E...
… seeded substrate is described elsewhere.[10] The CVD process described in that work was slightly modified: Instead of using ethene as carbon source, acetonitrile (HPLC grade, Roti- solv, Carl Roth) was used in a stainless steel bubbler with argon as carrier gas .
-
JV Task 46 - Development and Testing of a Thermally Integrated SOFC-Gasification System for Biomass Power Generation
A stainless steel bubbler was used to select gases , either hydrogen or syngas, through two valved inputs for Tests 2 and 3.
-
Design and evaluation of a dopant‐delivery system for an orthogonal atmospheric‐pressure photoionization source and its performance in the analysis of polycycl...
The other part of the flow (regulated through the metering valve) passes through the first heated stainless - steel bubbler , which preheats the gas .
-
Proceedings of the workshop on radiation damage to wire chambers
stainless steel gas pipes avoiding liquid filled gas bubblers and gas exposure to nonmetallic surfaces as far as possible (see table I).
-
Preparation of PbTiO3 thin films by plasma enhanced MOCVD and the effect of rapid thermal annealing
Metalorganic va- pors were introduced into the reaction chamber by passing Ar gas through the bubblers , and the stain- less steel feed lines were heated to 220°C to prevent the condensation of the vaporized reactants.
-
Remote vapor phase processing of organic semiconductors for optoelectronic applications
A 0.5 cm stainless steel drop tube in the bubbler channeled carrier gas flow through the solid Alq3.
-
Low-temperature pulsed CVD of ruthenium thin films for micro- and nanoelectronic applications, Part 1: Equipment and methodology
One of the gas lines passed through a 200 cm3 stainless steel bubbler containing the first precursor.
Indicates content that may require registration and/or purchase.