-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Width (Overall): 0.25 inch
- Height (Overall): 0.25 inch
- Length: 12 inch
- Type: Keystock
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Width (Overall): 0.125 inch
- Height (Overall): 0.125 inch
- Length: 12 inch
- Type: Keystock
-
Machine Keys and Keystock - 3/16 (W) X 3/16 (H), 300 Series Stainless Steel Key Stock -- A 9X40-0612
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Width (Overall): 0.1875 inch
- Height (Overall): 0.1875 inch
- Length: 12 inch
- Type: Keystock
-
-
Supplier: Reid Supply
Description: Keystock is used to transmit torque from a shaft to a specific component. Size is clearly marked on each bar. . Stainless Steel Keystock. 1/2 in. Square. Length 12 in.
- Width (Overall): 0.5 inch
- Height (Overall): 0.5 inch
- Length: 12 inch
- Type: Keystock
-
Supplier: Arnold Magnetic Technologies
Description: Arnold’s Precision Thin Metal business provides many types of high quality stainless steel, rolled to precise tolerances for thinness and flatness. Its excellent corrosion resistance and good workability make stainless steel the obvious choice in numerous applications
- Overall Width / OD: 4.25 to 17.5 inch
- Overall Thickness: 0.00008 to 0.01 inch
- Applications: Biocompatible / Biomaterial
- Features: Corrosion Resistant, Ferrous / Iron Based - Any Type
-
Description: position and alignment. Hubs are usually fastened to shafts by means of press fits, setscrews, pins, clamps, keys and keyways or special fasteners. The Fairloc® Hub The unique SDP/SI Fairloc® hub design is available if phasing, positioning, or overload protection is required. Stock
- Maximum Length: 914.3995062242667 mm
- Features: Other
- Shaft Material: Stainless Steel
-
Supplier: Curtis Universal Joint Company, Inc.
Description: Stainless Steel Single Joints — Turn-Key Hubs In stainless steel, we have all standard sizes available in stock, ranging from 3/8 inch to 4 inch O.D. with standard bores (one-half of the O.D.), keyways and installed set screws. The 3/8 inch and 1/2 inch
- Hub Outer Diameter: 3 inch
- Hub Bore: Bored Hub - Keyed
- Features: Corrosion Resistant, Sanitary Application, Set Screws
- Joint Type: Single
-
Supplier: Reid Supply
Description: parkerized. Stainless inserts are 303, passivated. Internal threads are class 2B, external threads are 2A. Inserts with internal thread size 5⁄16 or M7 and larger have four locking keys. Smaller sizes have two locking keys. Solid inserts allow you to relocate or fill in holes
- Insert Length: 0.5 inch
- Inch: 3/8"
- Features: Other
- Material: Stainless Steel
-
Supplier: Norton Abrasives
Description: stainless and carbon steel. Conform to intricate shapes and contours, delivering a consistent finish and uniform cut rate. Three Sizes and Mounts – For Every Application: • Micro and mini sizes with 1/8" and 1/4" steel shanks • Mini sizes with 1/4"-20 thread • Larger sizes with
- Outer Diameter (OD): 0.625 inch
- Shank / Bore Diameter: 0.125 inch
- Grit Size: 60 to 120
- Rotary Speed: 37,000 rpm
-
Supplier: Raymond Machinery Co., Ltd.
Description: Full machining cap is a customized carbon steel product which is produced by precision casting. Key points of Production: Precise Machining Tolerance: +/-0.02mm Surface texture of Assembly Surface: Ra1.6 No gaps and perfect profile after assembling Surface treatment: Sand Blast & Ni
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Full machining Cage is a customized carbon steel product which is produced by precision casting. Key points of Production: Precise Machining Tolerance: -0.02mm to -0.03mm Surface texture of Assembly Surface: Ra0.8 No gaps and perfect profile after assembly with cap Surface treatment:
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Nook Industries, Inc.
Description: 1/2" to 1-1/2" diameters from 6" to 72" in length Precision center-less ground to 10-14 microinches rms surface finish 3 Materials to choose from: - Alloy Steel hardened to Rc 60, - 440C Stainless Steel hardened to Rc 50-55 - Chrome-plated Alloy Steel Straightness:
- Shaft Diameter or Width: 15.87499142750463 mm
- Maximum Length: 1,828.7990124485334 mm
- Weight: 1.032 lbs/ft
- Shaft Material: Alloy Steel, Stainless Steel
-
Supplier: Pivot Point, Inc.
Description: Split Key Rings and Basic Rings. Circle Cotters are made from hard drawn wire, zinc plated or Stainless Steel (300 Series). Circle Cotters are great for fabric/canvas applications. Stocked in Stainless!
- Diameter / Size: 0.06 inch
- Pin Type: Circle Cotter
- Design Units: English
- Features: Other, Search All Cotter Pins and Wire Clips
-
Supplier: IKG
Description: walking surface are a consideration. Enhanced lateral stability. Available in Steel and Stainless Steel. Key Attributes Run-to-Length Handicap Accessible - ADA Features Manufactured to NAAMM standards Produced in a wide variety of bar sizes Open areas allow for passage of
- Type: Grating
-
Supplier: Whitman Controls, LLC
Description: refrigeration. They are all made with 1/2" NPT Male threads so that they can be screwed directly into almost any application. Key Features 316 Stainless Steel Extensive temperature operating range Will withstand over temperatures without affecting life of switch Is OEM
- Switch Type: Gas - Actuated / Vapor - Tension
- Mounting/Configuration: Probe
-
Supplier: Norton Abrasives
Description: 30%+ life vs. competitive aluminum oxide products. With their economical initial price and versatility, Neon products are ideal choice for shops with numerous requirements - from roughing to finishing. A good choice for general purpose, hard-to grind stainless steel, and light-to
- Outer Diameter (OD): 7 inch
- Bore / Shank Diameter: 0.875 inch
- Grit Size: 24 to 36 # or Microns
- System: ANSI - CAMI / Coated
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: steel, stainless steel, and other alloys. The choice of material depends on factors like corrosion resistance, load capacity, and temperature resistance. Installation and Removal: Snap rings are installed and removed using specialized tools, such as snap ring pliers. They can be
- Ring Type: Internal
- Design Units: Metric
- Material: Stainless Steel
- Ring Style: Wire Formed Snap Rings
-
Supplier: Norton Abrasives
Description: Steel, forged steel and stainless steel Features and Benefits Sharper grain and improved supersize coating technique add 30% life resulting in less downtime changing belts. Keen grain edges generate a more aggressive, cool-cutting grinding surface Improved H-wt. backing
- Width: 2 inch
- Length: 90 inch
- Grit / Micron Size: 24 # or Microns
- Type: Ceramic
-
Supplier: WATTCO
Description: come with a 16-gauge satin coat steel These heaters are laced with 2″ vertical and horizontal dimensional increments for faster delivery Strengthened Stainless steel supports Field replaceable heating elements, if required Exclusive modular construction with stock frame
- Maximum Operating (Sheath) Temperature: 225 F
- AC Voltage Required: 277 to 600 volts
- kWatts: 30 kW
- Maximum Operating Temperature: 225 F
-
Supplier: Setra Systems
Description: The EZ2 counting scale with only two keys is remarkably easy to use. With only a zero and a count key the scale is either displaying a weight in grams or determining a count. A push of a button can enhance the overall accuracy of the quantity displayed and simultaneously output the
- Capacity: 1.1025 lbs
- Width / Diameter: 4 inch
- Type: Bench / Counter Scale, Counting Scale, Laboratory / Analytical Balance
- Display: Digital Display
-
Supplier: Tiny-Clutch | Helander Products, Inc.
Description: shaft. MATERIALS - Cam is hardened & ground Steel; Rollers are hardened & ground ball bearing type steel. All stainless clutches are also available. CR-Series Tiny-Clutches are available for shafts up to 1/2", torque loads up to 25in/lbs & speeds up to 7000RPM. We will design &
- Torque Rating: 1.66666666666667 Ft-lbs
- Rotational Speed: 5,000 rpm
- Bore Diameter: 0.375 inch
- Diameter: 0.875 inch
Find Suppliers by Category Top
Featured Products Top
-
Operating environment and performance Corrosion resistance and heat resistance are the primary reason for specifying stainless steel. For these reasons, temperatures and (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
spring cavity. With a smaller assembly size and less material used in the manufacturing process, a cost savings is realized. Over 4,000 wave springs are available from stock in both carbon and 17-7 stainless steel. Stock sizes are available from .188" to 16" diameters (read more)
Browse Compression Springs Datasheets for Smalley -
and gauges, as well as sodium sulfide manufacturing applications. KEY APPLICATIONS & USES Aerospace engine and Airframe components in high-temperature locations Heat-generation and heat-protection devices Pressure vessels, sensors and gauges Learn More (read more)
Browse Metal Foils and Foil Stock Datasheets for Arnold Magnetic Technologies -
stainless steel, these precision balls achieve HRC 50–55 hardness, making them ideal for applications requiring long service life, dimensional consistency, and reliable performance. Key Features: Magnetic 420 (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
STD. P-U: 100 feet. CONSTRUCTIONS INCLUDING MAGNETIC TYPE 430 STAINLESS STEEL ARE AVAILABLE TO ORDER. In Stock for immediate shipping (read more)
Browse Protective Sleeving Datasheets for BRIM Electronics, Inc. -
bar stock sizes) Cut-to-length - World Class Burr free cutting. Eagle can cut and deburr stainless steel wire to customer specificaitons. It can be customized in terms of diameter, strength, surface finish, and tolerances, allowing it to meet the unique requirements (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
provide accurate manufacturing, material consistency, and dependable performance for high-reliability systems. Key Features Precision Stainless Steel Ball Manufacturing 316 Stainless Steel Material Excellent Corrosion Resistance High Durability (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Our hollow stainless steel balls are precisely crafted from high-quality 201 and 304 stainless steel, making them an excellent choice for engineers and OEM (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
. With a versatile range of uses, 302 stainless steel balls support key industries such as automotive, aviation, hardware, craftwork, bearings, and medical instruments. Their reliable mechanical properties make them indispensable for components that require consistent precision and durability (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
302 stainless steel balls are known for their high hardness, rust resistance, and (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd.
More Information Top
-
Key Stock - Machine Keys and Bars - Grainger Industrial Supply
do you have stainless steel key stock ?
-
MEMS and Nanotechnology, Volume 5
The addition of a nominal 2 g proof mass, made of up 316 Stainless Steel key - stocks , having dimensions of 6.35 Â 6.35 Â 6.35 mm3 is placed on the bimorphs, as depicted in Fig. 8.3.
-
Fasteners - Grainger Industrial Supply
• Key Stock , Undersized, 316 Stainless Steel , Plain Finish, Length 36 In, 1/4 x 1/4 In, -0.002 In Thickness Tolerance, -0.125 In Length Tolerance, Tensile Strength 35,000 PSI, Rockwell Hardness B95, Mildly Magnetic, Make Your Own Key .
-
$60-$70 Fasteners - Grainger Industrial Supply
• Key Stock , Undersized, A4 Stainless Steel , Finish Plain, Length 12 In., Size 6 x 6mm, Thickness Tolerance -0.030mm, Length Tolerance -0.005mm, Tensile Strength (PSI) 35,000, Rockwell Hardness B80, Features Mildly Magnetic, Application Make Your Own Key .
-
$60-$70 Fasteners - Grainger Industrial Supply
• Key Stock , Undersized, A4 Stainless Steel , Finish Plain, Length 12 In., Size 6 x 6mm, Thickness Tolerance -0.030mm, Length Tolerance -0.005mm, Tensile Strength (PSI) 35,000, Rockwell Hardness B80, Features Mildly Magnetic, Application Make Your Own Key .
-
$1-$5 Key Stock - Key Stock - Grainger Industrial Supply
• Key Stock , Oversized, 18-8 Stainless Steel , Plain Finish, Length 12 In, 1/8 x 1/8 In, +0.004 In Thickness Tolerance, -0.125 In Length Tolerance, Tensile Strength 35,000 PSI, Rockwell Hardness B80, Mildly Magnetic, Make Your Own Key .
-
$30-$35 Fasteners - Grainger Industrial Supply
• Key Stock , Undersized, 18-8 Stainless Steel , Plain Finish, Length 12 In, 1/2 x 1/2 In, -0.002 In Thickness Tolerance, -0.125 In Length Tolerance, Tensile Strength 35,000 PSI, Rockwell Hardness B80, Mildly Magnetic, Make Your Own Key .
-
Value Engineering Additives In Optical Sighting Devices
Presently the cams are made from a multi -piece construction - a stock 300 series stain- less steel centerless ground shank is knurled and ground to form an orienting key and seat .
-
Grainger.com
• Key Stock Kit, Oversized, Square End Type, Number of Pieces 31, 18-8 Stainless Steel , Plain Finish, 12 In Length, -0.002 In Thickness Tolerance, Tensile Strength 35,000 PSI, Rockwell Hardness B80, Includes 5 Each of 1/8X1/8 In, 3/16X3/16 In …
-
$400-$500 Fasteners - Grainger Industrial Supply
• Key Stock Kit, Oversized, Square End Type, Number of Pieces 31, 18-8 Stainless Steel , Plain Finish, 12 In Length, -0.002 In Thickness Tolerance, Tensile Strength 35,000 PSI, Rockwell Hardness B80, Includes 5 Each of 1/8X1/8 In, 3/16X3/16 In …
Indicates content that may require registration and/or purchase.