-
Supplier: Clampco Products, Inc.
Description: Several additional design advantages make Clampco clamps the preferred solution for critical applications. With 300 series stainless steel bands and trunnions, Clampco Spring-Loaded Clamps provide high strength and corrosion resistance. Solid bands
-
Supplier: U.S. Plastic Corporation
Description: Positive action, normally closed clamp opens by squeezing handles together, self closing. Perfect for all flexible tubing. Made of chemical and stain resistant acetal copolymer and stainless steel. 3 to a package, 12 packages per case.
- Type: Spring Hose Clamps
-
Supplier: Kuriyama of America, Inc.
Description: GENERAL APPLICATIONS Air intake and coolant connections Systems where clamps cannot be retightened Systems with expansion or contraction CONSTRUCTION 5/8" wide, 300 series stainless steel band; plated carbon steel hex screw with 3/8" head; two-piece, 300 series
- Capacity / Opening: 2 to 3.125 inch
- Clamping Width: 0.5625 inch
- Features: Other
- Material: Stainless Steel
-
-
Supplier: Kuriyama of America, Inc.
Description: GENERAL APPLICATIONS Air intake and coolant connections Systems where clamps cannot be retightened Systems with expansion or contraction CONSTRUCTION 5/8" wide, 300 series stainless steel band; plated carbon steel hex screw with 3/8" head; two-piece, 300 series
- Capacity / Opening: 1 to 1.75 inch
- Clamping Width: 0.5625 inch
- Features: Other
- Material: Stainless Steel
-
Supplier: Kuriyama of America, Inc.
Description: GENERAL APPLICATIONS Air intake and coolant connections Systems where clamps cannot be retightened Systems with expansion or contraction CONSTRUCTION 5/8" wide, 300 series stainless steel band; plated carbon steel hex screw with 3/8" head; two-piece, 300 series
- Capacity / Opening: 5.25 to 6.125 inch
- Clamping Width: 0.5625 inch
- Features: Other
- Material: Stainless Steel
-
Supplier: Kuriyama of America, Inc.
Description: GENERAL APPLICATIONS Air intake and coolant connections Systems where clamps cannot be retightened Systems with expansion or contraction CONSTRUCTION 5/8" wide, 300 series stainless steel band; plated carbon steel hex screw with 3/8" head; two-piece, 300 series
- Capacity / Opening: 4.25 to 5.125 inch
- Clamping Width: 0.5625 inch
- Features: Other
- Material: Stainless Steel
-
Supplier: Conax Technologies
Description: unbroken – Easily installed – simply place the opened clamp around the pipe, slip the band end into the worm-gear housing and tighten with a screwdriver. Pipe clamp thermocouples are also available in an alternative design consisting of a clamp with 20 gauge thermocouple
- Diameter or Width Range: 0.375 to 6 inch
- Probe Features: Available as an Assembly
- Probe Configuration: Clamp or Strap Sensor
- Base, Noble and Refractory Metal Type: E, J, K, T
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Single Bag Housings: #1, #2, #3 and #4 sizes #1 and #2 sizes: 304L, 316L or Carbon Steel construction Band clamp or swing bolt lid closures Stainless steel compression spring Standard 2” FNPT side inlet and bottom outlet connections Adjustable
- Maximum Pressure: 150 psi
- Features: Chemicals, Housing Only, Inks / Dies / Paints, Water
- Filtration Product: Coolants, Oil
- Application / Industry: Electronics, Food and Beverage, Municipal Water Supply, Pulp and Paper
-
Supplier: RS Components, Ltd.
Description: HI-TORQUE HTJ70P Hose & Jubilee Clip
- Type: Band Clamps
- Features: Other
- Material: Stainless Steel
-
Supplier: Waytek, Inc.
Description: Ideal Tridon 67004-0048 Stainless Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide All stainless, including screw; used in highly corrosive areas
- Capacity / Opening: 2.5625 to 3.5 inch
- Material: Stainless Steel
-
Supplier: Waytek, Inc.
Description: Ideal Tridon 57320 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 1/2" wide Stainless steel band and housing with a plated steel
- Capacity / Opening: 1.3125 to 2.25 inch
- Material: Stainless Steel
-
Supplier: Waytek, Inc.
Description: Ideal Tridon 62P05 Standard Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 5/16" wide Stainless steel band and housing with a plated steel
- Capacity / Opening: 0.4375 to 0.6875 inch
- Material: Stainless Steel
-
Supplier: Waytek, Inc.
Description: Ideal Tridon 62604 Stainless Steel Hose Clamp Category: Hose Clamps Manufacturer: Ideal Tridon General purpose Closure remains in place when tightened Easily reopens with a lateral effort 5/16" wide All stainless, including screw; used in highly corrosive areas
- Capacity / Opening: 0.25 to 0.625 inch
- Material: Stainless Steel
-
Supplier: Rotor Clip Company, Inc.
Description: Double Wire, Self-Compensating Hose Clamp Double wire clamps are used where a lower clamping force than offered by single wire clamps is sufficient and aesthetics are important. The double wound wire spreads out the clamping force around the hose, and are more cost effective
- Capacity / Opening: 0.6 inch
- Features: Other
- Material: Stainless Steel, Steel
-
Description: With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for a specific application. To save you time
- Capacity / Opening: 1.19 inch
- Clamping Width: 0.23 inch
- Material: Stainless Steel
-
Description: With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for a specific application. To save you time
- Capacity / Opening: 1.505 inch
- Clamping Width: 0.23 inch
- Material: Stainless Steel
-
Description: With so many Brushless (BLDC) Motor, Brushed (PMDC) Motor, Motor Controller, Gearmotor (PMDC), Gearhead, Actuator, Hybrid Stepper Motor, and AGV /AMR Gearmotor (BLDC) options available it can be tricky when selecting the best product or group of products for a specific application. To save you time
- Capacity / Opening: 0.818 inch
- Clamping Width: 0.23 inch
- Material: Stainless Steel
-
Supplier: Reid Supply
Description: your site. Also featuring electrically insulated and corrosion-resistant products. . T3 Group Stainless Steel Standard Beta Clamp is ideal for clamping .500 in diameter pipes, tubes, hoses, or cables.
- Clamping Width: 2.75 inch
- Features: Other
- Material: Plastic, Stainless Steel
-
Supplier: Qosina Corp.
Description: Manufactured by Oetiker®, this StepLess® ear clamp is non-greased and sold 100/bag. Designed to connect a tube to a connector without an adhesive, Oetiker® StepLess® Ear Clamps are ideal for applications where leakage is a concern. This stainless steel securing
- Capacity / Opening: 1.362 inch
- Type: Ear Clamps
- Features: Other
- Material: Stainless Steel
-
Supplier: Princess Auto Limited
Description: 2 in. Stainless Steel Hose Clamp
- Capacity / Opening: 2 inch
- Material: Stainless Steel
-
Supplier: Tompkins Industries, Inc.
Description: Supra Heavy-Duty T-Bolt Hose Clamp The Supra W2 is a reliable, heavy-duty clamp that can be opened up and fastened again when in place without dislodging any other parts of the clamp. Its revolutionary swiveling bridge means it can be mounted in awkward applications without
- Capacity / Opening: 0.75 to 0.83 inch
- Material: Stainless Steel
- Type: T-Bolt Band Clamps
-
Supplier: Essentra Components
Description: Worm-Drive Hoseclamps have rounded edges to clamp hoses or tubes without causing damage. The housing detaches from the band for easy installation and removal without disconnecting the hose or tube.
- Material: Stainless Steel
-
Supplier: Ebinger Manufacturing Corp.
Description: MICRO GEAR TYPE STAINLESS STEEL MATERIAL 5/16 INCH BAND WIDTH 5/16 INCH MIN. DIAMETER 7/8 INCH MAX. DIAMETER .3125 MIN. DIAMETER - DECIMAL .875 MAX. DIAMETER - DECIMAL 5/16 MIN. DIAMETER - FRACTIONAL 7/8 MAX. DIAMETER - FRACTIONAL APPLICATION HVAC, PLUMBING STANDARD PACKAGE 10
- Capacity / Opening: 0.3125 to 0.875 inch
- Clamping Width: 0.3125 inch
- Type: Band Clamps
- Material: Stainless Steel
-
Supplier: Mueller Company
Description: recessed and bonded to the gasket. Zinc-plated steel bolts are standard; stainless steel bolts optional. MUELLER 230 SERIES MINI-BAND CLAMP • FULL ENCIRCLEMENT - gasket wraps 360º for uniform seal on larger leaks. • BANDS - are made of Type 304L
- Capacity / Opening: 0.5 to 2 inch
- Clamping Width: 3 to 6 inch
- Material: Stainless Steel
- Type: V-Band Clamps
-
Supplier: DME Company
Description: Standard All Stainless Hose Clamps SHC Clamps Feature: Unique Interlocking design One piece housing & band Slotted Carbon Chromate Plate Clamp Materials: Band - 1/2" 301 Stainless Housing - 301 Stainless
- Capacity / Opening: 0.375 to 12.25 inch
- Type: Band Clamps
- Material: Stainless Steel
-
Supplier: Qosina Corp.
Description: Oetiker StepLess® Ear Clamp, Non-Washed, 100/Bag
- Capacity / Opening: 0.689 inch
- Type: Ear Clamps
- Features: Other
- Material: Stainless Steel
-
Supplier: DME Company
Description: to the sealing ability of the clamp. The groove is extruded 1x material thickness on the outer surface and is approximately 1/3 the band width, the mating tongue provides a uniform inner circumference, During the clamp closing process, the tongue engagement increases in the
- Capacity / Opening: 0.4724412 to 1.06692971 inch
- Type: Ear Clamps
- Material: Stainless Steel
-
Supplier: Princess Auto Limited
Description: 10 pk 5/8 in. Stainless Steel Hose Clamps
- Capacity / Opening: 0.625 inch
- Material: Stainless Steel
-
Supplier: Mueller Company
Description: The stainless steel 200 Series Pipe-Saver Clamp comes in 3", 6", 9", 12", and 18" lengths, in single section to fit 1/2" - 8" standard steel pipe, and in two sections to fit 10" - 24" standard steel pipe. Cemented- in gaskets are available with a choice of smooth
- Capacity / Opening: 0.5 to 24 inch
- Clamping Width: 3 to 18 inch
- Material: Stainless Steel
- Type: V-Band Clamps
-
Supplier: Tompkins Industries, Inc.
Description: Supra Heavy-Duty T-Bolt Hose Clamp The Supra W2 is a reliable, heavy-duty clamp that can be opened up and fastened again when in place without dislodging any other parts of the clamp. Its revolutionary swiveling bridge means it can be mounted in awkward applications without
- Capacity / Opening: 3.25 to 3.56 inch
- Material: Stainless Steel
- Type: T-Bolt Band Clamps
-
Supplier: Watts
Description: WP9S-06PB: 3/8 in. CinchClamp™ WP9S-08PB: 1/2 in. CinchClamp™ WP9S-12PB: 3/4 in. CinchClamp™ WP9S-16PB: 1 in. CinchClamp™
- Capacity / Opening: 0.38 to 1 inch
- Type: Band Clamps
- Material: Stainless Steel
-
Supplier: G.L. Huyett
Description: We offer low price guarantees on our hose clamps without sacrificing quality. Contact us today for worm drive, miniature, heavy duty, or wire clamps styles!
- Capacity / Opening: 0.25 to 53 inch
- Clamping Width: 0.25 to 53 inch
- Features: Other
- Material: Stainless Steel
-
Supplier: Superlok - Mako Products
Description: Clamps that are precision manufactured from 316 SS. They provide high strength and are corrosion resistant.
- Features: Other
- Material: Stainless Steel
-
Supplier: Reid Supply
Description: your site. Also featuring electrically insulated and corrosion-resistant products. . Stainless Steel Band Clamp uses up to 300 lbs of strength to temporarily clamp 2.76 in-4.53 in diameter hoses and tubes.
- Type: Band Clamps
- Features: Other
- Material: Stainless Steel
-
Supplier: Princess Auto Limited
Description: 3 in. Stainless Steel Hose Clamp
- Capacity / Opening: 3 inch
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Hicksville, NY -- Constant force extension springs from Stock Drive Products/Sterling Instrument are designed for use in applications requiring a smooth and steady force for retracting or returning, such as in door and drawer closers, clamps, bands and clips. They are (read more)
Browse Constant Force Springs Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
pneumatic unclamping mechanism prevents the decrease of clamping force by air leakage. The body is made from 5052A aluminum. The clamping shaft is made from 5052A anodized aluminum. The cover is made from 304 stainless steel. Follow us on: (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
handle is depressed, which then allows the balls to retract into the shank. All quick release pins are available in a variety of lengths and diameters with shanks made from 17-4 stainless steel, 300 series stainless steel, or 4130 alloy steel. Weld-in style pull pins are also offered. These (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
spring is made from A877 steel. On the stainless version, all parts are made of stainless steel. Three socket head cap screws for mounting are included (M3X0.5 - 6 mm long or M2X0.4 - 5 mm long). The receptacles are available in two mounting styles – thin plate and embedded (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
. The internal spring design allows for constant clamping force and prevents over/under tightening. A visible indicator line and noticeable "click" when locked provides secure, error-free operation. These sliding locks are ideal for applications such as positioning of guide rollers and positioning (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
available (sold separately). The clamp body is made from 303 stainless steel. The handle is made from 304 stainless steel. Follow us on: YouTube (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
piping arrangements. Features of the DSV® Tri-Clamp Sanitary Check Valve include: 316L Stainless Steel Meets 3-A Sanitary Standards Clean-in-place (CIP (read more)
Browse Sanitary Valves Datasheets for DFT Inc. -
Maintains constant discharge temperatures Improves system efficiency Unaffected by pressure variations Conserves water Design Features Stainless steel body, fittings, spring, and plug Corrosion resistant - long service life (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
the Nega-Rate® Belleville disc spring. This unit features 316 stainless steel construction, an explosion-proof/herm etically sealed electrical assembly, 18" standard free leads and SPDT or DPDT electrical forms and a wetted material surface polish of 9 - 11 micro inch Ra (0.23 - 0.28 micron Ra (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
made out of a wide variety of metals to meet your material property requirements. DFARS compliant and made in USA materials are available on request. All 420 Stainless Steel and other stainless steels including: Inconel Titanium Beryllium copper Hast (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company
More Information Top
-
Air Emissions Testing at an Oilfield Service Company Bulk Storage Facility
One was a flexible alloy band clamp with tightening screw, one a flexible alloy band clamp with a spring -loaded latching mechanism, and a solid stainless steel band clamp with alloy, T-bolt latching device.
-
Robot Grippers
… heat 235 spider 278 spindle 79, 81 spindle drive 275 spindle nut 79 spline 137 spring clamp 142 spring force 143 spring loaded RCC 375 stability 20 stainless steel 298, 430 stall mode … … steel 283, 356 steel bands 337 steel cable 154 .
-
New Automatic Band and Point Dendrometers for Measuring Stem Diameter Growth
Materials and MethodsDesignAutomatic Band Dendrometer The automatic band dendrometer consists of several parts, including a linear potentiometer sensor, stainless steel hose clamps , bolts and nuts, an aluminum channel, and a stainless steel spring (fig. 1).
-
ZHMMD2003P021
… tube or solid nail; type 316L stainless steel External clamp fixation for fusion of … … frame supporting transfixing pins; stainless steel Replacement of total joints … … stainless steel Internal tension band wiring of bone fragments … … bands, brackets, archwires, and springs ; types 302, 303, 304 …
-
ZASMHBA0005673
… tube or solid nail; type 316L stainless steel External clamp fixation for fusion of … … frame supporting transfixing pins; stainless steel Replacement of total joints … … stainless steel Internal tension band wiring of bone fragments … … bands, brackets, archwires, and springs ; types 302, 303, 304 …
-
Resistance Welders Manufacturers (Page 2). Resistance Welders Product Catalogs Directory
1.0mm Band Thickness T Bolt Hose Clamps 44 - 51mm For Sewage Treatment Quick Detail: 1. Material: Housing, band are stainless steel , and screw is iron steel with spring .
-
Design considerations for CRBRP heat transport system piping operating at elevated temperatures
These insulation bands contain the load-bearing insulation encased by stainless steel formed and welded sheathing. The springs provide a predetermined clamping load on the pipe wall, while the insulation minimizes the pipe wall thermal transient stress.
-
Spot Welders Manufacturers, Spot Welders Product Catalogs Directory
19*1.0mm Band Thickness T Bolt Hose Clamps 44 - 51mm For Sewage Treatment Quick Detail: 1. Material: Housing, band are stainless steel , and screw is iron steel with spring .
-
Experiments with three-dimensional riblets as an idealized model of shark skin
The ®ns consist of 0.10 mm thick stainless spring steel bands . … production of the desired shape of the ®ns, the 160 steel bands are clamped together in a …
-
Federal Register > Thursday, September 10, 2015 > [80 FR 54519] Foreign-Trade Zone (FTZ) 133-Quad-Cities, Iowa/Illinois; Notification of Proposed Production Ac...
… with fittings; caution decals; insulators; fuel caps; steering wheel knobs; handles; spacers; tool boxes; joints; insulators; clamps ; clips; retainers; strips; trim … … insulator blocks; mounts; pads; bands ; stoppers and strips); coated … … mirror assemblies; cold-rolled steel hollow tubes; stainless steel tubes; articles of … ; nuts; plugs; rods; retainers; rings; latches; washers; shims; pins; pin assemblies; rivets; springs ; clamps; brackets; supports; racks …
Indicates content that may require registration and/or purchase.