-
Supplier: Reid Supply
Description: Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . Stud Track Roller
- Length/Width: 2 inch
- Roll Diameter: 2 inch
- Shaft Diameter: 1.12598486 inch
- Features: Other
-
Supplier: Reid Supply
Description: Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . Yoke Track Roller
- Roll Diameter: 2 inch
- Features: Other
- Material: Stainless Steel
-
Supplier: Reid Supply
Description: Track rollers, also known as cam followers, provide continuous and dependable motion. They are frequently used in food processing, farm and construction, machine tools, metal-working and packaging. Available in stud and yoke styles. . Clamping torque is based on lubricated threads, if
- Roll Diameter: 0.75 inch
- Features: Other
- Material: Stainless Steel
-
-
Supplier: National Precision Bearing, Inc.
Description: Manufactured to military & aerospace specifications, in accordance with the standards of AS-3990. Commonly used in thrust reversers, after burners, flap tracks, and canopies.
- Features: Other
- Type: Screw / Yoke Assembly, Stud, Yoke
- Bearing Material: Steel, Steel - Stainless
- Bearing Surface: Straight Outer Ring
-
Supplier: Reid Supply
Description: Track roller assemblies are known for their ability to move at high speeds, functionality in harsh environments, low noise levels and ease of assembly. . WZ-501
- Guide Width or Diameter: 3.346 inch
- Guide Length: 134.4488915 inch
- Material: Aluminum, Stainless Steel
- Description: Guide / Bearing Assembly
-
Supplier: Modern Linear Incorporated
Description: that facilitates accurate mounting to a base or frame. Standard track is made from AISI 1045 steel and is also available in 420 stainless steel (SS). Typically, two single edge tracks are used in conjunction with four rollers to make-up a linear slide
- Guide Width or Diameter: 0.625 inch
- Guide / Rail Features and Options: Pre-drilled Holes
- Material: Stainless Steel
- Guide / Rail Shape: V - Grooved Guide
-
Supplier: Accurate Bushing Company, Inc.
Description: Crowned Bearing recommended where the track or cam impact excessive thrust loading on the bearing due to misalignment. Manufactured from 440 Stainless Steel. Intended for applications in harsh environments that require increased corrosion resistance. Excellent choice for outdoor
- Outside Diameter: 1 inch
- Outer Ring Width: 0.625 inch
- Stud Diameter (stud type): 0.625 inch
- Bearing Surface: Crowned Outer Ring
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: slow intermittent rotation. Precision construction assures excellent radial and axial positioning. SAE 52100 chrome steel with cadmium plating is standard; 440C stainless steel is also available. Unless otherwise specified, these bearings have a full ball complement design.
- Bore Size: 0.3125 to 0.5 inch
- Outside Diameter: 1.4 to 1.625 inch
- Overall Width: 0.625 to 0.745 inch
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: slow intermittent rotation. Precision construction assures excellent radial and axial positioning. SAE 52100 chrome steel with cadmium plating is standard; 440C stainless steel is also available. Unless otherwise specified, these bearings have a full ball complement design.
- Bore Size: 0.19 to 0.5 inch
- Outside Diameter: 0.635 to 1.656 inch
- Overall Width: 0.245 to 0.484 inch
-
Supplier: Modern Linear Incorporated
Description: from AISI 1045 steel. The v-edge of Modern Linear double track is case hardened to 49-52 Rc. The remaining unhardened track is ideal for drilling mounting holes or other machining. Double track is stocked with and without holes in 146" lengths. Stock, drilled track
- Guide Width or Diameter: 1.5 inch
- Guide / Rail Features and Options: Pre-drilled Holes
- Material: Stainless Steel
- Guide / Rail Shape: V - Grooved Guide
-
Supplier: David Round
Description: Often required to meet tight radius requirements, articulating trolleys feature guide rollers. Low profile trolley designs negotiate switches on patented track systems.
-
Supplier: Caster City, Inc.
Description: 4" Diameter 1500 lbs. Capacity Stainless V-Groove Wheel. 3/4" Roller Bearing V-groove caster wheels are designed to guide equipment by rolling on inverted angle iron track. Elevated track minimizes problems caused by floor debris. The relief groove at the base of the "V"
-
Supplier: Hartford Technologies, Inc.
Description: industries. Size Ranges Diameter: .031″ to 1.000″ (.787mm to 25.4mm) Length: .125″ to 3.000″ (3.17mm to 76.2mm) Standard Materials Chrome steel Carbon steel Stainless steel Finish Up to 6 RMS Special End Rollers Applications Roller bearings Linear seat
-
Supplier: Allied Electronics, Inc.
Description: Heavy-Duty Limit Switch, 10 A Rated Current, Stainless Steel Housing Material The HDLS limit switches are built to last and are designed for easy application installation. Its unique all-metal drive train provides consistent operating characteristics and lasts longer than drive trains
-
Supplier: Raymond Machinery Co., Ltd.
Description: share and seize new business opportunities. · Extensive Export Experience: With products exported to Germany, the United States, Canada, the Netherlands, Belgium, Italy, Northern Ireland, the Czech Republic, and France, we have a proven track record in the international market.
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: IKO International, Inc.
Description: Crossed Roller Way Guides (CRW, CRWM) feature a unique design that incorporates a roller cage between two linear ways with V-shaped surfaces that act as track grooves. Because the cylindrical rollers are alternately crossed, this specialized structure can handle loads in
- Guide Width or Diameter: 0.79527602 to 1.05905569 inch
- Guide Length: 7.87402 to 47.24412 inch
- Guide / Rail Features and Options: Clean Room Use, Pre-drilled Holes
- Additional Material Specifications: Corrosion Resistant
-
Supplier: Accuride International, Inc.
Description: Load Rating: Up to 265 lbs Linear Motion Track System Aluminum tracks and re-circulating ball carriages provide a cost-effective linear motion solution for projects that require a defined length of travel. Aluminum track available in two lengths: 47" [1.2m] and 94" [2.4m].
- Carriage Load: 265 lbs
- Base Length: 47 to 94 inch
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Modern Linear Incorporated
Description: guide-roller-03guide-roller-04guide-roller-02Guide Rollers Modern Linear Guide Rollers incorporate double row, angular contact ball bearings resulting in excellent load capacity and long life under radial, axial, and combination loads. The super-finished raceways
- Bearing Width: 0.625 inch
- Inside Diameter (Round only): 0.4724 inch
- Bearing Type: Guide Wheel
- Special Bearing Materials: Stainless
-
Supplier: Honeywell Sensing & IoT
Description: Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high temperature (lasts longer
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 121 C
-
Supplier: Honeywell Sensing & IoT
Description: Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high temperature (lasts longer
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 121 C
-
Supplier: Raymond Machinery Co., Ltd.
Description: products exported to Germany, the United States, Canada, the Netherlands, Belgium, Italy, Northern Ireland, the Czech Republic, and France, we have a proven track record in the international market.
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Gorbel Inc.
Description: Mounted to wall or column Allow for 200° of continuous rotation Available in steel (capacities to 1000 lbs.) and stainless steel (capacities to 500 lbs.) Allows for maximum headroom Read through articles on the benefits of utilizing Enclosed Track Jib Cranes: A Dozen Ways
- Load Capacity: 0 to 0.5 tons
- Horizontal Available Span: 0 to 16 ft
- Type: Jib Crane - Wall Mount
-
Supplier: Honeywell Sensing & IoT
Description: Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high temperature (lasts longer
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 121 C
-
Supplier: Honeywell Sensing & IoT
Description: Sensing and Control offers the world's most advanced line of MICRO SWITCH heavy-duty limit switches. These switches include boss-and-socket head design for secure head-to-body retention, unique all-metal drive train for consistent operating characteristics even at high temperature (lasts longer
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -12 to 121 C
-
Supplier: Watson-Marlow Fluid Technology Group
Description: 505L pumpheads feature twin offset tracks to provide pulse-free flow up to 4.4 liter/min. The 505L pumphead has low inertia stainless steel rollers and twin offset tracks to provide smooth flows using double tube elements, or two individual tubes up to 9.6mm bore
- Maximum Discharge Flow: 0.000010566882 to 1.15575271875 GPM
- Discharge Size: 0.06299216 to 0.37795296 inch
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps
- Pump Housing Material: Plastic
-
Supplier: Emerson Bearing Co.
Description: Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam
- Outside Diameter: 3 inch
- Outer Ring Width: 1.75 inch
- Bore Diameter (yoke type): 1 inch
- Design Units: Inch
-
Supplier: Emerson Bearing Co.
Description: Cam Followers are anti-friction needle bearings developed for use in cam or track roller applications. They consist of a heavy outer ring cross section with a full complement of needle rollers. They offer high dynamic and static load carrying capability in a compact design. Cam
- Design Units: Metric
- Type: Yoke
-
Supplier: Modern Linear Incorporated
Description: positioned to carry the majority of the load. This offers maximum versatility of carriage design.The adjustable and stationary bushings are available for each of the five guide roller sizes. Standard bushings are made from 4L12 steel with an electroless nickel plating. 304
- Inside Diameter: 0.14 inch
- Outside Diameter: 0.1873 inch
- Bushing Type: Flanged
- Design Units: Inch
-
Supplier: Radwell International
Description: BEARING, TRACK ROLLER, 12 X 35 X 10 MM, STAINLESS STEEL, GOTHIC ARCH GROOVE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: A cam follower roller bearing (also called “track follower”) is a specialty roller bearing designed to follow tracks or cams and in a wide range of linear motion systems. Cam followers are often used on conveyors, process transfer lines, such as those used int industries
- Outside Diameter: 1 inch
- Outer Ring Width: 0.625 inch
- Stud Diameter (stud type): 0.4375 inch
- Design Units: Inch
-
Supplier: Demag Cranes & Components
Description: with load capacities ranging from 7,700 lbs to 39,600 lbs (3,500 kg to 18,000 kg) Housing made of steel or stainless steel Many travel wheel contours as standard Four variants for connection to the customer's superstructure Driven by Demag offset gear motors Integrated
- Load Capacity: 7,700 to 39,600 lbs
- Wheel Diameter: 4.9 to 15.7 inch
- Wheel Tread Width: 2.36 to 3.15 inch
- Hub Length: 2.68 to 5.5 inch
-
Supplier: Rotor Clip Company, Inc.
Description: Snap Ring, External, Metric. For Grooves in Outer Tracks of Ball or Roller Bearings. Once installed in the groove of a shaft, the portion of the ring protruding from the groove holds an assembly in place.
- Finish: Coating or Plating
- Ring Type: External
- Design Units: Metric
- Features: Other
-
Supplier: TransPak
Description: Portable and sturdy for easy use and maintenance! Dispenses tape from 5" to 36" lengths in a single pull. Guillotine style stainless steel cutter provides fast, dual edge tape cutting. Wide-track urethane upper/lower feed rollers makes tape feeding quiet and accurate.
- Industry: Industrial / General Use
- Closing Method: Tape
- Machine Type: Tape Dispensers
-
Supplier: TransPak
Description: Portable and sturdy for easy use and maintenance! Dispenses tape from 5" to 36" lengths in a single pull. Guillotine style stainless steel cutter provides fast, dual edge tape cutting. Wide-track urethane upper/lower feed rollers makes tape feeding quiet and accurate.
- Industry: Industrial / General Use
- Closing Method: Tape
- Machine Type: Tape Dispensers
Find Suppliers by Category Top
Featured Products Top
-
configurations: Single or double-row, needle or cylindrical rollers, steel or stainless steel, with open or sealed options. Boost your equipment’s efficiency and reliability. (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
SMITH-TRAX® | Built for Demanding Motion Systems SMITH-TRAX® track rollers are engineered to handle combined radial and axial loads with precision. They deliver long-lasting performance in harsh (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
For track wheels, guide rollers and more. These bearing wheels feature a roller bearing and a cover made from many different materials. Features: Urethane (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
external lubrication between the track and rollers, creating a system which requires little maintenance or adjustment once installed. Accompanying track & rail can be treated with a range of protective coatings and finishes to best suit application and working environment. Stainless steel (read more)
Browse Datasheets for Modern Linear Incorporated -
SMITH-TRAX® Bearings The SMITH-TRAX® special duty track roller bearings are machined from high-alloy steel and are case-hardened for maximum longevity. These bearings are fitted with deep-groove ball bearings or tapered (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
High-Precision, Reliable Performance MOUETTE needle roller bearings deliver exceptional (read more)
Browse Needle Roller Bearings Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
: C45 steel, 40Mn, 45Mn. Stainless steel sprocket: 201 stainless steel, 304 stainless steel, and 316 stainless steel. Surface treatment and heat treatment are also good ways to enhance durability. In addition, there are cast iron sprockets and plastic sprockets (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Followers and Yoke Rollers manufactured with a Urethane Coated Outer Race; Ideal for applications where noise reduction and/or reduced track wear is needed. Standard Urethane Durometer Hardness 95 Shore A. Specials available upon request (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
SMITH-TRAX® Bearings The SMITH-TRAX® special duty track roller bearings are machined from high-alloy steel and are case-hardened for maximum longevity. These bearings are fitted with deep-groove ball bearings or tapered (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
SMITH-TRAX® Bearings The SMITH-TRAX® special duty track roller bearings are machined from high-alloy steel and are case-hardened for maximum longevity. These bearings are fitted with deep-groove ball bearings (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc.
More Information Top
-
Material Handling System Moves Fragile Food Product At Rate Of 12,000 lbs./hr.; Reduces Reject Rate
The tote is vertically conveyed, using 1-1/2 inch, solid 304 stainless steel track and cam rollers , to a 23-foot discharge height.
-
Material Handling System Moves Fragile Food Product At Rate Of 12,000 lbs./hr.; Reduces Reject Rate
The tote is vertically conveyed, using 1-1/2 inch, solid 304 stainless steel track and cam rollers , to a 23-foot discharge height.
-
Material Handling System Moves Fragile Food Product At Rate Of 12,000 lbs./hr.; Reduces Reject Rate
The tote is vertically conveyed, using 1-1/2 inch, solid 304 stainless steel track and cam rollers , to a 23-foot discharge height.
-
A simple positioning device for LEED optics
… track is bolted to a 2501200mm adaptor flange Beneath the carriage plate are three stainless steel rollers (see figure 2). one with an eccentric spindle to adjust the play on the track Each roller has two stainless steel bearings. a spacer, a …
-
Development of hydraulic gate construction for structures in the USSR
The rollers and tracks are made of stainless steel of very high strength and hardness, and the surface is polished.
-
Eagle Introduces New High-Density Floor-Trak™ System
The low-profile, non-corrosive roller track is constructed of ultra-durable stainless steel and high-performance anodized aluminum components.
-
High-Density Floor-Trak System From Eagle
The low-profile, non-corrosive roller track is constructed of ultra-durable stainless steel and high-performance anodized aluminum components.
-
Theta13 Neutrino Experiment at the Diablo Canyon Power Plant, LBNL Engineering Summary Report
Because of the likelihood of water and mud in the tunnel tracks , the rollers will be made of stainless steel .
Indicates content that may require registration and/or purchase.