-
Supplier: Plasticwheels Ltd.
Description: Hub Material: Extra Duty Cast Iron Tire Material: Polyurethane
- Load Capacity: 2,205 lbs
- Wheel Diameter: 9.842525 inch
- Features: Brake
- Wheel Type: Poly on Metal Wheel
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic, micro-emulsion for drawing and stamping ferrous and non-ferrous metals.
- Function: Metal Forming
- Features: Metal Working Fluid
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: CIMCOOL
Description: MILFORM® 8060 is a synthetic fluid for severe-duty stamping, piercing, punching, and drawing of ferrous and some non-ferrous metals.
- Pour Point: 32 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.03 specific gravity
- Features: Corrosion Inhibitor / Rust Preventative, Fluid / Oil, Metal Working Fluid
- Function: Lubricant, Metal Forming
-
-
Description: Sheet metal Forming/stamping/punching presses: 1.Application: Applicable for blanking, punching, bending and forming process on small single work of thin steel plate and progressive die parts, which can connect with single press, progressive die, mechanical arm or added with transfer system.
- Capacity / Operating Force: 160 tons
- Stroke: 7.87402 inch
- Rate: 25 to 55 Strokes / Minute
- Frame & Head Type: C-Frame / Gap Frame
-
Description: 2.Design: The main configuration of this series is reinforced to minimize deflection and therefore increase the accuracy of stamping and prolongs the lifespan of the die. The heavy, one-piece welded frame is stress-relieved and stands solid to comply with various stamping application.
- Capacity / Operating Force: 80 tons
- Stroke: 5.905515 inch
- Rate: 35 to 80 Strokes / Minute
- Frame & Head Type: Column (4 Post) / Straight-Side
-
Description: 2.Design: The main configuration of this series is reinforced to minimize deflection and therefore increase the accuracy of stamping and prolongs the lifespan of the die. The heavy, one-piece welded frame is stress-relieved and stands solid to comply with various stamping application.
- Capacity / Operating Force: 260 tons
- Stroke: 9.842525 inch
- Rate: 20 to 120 Strokes / Minute
- Special Features: Coil / Web Feeder
-
Description: Sheet metal Forming/stamping/punching presses:1.Application:Specially designed with deep throat for some wide sheet metal,applicable for blanking, punching, bending and forming process on small single work of thin steel plate and progressive die parts, which can connect with single press,
- Capacity / Operating Force: 45 tons
- Stroke: 3.149608 inch
- Rate: 110 Strokes / Minute
- Frame & Head Type: C-Frame / Gap Frame
-
Supplier: Triangle Manufacturing Company
Description: cost of an additional stamping, reduces handling time and makes an even more compact mounting. Triangle can assist with the design, which is easily accomplished on a NC punch press.
- Shaft Size: 1 inch
- Overall Height from Mounting Surface: 1.25 inch
- Mtg Configuration: 3-Bolt
- Bearing Type: Plain Bearing
-
Supplier: Epoxy Technology
Description: Thermally Conductive Adhesives (TCAs) are electrically insulating materials that conduct heat as an adhesive or encapsulant. These products are typically oven cured or set at room temperature and are available in a range of viscosities. Our TCAs are well known for resisting hostile environments,
- Viscosity: 1,300 to 1,800 cP
- Use Temperature: 572 F
- Thermal Conductivity: 0.4 W/m-K
- Coeff. of Thermal Expansion (CTE): 22.22222222222222 to 105.55555555555556 µin/in-F
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected from the environment in a
- Maximum Pressure: 300 psi
- Hose / Cable Length: 35 ft
- Hose / Cable Outside Diameter: 0.73 inch
- Hose Inside Diameter: 0.375 inch
-
Supplier: Epoxy Technology
Description: EPO-TEK® offers a full suite of electrically and thermally conductive epoxy adhesives. Our extensive product line allows users from a wide range of industries to easily select the optimal adhesive for their specific application, based on the best combination of physical, electrical, and mechanical
- Viscosity: 1,800 to 2,800 cP
- Use Temperature: 572 F
- Thermal Conductivity: 3.3 W/m-K
- Coeff. of Thermal Expansion (CTE): 17.22222222222222 to 66.66666666666667 µin/in-F
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected from the environment in a
- Maximum Pressure: 300 psi
- Hose / Cable Length: 35 ft
- Flange Diameter: 16.5 inch
- Hose / Cable Outside Diameter: 0.73 inch
-
Supplier: RegalRexnord
Description: 1" Mounted Ball Bearing, Intermediate Duty, Stamped Steel 2-Bolt Pillow Block, Setscrew Locking, Free Running, 50% Grease Fill
- Nominal Shaft / Bore Size: 1 inch
- Base to Bore Center Distance: 1.125 inch
- Center to Center Mounting Hole Distance: 3.1875 to 3.5625 inch
- Maximum Speed: 11,400 rpm
-
Supplier: RegalRexnord
Description: 5/8" Mounted Ball Bearing, Intermediate Duty, Stamped Steel 2-Bolt Pillow Block, Setscrew Locking, Free Running, 10% Grease Fill
- Nominal Shaft / Bore Size: 0.625 inch
- Base to Bore Center Distance: 0.875 inch
- Center to Center Mounting Hole Distance: 2.5 to 2.875 inch
- Maximum Speed: 15,800 rpm
-
Supplier: RegalRexnord
Description: 3/4" Mounted Ball Bearing, Intermediate Duty, Stamped Steel 2-Bolt Pillow Block, Setscrew Locking, Single Lip Contact VIton Seal, Steel Retainers, High Temp Grease, Increased Clearance
- Nominal Shaft / Bore Size: 0.75 inch
- Base to Bore Center Distance: 1 inch
- Center to Center Mounting Hole Distance: 2.875 to 3.125 inch
- Maximum Speed: 7,500 rpm
-
Supplier: Roettele Industries, Inc.
Description: Roettele Industries specializes in precision die-cutting of rubber gaskets, washers, seals and diaphragms. There are key features to our manufacturing process that are essential in meeting or exceeding customer requirements. Roettele Industries offers a diverse collection of rubber compounds to be
- Features: Oil / Grease Seal
-
Supplier: Henkel Corporation - Industrial
Description: BONDERITE L-FM F 7270 STAMPING LUBRICANT ACHESON is asynthetic compound designed for drawing and stamping of ferrous and aluminum alloys. Excellent performance in high speed progressive die applications.
- Type: Fluid / Oil
- Features: Lubricant, Specialty
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Surventis Surface Treatment LLC
Description: Aluminum Cleaner 166 is a non-silicated, non-etch, powdered alkaline soak cleaner for removing stencil markings, fingerprints, stamping oils, light grease and some buffing compounds from aluminum and its alloys. Aluminum Cleaner 166 meets BAC 5749 Alkaline Cleaning Specification.
- Type: Cleaner / Cleaning Agent
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic, micro-emulsion for cutting, drawing, and stamping ferrous and non-ferrous metals.
- Function: Metal Cutting
- Features: Metal Working Fluid, Straight Oil (Non-soluble)
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Henkel Corporation - Industrial
Description: BONDERITE® L-FM 2004™ FORMING LUBRICANT ACHESON is a synthetic compound designed for deep drawing and stamping of ferrous and aluminum alloys. Its unique composition of corrosion inhibitors, Extreme Pressure (EP) additives and lubricity additives provide a durable product for today's moderate
- Type: Fluid / Oil
- Features: Lubricant, Specialty
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Walter Surface Technologies
Description: Removal of oils and greases from ferrous parts Cleaning heavy equipment and fleet vehicles Use diluted for surface preparation prior to coating or painting Removal of cutting fluids, stamping oils & grease
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Pretreatment / Conditioner, Surface Treatment
- Features: Biodegradable, Carbon Removal, Other, VOC Compliant
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: CIMCOOL
Description: CIMTECH 495-OI metalworking fluid is recommended for machining and grinding operations where a heavy duty synthetic fluid is desired and also in stamping and drawing applications.
- Features: Fluid / Oil, Low / Non-foaming, Metal Working Fluid, Water & Oil Emulsion
- Function: Grinding Fluid, Lubricant, Metal Cutting
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Jilson Group (The)
Description: 300 lbs. Optional Features • Tread Contact Brake - (Suffix -WB) • Grease Seals - (Suffix -GS) • Thread Guards - (Suffix -TG) • Available In Stainless Steel • NSF Approved
-
Supplier: Walter Surface Technologies
Description: cutting fluids, stamping oils, & grease Removal of mold release agents Cleaning of stainless steel equipment Parts cleaning in spray cabinets Ultrasonic cleaning applications Pressure washing Agitated cleaning tanks Removal of organic contaminants
- Temperature (As Used): 113 to 194 F
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser
- Features: Biodegradable, Carbon Removal, Foam Free / Low Foaming, Other, VOC Compliant
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: C & C Lift Truck, Inc.
Description: Heavy duty for sturdy load support. Stacks securely and protects contents. Ideal for forgings, machine parts, stampings, ceramics and other hot parts emerging from molds or processing machines. Impervious to standard cutting oils, greases and solvents. Standard colors are Blue, Gray,
- Height: 5 inch
- Length: 20.75 inch
- Width / Diameter: 11.25 inch
- Container Type: Bin
-
Supplier: Shepherd Caster Corporation
Description: steam; they are also designed to reduce accumulation of debris, and can handle a variety of weather conditions. Thread guards are designed as a grease seal and are date stamped to assist you in evaluating wheel life.
- Caster Type: Wheel Caster
-
Supplier: Boston Gear
Description: Features and Benefits Spherical OD bearing. Positive locking by setscrews or eccentric locking collar ensures smooth operation. Washdown units accommodate special manufacturing environments. Synthetic lip-type seals with steel flingers. Grease fitting on cast iron housings for easy
- Nominal Shaft / Bore Size: 0.5 to 1.5 inch
- Bearing Type: Plain Bearing
- Housing: Plastic / Polymer
-
Supplier: Boston Gear
Description: and Benefits Spherical OD bearings. Positive locking by setscrews or eccentric locking collar ensures smooth operation. Washdown units are available for food processing environments. Synthetic lip-type seals with steel flingers offer enhanced efficiency. Grease fitting on cast iron housings
- Shaft Size: 0.5 to 1.4375 inch
- Mtg Configuration: 3-Bolt
- Bearing Type: Ball Bearing
- Housing: Cast Iron
-
Supplier: Dupont Molykote
Description: gears, splines, journal bearings, cams and ways Metalworking - helps prevent galling, welding and metal pickup on tools and dies in machining, stamping, and drawing operations, tube bending, thread rolling, cold heading, swaging and forging Assembly lubricant - reduces torque in tightening
- Operating / Use Temperature: 0.4 to 750.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.33 specific gravity
- Features: Anti-Seize / Thread Compound, Corrosion Inhibitor / Rust Preventative, Grease / Gel, Machine / Gears, Metal Forming Fluid, Metal Working Fluid, Mineral Oil, Process Equipment
- Function: Lubricant
-
Supplier: SEYI America Inc.
Description: adjustment Automatic grease lubrication system Air Counter Balance Cylinder Manuel Oiler Air Counter Balance System Die height indicator (displayable unit:0.1mm) Programmable limit switch Overrun protection Forward/Reverse Main Motor Direction Control Counter Batch counter Pre-set counter
- Capacity / Operating Force: 200 tons
- Stroke: 5.905515 to 9.055123 inch
- Rate: 25 to 70 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: Renold Canada
Description: filled with grease and normally requires no further sealing. Indexing Metal Stamping Press Working Packaging Machines Indexing Machines Assembly Machines Printing Machines
- Bore Diameter: 0.787402 to 4.724412 inch
- Diameter: 3.2677183 to 11.81103 inch
- Length: 1.3779535 to 4.330711 inch
- Weight: 2.8665 to 92.61 lbs
-
Supplier: GE Power Conversion
Description: Rugged construction, superior performance The X$D Ultra® family of products ranges from 1-350 HP and is built to the highest standards to maximize your return on investment. X$D Ultra is a complete cast iron NEMA Premium® Efficient motor. The Six Star Bearing System™ ensures long bearing life and
-
Supplier: Hartford Technologies, Inc.
Description: sometimes the cage / retainer is machined. While in other cases, there is no cage. “Full complement” needle roller bearings use the maximum amount of rollers. Occasionally grease is used to hold the rollers in place until the needle roller bearing is assembled onto a shaft. In other cases, a
-
Supplier: Rogers Machinery Company, Inc.
Description: sealing effectiveness Optional labyrinth seals on bearing housing for longest bearing life by minimizing contamination (lip seals standard). Grease lubrication standard, enabling re-greasing of pump during operation, without the need for shutdown. End clearance is easily adjusted to
Find Suppliers by Category Top
Featured Products Top
-
might feature traditional malleable iron or lower steel stamping that helps adjust the wrenches perfectly. 8) Square Drive Ratchet Wrenches Square drive ratchet wrenches are perfect for ratcheting line-up clamps during welding (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
Apparatuses for agglomeration, tabletting and coating
Tablet press Fatty Perfecta2000 Cooltex (Wilhelm Fette GmbH, Schwarzenbek).
-
Roloff / Matek machine elements
The manual lubricant supply Úlkanne takes place by means of grease gun or specific lubricant generators, (e.g., Stauffer sleeve, s.
-
Roloff / Matek machine elements
The manual lubricant supply Úlkanne takes place by means of grease gun or specific lubricant generators, (e.g., Stauffer sleeve, s.
-
Köhler / Rögnitz machine parts 2
Grease guns or central fatty pumps are driven by the machine itself, they have a larger lubricating agent supply and work wartungsfrei.
-
Applied road construction
With a stroke of the grease gun , all lubricating positions are spoken to some times, it appears the viewer as if simultaneously emerges the fat from all positions.
-
Machines in the construction operation
The chain clamping cylinder can be pushed out through a fatty filling by means of grease gun with which the chain is easily extended sagging (measure in operating instructions).
-
Pahl / Beitz construction lesson
The standard lubricating nipple on cam lever to provide popularly for standard fatty press .
-
Genetically, the hair diseases determined
About, the half of all Betroffenen show a Makrosomie and a generalized edema by birth while they develop in childhood a rather sinewy outer appearance that are embossed through very little subcutaneous fat .
-
Damage cases through unsachgemässen operation of centrifugal pumps
A lubrication of bearings took place over a grease gun .
Indicates content that may require registration and/or purchase.