-
Supplier: National Bolt & Nut Corporation
Description: offers a series of dowel pins in both standard (+0.0002 inches) or oversize (+0.001 inches) styles. All of our premium dowel pins meet ANSI B18.8.2 dimensional specifications. Other materials and finishes available. For further information, call or send an
- Diameter / Size: 0.0625 to 1 inch
- Length: 0.1875 to 4 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: G.L. Huyett
Description: Dowel pins are a category of parts that is the subject of frequent confusion among designers, engineers, buyers, and purchasing departments. There are an abundance of end designs, micro-finishes, and features that complicate matters. There is one prevailing standard in imperial
- Diameter / Size: 0.0312 to 1.5 inch
- Length: 0.125 to 6 inch
- Features: All Dowel Pins, Other
- Design Units: English, Metric
-
Supplier: National Bolt & Nut Corporation
Description: offers a series of dowel pins in both standard (+0.0002 inches) or oversize (+0.001 inches) styles. All of our premium dowel pins meet ANSI B18.8.2 dimensional specifications. Other materials and finishes available. For further information, call or send an
- Features: All Dowel Pins
- Design Units: English, Metric
- Pin Type: Oversize Dowel, Straight Dowel
-
-
Supplier: DME Company
Description: This tapered dowel pin is used to align the end plug and prevent it from rotating. If constructed by the moldmaker from raw stock, it must conform to ANSI B18.8.2-1978 standard.
- Diameter / Size: 0.193 inch
- Length: 1.5 inch
- Features: All Dowel Pins, Other
- Pin Type: Straight Dowel
-
Supplier: Hartford Technologies, Inc.
Description: Dowel pins, when inserted into receiving holes, are used to join and precisely align parts of an assembly. Dowel pins may also be used as location pins. These pins are common in the automotive and aerospace industries as well as in manufacturing furniture.
- Diameter / Size: 0.031 to 1 inch
- Length: 0.125 to 3 inch
- Features: All Dowel Pins
- Material: Stainless Steel, Steel, Hardened and Ground, Steel, Unhardened
-
Supplier: Accuris
Description: Unhardened Ground Dowel Pins
-
Supplier: Accuris
Description: Dowel pins (Parallel pins, hardened)
-
Supplier: Accuris
Description: Parallel Pins, Hardened (Dowel Pins)
-
Supplier: 3X Ceramic Parts Company Limited
Description: White Zirconia Ceramic Dowel Pin Due to the wear resistance, corrosion resistance, and high temperature resistance of zirconia ceramics, more and more equipment is now replacing metal pins with zirconia ceramic dowel pins. We are able to make the OD tolerance as
- Density: 5.99999621323765 g/cc
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: Jergens, Inc.
Description: Jergens Standard Round Alloy Steel Pull Dowels are typically used in through hole applications. Their internally threaded hole allows the removal of pull dowels with a standard screw. All of our Pull Dowels are constructed of heat-treated alloy steel. Features,
- Length: 2.5 inch
- Features: All Dowel Pins, Other
- Design Units: English
- Pin Type: Pull Dowel Pin, Straight Dowel
-
Supplier: Accuris
Description: Parallel dowel pins (steel)
-
Supplier: SAE International
Description: There is no Scope in this Standard.
-
Supplier: SAE International
Description: See Table 1 and Figure 1 .
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Diameter / Size: 0.1877 inch
- Length: 1 inch
- Features: All Dowel Pins
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Diameter / Size: 0.2502 inch
- Length: 1 inch
- Features: All Dowel Pins
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Diameter / Size: 0.1252 inch
- Length: 2 inch
- Features: All Dowel Pins
- Material: Steel, Hardened and Ground
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Diameter / Size: 0.1564 inch
- Length: 1 inch
- Features: All Dowel Pins
-
Description: Parallel pins, of hardened steel and martensitic stainless steel (Dowel pins)
-
Supplier: SPIROL
Description: Design-in SPIROL’s Series GD100 Ground Hollow Dowels for Precision Alignment and Substantial Cost Savings. SPIROL Ground Hollow Dowels are designed to be direct replacements for standard Ground Solid Dowels per ISO 8734. They are used where centerline tolerancing and
- Diameter / Size: 0.2362206 to 0.6299216 inch
- Length: 0.2362206 to 1.181103 inch
- Features: All Dowel Pins, Bulk Package, Other
- Design Units: Metric
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: ASME Standards and Certification
Description: This Standard is intended to cover the complete dimensional and general data for taper pins, dowel pins, straight pins, grooved pins, and spring pins recognized as American National Standard, which are widely used in general industrial
-
Supplier: ASME
Description: This Standard is intended to cover the complete dimensional and general data for taper pins, dowel pins, straight pins, grooved pins, and spring pins recognized as American National Standard, which are widely used in general industrial
-
Supplier: ASTM International
Description: considered standard. 1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the
-
Supplier: ASTM International
Description: diameter. The methods apply to fasteners such as dowels, bolts, nails, spikes, drift pins, screws, lag screws, and staples. 1.2 This test method also provides the basis for determining the compression behavior of wood products beneath a laterally loaded fastener where the thickness of
-
Supplier: TFC Ltd.
Description: Standard: DIN 1 Size Range: M3 - M12 DIA
- Diameter / Size: 0.1181103 to 0.4724412 inch
- Features: All Dowel Pins
- Pin Type: Taper Pin, Nonthreaded
-
Supplier: DME Company
Description: products. Non-standard straight guide pins are available on special order, as are grooved guide pins.
- Diameter / Size: 0.749 to 1.499 inch
- Length: 1.75 to 15.75 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: DME Company
Description: Precision made of superior quality hotwork die steel (standard hardness 30-35 HRC) Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping +.0008"/+.0003" tolerance on pin diameter ensures a close fit for coring
- Diameter / Size: 0.0937 to 0.75 inch
- Length: 3 to 14 inch
- Features: All Dowel Pins
- Design Units: English
-
Supplier: SPIROL
Description: One of the advantages of partnering with SPIROL early in the design stage is that if one of our 30,000 standard items doesn’t meet your specific application requirements, the solution is often a simple derivation of our standard design. Regardless of the complexity, SPIROL’s Engineers
- Features: All Dowel Pins, Bulk Package, Other
- Material: Aluminum, Brass, Stainless Steel, Steel, Hardened and Ground, Steel, Unhardened
- Design Units: Metric
-
Supplier: SPIROL
Description: One of the advantages of partnering with SPIROL early in the design stage is that if one of our 30,000 standard items doesn’t meet your specific application requirements, the solution is often a simple derivation of our standard design. Regardless of the complexity, SPIROL’s Engineers
- Features: All Dowel Pins, Bulk Package, Other
- Material: Aluminum, Brass, Stainless Steel, Steel, Hardened and Ground, Steel, Unhardened
- Design Units: English
-
Supplier: Carr Lane Manufacturing Co.
Description: Precision locating pins with a tapered tip for easy part loading, and a shoulder to resist downward forces (superior to standard dowel pins). Round Pins and Diamond Pins are often used together to locate from two holes in a workpiece. Diamond pins are
- Diameter / Size: 0.25 to 1 inch
- Length: 0.75 to 1.875 inch
- Pin Type: Diamond Locating Pin
- Design Units: English, Metric
-
Supplier: SAE International
Description: This specification covers aircraft quality metric pins, such as straight, headless, headed, shouldered, and dowel, in metric sizes.
-
Supplier: AENOR
Description: PARALLEL PINS, HARDENED (DOWEL PINS). (ISO 8734:87)
-
Supplier: AENOR
Description: PARALLEL PINS, OF HARDENED STEEL OR MARTENSITIC STAINLESS STEEL (DOWEL PINS). (ISO 8734:1997).
-
Description: What are blue zirconia ceramic pins? The blue zirconia ceramic pin is a special color zirconia ceramic pin. Compared with traditional white zirconia ceramics, blue zirconia ceramics have a blue appearance by adding specific metal ions or dyes. Features of blue zirconia ceramic
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: Newport MKS
Description: M05 mounts feature alignment pin holes (shown in red) on the bottom (base) of the mount to enable keying of the position and orientation by means of dowel pins when directly mounting. (Note: Dowel pins not included with mount.) This is especially helpful in OEM
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 25.400000000000002 mm
- Mount Type: Mirror Mount
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
supports for hanging items such as key rings, tools, toilet roll dispensers and picture frames. Constructed from heat treated alloy steel, National Bolt & Nut offers a series of dowel pins in both standard (+0.0002 inches) or oversize (+0.001 inches) styles. All of our premium dowel pins (read more)
Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
Dowel pins Dowel pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins are better (read more)
Browse Dowel Pins Datasheets for National Bolt & Nut Corporation -
supplements SPIROL's Coiled Pins and Alignment Bushings that are also used for alignment. This new precision line is offered in five standard diameters: Ø6, Ø8, Ø10, Ø12 and Ø16mm. Special sizes can be designed upon request. When required, the GD100 (read more)
Browse Dowel Pins Datasheets for SPIROL -
Guidelines for selecting the proper material and finish Installation methods SPIROL has also updated their Solid Pin standard product offering; therefore this new catalog contains the most up-to-date specifications. Complimentary Applications Engineering (read more)
Browse Dowel Pins Datasheets for SPIROL -
Cotter pins Cotter pins from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Dowel pins, cotter pins, and rivets (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
replacements for standard Ground Solid Dowels per ISO 8734. Download the 2D/3D drawings of SPIROL's Dowel Bushings and Ground Hollow Dowels (read more)
Browse Dowel Pins Datasheets for SPIROL -
SPIROL is pleased to introduce ArmorGalv®, a Thermal Zinc Diffusion coating, as a standard finish option for their engineered fasteners. This uniform deposition coating is poised to revolutionize the industrial fastener market with 1 (read more)
Browse Dowel Pins Datasheets for SPIROL -
Cotter Pins, Dowel Pins and Threaded Rods Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
outside of the unit. US8: 1 sensor (home position); USW12, 16, and 20: 3 sensors (home position and ends). 5.Easy assembly For the standard unit, both table and base have dowel pin holes, and the base has elongated holes. These facilitate (read more)
Browse Linear Actuators Datasheets for THK America, Inc. -
solutions—saving customers millions of dollars in manufacturing and assembly costs. Headquartered in Danielson, CT, SPIROL operates across four continents and is a global manufacturer of engineered components including Coiled Spring Pins, Slotted Spring Pins, Solid Pins, Alignment Dowels, Bushings (read more)
Browse Datasheets for SPIROL
More Information Top
-
https://www.sdp-si.com/ss/pdf/79010061.pdf
Standard Dowel Pins .
-
https://www.sdp-si.com/ss/pdf/79010062.pdf
Standard Dowel Pins .
-
Hardware - Retaining Rings Shoulder Screws Washers Handles Washers Pins and much more from SDP/SI
Precision and Standard Dowel Pins .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7182/1/Van%20Rymenant_P_Thesis_2011.pdf
Table C - 3 Fracture forces for standard steel dowel pins in closed canister .
-
http://dspace.mit.edu/bitstream/handle/1721.1/67609/765336427-MIT.pdf?sequence=2
Standard steel dowel pins were used to connect the pin-joint mechanism, and the connecting rods were manually machined from aluminum stock.
-
Nylon Dowel Pins - Pins - Grainger Industrial Supply
• Dowel Pin , Standard , Nylon, Natural Finish, 1/8 In Overall Length, 3/32 In Nominal Dia, Dia 0.0888 to 0.0988 In, Length Tolerance +/-0.005 In, Diameter Tolerance +/-0.005 In, Package 500 .
-
Dowel Pins - Pins - Grainger Industrial Supply
• Dowel Pin , Standard , Alloy Steel, Plain Finish, 1 1/4 In Overall Length, 1/4 In Nominal Dia, Dia 0.2501 to 0.2503 In, Length Tolerance +/-0.012 In, Single Shear Strength 6400 Lbs, Rockwell Hardness C60, Package 50 .
-
RICHARD MANNO CO. Fasteners - Grainger Industrial Supply
• Dowel Pin , Standard , 416 Stainless Steel, Passivated Finish, 5/8 In Overall Length, 5/32 In Nominal Dia, Dia 0.1563 to 0.1565 In, Length Tolerance +/-0.01 In, Double Shear Strength 2800 Lbs, Rockwell Hardness C36, Meets MS 16555_635, Package …
-
$20-$25 Pins - Fasteners - Grainger Industrial Supply
• Dowel Pin , Standard , Alloy Steel, Plain Finish, 1 1/4 In Overall Length, 1/4 In Nominal Dia, Dia 0.2501 to 0.2503 In, Length Tolerance +/-0.012 In, Single Shear Strength 6400 Lbs, Rockwell Hardness C60, Package 50 .
Indicates content that may require registration and/or purchase.