Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Visual Sound, Inc.
Description: TOA Electronics, Inc. (14.5") For TS-801, TS-802, TS-901, TS-902 *For TS-801, TS-802, TS-901, TS-902 *Electret condenser microphone element *Distinctive red LED In-use indicator also flashes to show low battery status
-
Supplier: Accuris
Description: Measurement Microphones - Part 1: Specifications for Laboratory Standard Microphones
-
Supplier: Accuris
Description: Measurement Microphones Part 4: Specifications for Working Standard Microphones
-
-
Supplier: Accuris
Description: American National Standard Measurement Microphones - Part 1: Specifications for Laboratory Standard Microphones
-
Supplier: Accuris
Description: Standard condenser microphones
-
Supplier: CSA Group
Description: Applies to working standard microphones. Specifies mechanical dimensions and certain electroacoustical characteristics for working standard microphones used in measuring systems for the determination of sound pressure to enable these microphones to be used as
-
Description: Applies to working standard microphones. Specifies mechanical dimensions and certain electroacoustical characteristics for working standard microphones used in measuring systems for the determination of sound pressure to enable these microphones to be used as
-
Description: Specifies mechanical dimensions and certain electroacoustic characteristics for condenser microphones used as laboratory standards for the realization of the unit of sound pressure and for sound pressure measurements of the highest attainable accuracy. The specifications are intended
-
Supplier: CSA Group
Description: Specifies mechanical dimensions and certain electroacoustic characteristics for condenser microphones used as laboratory standards for the realization of the unit of sound pressure and for sound pressure measurements of the highest attainable accuracy. The specifications are intended
-
Supplier: Visual Sound, Inc.
Description: applications. The worldwide accepted standard in its class for every professional sound engineer. One of the world's most widely-used large-diaphragm condenser microphones Large 25-millimeter gold-sputtered diaphragms deliver 5 selectable polar patterns--omni, cardioid, wide
- Directivity: Omnidirectional
-
Description: Applies to working standard microphones with removable protection grids meeting the requirements of IEC 61094-4 and to laboratory standard microphones meeting the requirements of IEC 61094-1. Describes methods of determining the pressure sensitivity by comparison with
-
Supplier: Visual Sound, Inc.
Description: Clear-Com Microphone-Standard gooseneck (340m). For use with 4000 and V-Series panels.
-
Supplier: CSA Group
Description: IEC 61094-5:2016 is applicable to working standard microphones with removable protection grids meeting the requirements of IEC 61094-4 and to laboratory standard microphones meeting the requirements of IEC 61094-1. This part of IEC 61094 describes methods of determining
-
Description: IEC 61094-5:2016 is applicable to working standard microphones with removable protection grids meeting the requirements of IEC 61094-4 and to laboratory standard microphones meeting the requirements of IEC 61094-1. This part of IEC 61094 describes methods of determining
-
Supplier: TelephoneStuff.com
Description: Standard noise reducing microphone. Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee. NOTE: All Guardian Products have a Total Order Minimum Quantity of $300.00
- Application: Active Noise Cancellation
-
Supplier: CSA Group
Description: IEC 61094-8:2012 applicable to working standard microphones meeting the requirements of IEC 61094-4. It describes methods of determining the free-field sensitivity by comparison with a laboratory standard microphone or working standard microphone (where
-
Supplier: VAST STOCK CO., LIMITED
Description: Microphones STANDARD CONTACT MICROPHONE
-
Supplier: Visual Sound, Inc.
Description: Shure Incorporated The model UHF Standard Wireless Combo System which includes ULXS4 Diversity Receiver, ULX1 Bodypack Transmitter, Microflex WL185 Cardioid Lavalier Microphone, and ULX2/58 Handheld Transmitter with SM58 Microphone. The model UHF Standard Wireless Combo
- Features: Wireless Microphone
-
Supplier: AUDIX Corporation
Description: Micro-sized lavalier condenser microphone for wireless and wired applications. The L5 is a micro-sized (5 mm) cardioid condenser microphone also available with an omnidirectional polar pattern. The L5, which features modular, interchangeable capsules, is intended for use with the
- Frequency Response: 40 to 20,000 Hz
- Microphone Sensitivity: 6 mV/Pa
- Impedance: 200 ohms
- Directivity: Cardioid, Directional
-
Supplier: AUDIX Corporation
Description: Miniature instrument microphone with drum rim mount. The MicroD is primarily a drum and percussion instrument microphone for professional stage and studio applications. The MicroD has a uniformly controlled hypercardioid polar pattern and a smooth, accurate response in its frequency
- Frequency Response: 40 to 20,000 Hz
- Microphone Sensitivity: 5.6 mV/Pa
- Impedance: 250 ohms
- Directivity: Directional, Hypercardioid
-
Supplier: AUDIX Corporation
Description: 3' cable HT5 - Slim line omni headset microphone - black HT5BG - Slim line omni headset microphone - beige ADX20i - ADX20i Instrument mic with 3' cable NOTICE: Users of wireless microphones in the USA, on frequencies listed under FCC part 74.801 must comply with eligibility &
-
Supplier: Transducers USA, Inc.
Description: Transducers USA produces quality audible signal devices at very competitive prices for Original Equipment Manufacturers. Our company manufactures a comprehensive line of audio indicators and transducers in piezo and electro-mechanical varieties, including microphones, speakers, and ultrasonic
- Dynamic Range: -40 to -50 dB re 20µPa
- Signal to Noise Ratio: 60 dB
- Actual Diameter / Size: 0.11811023622047245 inch
- Thickness / Height: 0.05905511811023623 inch
-
Supplier: Transducers USA, Inc.
Description: Transducers USA produces quality audible signal devices at very competitive prices for Original Equipment Manufacturers. Our company manufactures a comprehensive line of audio indicators and transducers in piezo and electro-mechanical varieties, including microphones, speakers, and ultrasonic
- Dynamic Range: -45 to -55 dB re 20µPa
- Signal to Noise Ratio: 55 dB
- Actual Diameter / Size: 0.15748031496062992 inch
- Thickness / Height: 0.05118110236220473 inch
-
Supplier: Ningbo Kepo Electronics Co., Ltd.
Description: Kepo vehicle-mounted microphone conforms to GBT 14198-2012 Microphone General Specification and ITU-TP.1110 Vehicle Communication Standard (ITU Telecommunication Standardization Department). The acoustic performance test is carried out in strict accordance with GBT12060.4-2012
- Signal to Noise Ratio: 65 dB
- Application: Automotive
-
Supplier: Advance Security Products
Description: Super High Sensitivity mic level microphone. Ideal for sales meetings, seminars, and large conferences. For use with tape recorders, PA systems, audio cards, or anything with standard 3.5mm microphone mini jack. This microphone is offered with a 10, 25, 50, or 100 ft
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Laboratory Standard Microphone designed for use as a reference microphone, delivering extreme stability over a frequency range of 1Hz to 20 kHz.
- Actual Diameter / Size: 0.5 inch
- Operating Temperature Range: 122 F
- Nominal Size: 1/2"
- Sound Field: Pressure Field
-
Supplier: TMP Pro Distribution
Description: The TriPad (set of three) is a tripod microphone stand isolator designed to reduce disruptive resonance and noise from the studio floor, stage or drum riser from entering the microphone and contaminating the recording. When recording, capturing the true essence of the instrument is
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Laboratory Standard Microphone Type 4160 is specifically built for extreme stability over a frequency range of 2 Hz To 8 kHz. The standard microphone is perfectly suited as laboratory reference microphone.
- Actual Diameter / Size: 1 inch
- Operating Temperature Range: 122 F
- Nominal Size: 1"
- Sound Field: Pressure Field
-
Supplier: TMP Pro Distribution
Description: The legendary Shure SM58® vocal microphone is designed for professional vocal use in live performance, sound reinforcement, and studio recording. Its tailored vocal response for sound is a world standard for singing or speech. A highly effective, built-in spherical filter minimizes
-
Supplier: TMP Pro Distribution
Description: inheriting the sonic approach from the legendary DPA studio microphones to a new range of instrument microphones. The 4099 microphone and mounting system is meticulously designed and optimized for the brass family. This is to ensure the best possible mount and audio
-
Supplier: Biamp Systems, Ltd.
Description: by a standard CAT5 cable and a separate balanced MIC cable. The maximum approved cable length is 100 meters. When using more than one microphone, MICPAT-6 automatically detects if another microphone is already paging. This is indicated by an orange call LED. Once the paging is
- Application: Security / Paging
-
Supplier: TMP Pro Distribution
Description: The DMK57-52 Drum Mic Kit is a conveniently packaged selection of microphones and mounts, designed to offer a core package of microphones for recording and performing drummers at a great price. The Drum Mic Kit includes three SM57 microphones, one Beta 52A microphone,
-
Supplier: PCB Piezotronics, Inc.
Description: Intrinsically safe 378B02 microphone and preamplifier, ATEX, IECEx, ETL approved INDUSTRY EXCLUSIVE 1/2" prepolarized condenser microphone system. It is Hazardous Locations & Explosive Atmospheres compliant and can safely be employed in gaseous hazardous environments where
- Dynamic Range: 137 dB re 20µPa
- Microphone Sensitivity: 50 mV/Pa
- Impedance: 50 ohms
- Actual Diameter / Size: 0.52 inch
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - IM67D130A high performance digital MEMS microphone for automotive applications qualified according to automotive standard, AEC-Q103-003 High SNR & low THD lead to improved speech intelligibility, thus best fit for hands free, voice recognition, in-cabin-comm. Close
- Signal to Noise Ratio: 67 dB
- Operating / Polarization Voltage: 1.62 to 3.6 volts
- Features: Digital Microphone, RoHS Compliant
-
Supplier: NTi Audio AG
Description: corrosion-free materials Removable top section for easy microphone calibration Standard 3/8” tripod mount Optional sturdy outdoor carrying case available Class 1 Microphone The outdoor microphone M2230-WP fulfills IEC 61672 Class 1 as well as the ANSI S1.4 Type 1
- Frequency Response: 5 to 20,000 Hz
- Dynamic Range: 16 to 139 dB re 20µPa
- Microphone Sensitivity: 42 mV/Pa
- Impedance: 100 ohms
Find Suppliers by Category Top
Featured Products Top
-
Knowles' boom microphones are designed for either flexible or rigid configurations and offer such performance options as noise rejection and high-frequency crossover of near and far field responses. Lengths and end terminations are customized to meet your application needs. Marketers of (read more)
Browse RF Couplers Datasheets for Knowles -
-of-the-art Observer-i Ultrasonic Gas Leak Detector sets a new global industry standard in highly reliable ultrasonic gas leak detection with unprecedented suppression of false alarms. With the incorporation of ANN technology, the breakthrough Observer-i Detector makes (read more)
Browse Gas Instruments Datasheets for MSA Safety -
High-frequency Head and Torso Simulator (HF HATS) provides unprecedented realism, for electroacoustic testing of smart devices and speakers, audio conferencing devices, microphones, headphones, and hearing aids (read more)
Browse Signal Amplifiers Datasheets for Hottinger Brüel & Kjær A/S -
: 50, 100, 500, 1000 foot spools Cable Configuration: RG58C/U, RG59/U, RG62B/U, RG142B/U, RG174/U, RG213/U, RG214/U, RG315/U, 1 Pair Microphone, 1 Pair Twisted, 2 Pair Twisted Microphone, Double Shielded Video Our extensive line of coaxial cables accommodates the (read more)
Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
a 9320 bantam phone plug coaxial test connector to an In-Line Y splicing block with internal strain relief to a red X100W mini-hook (tip) and a black X100W mini-hook (ring). This cable utilizes 9622, 1 Pair MIC (Microphone) 22 AWG cable with a specified length. This wire (read more)
Browse Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
The Chemgard Photoacoustic Infrared Gas Monitor with IR sensing technology provides precise, low-cost, high-performance monitoring for one hundred different industrial gases! These gases include 59 standard gases such hydrocarbons, solvents, alcohols, CO2, and CO to name a few (read more)
Browse Gas Instruments Datasheets for MSA Safety -
than power transformers, they are used to transmit audio signals from input devices, such as microphones, to output devices, such as speakers. Impedance matching is one of their most important functions, to prevent signal reduction and modify feedback signals. These transformers also exhibit great (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
Wire Gauge (AWG): 26, 25, 24, 22, 20, 18, 13 Lengths: 50, 100, 500, 1000 foot spools Cable Configuration: RG58C/U, RG59/U, RG62B/U, RG142B/U, RG174/U, RG213/U, RG214/U, RG315/U, 1 Pair Microphone, 1 Pair (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
experience mechanical shock (twisting, crushing, flexing, pulling, etc.). Typical applications include: * Medical Instrumentation – ECG, EEG, Pulse Oximetry * Microphones * Test and Measurement * Sensors 2. What is a Low Noise cable? (read more)
Browse Control and Instrumentation Cables Datasheets for New England Wire Technologies Corporation -
experience mechanical shock (twisting, crushing, flexing, pulling, etc.). Typical applications include: * Medical Instrumentation – ECG, EEG, Pulse Oximetry * Microphones * Test and Measurement * Sensors 2. What is a Low Noise cable? (read more)
Browse EMI and RFI Shielding Datasheets for New England Wire Technologies Corporation
Conduct Research Top
-
Flexibility in Low-Cost Microphone Array Systems
Organization. Numerous local governments have enacted relevant regulations, including those requiring that all relevant devices comply with predefined standards. As a result, noise measurement has become a priority in product manufacturing.
-
Smart Computing Article - Audio Components
. Your PC may have a different color system or no color-coding at all. 16. Your speaker and microphone plugs may be color coded, too. This can make connecting them easier, but because the standards for color coding aren't very standard, you aren't guaranteed that the plug colors will match up
-
Environmental Noise Control Trends in Instrumentation
], [2]. Many cities, regions and countries have established limits on the amount of noise that the population should be subjected to. Integrating Sound Level Meter technologies and microphone technologies have evolved over the years, and have reached a point where precise reliable instruments have
-
Smart Computing Article - Jabber to justification
(such as telephone headsets with built-in microphones) may utilize monaural sound. Eighth-inch to one-fourth-inch, and one-fourth-inch to eighth-inch adapters are available in stereo-to-stereo, monaural-to-monaural, stereo-to-monaural, and monaural-to-stereo versions. Telecommunications and networking jacks
-
Piezo Motors: Principle of Operation for Engineers
devices. Travel can be linear or rotary, depending on the coupling mechanism. Closed loop servo control can be provided with standard off-the-shelf servo controllers, or with the Nanomotion servo controller that offers full PID control at 20 kHz servo rate. Further, the motors can operate in actuation
More Information Top
-
Springer Handbook of Acoustics
American National Standard microphone windscreens – Part 1, Mea- surement and Specification of Insertion Loss in Still or Slightly Moving Air (Acoust. Soc. Am., Melville 2004) 23.11 IEC: IEC 61043:1993 Electroacoustics – Instru- ments for measurement of sound intensity- measurements …
-
Handbook of Signal Processing in Acoustics
For example, devices called speakerphones or piston- phones are available for standard microphones for calibration purposes.
-
Handbook of Noise and Vibration Control Complete Document
G. S. K. Wong and L. Wu, Controlled Environment for Reciprocity Calibration of Laboratory Standard Microphones and Measurement of Sensitivity Pressure Correction, Metrologia, Vol. 36, 1999, pp. 275 – 280.
-
Encyclopedia of Acoustics Volume 4 Complete Document
The first two categories are sometimes grouped together and termed pressure (or pressure-sensing) microphones, but here we consider laboratory standard microphones , which are specifically designed for the most accurate calibration purposes, to be a separate category.
Indicates content that may require registration and/or purchase.