Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DME Company
Description: Patented ESD Workstation Ionizer with Heater Effectively eliminate static charges on your work bench quickly and reliably with the VSE 3000 Volume Static Eliminator. The VSE 3000 was the first ionizer designed with the testing procedures established by EOS/ESD Standard #3.1
- Input Voltage: 115 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Benchtop
- Features: Includes Filter, Quiet Operation
-
Supplier: KEYENCE
Description: Automatically Detects Ion Levels without an Additional SensorLarge Coverage Range, Powerful Air OutputFast Static EliminationAutomatically maintain high precision ion balances of +/- 5V with ICC control. A built-in 7kV power supply adds safety and ease of installation, while increased
- Input Voltage: 115 VAC, 12-24 VDC, 208 VAC, 230 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Benchtop, Ceiling Emitter
- Features: Fully Covered Discharge Needle, Includes Filter, Microcontroller Controlled, Other, Quiet Operation, Replaceable Emitter
-
Supplier: KEYENCE
Description: Automatically Detects Ion Levels without an Additional SensorMaintain Ion Balances of +/- 30VOptional Air InputThe SJ-HA static eliminating bar features Dual ICC control, enabling the bar to automatically detect ion levels and adjust voltage output accordingly. Maintenance time and costs are
- Number Of Emitters: 4 to 48
- Emitter Pitch: 60 mm
- Input Voltage: 12-24 VDC
- Ionizer type: Ceiling Emitter, Ionizer Bar
-
-
Supplier: TAKK Industries, Inc.
Description: Install the Ionix™ AC static eliminator in the feeder airline of any Press, Bindery, or Packaging Operation-and positive and negative static electricity is instantly eliminated! The Ionix unit utilizes a unique, patented means of static elimination. It requires no
- Number Of Emitters: 0
- Features: Other
-
Supplier: KEYENCE
Description: Automatically Detects Ion Levels without an Additional SensorHead/Nozzle Attachments AvailableAir Input for Particle Removal/BlowoffKeyence Spot-Type Ionizers automatically maintain high precision ion balances of +/- 15V with ICC control. A built-in high-voltage power supply adds safety and ease of
- Number Of Emitters: 1
- Input Voltage: 115 VAC, 12-24 VDC, 208 VAC, 230 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Flexible Output Nozzle
-
Supplier: TAKK Industries, Inc.
Description: TAKK Vortex Blower projects a large and ultra effective stream of ionized air, eliminating costly positive and negative static electricity problems in a variety of industrial applications, including converting, plastics, textiles, printing, painting and electronic assembly. Vortex emits a
- Input Voltage: 115 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Ceiling Emitter, Ionizer Bar
- Features: Other, Quiet Operation
-
Supplier: DME Company
Description: The Static Eliminating Air Knife system combines three heavy duty components into one powerful system. The high voltage power supply and shockless static eliminating bar produce an ion cloud. The air knife creates a uniform, high velocity curtain of air to deliver the ionization where
- Input Voltage: 115 VAC, 230 VAC
- Ionizer type: Benchtop, Ionizer Bar
- Features: Includes Filter
-
Supplier: DME Company
Description: For demanding industrial environments Reliably and quickly eliminate tough industrial static with the I-VSE 5000 Volume Static Eliminator. The I-VSE 5000 relies on a simple passive ionization circuit* and is manufactured with high quality components. No units have failed after
- Input Voltage: 230 VAC
- Ionizer type: Benchtop
- Features: Includes Filter, Quiet Operation
-
Supplier: Ultrafab, Inc.
Description: Variable Resistance Passive Static Eliminator Electrical devices and manufacturing processes encounter static build-up that can cause extensive damage. Ultrafab provides both non-contact and contact static elimination brushes to meet your static elimination
- Outer Diameter (OD): 0.5 inch
- Features: Anti-static, Block / Pad, Other, Plastic, Specialty / Other, Static Dissipative
- Applications: Dry, Material Removal / Roughing (Coarse Grits / Filaments)
- Backing / Base: Metal
-
Supplier: TAKK Industries, Inc.
Description: TAKK's Model 5800 is a heavy duty shockless ionized air gun designed for elimination of positive and negative static electricity from static laden productand for removal of dust and other contaminants. This quiet unit consists of stainless steel ionization head and guard with air
- Input Voltage: 115 VAC, 208 VAC
- AC Input Frequency: 50 Hz, 60 Hz
- Ionizer type: Blow Off Gun
- Features: Other, Quiet Operation
-
Supplier: Hilliard Corporation (The)
Description: The Vent Mist Eliminator removes visible oil vapor from the air stream of vents in lubricating oil systems. It prevents oil mist from contaminating air or soil and eliminates oil residue build-up on engine room floors, enclosures, and stairwells. Applications: The Vent Mist Eliminator
- Efficiency: 99.97 %
- Separation / Filtration System: Cartridge-type Units
- Features: Continuous Duty
- Applications: Coolant / Oil Mist
-
Supplier: R. S. Hughes Company, Inc.
Description: The Eliminator; Anti-Static; Size 7
-
Supplier: R. S. Hughes Company, Inc.
Description: The Eliminator; Anti-Static; Size 10
-
Supplier: R. S. Hughes Company, Inc.
Description: The Eliminator; Anti-Static; Size 8
-
Supplier: R. S. Hughes Company, Inc.
Description: The Eliminator; Anti-Static; Size 9
-
Supplier: TAKK Industries, Inc.
Description: Proven through decades of success to be the most effective low cost, low maintenance passive static electricity eliminator available! TAKK tinsel is of high quality 100% copper construction. The core is made of copper wire to ensure positive grounding and strength. Fine, sharply
- Number Of Emitters: 0
- Ionizer type: Benchtop
- Features: Other, Quiet Operation
-
Supplier: DME Company
Description: Proven through over fifty years of success to be the most effective low cost, low maintenance passive static electricity eliminator available, Anti-Static Tinsel is one of the most widely used methods of static control. Our Tinsel is of ultra-conductive 100% copper
- Ionizer type: Benchtop
- Features: Quiet Operation
-
Supplier: NRD, LLC
Description: Utilizing alpha ionizing technology to eliminate static in a wide variety of industrial, photographic and medical applications are the 3C500 and 1C200 static neutralizing brushes. These ionizing brushes are hand-crafted with soft, natural hair that is safe to use with even the most
- Features: Other
-
Supplier: Nex Flow Air Products Corp.
Description: The HAUG VS ionizing bar reliably removes electrostatic charges and its performance, when compared to the standard version, is three times the power. This tremendously improves the static removal and designed to address extremely high charges, faster speeds and greater distances. The VS
- Input Voltage: 1-20kV DC
- Ionizer type: Ionizer Bar
- Features: Other
-
Supplier: Nex Flow Air Products Corp.
Description: service life. Further Bar Variations Are Available: These static bars can also be provided with high-voltage connection at the end of the bars for series connection of ionizing units (daisy-chain units end to end) or without HV-cable, suitable for connection of a flexible, separate
- Input Voltage: 1-20kV DC
- Ionizer type: Ionizer Bar
-
Supplier: Newson Gale
Description: ignition. Static grounding clamps that combine Factory Mutual & ATEX approvals are rigorously tested and certified to ensure they are capable of dissipating static charges from potentially charged equipment. This is especially significant when the equipment can be covered in coatings,
-
Supplier: Newson Gale
Description: ignition. Static grounding clamps that combine Factory Mutual & ATEX approvals are rigorously tested and certified to ensure they are capable of dissipating static charges from potentially charged equipment. This is especially significant when the equipment can be covered in coatings,
-
Supplier: Redwood Plastics
Description: Redco™ X-Static eliminates static electricity frustrations common in bulk material applications. Redco™ X-Static is a special combination of virgin UHMW compounded with Carbon Black to provide anti-static properties while retaining corrosion and wear resistance, low
- Overall Thickness: 0.125 to 2 inch
- Overall Width / O.D.: 48 inch
- Overall Length: 120 inch
- Use Temperature: 180 F
-
Supplier: SDI
Description: SDI's Anti-Static Embossed Films minimize dust particles from adhering to the film by eliminating static charges inherent with common polyesters.
- Width: 35.43307086614173 to 48.031496062992126 inches
- Thickness: 0.003937007874015748 inches
- Features: Abrasion / Scratch Resistant, Removable, Transparent, UV / Weather Resistant
- Adhesive: None / Non-adhesive
-
Supplier: SAS Automation, LLC
Description: Made of conductive silicone rubber Volume Resistivity: 0.03 As measured with a PP vessel, experimentally eliminated 70% of static electricity
- Diameter / Maximum Dimension: 8 to 40.00000000000001 mm
- General: Anti-static
- Material: Silicone
- Type: Standard
-
Supplier: Allied Electronics, Inc.
Description: eliminates charge while leaving an anti-static agent that helps prevent static charge build-up. A neutral pH cleaner for general use in production areas that removes insulating contaminants such as flux residues, oils, greases, nicotine, dirt, and grime. Mat & table top cleaner
-
Supplier: Terra Universal, Inc.
Description: Revolutionary Static-Dissipative PVC Plating renders acrylic-made products obsolete for any static- or particle-sensitive application Chemically embedded dissipative layers maintain a surface resistivity of about 107 ohms/square, even under real-world abuse Ideal for cleanroom
- Overall Thickness: 0.118 to 0.394 inch
- Overall Width: 48 inch
- Overall Length: 96 inch
- Tensile Strength (Break): 10,732.7261124326 psi
-
Description: buildup of static is a large problem in the plastics industry. The discharge of static can ruin an electronic component or cause visual defects in coated films. Also large discharge of static can cause personal injury and damage. Saint-Gobain has been applying topical coatings
- Features: Anti-static / ESD Control
- Type: Coated
- Materials: PET / Polyester, Plastic / Polymer
-
Supplier: Greene, Tweed & Co.
Description: Greene, Tweed™s Static Face„¢ Seals are designed to eliminate sealing problems in face-mounted assemblies where large clearances can occur and/or pressures up to 10,000 psi (690 bar) are encountered. Engineered as a œdrop-in replacement for O-rings in seal glands with applied depth and
- Pressure: 10,000 psi
- Outside Diameter: 0.316 to 4.895 inch
- Application / Industry: Aerospace
- Seal Type: O-Ring
-
Supplier: LTI Power Systems, Inc.
Description: The LTI static switch will provide virtually uninterruptible power to any critical load by automatically or manually selecting between one of two AC input sources. If the preferred source deviates outside preset limits, the unit will instantaneously transfer to the secondary source. Upon
- Maximum Current Rating: 20 to 50 amps
- Maximum AC Voltage Rating: 110 to 240 volts
- Number of Poles: 1 to 2
- Switch Control: Automatic Transfer Control
-
Supplier: Greene, Tweed & Co.
Description: Greene, Tweed’s Static Face™ Seals are designed to eliminate sealing problems in face-mounted assemblies where large clearances can occur and/or pressures up to 10,000 psi (690 bar) are encountered. Engineered as a “drop-in” replacement for O-rings in seal glands with applied depth and length
- Shaft O.D. or Seal I.D.: 0.034 to 4.052 inch
- Maximum Operating Pressure: 10,000 psi
- Gland Width: 0.094 to 0.281 inch
- Features: All Rubber or Polymer
-
Supplier: Ebac Industrial Products, Inc.
Description: The Ebac Neptune Professional Dehumidifier is the ideal unit for commercial and residential work. Its compact size permits one-man operation, yet it has the capacity to handle several room-size areas at a time. Best of all, it's affordably priced within the budget of most restoration specialists or
-
Supplier: Eaton | Power Quality
Description: Eaton Static Transfer Switch (STS) Eaton Static Transfer Switches are designed to enhance our line of advanced backup power management solutions, adding an increased level of power quality, flexibility, availability and reliability to create the best ups power protection
- Unit Type: Cabinet / Cabinet Mount
- Features: Remote Control
-
Supplier: Camfil
Description: Camfil Stat-Safe„¢ filter cartridges are constructed using a patented antistatic urethane to dissipate static charges and the buildup of static electricity within a dust collector. The antistatic urethane is used as the glue that secures the filter pan to the media pack, eliminating
- Features: Filter Only
-
Supplier: Terra Universal, Inc.
Description: Foolproof interlock mechanism prevents cross-contamination, is reliable and maintenance-free Material options accommodate many application requirements, from chemical resistance to static control to fire safety Accessories include LockLatch™, safety sprinkler, air shower, and Class 10 HEPA
- Inside Width: 22 inch
- Inside Depth: 24 inch
- Inside Height: 22 inch
- Features: ESD / Static Control, Wall Mounted, Windows
Find Suppliers by Category Top
Featured Products Top
-
EXAIR's Intellistat® Ion Air Gun is a handheld and lightweight solution to static elimination in clean processes, electronic test facilities, laboratories and clean rooms. Rated Class 5 for ISO 14644-1 and controlled environments, the Intellistat has secured a patent highlighting it’s (read more)
Browse Ionizers and Static Eliminators Datasheets for EXAIR -
-designed dust enclosure. The dust enclosure is designed to contain the powdery dust by using a high efficiency vacuum system. The enclosure runs at a negative pressure to ensure that all the powder is successfully collected. The system then blows ionized air to eliminate the static holding the powder to (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
Ionizing Can Rinser, by Paxton Products, sets the standard for a new generation of static elimination and air rinsing by dissipating the static charges that cause dirt, dust, and contaminants (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
Ionizing Can Rinser uses static elimination to dissipate the static charges that cause dirt and debris to adhere to surfaces, and then blasts them (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company -
EXAIR's Ion Air Jet removes static electricity, contaminants and dust from parts prior to shrink wrapping, packaging, printing, painting or finishing. This engineered product has undergone independent laboratory tests to certify it meets the rigorous safety, health and environmental standards of (read more)
Browse Ionizers and Static Eliminators Datasheets for EXAIR -
In the medical segment, EPCOS' MediPlas system is best suited for sterilization and disinfection. Appliances with MediPlas Reactors and MediPlas Drivers can reduce the concentration of pathogens in contact with contaminated surfaces like medical equipment, masks, and tubing.
(read more)
Browse Ionizers and Static Eliminators Datasheets for DigiKey -
Are you looking to source static control solutions to mitigate against the ignition of combustible atmospheres caused by uncontrolled electrostatic charges? Grounding electrically conductive objects like road tankers, railcars and drums prevents the accumulation of (read more)
Browse Ionizers and Static Eliminators Datasheets for Newson Gale -
Static electricity remains a critical safety concern, particularly in HAZLOC operations. Newson Gale is proud to announce the release of its NEW Grounding & Bonding Applications Handbook, the essential guide to safety standards, industry best practice, and control (read more)
Browse Ionizers and Static Eliminators Datasheets for Newson Gale -
, convenient purchasing. From conveying and cooling to blowoff, static elimination, and industrial cleanup, the platform demonstrates how liquid and air solutions integrate into everyday manufacturing challenges. Built to simplify product discovery and improve the customer experience, the microsite offers (read more)
Browse Sprayers and Spray Coating Equipment Datasheets for EXAIR -
compressed air supply through a fast-acting solenoid valve. Ideal for blowoff, drying, cooling, conveying, and static elimination applications, EFC models control compressed air flows up to 350 SCFM. The new design also allows operators to quickly adjust programming from outside the enclosure, making (read more)
Browse Flow Controllers Datasheets for EXAIR
Conduct Research Top
-
Putting a Damper on Static Electricity Fires
Vortec spray nozzles eliminate static electricity fire hazard in facility manufacturing polyethylene foam.
-
High Temperature Headspace Assay of Polymers with Teledyne Tekmar HT3 TM Static Headspace Instrument (.pdf)
in these environments. Manufactures of materials used in these environments have quickly responded to reduce or remove VOC's and SVOC's from their processes to reduce or eliminate these compounds concentration in enclosed areas, thus improving the quality of the indoor air.
-
Surface Enhancements Eliminate ESD Damage During Operation of State-of-the-Art I.C. Handlers
When San Jose California's Exatron engineered their latest generation of integrated circuit (I.C.) handling equipment, protection from damage due to electro-static discharge (ESD) was a top priority. So they turned to a company known for pioneering high-tech protective coatings for NASA - General
-
What is an Ionizing Blow-Off Gun?
An Ionizing Blow-Off Gun is a hand-held device used to eliminate static, dust, and contaminants from a variety of surfaces and parts. It is shaped similarly to a gun and includes a trigger.
-
Product Showcase and Marketplace
explosive powder or handle loose solid materials in flammable atmospheres, you may be exposed to the threat of static-caused fires and explosions. The Cenelectrex range of static grounding and bonding equipment is designed to help eliminate industrial static hazards in all powder handling
-
Deionized Water
an extremely low concentration of ions which imparts important performance attributes. Firstly it eliminates mineral deposits which block the coolant flow. This will degrade cooling efficiency and system operating performance. Secondly it eliminates the risk of electrical arcing due to static charge
-
Controlled Release Moves Beyond Patent Extension
analgesic ingredient and the thickness of the coating, a significant portion of drug can migrate into the polymer, which may then release the active ingredient before the dose reaches its target. Newer technologies are eliminating the potential for unfavorable formulation chemistries. Melt extrusion
-
Dynamic ICP (R) Pressure Sensors for Detection of Combustion Instability and High Intensity Acoustics in Rocket Motor Research
of the nozzle or another engine component. It is difficult to model in three dimensions during rocket motor design, even with modern computing power, and can be hard to eliminate. Dynamic quartz piezoelectric pressure sensors are available to assist design engineers in studying combustion instability problems
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1717 - Systematic Radiolo...
4–1 4.1 Static Eliminators and Ion Generators Containing Polonium-210 . . . . . . . . . . . .
-
Electrostatic eliminators in the textile industry
An electric static eliminator of the usual type in which a high potential is applied to a row of points is not likely to fail in this respect, however, for the current available is virtually limitless.
-
Advanced Research on Computer Science and Information Engineering
2 Static Eliminator Structure .
-
Summary of failure analysis activities at Brookhaven National Laboratory
45 Failure Investigation of 3M Series 900 Static Eliminators ........................
-
A new low profile ionizing surface for static elimination
Induction static eliminators take advantage of the voltage field around a statically charged surface by inducing ionization of the air at or near conductive points (or ends) of small cross-sectional area within the voltage field.
-
Loss-in-Weight Feeding Trials Case Study: Pharmaceutical Formulation
Moreover, in an attempt to suppress the effect of electrostatics, the discharge of the feeder was instrumented with a static eliminator .
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Precaution: Wear chemical safety goggles; use static eliminators to pre- vent static charges .
-
Handbook of Fillers, Extenders, and Diluents
Precaution: Wear chemical safety goggles; use static eliminators to prevent static charges .
Indicates content that may require registration and/or purchase.