Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: UNION, PIPE, FLANGED, IRON (125, 250, AND 300 PSI WORKING STEAM PRESSURE)
-
Supplier: Watts
Description: Series 3200 Dielectric Flanged Pipe Fittings are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features an iron
- English Size: 2 to 4 inch
- Material: Carbon & Alloy Steel, Iron (Cast/Ductile)
- Design Units: English
- Features: Flange
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Steam-Thru® Connection with 3/4 inch x 1 1/2 inch Sanitary x 3/4 inch Sanitary (19.1 mm x 38.1 mm x 19.1 mm). Get fast shipping and volume discounts on Life Sciences parts.
- English Size: 0.5 inch
- Design Units: English
- Features: Flange, Sanitary / Food Grade Fitting, Tube Fitting
-
-
Supplier: Watts
Description: pipe thread to copper solder joint connection. It consists of a flange fitting and a gasket. Series LF3100 is ideal in applications such as hot water storage tanks, water and air conditioners, processing tanks, steam, gas, and water piping. Maximum Pressure: 175psi.
- English Size: 2.5 to 4 inch
- Metric Size: 50 to 100 mm
- Material: Brass/Bronze, Carbon & Alloy Steel, Iron (Cast/Ductile)
- Design Units: English, Metric
-
Supplier: Accuris
Description: Tables of pipe flanges for land use - Steel flanges for pipes, valves and fittings for working steam pressures above 600 lb. and up to 900 lb. per sq. inch, and temperatures up to 800 degrees F. (427 degrees C.)
-
Supplier: Accuris
Description: Tables of pipe flanges for land use - Steel flanges for pipes, valves and fittings for working steam pressures above 900 lb. and up to 1400 lb per sq. inch, and temperatures up to 800 degrees F. (427 degrees C.)
-
Description: Specifies dimensions for a range of steam traps used in flanged pipe systems, and gives definitions. The six basic series of dimensions for flanged steam traps, expressed in millimetres, are given in a table for the nominal sizes ranging from DN 15 to DN 50 inclusive, and for
-
Supplier: CSA Group
Description: Specifies dimensions for a range of steam traps used in flanged pipe systems, and gives definitions. The six basic series of dimensions for flanged steam traps, expressed in millimetres, are given in a table for the nominal sizes ranging from DN 15 to DN 50 inclusive, and for
-
Supplier: Watts
Description: Series LF3110 Lead Free* Class 125 Dielectric Flanged Pipe Fittings are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals,
- English Size: 2.5 to 4 inch
- Metric Size: 50 to 100 mm
- Material: Carbon & Alloy Steel, Copper
- Design Units: English, Metric
-
Supplier: ProSonix Corporation
Description: Operation: Modulated steam control assures rapid & complete steam condensation eliminating steam cavitation concerns. Self Cleaning Design – High velocity steam flow eliminates plugging and fouling issues from mineral and scale build-up. No Steam Control Valve –
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Features: Other, Process Waters
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: Velan, Inc.
Description: An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits Velan forged
- Maximum Operating Pressure: 2,500 psi
- Size of Connection: 3 inch
- Steam Trap Type: Bimetallic Trap
- Type: Flanged, Socket Weld / Tube, Threaded
-
Supplier: CSA Group
Description: selection of a flange series with the purchaser. It is applicable to flanges within facilities engaged in the processing or handling of a wide variety of fluids, including steam, pressurized water and chemical, petroleum, natural gas or related products. ISO 7005-1:2011 is also
-
Description: selection of a flange series with the purchaser. It is applicable to flanges within facilities engaged in the processing or handling of a wide variety of fluids, including steam, pressurized water and chemical, petroleum, natural gas or related products. ISO 7005-1:2011 is also
-
Supplier: KADANT
Description: To improve the operating efficiency of pneumatic equipment, Kadant Johnson air separators eliminate 99% of entrained contaminants including moisture, pipe scale, dirt and oil. When used on steam service, Kadant Johnson separators provide cleaner, drier steam to heat exchangers,
- Pipe Size: 0.375 to 4 inch
- Pressure Rating: 300 psi
- Process Temperature: 650 F
- Strainer Type: Basket (or Simplex Basket)
-
Supplier: Watson McDaniel Company
Description: have in-line pipe connections. Used in chemical plants and petrochemical refineries on reboilers, heat exchangers, and other critical process applications. Model FT601 is identical to FT600 except body material is 316 SS. Float and thermostatic steam traps have a float and thermostatic
- Maximum Operating Pressure: 450 psi
- Maximum Capacity: 960 lbs/hr
- Operating Temperature: 750 F
- Size of Connection: 4 inch
-
Supplier: Armstrong International
Description: sinks, pulling the valve off the seat. The discharge orifice is surrounded by a water seal, which prevents live steam loss. Automatic air venting is provided by a small vent hole in the bucket, which provides continuous automatic air and CO2 venting at steam temperature. Inverted
- Maximum Operating Pressure: 600 psi
- Maximum Capacity: 4,399.999999999998 lbs/hr
- Operating Temperature: 650 F
- Size of Connection: 0.75 inch
-
Supplier: ProSonix Corporation
Description: High velocity steam delivery assures complete mixing of steam, reducing occurrences of vibration, and saves energy losses from uncondensed steam escaping. Integral stem plug eliminates need for steam pressure control valve. Can be installed in your existing tank
- Features: Clean Water Heating, Other, Process Waters
- Heater Type: Inline Heater, Steam Injection Heater, Water Heater
- Sleeve (Sheath) Material: Stainless Steel, Steel
-
Supplier: Sierra Instruments, Inc.
Description: Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line--the 240S and 241S. The InnovaMass 240S inline version is a true workhorse in applications ranging from large pipes and ducts, to high pressure
- Pipe Diameter: 0.5 to 72 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 1,500 to 5,000 psi
- Media Temperature: -330 to 500 F
-
Supplier: Armstrong International
Description: SS mixing unit manages the water flow through the heat exchanger based upon downstream hot water demand and eliminates the requirement for a modulating steam control valve. Operating on constant low pressure (2-15PSI) steam, the Flo-Rite-Temp SS mixing unit supplies water to the heat
- Maximum Operating (Sheath) Temperature: 180 F
- Flange or Thread Diameter: 2 to 4 inch
- Maximum Operating Temperature: 180 F
- Heater Type: Circulation Heater, Water Heater
-
Supplier: ASTM International
Description: This specification covers factory-made plastic-lined ferrous metal pipe, fittings, and flanges for conveying corrosive fluids. Lining material shall be made from a resin that conforms to the requirements of this specification. Other requirements include mechanical properties, specific
-
Supplier: Watts
Description: Series 77F-BI Bronze, Flanged, Wye-Pattern Strainers are used in liquid and steam applications. They feature a wye-pattern, Class 150 bronze body, stainless steel screen and blow-down plug. Series 77F-BI can be installed in horizontal or vertical pipe with the blow-down connection at
- Pressure Rating: 150 to 225 psi
- Materials: Bronze, Steel - Stainless
- Pipe Connection: Flanged
- Applications: General Purpose, Water
-
Supplier: Check-All Valve Mfg. Co.
Description: inserted into the upstream pipe, thereby centering it in the pipe. Therefore, there must be clearance between the spring housing and the pipe or flange. Generally speaking, the FIV Class 150 and 300 valves (F1) are designed for standard schedule pipe or Class 150
- Valve Size: 8 inch
- Flow (Cv): 535
- Number of Ports/Ways: 2
- Features: ANSI, ASME, Bolt Flange, Chemical, ISO, Lift Check Valves, MSS, Metal Face Seal, Metal Seated, Normally Closed (Closed Center), Other
-
Supplier: Badger Meter
Description: operation.. Well suited for measuring abrasive and erosive slurries, viscous and dirty fluids, clean fluids, steam or gasses. Reynolds number measurement down to 300 High viscosity measurement to 3000 and higher Resists wear, no moving parts Bi-Directional flow measurement Easily installed in
- Pipe Diameter: 0.5 to 48 inch
- Operating Temperature: 0 to 1,500 F
- Features: Liquid
-
Supplier: Leader Global Technologies
Description: Substrate 316L (standard), 304ss, Monel, Zirconium, Hast B276 etc. (other metals available upon request) M value 1.5 Y value 2000 Applications: Most commonly used for standard ANSI/ASME and DIN pipe flange connections. Standard stock items are 316L metal core for 1/2″ through 24″.
- Operating Temperature: 1,200 F
- Features: Other
-
Supplier: Spirax-Sarco
Description: Pilot operated pressure reducing valves have bodies manufactured using SG iron. Suitable for steam applications. It incorporates an electrical solenoid valve in the pipe assembly allowing remote closure by means of a switching or timer device.
- Pressure Rating: 145.0377 psi
- Number of Ports/Ways: 2
- Media Temperature: 374 F
- Features: Bolt Flange, Other
-
Supplier: B+E - Stainless Valve Company
Description: Stop production, take flanges loose, drop pipes and replace screens is a frequent task. Big Screen™ will reduce the down time for maintenance purposes. An example for the application of such a Big Screen™ is the vent on a steaming vessel. There are other possible applications like a
- Valve Size: 2 to 72 inch
- Number of Ports/Ways: 2
- Features: Bolt Flange, Other
- Valve Type: Gate / Knife Valves
-
Supplier: Badger Meter
Description: and differential pressure for almost any type of flow. Rugged construction, practical design, and a simple principle of operation. Well suited for measuring abrasive and erosive slurries, viscous and dirty fluids, clean fluids, steam or gasses. Reduced pumping costs Resists wear, maintenance
- Pipe Diameter: 0.5 to 48 inch
- Operating Temperature: 0 to 800 F
- Features: Liquid
-
Supplier: Velan, Inc.
Description: An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits The Velan Type
- Maximum Operating Pressure: 300 psi
- Size of Connection: 1.5 inch
- Steam Trap Type: Bimetallic Trap
- Type: Flanged, Socket Weld / Tube, Threaded
-
Supplier: Armstrong International
Description: Armstrong tank heaters are available in four standard configurations: Flange-Mounted Hairpin—Types FHC and FHS Flange-Mounted Bayonet—Types FBC and FBS Flange-Mounted Bayonet—Types BHC and BHS Base-Mounted Direct—Type BD These four configurations offer a range of choices to suit
- Maximum Operating (Sheath) Temperature: 650 F
- Flange or Thread Diameter: 10 inch
- Immersion (Heated) Length: 24 to 120 inch
- Maximum Operating Temperature: 650 F
-
Supplier: Armstrong International
Description: Armstrong tank heaters are available in four standard configurations: Flange-Mounted Hairpin—Types FHC and FHS Flange-Mounted Bayonet—Types FBC and FBS Flange-Mounted Bayonet—Types BHC and BHS Base-Mounted Direct—Type BD These four configurations offer a range of choices to suit
- Maximum Operating (Sheath) Temperature: 650 F
- Flange or Thread Diameter: 6 inch
- Immersion (Heated) Length: 24 to 120 inch
- Maximum Operating Temperature: 650 F
-
Supplier: Heat Exchange & Transfer, Inc.
Description: However, systems can be designed for higher or lower temperatures based on available steam supply. Standard units consist of: steam heat exchanger, proportional steam control valve, steam trap, relief valve, vacuum breaker, centrifugal circulation pump, system isolation
- Operating Temperature: 350 F
- Heater Capacity: 2,930 kW
- Type of Connection: 150 lb. Flange
- Other Features: ASME Vessels, Emergency Alarms, Insulated Pipes, Skid Mounted
Find Suppliers by Category Top
Featured Products Top
-
Nominal Diameter (DN) 250 mm or 300 mm Standard pipe/port size Connection Type Flanged (FF) Bolted flange connection Max (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
steel seat, disc, guard, retaining ring & spring Cracking pressure: 0.6 to 0.15 psi Temperatures to 450 degrees F Use in Schedule 40 pipe Meets ASME B16.34-2004 & MSS SP-126 Flange Finish per MSS SP-6 Seat Leakage per MSS SP-61 (read more)
Browse Check Valves Datasheets for DFT Inc. -
• Suitable for high-pressure and high-temperature environments • Long service life with minimal maintenance Applications • Pipe flange sealing (read more)
Browse Oil Seals and Grease Seals Datasheets for Golden Collar Technology Co., Ltd . -
from McCrometer's Wet Gas Test Stand will be applied to improve the measurement of wet gases as well as better understand the entrained liquids in wet gas flows. Recognized as a leader in gas, liquid and steam (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
CO2 source with stainless steel piping split run to as many as 16 injection wells. Even with 16 pipe runs, the V-Cone master meter maintains excellent accuracy when the volumes of the16 pipe runs are added together. The meter itself also requires virtually no maintenance-only a (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
provide uninterrupted service, but at the same time improve process control. The sensor installs without interrupting service, de-watering lines, cutting pipe or welding flanges. Installation costs are reduced by eliminating the need for heavy equipment or extensive manpower. The FPI Mag (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
lines from 0.2 to 49 fps at pressures of up to 300 psi, depending on the selected pipe size and flange configuration. The Ultra Mag operates in high temperatures up to 170°F, is available with AWWA, ANSI, and DIN flanges, and can be ordered with custom lay lengths eliminating the need for (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
installs without de-watering lines, cutting pipe or welding flanges which reduces installed costs in medium and large line sizes by eliminating the need for heavy equipment and extensive manpower. The FPI Mag flow meter features a compact insertion design that will easily fit into confined (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
equipment is shut down or inlet steam is reduced by modulating control valves. In piping systems, DFT® Vacuum Breakers are used to break siphons, prevent pipe collapse during transient pressure drops, and provide the addition of air on the downstream side of check valves to dampen water hammer (read more)
Browse Steam Valves Datasheets for DFT Inc. -
uninterrupted service, while improving process control and ensuring delivery accountability. The FPI Mag Flow Meter installs without interrupting service, de-watering lines, cutting pipe or welding flanges. Installation costs are reduced by eliminating the need for heavy equipment or extensive manpower (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Beware Thermal Cycling in Bioprocessing Part 2
, but the inward extrusion can. As the gasket material extrudes into the bore of the tubing or pipe, it creates a dam in the flow path of the lines, which are pitched to facilitate draining. The dam can create problems in pure water, CIP and steam sterilization systems, and in the processing system
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
iSeries, for example, has a directional pointer and arrows on the flange to help point you downstream. Measuring the incorrect fluid type in the pipe. It seems like a no-brainer, but this is a more common mistake than you would think. In some situations, an end user might be measuring steam flow
More Information Top
-
ZFACH1626
Cracking of a Steam Pipe Flange From: Failure Analysis: The British Engine Technical Reports, F.R. Hutchings and P.M. Unterweiser, Ed., American Society for Metals, 1981 Abstract: The bottom flange of a vertical pipe coupled to an isolating valve in a …
-
The Fukushima Daiichi Nuclear Accident
ReactorPressure(MPa[abs]) Gas phase leak from the nuclear instrumentation Gas phase leak from the main steam piping flange .
-
MONTHLY REVIEW
COVERING STEAM PIPE FLANGES .
-
OBITUARY
5) All leakage from steam pipe flanges , glands and valves should be immediately stopped.
-
Reflections on the Fukushima Daiichi Nuclear Accident
A scenario was assumed in the analysis that steam had leaked from in-core instrumentation dry tubes or main steam pipe flanges due to temperature rise in the vessel caused by overheating of uncovered fuel and fuel melting.
-
MONTHLY REVIEW
Also the steam pipe flanges are equipped with " Sargol" joints, the top and bottom lid flanged joints being made with serrated steel rings, and the total weight of the valve exceeds 30 cwt.
-
CR4 - Thread: Half Coupling vs. Weldolet
Also at the mill I work at bolts are not allowed to be used on steam pipe flanges and we only use heat treated B7 studs that are clearly stamped with identification as well as the matching alloy nuts.
-
CR4 - Thread: Standard Temperature for Hot Bolting
The other definition of hot bolting I have seen is like the other poster has already said when a fitter changes out one stud at a time on hot steam pipe flanges on a live system.
-
CR4 - Thread: Sealing Agent
Always used it on the steam piping flange bolts/nuts since we didn't want them to rust up on us.
-
CR4 - Thread: Torque Tightening
I want to know if there is any formula or thumb rule for torque tightening of steam pipe flanges to equipment.
Indicates content that may require registration and/or purchase.