-
Supplier: KSB AG
Description: Design Horizontal, single-stage, double-entry feed water pump, cast and forged variant. Applications Handling of feed water in steam generation systems of nuclear power stations. Overview of technical data eClass assignment 36410101; 36410000;36410100 Main applications
- Pump Type: Centrifugal Pumps, Positive Displacement Pumps
- Features: Water Pumps
-
Supplier: Hartell Pumps
Description: Hartell’s steam-rated condensate pump is designed expressly for the automatic return of condensate to a collection point where radiation has been added to existing systems below the return. Benefits: Rated for 2,000 EDR; 480,000 BTU Vapor sealed, 4 gallon cast aluminum reservoir
- Maximum Discharge Flow: 1,800 to 4,200 GPM
- Horsepower: 0.5 HP
- Features: AC Powered, Condensate Pumps
-
Supplier: Thermon, Inc
Description: The Caloritech™ BFP Boiler Feed Pump is designed to augment boiler operation if condensate is not required to be returned to the boiler and mains water pressure is not 10 psig or more above maximum boiler operating pressure. Please note that pump motor is normally powered
- Task: Heating Only
- Heat Source: Steam
-
-
Supplier: Schutte & Koerting
Description: Designed to prevent flooding, and to heat water close to the steam saturation temperature. Heating large quantities of process water in oil refineries and chemical processing. Used for mixing two process waters at different temperatures in power generating plants. To heat
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Watson McDaniel Company
Description: Condensate return systems on low pressure steam applications where the condensate temperatures do not exceed 190ºF. As condensate flows into the receiver tank of the pump package from the steam system, the tank fills with water. The float on the switch assembly then
- Discharge Size: 0.5 inch
- Horsepower: 2 HP
- Maximum Discharge Flow: 15 GPM
- Maximum Discharge Pressure: 50 psi
-
Supplier: City Fire Equipment Company
Description: A Fire Pump is a part of a fire sprinkler system's water supply that can be powered by electricity, diesel fuel or steam. The pump intake is either connected to the public underground water supply or a static water source, such as a tank, reservoir or
-
Supplier: Hartell Pumps
Description: service life. These pumps provide three new levels of motor bearing protection from steam and water splash to ensure maximum motor life. A3/ A5 series pumps are equipped with a new check valve design and improved fluid flows to make these pumps quiet and reliable.
- Maximum Discharge Flow: 5.85 GPM
- Horsepower: 0.1 HP
- Features: AC Powered, Condensate Pumps
-
Supplier: Infinity Fluids Corp.
Description: Instant Steam Generation - Only from Infinity Infinity has patented the only instant steam generator available. No more using your incredibly oversized boiler to power a small process across the plant wasting thousands of dollars a year on fuel and plumbing costs. With the new Infinity
-
Supplier: KSB AG
Description: Design Vertical, single- or two-stage spherical casing pump with single-entry radial impeller. Hermetically sealed, close-coupled pump without shaft seal. Suitable for maximum inlet pressures and temperatures. Integrated wet rotor motor to VDE / IEEE specifications. Air or heat barrier
- Horsepower: 2.68044076980564 HP
- Maximum Discharge Pressure: 4,496.1687 psi
- Media Temperature: 788 F
- Water Temperature: 788 F
-
Supplier: Schutte & Koerting
Description: Single-Stage Steam Jet Ejectors are based on the ejector-venturi principle. In operation, steam issuing through an expanding nozzle has its pressure energy converted to velocity energy. A vacuum is created and the high velocity of steam entrains air or gas and the mixture of gas
- Ultimate Operating Vacuum: 710 to 0 torr
- Application: Analytical / Scientific, Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Power Generation, Semiconductor Manufacturing
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
- Features: Other
-
Supplier: Hartell Pumps
Description: Hartell’s Model A2SA commercial grade condensate pump series defines a new standard of quality and performance. These pumps offer unmatched service life by using oil- and chemical-resistant, high-temperature rated materials with robust design elements. Additionally, these pumps
- Maximum Discharge Flow: 51 to 185 GPM
- Horsepower: 0.1 HP
- Features: AC Powered, Aluminum, Condensate Pumps
-
Supplier: Clark Solutions
Description: This latest version of the "Mono" oscillating piston pump has been developed looking at the future. The hydraulic improvements make this pump the ideal component for applications where safety and reliability are necessary elements. The "Mono" oscillating piston pump, designed
- Maximum Discharge Flow: 0.25536631693333334 to 0.33461793253333333 GPM
- Maximum Discharge Pressure: 87.02262 to 130.53393 psi
- Discharge Size: 0.3149608 inch
- Horsepower: 0.0469077134715987 to 0.0938154269431974 HP
-
Supplier: BMT USA, LLC
Description: insulation on the chamber walls All piping is insulated and color coded to indicate hot or cold Water saving vacuum pump with water recirculation system – reduces consumption up to 85% Condensate Cooling System uses just the right amount of water for cooling Power
- Capacity: 30.53 cubic feet
- Features: Air Filtration, Cooling System, Front Panel & Display, Shelving / Racks / Carts, Timers
- External: Bench / Cabinet
- Application: Industrial, Laboratory
-
Supplier: Siemens Energy Sector
Description: are chemical and petrochemical industry, pulp and paper mills, steel works, mines, power plants, seawater desalination plants and waste-to-energy, e.g. waste incinerators. The SST-600 is used as: Compressor drive Generator drive Boiler feed water pump drive The innovative, improved
-
Description: flow 27 to 1,200 m³/h 15.9 to 705.9 cfm The L-BL2 range comprises compact plug-and-play systems for easy on-site installation. The pumps are air-cooled, 100 % oil-free and do not require additional water during operation. In addition, the vacuum pumps provide a much higher
- Pumping Speed: 5.9 to 705.9 CFM
- Configuration: Individual Vacuum Pump
- Mechanical: Liquid Ring
-
Supplier: Cole-Parmer
Description: • Clean-in-place (CIP) 3A sanitary transfer pump • 316L stainless steel liquid end construction • Ideal for RO water and pharmaceutical manufacturing • Casing is twice as thick as the 76710 series of pumps • Designed for steam-in-place (SIP) Piping changes are eliminated
- Horsepower: 1.5 HP
- Maximum Discharge Flow: 55 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Clean-in-place (CIP) 3A sanitary transfer pump • 316L stainless steel liquid end construction • Ideal for RO water and pharmaceutical manufacturing • Casing is twice as thick as the 76710 series of pumps • Designed for steam-in-place (SIP) Piping changes are eliminated
- Horsepower: 1.5 HP
- Maximum Discharge Flow: 80 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Clean-in-place (CIP) 3A sanitary transfer pump • 316L stainless steel liquid end construction • Ideal for RO water and pharmaceutical manufacturing • Casing is twice as thick as the 76710 series of pumps • Designed for steam-in-place (SIP) Piping changes are eliminated
- Horsepower: 1 HP
- Maximum Discharge Flow: 32 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Clean-in-place (CIP) 3A sanitary transfer pump • 316L stainless steel liquid end construction • Ideal for RO water and pharmaceutical manufacturing • Casing is twice as thick as the 76710 series of pumps • Designed for steam-in-place (SIP) Piping changes are eliminated
- Horsepower: 1 HP
- Maximum Discharge Flow: 60 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Gems Sensors & Controls
Description: The LWC-720 Series is ideal for R.O., distilled, or deionized water systems. Optional Features: Power Outage feature allows for resets after nuisance power outages; Reset Button feature to be used when device has been deactivated due to low water condition. A Reset is activated only
- Form Factor: Circuit Board
- Features: Level Controller
- Control: Limit / Set Point Control
- Media: Liquid
-
Supplier: Schutte & Koerting
Description: Eductor Used in land bridges in forestry service. Cleaning hydro pump sumps. Underwater research vessel. Sand and Mud Syphon Uses waste steam from turbines to drain open outside holding sumps in power industry. Aboard ship for drainage of laundry holding tank. Hatchery and fish
-
Supplier: ASME
Description: piping areas who are concerned with the design, performance, and safety of piping equipment and components; specifically the identification, risk assessment, and prevention of water hammers in water, liquid, and steam piping systems. Relevant industries include power companies
-
Supplier: ASME Standards and Certification
Description: piping areas who are concerned with the design, performance, and safety of piping equipment and components; specifically the identification, risk assessment, and prevention of water hammers in water, liquid, and steam piping systems. Relevant industries include power companies
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: When cleaning tanks, the solution starts with the tank, not your plant infrastructure. With a Gamajet cleaning machine, your tanks will be cleaned in the most efficient, effective and verifiable manner. To support this revolutionary technology, you do not need to install an expensive CIP cleaning
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation, Tube Bundle / Vessel Cleaning
- Features: Cold Water, Hot Water / Steam, Rotary Nozzle
- Power Source: Electric Motor
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: When cleaning tanks, the solution starts with the tank, not your plant infrastructure. With a Gamajet cleaning machine, your tanks will be cleaned in the most efficient, effective and verifiable manner. To support this revolutionary technology, you do not need to install an expensive CIP cleaning
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation, Tube Bundle / Vessel Cleaning
- Features: Cold Water, Hot Water / Steam, Rotary Nozzle
- Power Source: Electric Motor
-
Description: pressure pump are covered: - mains powered motors up to a rated voltage of 250 V for single-phase machines and 480 V for other machines, - battery-operated motors, - internal combustion engines, - hydraulic or pneumatic motors. This standard does not apply to: - high pressure
-
Supplier: Bell & Gossett, a xylem brand
Description: diameters 4″ through 30″. The WU heat exchanger is an Instantaneous water-to-water heat transfer — with pumped boiler water circulation. The WU, equipped with a Bell & Gossett Booster Pump, pumps boiler water through the shell, thereby greatly increasing the
- Maximum Working Pressure: 0 to 300 psi
- Temperature Range: 375 F
- Application / Industry: Chemical Processing, Domestic Water Use, Food and Beverage Processing, HVAC, Hydraulic, Oil Heating / Cooling, Power Generation, Steam
- Technology: Shell and Tube
-
Supplier: CSA Group
Description: pressure pump are covered: - mains powered motors up to a rated voltage of 250 V for single-phase machines and 480 V for other machines, - battery-operated motors, - internal combustion engines, - hydraulic or pneumatic motors. This standard does not apply to: - high pressure
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: When cleaning tanks, the solution starts with the tank, not your plant infrastructure. With a Gamajet cleaning machine, your tanks will be cleaned in the most efficient, effective and verifiable manner. To support this revolutionary technology, you do not need to install an expensive CIP cleaning
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation, Tube Bundle / Vessel Cleaning
- Features: Cold Water, Hot Water / Steam, Rotary Nozzle
- Power Source: Electric Motor
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: When cleaning tanks, the solution starts with the tank, not your plant infrastructure. With a Gamajet cleaning machine, your tanks will be cleaned in the most efficient, effective and verifiable manner. To support this revolutionary technology, you do not need to install an expensive CIP cleaning
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation, Tube Bundle / Vessel Cleaning
- Features: Cold Water, Hot Water / Steam, Rotary Nozzle
- Power Source: Electric Motor
-
Supplier: ThermOmegaTech®
Description: control of pneumatically operated pumps for injection of anti-freeze liquids, ambient sensing water line freeze protection, etc. They are also ideal for controlling steam heated drum heater enclosures and plate or panel coil tank heaters. Operation At the designated set point, a
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
Supplier: Pressure Washers Direct
Description: Wall Mounted Power And Convenience •Totally enclosed motor for security and protection from weather •Stainless steel housing with wand/hose rack Commercial Quality Pump With 5 Year Factory Warranty •Adjustable pressure allows easy pressure control •Triplex plunger pump for
- Water Jet Pressure: 2,000 psi
- Power Source: Electric Motor
- Features: Hot Water / Steam, Other
-
Supplier: ASTM International
Description: temperature hot water". 1.2 This specification shall not be used for low-pressure steam systems, steam trap discharge or pressurized condensate systems, since there is a high risk of exceeding the upper temperature limits. Pumped condensate return lines that are vented to
-
Supplier: Pressure Washers Direct
Description: Wall Mounted Power And Convenience •Totally enclosed motor for security and protection from weather •Sturdy stainless steel shelf keeps unit handy and out of the way •Built-in wand/hose rack for added storage convenience Commercial Quality Pump •Triplex plunger pump for
- Water Jet Pressure: 1,000 psi
- Power Source: Electric Motor
- Features: Hot Water / Steam, Other
-
Supplier: Pressure Washers Direct
Description: roto-molded, hydrant fill water tank w/auto shut off Dependable 24HP Honda GX Engine With 8 Gal Rust Free Fuel Tank •Electric start eliminates pulling; 2 year commercial use warranty Belt Drive Triplex Plunger Pump With Adjustable Pressure •Ceramic plungers & stainless steel valves
- Water Jet Pressure: 4,000 psi
- Power: 24 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
Find Suppliers by Category Top
Featured Products Top
-
effectively in removing spent steam from the discharge of the turbine. Some other types of pumps used in power generation include: Feedwater pumps are liquid pumps, not vacuum: the boiler or steam generator is heated to create steam. The steam is then used to turn the turbine (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
For spraying processes where space is at a premium, EXAIR now offers the new 1/8 NPT PowerStream Liquid Atomizing Spray Nozzle. Producing a deflected flat fan pattern, the PowerStream provides a consistent and proficient spray for precise coverage in close quarters. Manufactured from 303 (read more)
Browse Liquid Handling Pumps Datasheets for EXAIR -
's best friend when it comes to maintaining cleanliness and efficiency. These solutions utilize compressed air and transvector technology to perform a wide array of crucial tasks, including: Machine Sump Pump Maintenance: Efficiently cleaning (read more)
Browse Drum Pumps Datasheets for Vortec -
opens this summer. Catch a behind-the-scenes look at the renovation (1:40 mark) as Steve Smith walks through some of the facility updates, including the technology powering it all. The new space means more room for aquatic life and expanded educational (read more)
Browse Pump Controllers Datasheets for Yaskawa America, Inc. - Drives Division -
The new DuroVac PowerLift XL is designed for demanding industrial cleanup applications with a high percentage of fines. Its larger filter separator provides up to 150% more filter media, helping reduce filter loading and (read more)
Browse High Vacuum Pumps Datasheets for Durovac Industrial Vacuums -
Before choosing a hydraulic power pack, establish what the machine needs throughout its operating cycle. Five starting checks are: (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
High-Efficiency Brushless Motor The Cleartide diaphragm water pump features a high-efficiency brushless motor designed to provide reliable water delivery with reduced maintenance (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
The PowerLift Series of industrial vacuums includes an electric model, a propane or diesel model, and a silica variation for complete OSHA compliance. Featuring an astonishingly small footprint, each portable OSHA-compliant vacuum system is designed for powerful suction and easy material (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Durovac Industrial Vacuums -
Powerful Water Transfer Performance The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Lubricants are the backbone of machinery, reducing friction, preventing wear, and boosting performance. That’s why getting the packaging just right is so crucial—because every drop counts.
(read more)
Whether you're filling small containers for retail or or 14oz cartridges for industrial applications, ProSys ensures your products are packaged with precision and care. Our innovative...
Browse Fluid Transfer Pump Systems Datasheets for Prosys
More Information Top
-
The Stationary Steam Engine: A Critical Bibliography
LINSLEY, S.M. 'Thomas Hawksley and the Steam Powered Water Pumping Stations of the Sunderland and South Shields Water Company', in Cleveland Industrial Archaeologist, No 6, 1976.
-
Engineering Money: Financial Fundamentals for Engineers
A 1775 map of London shows two steam - powered water pumping stations, one described as “An Engine for raising Water by the Power of Fire.” .
-
Planning Rescue Services with Non-Stationary Rescue Units
The organisational structures have not changed since they used horses and steam - powered water pumps .
-
ESDU 86030 A - Ejectors and jet pumps. Design for steam driven flow.
The steam powered water jet pump .
-
Engineering Measurements: Methods and Intrinsic Errors
Savery's pump. which was still in industrial use this century. was a steam - powered water pump with no moving pans other than valves.
-
Report on the Symposium
Historic bridges abound: the High Level and Swing Bridges over the Tyne, the Causey Arch: Washington F Pit preserves the whole ambience of the coal industry: the steam - powered water pumping station at Ryhope preserves a splendid example of the massive type…
-
https://openaccess.leidenuniv.nl/bitstream/handle/1887/19381/MSc%20Thesis%20Jessica%20Palmer.pdf?sequence=1
Steam - powered water pumps were only taken into use between 1877-1885 (Jong et al. 1998, 32), and the steam-tram between Alkmaar and Purmerend (two cities in the proximity of Middenbeemster) only stopped in Middenbeemster from 1895 onwards (Stichting Platform Werelderfgoed…
-
Chapter One: The Bohemian Girl Project
The steam engines powered water pumps which allowed workers more accessibility and more safety (Mitchell 1994: 4).
-
A Brief History of Mechanical Engineering
The act of using steam power to pump water was what made this engine unique.
-
Numerical Research on Flow and Heat Transfer Characteristics of Air Cooling Steel Tower with Surface Indirect Air Cooled Radiator--《East China Electric Power》2...
Zhengzhou Branch,Huadian Heavy Equipment Co.Ltd.,Zhengzhou 450052,China);Numerical Research on Heat Transfer Characteristics of Surface Indirect Air Cooled Radiator for Boiler Water Pump Powered by Steam Turbine[J];Journal of Beijing University of Technology;2011-05 .
Indicates content that may require registration and/or purchase.