Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sussman Electric Boilers
Description: Sussman SHE Series Steam Heat Exchangers provide efficient product-side steam from plant steam. For use with reverse osmosis (RO), deionized (DI), distilled and other product side water where the process fluid cannot be mixed or contacted by plant
- Construction Features: ASME Certified
- Primary Material: Brass, Stainless Steel
- Application / Industry: Food and Beverage Processing, HVAC, Steam
- Technology: Shell and Tube
-
Supplier: Danfoss A/S
Description: Instantanous water heaters with heat exchanger provide hot water instantaneously and only as it is needed. When a hot water tap is turned on, cold water travels through a pipe into the heat exchanger in the unit. The cold water is heated
- Maximum Operating (Sheath) Temperature: 248 F
- Applications: Clean Water Heating
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Accuris
Description: FORCED HOT WATER HEATING SYSTEMS USING WATER AND STEAM HEAT EXCHANGERS
-
-
Supplier: Taco Comfort Solutions
Description: Leak Guard Series Double Wall Steam to Liquid Heat Exchangers are built in accordance with ASME Section VIII in a wide variety of materials, so you can choose just what you need for your application. Shells, heads, tubes, tube sheets, separators and tie rods are all available in
- Maximum Working Pressure: 400 psi
- Temperature Range: 450 F
- Construction Features: ASME Certified
- Application / Industry: Domestic Water Use, HVAC
-
Supplier: Spirax-Sarco
Description: Spirax EasiHeat™ is an extremely compact heat exchange solution when compared to traditional shell and tube options, with the core unit occupying only 1.2 m³. Even the largest output unit fitted with all available options occupies only 4.6 m³. Offering higher energy efficiency than shell and
- Technology: Plate
- Application / Industry: Steam
-
Supplier: Bell & Gossett, a xylem brand
Description: U-Tube Heat Exchangers for water to water or steam to water HVAC, plumbing or process applications. NPT or flanged heads, Diamondback double wall construction to prevent cross-contamination. SU, WU, DSU and DWU, TCW, TCS and TS tank heaters. The SU
- Maximum Working Pressure: 0 to 300 psi
- Temperature Range: 375 F
- Application / Industry: Chemical Processing, Domestic Water Use, Food and Beverage Processing, HVAC, Hydraulic, Oil Heating / Cooling, Power Generation, Steam
- Technology: Shell and Tube
-
Supplier: Alfa Laval Inc.
Description: Range of heat exchangers with tubes made of acid-proof stainless steel and suitable for many different media, such as steam, domestic hot water, heating water, coolant and hot oil. Cetecoil heat exchangers are manufactured in three different basic
- Application / Industry: Domestic Water Use, Oil Heating / Cooling
- Technology: Shell and Tube
-
Supplier: Thermal Fluid Systems, Inc.
Description: among others, along with steam and glycol. Cooling media includes water, chilled water, air, and other methods. The process skids are composed of controls, secondary loops, pumps, and valves. Customers can choose from field installation or pre-built assembly, as well as
- System: Fluid to Fluid Heat Exchanger
- Application: Industrial
-
Supplier: Watson McDaniel Company
Description: balance between temperature and humidity control. The WSE Steam Exchange Humidifier works by using existing boiler steam and creating clean steam by using steam to steam generation. The clean steam generated by this process is then used for humidification.
- Primary Voltage: 110 to 120 volts
- Output Capacity: 30 to 675 Pounds / Hour
- Steam Pressure: 5 to 15 psi
- Water: Deionized / Demineralized
-
Supplier: Marlo Heat Transfer Solutions
Description: Shell and Tube heat exchangers typically have round housings for use with higher pressures on the air, refrigerant or gas side. Water is passed through tube bundles that are placed so that optimum heat transfer occurs from the liquid to the gas. Applications include
- Construction Features: ASME Certified
- Features: Other
- Application / Industry: Refrigeration (Evaporator / Condenser)
- Technology: Shell and Tube
-
Supplier: Process Technology
Description: water). 4.6 square foot to 89.9 square foot of exchange area. NOTE: Inlet and outlet connections must be sized to adequately handle water and steam volume requirements. Generally, larger inlet sizes are needed for grid coils larger than 33 sq. ft. (for steam) and 25 sq.
- Liquid Flow Rate: 1 to 80 GPM
- Maximum Working Pressure: 100 psi
- Application / Industry: Chemical Processing, Electronics / Power Supply Cooling
- Features: Other
-
Supplier: Pentair Engineered Solutions
Description: Brazed Plate heat exchangers are ideal and offer a compact, high output capacity for Domestic HotWater heating applications. These heat exchangers offer substantial advantages over shell & tube,tank & coil, U-tube bundles and other older technologies when used in both hot
- Maximum Working Pressure: 450 psi
- Application / Industry: HVAC
- Technology: Plate
- Primary Material: Stainless Steel
-
Supplier: Nortec
Description: Cost effective, humidification system using steam under pressure, from a facility steam boiler, through a sealed heat exchanger(s), to boil fresh water into clean atmospheric steam. Chemical treatment from the boiler does not enter the air steam.
- Primary Voltage: 120 volts
- Power Demand: 150 watts
- Output Capacity: 67 to 1,050 Pounds / Hour
- Steam Pressure: 5 to 15 psi
-
Supplier: Spirax-Sarco
Description: a complete, compact and ready-to-use steam to water heat transfer package that delivers superior energy ef ficient performance. For standard closed heating circuit applications, the Spirax EasiHeat™ HTG can help you lower costs, tackle waste, mitigate your environmental impact
- Technology: Plate
- Application / Industry: Steam
-
Supplier: Dry Coolers, Inc.
Description: temperature industrial gas streams, the RepoTherm will extract heat from the gas and create hot water or steam as needed to improve the efficiency of your boiler system. Pumps, heat exchangers and temperature controls are optionally available to complete the
-
Supplier: Alfa Laval Inc.
Description: Aalborg MX is a compact shell and tube heat exchanger with U-tubes, ideal for heating of oil or water. The heat exchanger uses either steam or thermal oil as heating medium. Type Shell and tube heat exchanger with small diameter hairpin tubes;
- Maximum Working Pressure: 435.1131 psi
- Temperature Range: 413.6 F
- Connection Options: Flange
- Application / Industry: Marine / Shipboard, Oil Heating / Cooling
-
Supplier: Armstrong International
Description: Armstrong blends revolutionary digital water temperature control technology with instantaneous heat exchanger design to deliver Digital-Flo®, an industry changing series Shell & Tube Steam/Water Heaters. Digital-Flo Water Heaters are all compatible with
- Media Flow Rate: 41.3 to 165.2 GPM
- Connection Size: 1 to 4 inch
- Task: Heating Only
- Heat Source: Steam
-
Supplier: Armstrong International
Description: Armstrong blends revolutionary digital water temperature control technology with instantaneous heat exchanger design to deliver Digital-Flo®, an industry changing series Shell & Tube Steam/Water Heaters. Digital-Flo Water Heaters are all compatible with
- Media Flow Rate: 41.3 to 165.2 GPM
- Connection Size: 1 to 4 inch
- Task: Heating Only
- Heat Source: Steam
-
Supplier: Armstrong International
Description: Armstrong blends revolutionary digital water temperature control technology with instantaneous heat exchanger design to deliver Digital-Flo®, an industry changing series Shell & Tube Steam/Water Heaters. Digital-Flo Water Heaters are all compatible with
- Maximum Working Pressure: 15 psi
- Features: Other
- Technology: Plate
- Primary Material: Stainless Steel
-
Supplier: Armstrong International
Description: Armstrong blends revolutionary digital water temperature control technology with instantaneous heat exchanger design to deliver Digital-Flo®, an industry changing series Shell & Tube Steam/Water Heaters. Digital-Flo Water Heaters are all compatible with
- Maximum Working Pressure: 15 psi
- Features: Other
- Technology: Shell and Tube
- Primary Material: Stainless Steel
-
Supplier: Tranter, Inc.
Description: MAXCHANGER® single- and multiple-pass designs provide durable performance in tight spaces. The unique geometry of the patented MAXCHANGER®'s variable interspaces produce extremely high "U" values. Channels formed between the specially dimpled, welded plates direct the two heat transfer media
- Liquid Flow Rate: 185 GPM
- Maximum Working Pressure: 975 psi
- Temperature Range: 1,000 F
- Construction Features: ASME Certified
-
Supplier: Dry Coolers, Inc.
Description: SAFETY System Does Not Require Water, Protecting Your Facility from Steam Explosions Caused by Leaking Heat Exchangers. SELF-CLEANING Scrubbing Action of the High Velocity Quenchant Effectively Eliminates Tube Fouling and Plugging. LONG SERVICE LIFE Straight-Through Tube
-
Supplier: IHS ESDU
Description: of the physical properties of water substance with temperature and pressure have already been taken into account. The data are applicable for any process involving single-phase heat transfer where the working fluid is water or steam, e.g. process heat
-
Supplier: DRI-STEEM Corporation
Description: The steam-to-steam (STS) humidifier transfers energy from boiler steam through a heat exchanger to a replenishing supply of clean fill water and boils it into steam.
- Output Capacity: 100 to 480 Pounds / Hour
- Steam Pressure: 5 to 15 psi
- Control Tolerance: 3 +/- %
- Placement: Air Handling
-
Supplier: Schutte & Koerting
Description: Designed to prevent flooding, and to heat water close to the steam saturation temperature. Heating large quantities of process water in oil refineries and chemical processing. Used for mixing two process waters at different temperatures in power generating plants.
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Schutte & Koerting
Description: Quiet Heaters are designed to heat liquids in tanks by condensing steam in the liquid and by causing circulation of the steam-heated liquid within the tank. These heaters employ entrained atmospheric air to reduce the loud noise usually associated with the introduction of
- Fuel / Energy Source: Hot Water / Steam
-
Description: the following types of shell-and-tube heat exchangers: heaters, condensers, coolers and reboilers. ISO 16812:2007 is not applicable to vacuum-operated steam surface condensers and feed-water heaters.
-
Supplier: Schutte & Koerting
Description: Heating large quantities of process water in oil refineries and chemical processing. Used for mixing two process waters at different temperatures in power generating plants. To heat H2 and SO4 with steam. Heating of dimethyl amine with steam in chemical processing.
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: CSA Group
Description: the following types of shell-and-tube heat exchangers: heaters, condensers, coolers and reboilers. ISO 16812:2007 is not applicable to vacuum-operated steam surface condensers and feed-water heaters.
-
Supplier: Schutte & Koerting
Description: is sacrificed for surface area in shell and tube heat exchangers. Applications Designed to prevent flooding, and to heat water close to the steam saturation temperature. Heating large quantities of process water in oil refineries and chemical processing.
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Cleaver-Brooks
Description: In addition to the heat recovered as flashed steam, the heat exchanger will transfer the remaining heat normally lost during blowdown to the cold makeup water as it flows to the feedwater heater. The systems quickly pay for themselves with fuel savings
- Liquid Flow Rate: 22 to 180 GPM
- Features: Other
- Application / Industry: Steam
-
Supplier: Branch Environmental Solutions
Description: 2 Bar g) for example. Most steam stripping systems are built in accordance with ASME Code Section VIII Division 1 although other standards can be provided including an EU stamp. Where complete packages are required, Branch can provide all the necessary heat exchangers, stripper,
-
Supplier: Watts
Description: seat, float and thermostatic air vent. Series WFT is water hammer resistant and can be serviced without disturbing system piping. It is ideal for use in unit heaters, heat exchangers/reboilers, air heating coils, steam main drips, and process equipment. Maximum Operating
- Maximum Operating Pressure: 125 psi
- Operating Temperature: 353 F
- Size of Connection: 1.5 inch
- Steam Trap Type: F&T Trap
-
Supplier: Watson McDaniel Company
Description: The FT Series float and thermostatic steam traps are used for HVAC and light industrial process applications, and can be applied to unit heaters, water heaters, pressing machines, heat exchangers, and coils. These traps have excellent air removal capability making them an
- Maximum Operating Pressure: 15 psi
- Maximum Capacity: 9,799.99999999998 lbs/hr
- Size of Connection: 2 inch
- Steam Trap Type: F&T Trap
-
Supplier: Thermocold Costruzioni Srl
Description: protection electrical heater). • Hot sanitary water side heat exchanger direct expansion shell and tube type with water connections. • Source water heat exchanger shell and tube type. • Electronic expansion valve. • Double set point temperature for
- Heating Capacity: 469 to 1,110 kW
- AC Voltage Required: 400 volts
- Fuel / Energy Source: Hot Water / Steam
- Sleeve (Sheath) Material: None
Find Suppliers by Category Top
Featured Products Top
-
industrial systems. Key Features: • Compact helical coil structure for high heat transfer area • All-welded design without plate gaskets • Suitable for steam-to-water heating • Available in stainless steel or titanium • Ideal for HVAC, district (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Full Stainless Steel Brazed Plate Heat Exchanger is designed for applications requiring high corrosion resistance and hygienic performance. Unlike conventional copper brazed plate heat exchangers, this unit is constructed using stainless steel plates and stainless steel or (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The falling film chiller is engineered for demanding dairy process cooling applications where temperature stability and hygiene are critical. Designed as a skid-mounted package, the system integrates pillow plate heat exchangers and operates with ammonia (R717) as a natural refrigerant (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
. These off-line cooling systems include an aluminium heat exchanger, an electric motor that operates a gear pump and a fan. (read more)
Browse Heat Exchangers Datasheets for jbj Techniques Limited -
jbj Techniques supplies air, oil and water-based cooling equipment, including hydraulic oil coolers, shell-and-tube and plate heat exchangers, and combined cooling packages. Configurations can be selected for new (read more)
Browse Heat Exchangers Datasheets for jbj Techniques Limited -
HEXNOVAS Thermal Shields and Cooling Panels are engineered for high-temperature industrial environments where thermal protection, heat dissipation and structural reliability are critical. Designed using advanced welded panel and pillow plate technologies, these systems provide efficient (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
In the chemical industry, heating is crucial in everything from solvent and polymer production to refining and separation processes. However, traditional heating methods like indirect heat exchangers or boilers often fall short, proving inefficient, slow to respond, and expensive to (read more)
Browse Steam Injection Heaters Datasheets for Hydro-Thermal Corporation -
. VIII Div.1 and are certified and registered pressure vessels. Electrode boilers utilize the conductive and resistive properties of water to carry electric current and generate steam. An A.C. current flows from an electrode of one phase, through neutral, to an electrode of another phase using the water (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
If your heating equipment is violently shaking, then it is a concern that needs to be addressed. It is not only dangerous, but it also can be an expensive maintenance problem. Externally modulated technologies such as heat exchangers or unsophisticated forms of direct steam injection, such as spargers, can cause steam hammer. Learn more about external vs. internal modulation, direct and indirect heating, and why direct steam injection works! (read more)
Browse Fluid Heat Transfer Systems Datasheets for Hydro-Thermal Corporation -
pre-wired For installation close to existing buildings. Only heat exchanger output connections to existing systems are required. Prompt assistance to designers, installers and users. Click here to see all the advantages and to download product literature and specs. (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products
Conduct Research Top
-
Finding the Solution with Direct Steam Injection (Part 2)
The limits to indirect heat exchange examined in Part 1 become more significant as greater temperature or pressure is required for heat and hot water applications. In many cases, the solution for design engineers is to opt instead for direct steam injection (DSI).
-
Controlling/Monitoring Chlorination of Cooling Water
Many manufacturing processes require large amounts of water to provide cooling. Most notable of these are electric power generation plants for steam, oil refining, and petro-chemical manufacturing. In any process where water is used as a coolant, it can contain micro-organisms that interfere
-
Abbott Revives UV for Purified Water Pretreatment
) that ?pasteurized? Lake Michigan feedwater at 250 o F through steam and chilled water heat exchangers. The elaborate process required multiple sanitizations per week and added complexity to operations, and contamination issues persisted. ?We needed to do something,? says Jose Rodriguez, P.E., Abbott?s energy
More Information Top
-
Making the production of electricity on the basis of solid domestic wastes more efficient
… simulta neous operation of three PLs in the regular design mode: (i) in a steam–water heat exchanger with subse quent cooling of circulating water in an evaporating cooling tower (Fig. 5a); (ii) in a steam water heat exchanger with subse quent cooling …
-
water heat exchanger,China water heat exchanger Manufacturers, Suppliers - ECOL
steam water heat exchanger .
-
Feedforward computer control of a class of distributed parameter processes
The process under study is a steam water heat exchanger subject to inlet temperature forcing and controlled by flow rate manipulation.
-
A multi-model approach for detection and isolation of sensor and process faults for a heat exchanger
The first model describes the static and dynamic behavior of the water steam heat exchanger (Wl).
-
Fault detection and isolation for nonlinear processes based on local linear fuzzy models and parameter estimation
4.2 Identification The task is to supervise the steam water heat exchanger W1.
-
The Issue of Accelerator Beam Trips for Efficient ADS Operation
For normal reactor shutdown, the decay heat re- moval function is ensured by the secondary cooling system using the primary LBE- water steam heat exchanger and two independent loops.
-
Heat Exchanger - Heat Exchanger Manufacturers, Suppliers (Page 8)
[ Related Keywords : steam water heat exchanger , direct mixing heat exchanger, heating equipment, ASME certificate ] .
-
Integrated control, diagnosis and reconfiguration of a heat exchanger
Thepicture onthe right displays the steam generator and the water steam heat exchanger W1.
-
Optimization of a continuous through‐circulation dryer
The process under study is a steam water heat exchanger subject to inlet temperature forcing and controlled by flow rate manipulation.
-
Impact of E4 Training and Field Auditing of GSA Heartland Region Facilities
Add Metasys control to the hot water steam heat exchanger and the chilled water heat exchanger to obtain desired tempered water temperatures for thee heating/cooling seasons, respectively.
Indicates content that may require registration and/or purchase.