-
Supplier: Kloeckner Metals Corporation
Description: Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the
- Overall Width / OD: 48 to 72 inch
- Overall Length: 96 to 240 inch
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
-
Supplier: Roda Specialty Steel
Description: Grade: 416 ACD
- Overall Width / OD: 0.567 to 0.571 inch
- AISI Grade: 416
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Features: Ferrous / Iron Based - Any Type, Stainless Steel (UNS S)
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 20'
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
- Shape / Form: Bar Stock, Profile / Structural Shape
- Features: Ferrous / Iron Based, Metal / Metal Alloys, All Types
-
-
Supplier: Kloeckner Metals Corporation
Description: Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the
- Overall Width / OD: 48 to 72 inch
- Overall Length: 96 to 240 inch
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR STEEL, CARBON (0.15 MAXIMUM, PERCENT), HOT- ROLLED SHEET AND STRIP COMMERCIAL QUALITY
-
Supplier: Lechler, Inc.
Description: For small to medium vessels, you can't beat the Whirling Nozzle series. The combination of flat fan nozzles and the rotating action gives a gentle, thorough cleaning to the entire interior with no gaps in the coverage. Polished stainless steel construction resists contaminant buildup. Self
- Maximum Pressure: 20 to 60 psi
- Maximum Flow: 960 to 1,620 GPH
- Application: Cleaning / Blowoff
- Form: In-line, Right Angle
-
Supplier: ASTM International
Description: Standard Specification for Steel, Carbon (O. 15 Maximum, Percent), Hot-Rolled Sheet and Strip Commercial Quality
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR STEEL, CARBON (0.15 MAXIMUM, PERCENT), HOT- ROLLED SHEET AND STRIP COMMERCIAL QUALITY (R 1993) (E1-1993)
-
Supplier: W.B. Jones Spring Company
Description: Wide selection of quality die springs. Die springs are used in die machinery, but also perform well in applications involving high-static or shock load stresses. Die springs are made of rectangular shaped material to reduce the solid height and increase efficiency.Our die springs are developed to
- Wire Diameter: 0.218 to 0.437 inch
- Free Length: 5.5 inch
- Spring Rate: 440 lbs/in
- End Configuration: Closed / Squared Ends, Ground Ends
-
Supplier: Minka Group
Description: Supra; 1-100W Mini-can Halogen; Brushed Steel; 52"Dia
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR STEEL, SHEET AND STRIP, CARBON (0.15 MAXIMUM PERCENT), HOT-ROLLED, COMMERCIAL QUALLTY
-
Supplier: Rittal North America LLC
Description: These single door wallmount enclosures can be used for virtually any application. The WM series ensures NEMA protection through a secure locking system, foamed-in-place gasket, and knife-edge sealing surface. Features include a cold rolled steel body and door, and a zinc plated mounting
- Features: Carrying Handle, Hinged Cover, Locking, Other
- Material: Steel
- Mounting Type: Wall Mount
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: wall 15.2 cm (6") diameter tube Sealed beam trailer lights mounted in rubber Lighting package is DOT approved for highway use trailers Support box for the delimber foot is constructed with 12.7 mm (½") steel Delimber foot is constructed of 15.2 cm x 15.2 cm (6" x 6") tube Slanted heavy plate
- Horsepower: 173 HP
- Operating Weight: 34,000 lbs
- Features: Other
-
Supplier: Accuris
Description: The Susceptibility of Process Equipment and Steels to Cracking in Aqueous Hydrogen Charging Environments
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR ACCESSORY, LOCK WASHER, GOLD PLATED, STAINLESS STEEL, 9.53MM, 5.69MM, INTERNAL TEETH
-
Supplier: Industrial Carbide Saw & Tool Corp.
Description: 5/8" wide black painted and waxed steel banding, .023 thickness, coil size 16" x 3", 1720 pounds breakstrength, 20.5 feet per pound, coils weigh approximately 105 pounds each. Minimum order is 105 pounds, and order must be in increments of 105. A skid quantity can vary between 11-13 rolls and
- Width: 0.625 inch
- Thickness: 0.0000009055123 inch
- Tensile Strength: 1,720 lbs
- Material: Steel
-
Supplier: Lee Spring Company
Description: required spring load at any extended position. Another common type of extension spring is the drawbar spring. In a drawbar, the load is applied at the ends of long steel loops which pass through the spring's center and are hooked around the opposite end, thus compressing the spring upon
- Outer Diameter (OD): 0.24 inch
- Wire Diameter: 0.037 inch
- Free Length (Inside Hooks): 2.25 inch
- Maximum Load: 8.7 lbs
-
Supplier: Reid Supply
Description: Reid Supply's range of Flanged Index plungers have a flange with screw holes for extra fastening. They are ideal for use on thin materials.Locking Threaded Index Plungers allow for rapid adjustments on a variety of platforms, fixtures and tables. They have a 90 locking rest position. They are used
- End Force (depressed): 3.372 lbs
- Plunger Type: Index Plunger, Locking Plunger
- Features: Other
- Thread Size: Other Metric Thread
-
Supplier: Century Spring Corp.
Description: Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This
- Outer Diameter (OD): 0.375 inch
- Wire Diameter: 0.041 inch
- Free Length (Inside Hooks): 2.63 inch
- Maximum Load: 6.2 lbs
-
Supplier: Victaulic Co. of America
Description: 2 INCH IPS X 2 INCH IPS GROOVED END CONNECTION PTFE SEAL MATERIAL 12.52 INCH END TO END DISTANCE LEVER HANDLE/GEAR OPERATED ACTUATION TYPE PTFE SEAT MATERIAL 316 STAINLESS STEEL STEM MATERIAL FULL PORT TYPE 316 STAINLESS STEEL BALL MATERIAL PRESSFIT[R] BRAND APPROXIMATE WEIGHT 9.5 LB
- Valve Size: 2 inch
- Media Temperature: 86 to 180 F
- Features: ANSI, NSF
- Valve Type: Ball Valves
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: the required fasteners for mounting to steel or concrete pedestals. And with the Resilient Pad Mounting system, your workday will be productive and comfortable. Operator Station On standard loaders with operator’s station, the hydraulic pilot joystick controls and rocker swing pedal are
- Horsepower: 100 HP
- Operating Weight: 19,145 lbs
- Features: Other
-
Supplier: Century Spring Corp.
Description: Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though
- Outer Diameter (OD): 0.14 inch
- Inner Diameter (ID): 0.118 inch
- Wire Diameter: 0.011 inch
- Free Length: 0.94 inch
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: A2 Stainless Steel Finish: Self Colour
- Features: Other
- Material: Stainless Steel
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: A4 Stainless Steel Finish: Self Colour
- Features: Other
- Material: Stainless Steel
-
Supplier: Kloeckner Metals Corporation
Description: Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the
- Overall Width / OD: 36 to 96 inch
- Overall Length: 240 inch
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
-
Supplier: Automation24, Inc.
Description: The 5-pole wirable EVF569 M12 connector from ifm electronic is a straight socket with 3-point strain relief and a separate highly-elastic seal. Thanks to the proven screw terminals (0.25-1 mm²) and the stainless steel contour nut, the EVF569 M12 connector can be easily installed. The high
- Contact Size (AWG): 23 to 17 AWG
- Voltage Rating: 60 volts
- Current Rating: 4 amps
- Gender: Female / Jack
-
Supplier: TFC Ltd.
Description: Body: A2 Stainless Steel Mandrel: Steel Dimensions in mm
- Head Type: Dome / Button
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: the required fasteners for mounting to steel or concrete pedestals. And with the Resilient Pad Mounting system, your workday will be productive and comfortable. Operator Station On standard loaders with operator’s station, the hydraulic pilot joystick controls and rocker swing pedal are
- Horsepower: 100 HP
- Operating Weight: 18,545 lbs
- Features: Other
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: A2 Stainless Steel Finish: Self Colour
- Features: Other
- Material: Stainless Steel
-
Supplier: Giles & Ransome, Inc.
Description: the required fasteners for mounting to steel or concrete pedestals. And with the Resilient Pad Mounting system, your workday will be productive and comfortable.
- Horsepower: 100 HP
- Operating Weight: 19,145 lbs
- Features: Other
-
Supplier: Grotenrath Rubber Products Company, Inc.
Description: Compounds Include: Buna-N(Nitrile), Viton™, Silicon, EPDM, Butyl, HNBR, Flourosilicone, Urethane, Hypalon, Aflas, Teflon™, Kalez, Carboxliated. Special Compounds: FDA, NSF 61, Food Grade, Colored, Stainless Steel, Teflon Encapsulated, Military Specifications. Specialty Products: Quads, Lathe
- Inside Diameter (ID): 4.6 inch
- Cross-section: 0.176 inch
- Outside Diameter (OD): 4.952 inch
- O-ring Size: "AS568" standard sizes (001-475)
-
Description: A286 Stainless Steel Strip, Coil, Foil, Wire, AMS 5525, AMS 5858 APPLICATIONS Jet engine applications Fasteners low temperature applications WHAT IS A286 STAINLESS STEEL? Type A286 Stainless Steel is an iron base superalloy useful for applications requiring high strength and
- Tensile Strength (UTS, Break): 105,000 to 140,000 psi
- Elongation: 4 to 25 %
- UNS Number: 66,286
- Specifications: AMS, UNS
-
Supplier: W.M. Berg
Description: 120 DP and 1.5 to .25 MOD Hub Design: Flat, Pin and Clamp Material: Aluminum, Stainless Steel, Bronze and Plastic
- Pitch Diameter: 2.875 inch
- Bore Diameter (if applicable): 0.375 inch
- Pressure Angle: 20°
- Material: Delrin
-
Supplier: Joint Way International, Inc.
Description: Single Type A - Stainless Steel Pitch: 3/8
- Number of Teeth: 45
- Outside Diameter: 5.59 inch
- Weight: 1.26 lbs
- Pitch: 35 (3/8")
-
Supplier: McWong International, Inc.
Description: Employing high grade silicon steel cores with uniformly tight coil windings, Pacific brand sign ballasts are designed to provide reliable operation under extreme conditions, including -20ºF starting. Six models form the core of the product line for operation of all common lamp quantity and
- Ballast Factor: 0.96
- Total Harmonic Distortion (THD): 10 %
- Lamp Wattage: 28.000000000000032 watts
- Nominal Voltage: 277 V
Find Suppliers by Category Top
Featured Products Top
-
it a powerful candidate in materials selection. Engineers, specifiers and designers often underestimate or overlook these values because of what is viewed as the higher initial cost of stainless steel. However, over the total life of a project, stainless is often the best value option (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
environments; high alloyed grades can resist corrosion in most acids, alkaline solutions and chlorine bearing environments making their properties useful in process plants. Chromium is the alloying element that imparts to stainless steels their corrosion resistance qualities by combining oxygen to form a thin (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
A client from the aerospace industry came to THE LAB at Ambrell looking to upgrade their current induction system. The application involved brazing a steel assembly. They liked induction's speed and repeatability, but wanted to take advantage of the latest available induction technology (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
What is the Difference Between Stainless and Ordinary Steel? All steel is iron-based, but stainless steel contains chromium at 10% or more by weight. Chromium, provides corrosion resistance and a polished appearance, making (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Feeding steel bar stock into centerless grinders usually comes with limits on weight, length, and cut frequency. But one company, serving as both an industrial distributor and system integrator, broke those boundaries for a machine builder looking to boost productivity. At the core of (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
in food, surgical, and marine applications in which a resistance to corrosion, rust, and bacteria are often necessary. Most are available for 24-hour quick ship and are also able to be customized. FEATURES Made of the Highest Grade 316L Stainless Steel Corrosion (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
STAINLESS STEEL WIRE Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Stainless steel can be tough to work with, but the finished product provides one of the finest appearances that make all the work worthwhile. It is widely understood that a finer grit in a sanding sequence removes the previous scratch pattern and improves the finish, but there is a lot to be (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
The Steel Dust Meter (SDM) can diagnose the health of rotating machinery like no other tool available. The device provides a useful simplified diagnosis for inspecting the abrasion status of bearings and gears. It checks the wear conditions of bearings in ultra-low to high-speed rotating (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
Product Overview This flange-mounted stainless steel rotary joint is a high-performance industrial rotary connector, engineered for 360° unrestricted rotation between fixed pipelines and rotating equipment. It delivers stable zero-leakage operation under high (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
A theoretical study of steady-state wedge cutting through metal plates
The structural steel A569 used in the quarter scale grounding experiments reported in [17] has the yield stress ay = 410 MPa and the flow stress ao = 500 MPa.
-
PERFORMANCE OF ELASTOMERIC BEARINGS
All bearings but 7B were made with 0.066-in, thick ASTM A569 steel , for which the measured F and F. were 39.3 and 54.1 ksi, and the elongation at fracture was 32 percent on 8 in., or 50 percent…
-
GALVANIZED COLD-FORMED STEEL BRIDGES FOR LOW-VOLUME ROADS
Four half-length girders (Figure 2) were designed and fab- ricated from 4.2-mm ASTM A569 steel with 248-MPa yield point.
-
Fifth International Conference on Low-Volume Roads May 19-23 1991, Raleigh, North Carolina, USA; volumes 1 and 2
Four half-length girders (Figure 2) were designed and fab- ricated from 4.2-mm ASTM A569 steel with 248-MPa yield point.
-
CORRELATION OF NSWC GROUNDING TESTS
WITH MIT THEORY
The model structure was manufactured from ASTM A569 steel plating, with measured yield and ultimate stresses of 41 ksi and 50 ksi, respectively.
-
Hydrogen generation by metal corrosion in simulated Waste Isolation Pilot Plant environments. Final report
…0.25 to 0.5% Mn) to the somewhat more highly alloyed material used in the waste boxes (for example, ASTM A36 steel, with 0.25% C maximum and 0.8 to 1.2%Mn; and ASTM A569 steel , with 0.15%C and…
Indicates content that may require registration and/or purchase.