-
Supplier: Allied Electronics, Inc.
Description: Prepunched Steel DIN Rail
-
Supplier: Allied Electronics, Inc.
Description: DIN Mounting Rail, Steel Material, 2 m Length DIN Rail is slotted for easy mounting. Material: Steel, zinc plated, yellow chromated. Standard Length: 1 m (3 ft., 3 in.). This comply with DIN 50045, 50022 and 50035 standards. DIN Rails
-
Supplier: Allen-Bradley / Rockwell Automation
Description: DIN Mounting Rail, Zinc Plated, Chromated Steel, 35mm x 15mm DIN Rail, 1 Meter (Pkg. Qty. 5)
-
-
Supplier: Galco Industrial Electronics
Description: Steel Carrier DIN Rail
- Connector Type: DIN Connector
-
Supplier: Allied Electronics, Inc.
Description: DIN Mounting Rail, 1 m Length DIN Rail is slotted for easy mounting. Material: Steel, zinc plated, yellow chromated. Standard Length: 1 m (3 ft., 3 in.). The use of DIN Rails enhances design capabilities, saves space and reduces labor.
-
Supplier: DigiKey
Description: "Din Rail Top Hat 1.378"" W x 0.295"" H (35.00mm x 7.50mm) Unslotted Steel"
-
Supplier: Radwell International
Description: DIN RAIL - 2M, STAINLESS STEEL, SOLID. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Prepunched Steel DIN Rail, 1 m Length
-
Supplier: Galco Industrial Electronics
Description: Mini Slotted Steel DIN Rail, 15 mm
- Connector Type: DIN Connector
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: For installation of enclosures, PCB and other parts onto a DIN Rail. Robust metallic material allows rigid mounting on DIN Rails. Simple installation and removal via the pull lever. Max load : 10kg 【Materials】 Base, Lever : Plated steel Spring : Steel
-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE, DIN RAIL, STEEL, BLACK; Enclosure Type:DIN Rail; Enclosure Material:Steel; External Height - Metric:99.8mm; External Width - Metric:135mm; External Depth - Metric:140mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE, DIN RAIL, STEEL, 660MM; Enclosure Type:DIN Rail; Enclosure Material:Steel; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:660mm; IP Rating:-; Body Color:-; NEMA Rating:-; Product Range:- RoHS Compliant: NA
-
Supplier: WAGO
Description: Mounting carrier; 1.5 mm thick; carbon steel; for DIN-35 rail mounting; 45 mm
-
Supplier: Allen-Bradley / Rockwell Automation
Description: DIN Mounting Rail, Zinc Plated, Chromated Steel, 35mm x 15mm DIN Rail, 1 Meter (Pkg. Qty. 5)
-
Electromechanical Relays - Din Rail 3 Inches Pre-Punched Steel 7.5Mm High Nte Electronics -- 87X2187Supplier: Newark, An Avnet Company
Description: DIN RAIL 3 INCHES PRE-PUNCHED STEEL 7.5MM HIGH
-
Supplier: RS Components, Ltd.
Description: Steel carrier rail
-
Supplier: Fibox Enclosures
Description: 3 rows x 16 modules, for size 600x400x210 About ARCA – IEC Enclosures Driven by innovation and market demand, the ARCA – IEC is the ideal and cost-effective alternative to stainless steel cabinets or fiberglass enclosures needed in harsh and demanding environments. This enclosure is a real
-
Supplier: Heilind Electronics, Inc.
Description: DIN RAIL,SLOTTD,35X7.5MM,2M LG STEEL,PLTD
-
Supplier: L-com, Inc.
Description: L-com offers 35mm DIN rail in a generic 0.5 meter a length suitable for all of your industrial networking applications. This quality DIN rail is constructed of specially coated corrosion resistant rugged steel. Features Rugged steel construction ensures
-
Supplier: OMEGA Engineering, Inc.
Description: The AVK Series Feed Through Terminal Blocks offer savings in cost, space and time. These terminal blocks mount on standard 35 x 15mm and 35 x 7.5 mm DIN rails and are design to meet world wide standards. The AVK terminal blocks come in all wire ranges and no pre-treatment of the wire
- Number of Contacts: 2
- Conductor Size (North American): 26 to 0 AWG
- Voltage Rating: 600 to 1,000 volts
- Current Rating: 20 to 192 amps
-
Supplier: Newark, An Avnet Company
Description: DIN RAIL 35MM X 7.5MM 10/PK 1M (3.3FT) SLOTTED STEEL
-
Supplier: Accuris
Description: Steels for use in rail vehicle construction - Fine-grain structural steels
-
Supplier: Allen-Bradley / Rockwell Automation
Description: DIN Mounting Rail, Zinc Plated, Chromated Steel, 35mm x 7.5mm DIN Rail, 2 Meter (Pkg. Qty. 20)
-
Supplier: Allen-Bradley / Rockwell Automation
Description: DIN Mounting Rail, Zinc Plated, Chromated Steel, 35mm x 7.5mm DIN Rail, 1 Meter (Pkg. Qty. 10)
-
Supplier: Accuris
Description: Fishplates for grooveless flat bottom rails dimensions - Steel types
-
Supplier: Accuris
Description: Short clips for grooveless flat bottom rails - Dimensions, steel types
-
Supplier: icotek Corp
Description: transmission of the cutting device, only little effort is required. The DIN-RC 1 is suitable for cutting: DIN TS35 rails 35 x 7.5 mm DIN TS35 rails 35 x 15 mm The DIN-RC 2 is suitable for cutting: DIN TS35 rails 35 x 7.5 mm DIN TS35
-
Supplier: L-com, Inc.
Description: allowing you to secure the enclosure from tampering. Mounting Rails The aluminum mounting rails installed within the L-com NBSS141207-000DR provide provisions to mount our pre-cut DIN3 Rail P/N: DIN35-NB14 (sold individually) for installing a number of off-the-shelf DIN
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Height: 14 inch
-
Supplier: Accuris
Description: Crane rails; hot rolled flat bottom crane rails (type A); dimensions, section parameters and steel grades
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Front plate 3RU/7HP Unequipped for 12XST Suitable for mounting in OPDAT REG pro Gray, powder-coated steel sheet
-
Supplier: Sealevel Systems, Inc.
Description: The KT133 is a rugged, low-profile DIN rail bracket for the Relio R1 industrial computer. Simply secure the DIN rail bracket to the rear of the Relio R1 using the ten (10) included machine screws. The bracket can be installed in either direction, which allows the Relio R1
-
Supplier: Transtector Systems, Inc.
Description: from Transtector provides watertight protection from the outdoors. This NEMA waterproof cabinet enclosure has an IP66 rating. Industrial outdoor NEMA IP66 enclosure TESS121006-000DR is built with din rail mounts. TESS121006-000DR outdoor IP66 NEMA 4X enclosure cabinet datasheet with
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Height: 12 inch
-
Supplier: L-com, Inc.
Description: enclosure comes with a 304 stainless steel latch with padlock eye allowing you to secure the enclosure from tampering. Mounting Rails The aluminum mounting rails installed within the L-com NBSS141207-00VDR provide provisions to mount our pre-cut DIN3 Rail P/N: DIN35-NB14
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Height: 14 inch
-
Supplier: Brainboxes Limited
Description: Powder Coated Aluminium Case and diecast Aluminium end covers Redundant dual power inputs: +5V to +30V DC Industrial temperature range -40°C to +75°C Grounded Integrated Steel DIN Rail Mount Lifetime Warranty and Support
- Number of Ports: 8 #
- Data Rate: 0.01 to 0.1 Gbps
- Network Equipment: Switch
-
Supplier: Transtector Systems, Inc.
Description: from Transtector provides watertight protection from the outdoors. This NEMA waterproof cabinet enclosure has an IP66 rating. Industrial outdoor NEMA IP66 enclosure TESS141207-000DR is built with din rail mount. TESS141207-000DR outdoor IP66 NEMA 4X enclosure cabinet datasheet with
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Height: 14 inch
Find Suppliers by Category Top
Featured Products Top
-
supports 600V AC/600V DC applications and is available for Class CC fuses up to 30A and Class CD fuses up to 60A. The fuse blocks feature space-saving construction and flexible installation options, including DIN rail (read more)
Browse Fuse Holders Datasheets for VICFUSE -
The EN4SDSS series of enclosures by Hammond Manufacturing are available in a wide range of sizes, from 12” x 12” x 6” up to 72” x 36” x 12”. The large variety of accessories offered by Hammond such as handles, inner panels, hole plugs, DIN rails, climate (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
*New size range expansion released Summer 2025!* Ideal for use as PCB and DIN rail mounted component housings, the UL listed 1554/1555 family of enclosures from Hammond comes in an ever-expanding variety of sizes, with all size options available in general purpose ABS (read more)
Browse Electronic and Instrument Enclosures Datasheets for Hammond Manufacturing Company Inc. -
. The Vicfuse Class CC lineup includes the VRB10-CC DIN-rail touch-safe fuse holder (1-, 2-, and 3-pole) and the V60030C/VFC600601 series Class CC/CD fuse blocks, both engineered to save panel space while simplifying installation and maintenance for design engineers and panel (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
pre-foamed in the top. Quarter-turn stainless steel lid screws speed up installation and maintenance. The enclosures can be mounted on a wall, either directly or with brackets (accessory) for external installations. Inside, there are screw pillars for DIN rails, PCBs and mounting plates (read more)
Browse Industrial Enclosures Datasheets for OKW Enclosures, Inc. -
The EN4SD series of enclosures by Hammond are available in a vast range of sizes, from as small as 12” x 10” x 6” to as large as 72” x 30” x 24”. The wide variety of accessories offered by Hammond such as handles, inner panels, hole plugs, DIN rails, climate (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
become a weak point. Inside the enclosure, there are threaded pillars for mounting internal components such as PCBs, mounting plates and DIN rails. Smart, modern aluDOOR is available in 10 sizes from 4.72” x 2.75” x 2.75” to 11.02” x 6.69” x 3.54”. The standard (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
-in polyurethane gasket with no join. Inside the housing, there are pillars for PCBs, mounting plates and DIN rails. Electronics designers can specify aluDOOR in 10 sizes from 3.54” x 4.72” x 2.76” to 6.69” x 11.02” x 3.54”. The standard color is anthracite gray (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
-Line Factory Calibrated Signal Conditioning Amplifiers · DIN Rail Housing · In-line "Sealed" Enclosures (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
National Bolt & Nut are manufactured to meet exact specifications for strength, performance, and fit. Whether you’re working with steel beams, concrete forms, or mechanical assemblies, consistent fastening is critical. Our offerings include both standard parts and custom fasteners that can meet (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Custom Connector - C-106-2PM - DIN Rail Products - DIN Mounting Rails - Allied Electronics
Prepunched Steel DIN Rail .
-
Custom Connector - C-105-PM - DIN Rail Products - DIN Mounting Rails - Allied Electronics
Prepunched Steel DIN Rail , 1 m Length .
-
Custom Connector - C-104-PM - DIN Rail Products - DIN Mounting Rails - Allied Electronics
Prepunched Steel DIN Rail , 1 m Length .
-
Bussmann®
Housing: Thermoplastic- UL V-2 Clip: Tin plated copper alloy Contact Lubricant: Fluoroether grease Saddle screw: Plated steel DIN rail springs: Stainless steel Input Power Terminal Wire Range: Wiring .
-
Test Plan for: Pre-Operational Testing of MERIT BNL - E951/(n-ToF-11), 15T Pulsed Magnet for Mercury Target Development Neutrino Factory and Muon Collider Coll...
Steel DIN Rail , Part # ADR3575-U4800-ND, Quantity 4, Price/Unit $ 7.97, Vendor-Digi-Key Corp. 21.
-
Switch Installation
Use zinc-plated yellow-chromate steel DIN rail to assure proper grounding.
-
CA402 - Altech - End Stop | Galco Industrial Electronics
CA402, Altech, End Stop, End Stop for 35x15mm DIN Rail Steel .
-
Converters / 2
Two Ports One 10/100BaseTX RJ-45 One 100BaseFX (ST or SC Duplex) Compact Size, Smaller Footprint Affordable Price Full IEEE 802.3 Compliance Class 1, Div 2 Hazardous Location Certification Rugged Steel DIN - Rail or Panel Mount Enclosure Extended Environmental Specifications -40�C…
-
CR4 - Thread: steel Rst37
You might be interested in: Carbon Steels and Alloy Steels , DIN Rails and DIN Rail Clips and Brackets, DIN Connectors .
-
Altech Corp. - CA701-15/S - DIN Rail Products - DIN Mounting Rails - Allied Electronics
DIN Rail ; Steel ; Zinc; Perforated Steel; 1 m .
Indicates content that may require registration and/or purchase.