Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hartford Technologies, Inc.
Description: Pivot pins refer to pins that have a special end configuration (e.g spherical end) that allows this feature to be used as a cam profile, such as a detent pin. A detent pin refers to pins that have a mechanical feature that prevents motion until this feature
- Diameter / Size: 0.031 to 1 inch
- Length: 0.125 to 3 inch
- Features: Other, Search All Specialty and Other Pins
- Pin Type: Pivot / Hinge Pin
-
Supplier: KADANT
Description: The Pivot Body syphon elbow allows a syphon pipe to be inserted into a dryer through the dryer journal, without the need for a hand hole or manhole. Unlike conventional syphon elbows, the Pivot Body syphon elbow does not rely on a hinge pin to hold vertical and horizontal bodies
- English Size: 0.375 to 1 inch
- Fitting Type: Elbow
- Features: English
- Material: Stainless Steel
-
Supplier: HardwareSource, Inc.
Description: Pivot hinge has two parts a leaf and pivot pin and a metal cup which holds the pivot pin. The leaf measures 2" by 3/8" by 1/8" thick. The cup is 3/8" tall by 3/8" in diameter. Steel base material. Uses a #5 flat head wood screw (not included but offered for
-
-
Supplier: HardwareSource, Inc.
Description: For large cabinet doors and full size doors Made of solid brass with steel pins Flat head wood screws are included For SKU numbers 838198 to 838242 the pivot screw is flush with the hinge (as shown in photo to left). For SKU numbers 838250 to 838252, the pivot screw has a
-
Supplier: HardwareSource, Inc.
Description: Rear pivot hinge is made up of a wrap around leaf with a pivot pin and a knurled metal cup that holds the pivot pin. The wrap around leaf measures 2" by 7/16" with a about a 1/2" distance to the wrap around. The knurled metal cup is about 3/8" in diameter and fits
-
Supplier: Brookfield Industries, Inc.
Description: For use on any heavy door or gate that requires center pivot action. All "CPH" series pivots use the same principle of two radial bearings captivated by a hardened pin and supported by a thrust bearing that assures ease of operation and long life to our pivot designs. CPH
- Pin Diameter: 0.5 inch
- Hinge Type: Pin Hinge
- Leaf Material: Stainless Steel
-
Supplier: HardwareSource, Inc.
Description: Small spring loaded pivot hinge for inset doors The hinge is made of two parts; a spring loaded pin housing and a plastic bushing (pin receiver) Both hinge parts install by drilling a hole and press fitting them in place The spring loaded pin housing measures 1-3/8" long
-
Supplier: Sugatsune America, Inc.
Description: Designed to close with spring tension when hinge is back-surface mounted Lift pin for easy door installation and removal Torsion moment (Hinge closed): .76 kgf·cm (.66 lb·in) per piece Door Weight: Max. 2 kg/pair (4.4 lbs)
- Length: 0.625 inch
- Features: Other
- Hinge Type: Spring Pivot
- Leaf Material: Stainless Steel
-
Supplier: David Round
Description: pump for quicker and easier lift Built-in hydraulic overload relief valve Needle type release valve permits pin-point control over lowering and holding of heaviest or lightest loads Steel Casters with roller bearing wheels Swivel hook with safety latch and chain to support heavy loads
- Load Capacity: 2 tons
- Type: Davit Crane
- Features: Rotating, Tilting Boom, Wheels
-
Supplier: Sugatsune America, Inc.
Description: Designed to close with spring tension when hinge is back-surface mounted Lift pin for easy door installation and removal Torsion moment (Hinge closed): .76 kgf·cm (.66 lb·in) per piece Door Weight: Max. 2 kg/pair (4.4 lbs)
- Length: 0.625 inch
- Features: Other
- Hinge Type: Spring Pivot
- Leaf Material: Stainless Steel
-
Supplier: G.L. Huyett
Description: Grooved pins are solid press fit fasteners that are quickly gaining in popularity. New manufacturing techniques are being engineered that yield additional features, and over time we believe that grooved pins will become even more popular. Grooved pins have three parallel grooves
- Diameter / Size: 0.0393701 to 0.6299216 inch
- Length: 0.1574804 to 4.724412 inch
- Features: All Dowel Pins, Other
- Material: Aluminum, Stainless Steel
-
Supplier: Pivot Point, Inc.
Description: Pivot Point imports this high quality fastener direct - no middlemen. Made to rigid standards, this is the highest quality standard lynch pin available. Made from low carbon steel, zinc plated and yellow chromate dipped, this pin is especially corrosion resistant. Ring is
- Diameter / Size: 0.313 inch
- Length: 1.75 inch
- Design Units: English
- Pin Type: Linch Pin
-
Supplier: Pivot Point, Inc.
Description: Pivot Point imports this high quality fastener direct - no middlemen. Made to rigid standards, this is the highest quality standard lynch pin available. Made from low carbon steel, zinc plated and yellow chromate dipped, this pin is especially corrosion resistant. Ring is
- Design Units: English
- Pin Type: Linch Pin
- Features: Other, Search All Hitch and Linch Pins
- Bulk/Assorted Package: Package of Assorted Sizes
-
Supplier: Pivot Point, Inc.
Description: standard from our wide stock selection of zinc plated and stainless steel Detent Ring Pins or customize your own as needed for your application by clicking "Configure Product". These pins are also known as Hitch Pins, Cotterless Hitch Pins, Cotterless Quick
- Diameter / Size: 0.25 inch
- Length: 3 inch
- Bulk/Assorted Package: Bulk Package
- Pin Type: Detent Pin
-
Supplier: Tripp Lite by Eaton
Description: enclosure is not required. Constructed from heavy-duty steel with a durable black powder-coated finish, the rack has a maximum load capacity of 150 pounds. The open frame design pivots to allow unrestricted access for installing, configuring and servicing equipment and cabling from any
- Mounting Style: Rack Mounted
-
Supplier: Pivot Point, Inc.
Description: Pivot Point manufactures high-quality Steel Cable Lanyards and Stainless Steel Cable Lanyards. Lanyard Assemblies are offered in 3/64" to 1/8" cable diameter for light duty retention. These lanyards are made from durable aircraft cable and are typically attached to pins
- Diameter: 0.047 inch
- Breaking Strength: 215 lbs
- Length: 12 inch
- Number of Strands: 7
-
Supplier: PennEngineering®
Description: annular groove – creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. FTPS, TP4 Pilot Pins satisfy a wide range of positioning, pivot, and alignment applications. The chamfered end makes mating hole location easy
- Diameter / Size: 0.25 inch
- Length: 1 inch
- Design Units: English
- Pin Type: Groove Pin
-
Supplier: Lift Products, Inc.
Description: Stainless Steel Pins Steel-It Epoxy Cylinders IP55 Electrical Connections Remote Power Unit (RPU) Safety Bar Aluminium safety bar, stops descent in case of contact with obstructions Scissor Gaps Safety clearance between scissors to prevent trapping during operation Check Valve
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: RS Components, Ltd.
Description: Pivot Pin for PCB Handle Type A
- Length: 2.0472452 inch
- Material: Stainless Steel
-
Supplier: Radwell International
Description: PIVOT PIN, 1/2 PIN SIZE, 7/16-20 ROD END THREAD, STEEL, 2 RETAINER RINGS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Carr Lane Manufacturing Co.
Description: the bolt provided or with a Fast Lok™ Detent Pin. Forged alloy-steel shackle pivots a full 180 degrees, but does not rotate (install so that lifting force is applied in the pivoting direction).
- Maximum Load Capacity: 5 tons
- Finish: Black Oxide
- Type: Center-Pull Hoist Rings
- Features: Pivot
-
Supplier: Carr Lane Manufacturing Co.
Description: the bolt provided or with a Fast-Lok™ Detent Pin. Forged alloy-steel shackle pivots a full 180 degrees, but does not rotate (install so that lifting force is applied in the pivoting direction).
- Maximum Load Capacity: 5 tons
- Finish: Black Oxide
- Type: Center-Pull Hoist Rings
- Features: Pivot
-
Supplier: Radwell International
Description: PNEUMATIC CYLINDER, SR SERIES, 3.00 INCH STROKE, 1-1/16 INCH BORE, CYLINDER BODY, STAINLESS STEEL, PIVOT AND NOSE MOUNT, DOUBLE ACTING, PIVOT PIN, STANDARD SEALS, 250 PSI. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Jergens, Inc.
Description: conditions. It provides surface hardness, lubricity, and more effective corrosion protection than paints. Features, Benefits, & Product Specifications: Material: Alloy Steel Finish: Envirolox™ Protective Coating Full 360° swivel and 180° pivot action Proof tested to 200% of its rated
- Maximum Load Capacity: 0.4 tons
- Threaded Length: 0.5625 inch
- Weight: 0.34 lbs
- Type: Center-Pull Hoist Rings
-
Supplier: Breaker Technology, Inc.
Description: 4-plate) construction 65 ksi tensile strength; 50 ksi yield strength for longer service life Reinforced pivot and mounting pin joints from improved durability Hardened steel bushings in pivot joints and larger diameter pivot pins provide reduced bearing
-
Supplier: Breaker Technology, Inc.
Description: 4-plate) construction 65 ksi tensile strength; 50 ksi yield strength for longer service life Reinforced pivot and mounting pin joints from improved durability Hardened steel bushings in pivot joints and larger diameter pivot pins provide reduced bearing
-
Supplier: ADB®
Description: Design Factor: Minimum ultimate load is 6 times the working load limit. Bolt type anchor shackles supplied with thin head bolt and nut with cotter pin. Specifications: Meets Federal Specification RR - C, Type IVA, Grade A, Class 3
- Maximum Load Capacity: 2 tons
- Overall Bail Length: 3.28 inch
- Overall Bail Width: 2.31 inch
- Bail Radius: 0.655 inch
-
Supplier: Reid Supply
Description: especially suitable for welding and milling applications. Hardened steel bushings and pivot pins. Large bar guides for greater lateral support. Solid bar clamp arm may be modified to suit application requirements.
- Clamping Width: 2.87 inch
- Clamping Force: 2,200 lbs
- Actuation: Manual
- Features: Other
-
Supplier: Vektek, LLC
Description: Single and Double Acting Available in sizes from 1,5 kN to 22 kN capacities at 350 bar (35 MPa) maximum operating pressure. Single piece body/pivot design for accuracy and long life. Link clamps clear large obstructions better than other types of clamps. Pivot pins are corrosion
- Clamping Force: 4,945.6 lbs
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
- Clamping Mechanism: Lever
-
Supplier: Vektek, LLC
Description: Single and Double Acting Available in sizes from 1,5 kN to 22 kN capacities at 350 bar (35 MPa) maximum operating pressure. Single piece body/pivot design for accuracy and long life. Link clamps clear large obstructions better than other types of clamps. Pivot pins are corrosion
- Clamping Force: 337.2 lbs
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
- Clamping Mechanism: Lever
-
Supplier: Vektek, LLC
Description: Single and Double Acting Available in sizes from 1,5 kN to 22 kN capacities at 350 bar (35 MPa) maximum operating pressure. Single piece body/pivot design for accuracy and long life. Link clamps clear large obstructions better than other types of clamps. Pivot pins are corrosion
- Clamping Force: 1,348.8 lbs
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
- Clamping Mechanism: Lever
-
Supplier: Vektek, LLC
Description: Single and Double Acting Available in sizes from 1,5 kN to 22 kN capacities at 350 bar (35 MPa) maximum operating pressure. Single piece body/pivot design for accuracy and long life. Link clamps clear large obstructions better than other types of clamps. Pivot pins are corrosion
- Clamping Force: 1,124 lbs
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
- Clamping Mechanism: Lever
-
Supplier: Steel Guard Safety Corp.
Description: The same high quality construction features found in the stationary models are incorporated into all Steel Guard S Series lifts. weather-resistant, all steel housing. precision velocity fuses on each hydraulic cylinder eliminate platform free-fall. hard chromed pivot points
- Equipment Features: Adjustable Size, Portable, Safety Railing
- Features: Other
- Equipment Material: Steel
-
Supplier: KADANT
Description: five parts: (2) Pipe collars, stainless steel (identical parts) (2) Collar straps (identical parts) (1) Locking spring, stainless steel Features of the Kadant Johnson spring-lock system: The collars and spring are stainless steel, to avoid corrosion. The spring-lock assembly can
- English Size: 0.5 to 0.75 inch
- Fitting Type: Elbow
- Features: English
- Material: Stainless Steel
-
Supplier: Waterman Industries, Inc.
Description: Pivot Lug - Mild Steel per ASTM A-36. Hinge Link - Structural Steel per ASTM A-36, galvanized per ASTM A-123. Bronze Busings and Washers - Commercial Bronze. Assembly Hardware and Pins - 18-8 Stainless Steel (Type 304). Optional materials for frame and cover
- Valve Type: Gate / Knife Valves
Find Suppliers by Category Top
Featured Products Top
-
handle is depressed, which then allows the balls to retract into the shank. All quick release pins are available in a variety of lengths and diameters with shanks made from 17-4 stainless steel, 300 series stainless steel, or 4130 alloy steel. Weld-in style pull pins are also offered. These (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
the handle is depressed, which then allows the balls to retract into the shank. All quick release pins are available in a variety of lengths and diameters with shanks made from 17-4 stainless steel, 300 series stainless steel, or 4130 alloy steel. Weld-in style pull pins are also offered (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
Check out Jergens Marine Quick-Release Pins! Made with 302 Stainless Steel handle and heat-treated 17-4 PH Stainless Steel body, these pins are perfect for harsh marine environments (read more)
Browse Hitch Pins and Linch Pins Datasheets for Jergens, Inc. -
, pivoting lifting rings, eye nuts, shoulder and swivel eye bolts and Jergens patented LiftCheck hoist rings. With top quality at our center, Jergens lifting solutions are 100% made in the USA, starting with our domestically-produced, certified alloy steel (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
Secure Your Next Adventure... With Jergens Quick-Release Pins! From outdoor adventures to creative at home projects, Jergens Quick Release pins are designed for quick, reliable connections in a wide range of (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
Looking for quick-release pins that offer reliability and durability? Look no further! Jergens Kwik-Lok® pins are your ultimate solution, providing easy engagement and unbeatable holding (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
Efficiency with Jergens Kwik-Lok® Pins! Experience superior quick release pins designed for easy engagement and high holding strength—perfect for frequent use in any environment. Our AS9100 (read more)
Browse Industrial Pins Datasheets for Jergens, Inc. -
. Commercial drill tolerances provide clearance for the pins. The pins are made from C1144 steel with steel split rings. The pins and rings have a zinc-plated clear chromate finish. Made in the USA. RoHS compliant. DFARS compliant. Wire rope lanyard assemblies available separately (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
the handle is depressed, which then allows the balls to retract into the shank. All quick release pins are available in a variety of lengths and diameters with shanks made from 17-4 stainless steel, 300 series stainless steel, or 4130 alloy steel. Weld-in style pull pins are also offered (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
variety of lengths and diameters with shanks made from 17-4 stainless steel, 300 series stainless steel, or 4130 alloy steel. Weld-in style pull pins are also offered. These pins allow a user to quickly retract and engage the plunger for locating, fastening, and quick change operations (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc.
Conduct Research Top
-
Case Study - Quick Release Pin Improves Indoor Grills
Kenyon Grills needed a solution to quickly remove/re-attach grill lids. The solution had to be easy to clean, rust resistant, heat resistant, low-profile and a single-piece design with no components to get lost. Pivot Point delivered with a fully stainless steel quick-release detent pin.
More Information Top
-
Roloff / Matek machine elements
Image 17-7 chains in particular execution. a) hinge video tape chain according to DIN 8153, b) dismountable articulated chain of wrought iron, c) steel bolt chain .
-
Building construction - of the principle to detail
+: allowably - are inadmissible steel pins of hollow rivets inadmissible in the outer region.
-
Frick / Knöll building construction lesson 2
Become flaps in the blend frames and the door leaf mortised and locked from the outside with screws or steel pins .
-
Roloff / Matek machine elements
By the manufacturer firms, so, e.g., the hinge video tape chain for belt conveyors after DIN 8153 and as transport and adjusting chains the dismountable articulated chain and with higher load capacity the steel bolt chain was developed special chains for…
-
Wood construction
…for γM (= 1,3 in comparison with 1,1 by shear) can be explained by different failure causes: while the load capacity of a nail is limited to shear through reaching of flowing moments in the steel pin , is the wood responsible…
-
Calculation of concrete beam with lateral gain through steel shapes
The compound and force transmission between concrete beam and steel carrier passes punktweise through steel bolts or threaded rods or steel dowels.
-
Frick / Knöll building construction lesson 1
Connection with beam shoe Nagelung with galvanized steel pins .
-
Wear of metallic materials
Image 7.44: grooves in the erosion zone the narrowing gap in the joint of a randschichtgehärteten round steel bolt of a chain; conveying good hematite; cutout a of image 7.48 and cf. the image 7.53 .
-
Finite elements models of the statics and strength lesson
Steel journal : A33, A37, A43, A47 .
-
Glass As support structure
A plate holder (head holder) consists of two clamping plates until 70 millimeters diameter that over a steel bolt on the Glaso- .
Indicates content that may require registration and/or purchase.