-
Supplier: Portescap
Description: 39STH27 Standard Hybrid Stepper Motor 39STH27D The 39STH27 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Thanks to higher torque density design, it would advantagously replace an Hybrid stepper Nema 17 in new generation design, helping design to reduce
- Static / Holding Torque: 19.823008849557514 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.00022656 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: 39STH34 Standard Hybrid Stepper Motor 39STH34D The 39STH34 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. Thanks to higher torque density design, it would advantagously replace an Hybrid stepper Nema 17 in new generation design, helping design to reduce
- Static / Holding Torque: 35.39823008849556 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.00031152 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Supplier: Portescap
Description: 86STH118 Standard Hybrid Stepper Motor 86STH118D The 86STH118 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a very popular and cost-effective motor for automation solution requiring high torque and high reliability. Product Highlights Mini
- Static / Holding Torque: 1,203.539823008849 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.04956 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
-
Supplier: Portescap
Description: 86STH66 Standard Hybrid Stepper Motor 86STH66D The 86STH66 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. It's a very popular and cost-effective motor for automation solution requiring high torque and high reliability. Product Highlights Mini
- Static / Holding Torque: 396.46017699115026 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.02124 oz-in-sec²
- Operating Temperature: -4 to 122 F
-
Description: JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of
- Other DC Voltage: 24 VDC
- Current per Phase: 0.3 to 1 amps
- Number of Leads: 4 to 6 #
- Static / Holding Torque: 0.9911504424778752 to 28.31858407079648 In-oz
-
Supplier: Sinotech
Description: Step Angle ----------------------------------------- 1.8 deg Ambient Temperature ----------------- -25 to +40 deg C Temperature Rise --------------------------------------- 85K Insulation Resistance -----------500VDC 100Mohm Min Insulation Class ------------------------------------------- B
- Other DC Voltage: 9.6 VDC
- Static / Holding Torque: 13.876106194690273 In-oz
- Step Angle: 1.8 degrees
- Continuous Current: 0.48 amps
-
Supplier: Changzhou Fulling Motor Co., Ltd
Description: By increasing the number of phases, the step angle gets smaller and the vibrations decrease. The 3-phase stepping motor offers a middle course between the 2-phase stepping motor (standard) and the 5-phase stepping motor with its very small step angle and very low vibrations. 3
- Other DC Voltage: 2.88 VDC
- Current per Phase: 2.4 amps
- Number of Leads: 3 #
- Static / Holding Torque: 28.318584070796458 In-oz
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Hybrid stepper motor is a kind of stepper motor which combines the advantages of permanent magnet type and reactive type. It is divided into two phases, three phases and five phases, two phases step Angle is generally 1.8 degrees.2 phases 1.8° hybrid stepper
- Other DC Voltage: 28 VDC
- Number of Leads: 4 to 6 #
- Static / Holding Torque: 28 In-oz
- Step Angle: 1.8 degrees
-
Supplier: DigiKey
Description: 3-PHASE STEPPER MOTOR - 4.8 NM -
- Other DC Voltage: 34 to 48 VDC
- Static / Holding Torque: 679.82 In-oz
- Step Angle: 1.8 degrees
- Operating Temperature: -13 to 104 F
-
Supplier: RS Components, Ltd.
Description: RS PRO 39SH34-0604A.000 Stepper Motor
- Static / Holding Torque: 29.73451327433628 In-oz
- Step Angle: 1.8 degrees
- Shaft Size: 0.1968505 inch
- Units: Metric
-
Supplier: Radwell International
Description: STEPPING MOTOR 3.9AMP 1.3VDC. FREE 2 YEAR RADWELL WARRANTY
-
Description: Low Noise; High Precision; Long Life.
- Static / Holding Torque: 65.13274336283183 In-oz
- Continuous Current: 1.5 amps
- Rotor Inertia: 0.00058056 oz-in-sec²
- Housing Length: 1.68110327 inch
-
Description: PST.39HB3008-001 Stepper motor
- Step Angle: 1.8 degrees
- Continuous Current: 1.1 amps
- Rotor Inertia: 0.00058056 oz-in-sec²
- Housing Length: 1.70078832 inch
-
Supplier: Anaheim Automation, Inc.
Description: 4-phase, offer 200 steps/rev (full step), half-step & micro-step operation
- Other DC Voltage: 4.7 VDC
- Current per Phase: 1.8 amps
- Static / Holding Torque: 100 In-oz
- Step Angle: 1.8 degrees
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers,
- Supply Voltage (DC): 52 volts
- Operating Temperature: -40 C
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Feature] FMDT220A48NOM is based on the DSP control and inverter technology combined with a new generation of digital stepper motor drives. Adaptive current below 4.8 A, flange size in 60-110 – mm between the various types of three-phase hybrid stepping motor. Drive
-
Supplier: Sanyo Denki America, Inc.
Description: 5-phase stepping motor, 39mm square, 0.36°/step.
- Other DC Voltage: 24 VDC
- Current per Phase: 0.75 amps
- Static / Holding Torque: 15.29203539823008 In-oz
- Step Angle: 0.36 degrees
-
Supplier: Kollmorgen Corporation
Description: The explosion-proof MX Series provides hazardous-duty stepper motors suitable for use in Class 1, Division 1, Group D locations. They are available in NEMA 34 and 42 frame sizes (90 and 110 mm), and provide minimum holding torques from 1.27 to 9.82 N-m (180 to 1390 oz-in). Features
- Current per Phase: 1.1 to 7 amps
- Number of Leads: 4 to 8 #
- Static / Holding Torque: 180 to 1,390 In-oz
- Step Angle: 1.8 degrees
-
Supplier: H2W Technologies
Description: Dual Axis linear stepper motor is a complete positioning stage with the motor, the bearings and the positioning system all built into one compact package. Integrating a linear encoder with the stepper motor provides a closed loop system. Advantages: Low profile and
- Linear Motor Type: Linear Stepping Design
-
Supplier: Utmel Electronic Limited
Description: IC STEPPER MOTOR DRV SPI S/D
- Continuous Output Current: 20 amps
- Supply Voltage (DC): 8 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Newark, An Avnet Company
Description: IC, STEPPER MOTOR CONTROLLER, SMD; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:10mA; Output Voltage:3.9V; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.75V; Supply Voltage Max:7V; Operating RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MOTOR, STEPPER GEAR, 2-PH, 10.7R, 0.59A; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:Bipolar; Step Angle:7.5°; Torque Max:1.39N-m; Current Rating:590mA; Voltage Rating Max:-; No. of Wires:4; External Length:45.5mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR W/ ENCODER, 2-CH, 0.39NM; Coil Type:Bipolar; Torque Max:-; Current Rating:1.7A; No. of Phases:Two Phase; Resistance:1.3ohm; Inductance:3.4mH; Inertia:0.056kg-cm2; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR W/ ENCODER, 3-CH, 0.39NM; Coil Type:Bipolar; Torque Max:-; Current Rating:1.7A; No. of Phases:Two Phase; Resistance:1.3ohm; Inductance:3.4mH; Inertia:0.056kg-cm2; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
-
Supplier: Moons' Electric Co. Ltd.
Description: ● NEMA34(86mm) 1.8°2-Phase Hybrid Stepper Motor with 1000 line incremental encoder ● Suitable for the factory automation industry ● Excellent performance with SR/ST stepper drivers ● Connection cable needs to be purchased separately
- Static / Holding Torque: 523.8938053097345 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.015576 oz-in-sec²
- Shaft Size: 0.5511814 inch
-
Supplier: ROHM Semiconductor GmbH
Description: BD63520AEFV is stepper motor drivers of 1/16 micro step (sixteenth step) drive. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply rated voltage of 36V and rated output current (DC) of 2.0A. The input interface is CLK-IN
- Peak Output Current: 2 amps
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD63525AEFV series are stepping motor drivers of 1/16 micro step (Sixteenth step) drive. As for its basic function, it is a low power consumption bipolar PWM constant current-drive driver with power supply rated voltage of 36V and rated output current (DC) of 2.5A. The input interface is
- Peak Output Current: 2.5 amps
- Supply Voltage: 36 volts
- Operating Temperature: -25 to 85 C
- Number of Outputs: 1
Find Suppliers by Category Top
Featured Products Top
-
Electronic Expansion Valve Electronic expansion valves (EEVs) are crucial in HVAC systems, precisely regulating the flow of refrigerant into the evaporator. Stepper motors, especially can stack steppers, play a key role in this process by accurately controlling the (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
. Power Motor 39 Series stepper motors are designed for applications requiring compact size, precise control, and dependable operation. With 1.8° step angle, multiple torque options, and low-noise performance, these motors provide reliable motion solutions for stage lighting (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
. This 28-series stepper motor is engineered for reliable precision control. • High positioning precision supports accurate motion (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
N·cm, these motors support accurate positioning and repeatable movement. With flexible electrical configurations, multiple winding options, and OEM customization capabilities, 3X Motion provides stepper motor solutions for automation equipment, CNC systems, 3D printers (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Modern precision equipment requires accurate positioning, stable torque output, and compact motor designs to achieve reliable motion control while minimizing installation space. Applications such as 3D printers, CNC equipment, medical devices, printers (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Precision equipment often requires compact motors that can deliver accurate incremental motion, stable holding torque, and flexible electrical configurations within limited installation space. 3X Motion’s 35mm Hybrid Stepper Motor Series is designed for precise positioning and (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
curves are available on the Power Motor product page. Visit power-motor.com for complete details. Manufacturing Capability Shenzhen Power Motor Industrial Co., Limited has been delivering high-quality electric motors since 2001, with over 20 years of R&D expertise in (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
, and stable torque output without compromising accuracy. The 3X Motion 20HSD Series hybrid stepper motors feature a compact 20 mm-class design with a standard 1.8° step angle, providing accurate positioning and smooth motion control for space-constrained applications (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
As automation equipment and precision motion systems continue to demand higher positioning accuracy and compact integration, stepper motors must provide stable torque, fast response, and reliable performance within limited installation space. The 20HSD series hybrid stepper motors combine (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
1903-001; nominal voltage 2.24 V; two phases Published step angle: 11.25°; reduction ratio: 1:66.88; full-step drive Published thrust: at least 100 N; maximum travel: 7.7 mm Custom Configuration Power Motor offers custom motor design. The (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd.