-
Supplier: Define Instruments
Description: directly, and features a built in 2x 8-digit LCD display for simple operator interface. It includes advanced batching features and is ideal for filling and emptying applications. At a glance: 4-wire or 6-wire strain gauge, 1-5mV/V Signal conditioning Dual relay outputs Optional
- Accuracy: 0.0005 % FS
- Outputs: Current Output, Relay Output, Voltage Output
- Form Factor: DIN Rail
- User Interface: Front Panel and Display
-
Supplier: S. Himmelstein & Company
Description: Summary Dual channel dc strain gage signal conditioning instrument and display for directly wired torque, flow, pressure and head transducers. 6 full digit engineering unit display 7,800 samples/sec/channel 1 to 4.5 mV/V and high noise immunity NIST Traceable mV/V calibration
- Analog Input Channels: 2 #
- Accuracy: 0.01 % FS
- Operating Temperature: 41 to 122 F
- User Interface: Front Panel and Display
-
Supplier: OMEGA Engineering, Inc.
Description: The DMD4059 accepts an input from full Wheatstone strain bridge sensors, pressure transducers or load cells. It provides filtering, amplifies, and converts the millivolt input signal into the selected dc voltage or current output that is linear to the input. The 3-way 1200V isolation
- Analog Input Channels: 4 #
- Maximum Output: 10 volts
- Input Impedance: 0.2 Mohms
- Common Mode Rejection Ratio: 100 dB
-
-
Supplier: S. Himmelstein & Company
Description: Summary Single channel universal strain gage signal conditioning instrument and display for load cells, scales, pressure sensors, accelerometers, reaction, slip ring and rotary transformer torquemeters. 6 full digit engineering unit display 7,800 samples/sec/channel 0.5 to 5.0 mV/V and
- Analog Input Channels: 2 #
- Accuracy: 0.02 % FS
- Operating Temperature: 41 to 122 F
- User Interface: Front Panel and Display
-
Supplier: Sensor Developments, Inc.
Description: Model 90131 Bridge sensor is a self contained, AC powered, signal conditioning module for bridge type sensors. It contains a precision differential instrumentation amplifier with filtered output and a highly regulated low noise, adjustable output bridge excitation source. The unit is
- Gain Range: 40 to 250 #
- Operating Temperature: 32 to 158 F
- Type: Bessel
- Inputs: Strain Gauge / Bridge Input
-
Supplier: Dataforth Corporation
Description: Each DSCA38 strain gage input module provides a single channel of strain gage input which is filtered, isolated, amplified, and converted to a high-level voltage output. Signal filtering is accomplished with a five-pole filter which is optimized for step response. An
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Bandwidth: 0.003 kHz
- Common Mode Rejection Ratio: 100 dB
-
Supplier: Radwell International
Description: STRAIN GAUGE SIGNAL CONDITIONER, DIN RAIL MOUNT, 4-20MA OUTPUT,10 VDC BRIDGE EXCITATION, SWITCH ACTIVATED SHUNT, 12-28 VDC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Quarktwin Technology Ltd.
Description: STRAIN GAUGE SIGNAL CONDITIONER
- Operating Temperature: -13 to 167 F
- Features: Other
-
Supplier: OTEK Corporation
Description: OTEK's SCV is the basic signal conditioner. It accepts 5VDC power input (see section 4.0 on page 3), current requirements vary from few microamps to under 3.8mA depending on model. Their output is 0-1VDC into a >100K Ohm load. No adjustments are included. The module is 0.9 x 0.9 x
- Operating Temperature: -4 to 140 F
- Features: AC Current Input, AC Voltage Input, DC Voltage Input, Frequency Input
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: OMEGA Engineering, Inc.
Description: The OM5 series modular signal conditioners provide a low cost, high performance method of inter-connecting real-world analog signals with data acquisition, monitoring or control systems. They are designed to interface directly to analog inputs such as thermocouples, RTDs,
- Operating Temperature: -40 to 185 F
- Temperature Measurement Range: -148 to 3,272 F
- Features: 2-Wire, 3-Wire, 4-Wire, B, DC Current Input, DC Voltage Input, E, Frequency Input, J, K, Other, R, S, T, Temperature Signal Conditioners
- Inputs: RTD Input, Strain Gauge / Bridge Input, Thermocouple Input
-
Supplier: OMEGA Engineering, Inc.
Description: The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10
- Features: Current Loop Converter
- Outputs: Current Output, Voltage Output
- Form Factor: DIN Rail
- User Interface: None
-
Supplier: OMEGA Engineering, Inc.
Description: The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0 to 10
- Temperature Measurement Range: 32 to 3,092 F
- Features: 100Ω, 2-Wire, 3-Wire, AC Current Input, AC Voltage Input, Current Loop Converter, Current-to-Voltage Converter, DC Current Input, DC Voltage Input, E, Frequency Input, Frequency-to-Voltage Converter, J, K, Platinum, R, S, T, Temperature Signal Conditioners, Voltage Converter / Inverter
- Outputs: Current Output, Voltage Output
- Form Factor: DIN Rail
-
Supplier: OTEK Corporation
Description: The SCX is a loop powered signal conditioner. It supplies 5VDC at <3.5mA to the listed (SCV Series) signal conditioners (Digits 4 & 5) without affecting the 4-20mA accuracy. As a stand alone, the SCX accepts a 0-1VDC or 0-1mADC signal.
- Operating Temperature: -4 to 140 F
- Features: AC Current Input, AC Voltage Input, DC Voltage Input, Frequency Input
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: Microstar Laboratories, Inc.
Description: The MSXB 066 Signal Conditioning Expansion Board provides analog signal conditioning for strain gauges, load cells, RTDs, potentiometers, and other resistive sensors. MSXB 066 provides a flexible interface for quarter-bridge, half-bridge, and full-bridge sensors, with two
-
Supplier: Gefran
Description: The DU4D monitor is an industrial amplifier and monitor for strain gauges and strain gauge sensors. There are external and internal (automatic) reset functions integrated. For tie bar measurements the diameter can be entered to receive directly readings in kN or tons.
- Bandwidth: 0.005 kHz
- Input Impedance: 0.001 Mohms
- Operating Temperature: 32 to 149 F
- Signal Conditioning: Bridge Conditioner
-
Supplier: Stellar Technology
Description: The APD4059 accepts an input from one to four strain gages, bridge type sensors, load cells, or pressure transducers. It filters, amplifies, and converts the resulting millivolt signal into the selected DC voltage or current output that is linearly related to the input. The full 3 way
- Operating Temperature: 14 to 140 F
- Outputs: Current Output, Voltage Output
- Features: DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Gefran
Description: The CIR voltage or current amplifiers have been designed to enable the user to adapt non-amplified strain gauge transducers (load cells, pressure transducers) to acquisition systems, PLC, instrumentation with high level inputs. The availability of the output in voltage or current
- Input Impedance: 0.0007 Mohms
- Output Impedance: 10,000 ohms
- Operating Temperature: 32 to 158 F
- Signal Conditioning: Bridge Conditioner
-
Supplier: OTEK Corporation
Description: The SCT has an integral 5-28VDC / DC to DC converter. The 4-20mA transmitter accepts 0-1 VDC full scale signal from your sensor convert it to a 4-20mA process signal. The unit is ideal for logic power 5V systems where 24V is not available. Its high efficiency DC-DC converter requires ~
- Operating Temperature: -4 to 140 F
- Features: AC Current Input, AC Voltage Input, DC Voltage Input, Frequency Input, Voltage-to-Frequency Converter
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: Gefran
Description: The DU4USB monitor is an industrial amplifier and monitor for strain gauges and strain gauge sensors. There are external (over USB) reset functions integrated. For tie bar measurements the diameter can be entered to receive directly readings in kN or tons. Application:
- Outputs: Current Output, Voltage Output
- Application: General Lab and Industrial
- Inputs: Strain Gauge / Bridge Input
-
Supplier: Elsys AG
Description: The Strain Gauge Amplifier SGA-2 is designed as a differential front-end amplifier to connect full, half or ¼ bridge strain gauges with internal bridge completion. While the SGA-2 is matched to connect to an Elsys highprecision Transient Recorder it is also suitable for
- Analog Input Channels: 2 #
- Gain Range: 1 to 100 #
- Bandwidth: 1,500 kHz
- Input Impedance: 1 Mohms
-
Supplier: Hottinger Brüel & Kjær A/S
Description: ClipX Single-channel DC and carrier frequency Signal conditioner for strain gage full and half bridges as well as piezoresistive and potentiometric transducers, PT100 and +/- 10V and +/-20mA, 4-20mA standard signals (switchable) TEDS channel parametrization via 0 and
- Features: Other, Other Input
-
Supplier: DigiKey
Description: Strain Gauge Input Module
- Operating Temperature: 14 to 158 F
- Outputs: Current Output, Voltage Output
-
Supplier: Microstar Laboratories, Inc.
Description: The MSXB 067 Signal Conditioning Expansion Board provides analog signal conditioning for strain gauges, load cells, RTDs, potentiometers, and other resistive sensors. MSXB 067 provides a flexible interface for quarter-bridge, half-bridge, and full-bridge sensors, with two
-
Supplier: PCB Piezotronics, Inc.
Description: DIN rail mount strain gage signal conditioner, +/- 10 V & 4 to 20 mA outputs, calibrated in current, 10 VDC bridge excitation voltage, switch activated shunt, 12 to 28 VDC operation,
-
Supplier: PCB Piezotronics, Inc.
Description: DIN rail mount strain gage signal conditioner, +/- 10 V & 4 to 20 mA outputs, calibrated in voltage, 10 VDC bridge excitation voltage, switch activated shunt, 12 to 28 VDC operation
- Operating Temperature: 32 to 158 F
-
Supplier: RDP Electrosense
Description: Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and
- Operating Temperature: 32 to 140 F
- Features: AC Voltage Input, Other Output
- Outputs: Frequency Output
- Form Factor: Modular Bay / Slot System
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Model 5804 Military-Grade Strain Gage Amplifier is designed to amplify signals from Columbia's DT and DTD Series Full-Bridge Strain Sensors. The system will provide both strain and temperature outputs. The strain output incorporates a
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 185 F
- Application: Aerospace / Military, General Lab and Industrial
- Features: Charge Amplifiers/Converters, DC Current Input
-
Supplier: SensorsONE, Ltd.
Description: The TM strain silicon gauge pressure transducer has an all stainless steel 316L construction making it suitable for a wide range of media types. The silicon chip has implanted semiconductor strain gauges which offer a high mV/V sensitivity which improves
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Electro Standards Laboratories
Description: The CellMite® board with auto identifying display is an embedded digital signal conditioner that connects directly to a strain gage transducer and simultaneously generates a serial output for direct connection to a PC, a scalable +/-10V analog output for interface to data
- Analog Input Channels: 1 #
- Resolution: 24 bits
- Features: Analog-to-Digital Converter, Application Software Included, Other
- User Interface: Computer Programmable
-
Supplier: Electro Standards Laboratories
Description: Model 4329 connects directly to a standard strain gage, load cell, extensometer, or pressure transducer. Wireless communication to 1500 feet. Wireless network with up to 8 CellMites®, no cables needed. Simplified distributed process measurements. Wireless transmission to Model 4329M Master
- Analog Input Channels: 1 #
- Resolution: 24 bits
- Features: Analog-to-Digital Converter, Application Software Included, Input Module, Other, RS232/422/485
- User Interface: Computer Programmable
-
Supplier: Status Instruments, Inc.
Description: INTRODUCTION The SEM1600B is a “smart” powered bridge amplifier for use with strain gauges or load cell signals. The product has a built-in capability to scale the input signal to a process value while the output stage offers voltage, bipolar voltage or active / passive
- Operating Temperature: -22 to 158 F
- Signal Conditioning: Bridge Conditioner, Signal Isolator
- User Interface: Computer Programmable, None
- Outputs: Current Output, Voltage Output
-
Supplier: Hottinger Brüel & Kjær A/S
Description: ClipX Single-channel DC and carrier frequency Signal conditioner for strain gage full and half bridges as well as piezoresistive and potentiometric transducers, PT100 and +/- 10V and +/-20mA, 4-20mA standard signals (switchable) TEDS channel parametrization via 0 and
- Features: Other, Other Input
-
Supplier: Hottinger Brüel & Kjær A/S
Description: ClipX Single-channel DC and carrier frequency Signal conditioner for strain gage full and half bridges as well as piezoresistive and potentiometric transducers, PT100 and +/- 10V and +/-20mA, 4-20mA standard signals (switchable) TEDS channel parametrization via 0 and
- Features: Other, Other Input
Find Suppliers by Category Top
Featured Products Top
-
S7MZ 115/230V ac powered strain gauge transducer amplifier. Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. These (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
S7DC dc powered strain gauge transducer amplifier. Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. These amplifiers are (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
and control systems Compatible with strain gauges, ceramic piezoresistive, and diffused silicon sensors for force, torque, displacement, pressure, and liquid (read more)
Browse Signal Conditioners Datasheets for XJCSENSOR Technology Co., Ltd. -
range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge sensors available from any manufacturer. Modular 600 signal conditioning allows the customer to select the type and quantity of input cards required for the application from a number (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge sensors available from any manufacturer. Modular 600 signal conditioning allows the customer to select the type and quantity of input cards required for the application from a number (read more)
Browse LVDT and RVDT Signal Conditioners Datasheets for RDP Electrosense -
gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT and strain gauge sensors available from any manufacturer. Modular 600 signal conditioning allows the customer to select the type and quantity of input cards required for the application from a number of (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
Robust Signal Conditioning for Strain Gages – DIN Rail Mountable Enhance the precision and reliability of your strain measurement systems with this DIN rail-mountable, fully isolated amplifier—engineered specifically for strain (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
Dataforth can utilize a large portfolio of over 1000 different signal conditioning modules addressing a wide range of functions such as but not limited to Accelerometer (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
How it Works - Strain Gauge Load Cell A strain gauge is a long length of conductor arranged in a zigzag pattern on a membrane. When it is stretched, its resistance increases. Strain gauges are mounted in the same direction (read more)
Browse Load Cells Datasheets for RDP Electrosense
More Information Top
-
Strain Gage Signal Conditioner
Strain Gage Signal Conditioners - aka Strain Gauge Signal Conditioners .
-
Signal Conditioner
• Strain Gage Signal Conditioners .
-
Conditioner
• Strain Gage Signal Conditioners .
-
http://trs-new.jpl.nasa.gov/dspace/bitstream/2014/33780/1/94-0509.pdf
Circuit Diagram of a Typical Strain Gage Signal Conditioner ---------------- 95 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/80027/43325217-MIT.pdf?sequence=2
Figure A2-11 Strain gage signal conditioners .
-
Signal / Highland Technology, Inc.
• Strain Gage Signal Conditioners .
-
ETS-1 control point general indoctrination course. Volume II
Both the schematic diagram and the conceptual circuit for the four active arm strain gage signal con- ditioner configurations are shown in Figure XIII-5, The transducer used with this configuration include strain gage type pressure transducers, strain gage t3rpe accelerometers, and …
-
ISA FUND TST MEAS INSTA - Fundamentals of Test Measurement Instrumentation
For example, a strain gauge signal conditioner can be used with a strain gauge pressure transducer, a strain gauge load cell, or with strain gauges used to determine stresses in materials.
-
Design of Wireless Autonomous Datalogger IC’s
The output voltage V of each bridge is amplified by a strain gauge signal condi- tioner (Analog Devices, 1B31), followed by an isolation buffer amplifier (Burr-Brown, ISO106).
-
Miniature C-Shaped Transducers for Chordae Tendineae Force Measurements
The nominal resistance of the strain gauges in comparison to the internal resistors of the strain gauge sig- nal conditioner was less important, since the two strain gauges and the two resistors were balanced pairwise in the half-bridge circuit.
Indicates content that may require registration and/or purchase.