-
Supplier: TE Connectivity
Description: Repeatability (PCTFS) : .02 Product Type Features Position Sensor Product Type : Instrument Grade Potentiometer, Industrial String Potentiometer Usage Conditions Accuracy (PCTFS) : ±.1 Operating Temperature Range : -40 - 90 DEGC [-40 - 194 DEGF ]
- Operating Temperature: -40 to 194 F
-
Supplier: PMC Engineering LLC
Description: The KWP Series of wire potentiometers are designed to withstand the demanding motorsport and automotive environment. These linear sensors use a retractable stainless steel wire and offer high linearity and reliability. Typical applications include: Pedal Movement - Steering Angle -
- Measurement Range: 2 to 50 inch
- Linearity: 0.25 to 0.5 ±% Full Scale
- Operating Temperature: -5 to 180 F
- Features: DC Powered, Potentiometer
-
Supplier: Richardson RFPD
Description: Compact String Pot Incremental The SP2 String Pot from Celesco is a compact, economical and water resistant device that utilizes a flexible cable, a spring loaded spool and a potentiometer to detect and measure linear position. The SP2 is identical to the SP1 except for
-
-
Supplier: Micro-Epsilon Group
Description: MPM draw-wire sensors combine miniaturized components and high-resolution precision hybrid potentiometers. They are preferably used in applications characterized by fast movements, short distances and confined spaces.
- Measurement Range: 5.905515 inch
- Operating Temperature: -4 to 176 F
- Features: Potentiometer
- Sensor Technology: String Potentiometer
-
Supplier: Sensata Technologies
Description: CDB Potentiometer draw-wire sensor offer a simple and cost effective solution to measure linear movement.
- Operating Temperature: 14 to 248 F
- Sensor Technology: String Potentiometer
-
Supplier: BEI Sensors
Description: also known in the industry as cable-extension transducers, string potentiometers, draw wire sensors, draw wire transducers, yo yo pots, linear position string pots, string encoders. The sturdy measuring cable (also referred to as the string or wire)
- Measurement Range: 125 inch
- Operating Temperature: 32 to 158 F
- Features: Optical Encoder
- Sensor Technology: String Potentiometer
-
Supplier: Sensata Technologies
Description: Body and cover - aluminum (RohS) Measuring cable – Stainless steel
- Measurement Range: 78.7402 inch
- Operating Temperature: -4 to 176 F
- Sensor Technology: Linear Potentiometer, String Potentiometer
-
Supplier: Sensata Technologies
Description: Body and cover - aluminum (RohS) Measuring cable – Stainless steel
- Measurement Range: 118.1103 inch
- Operating Temperature: -4 to 176 F
- Sensor Technology: Linear Potentiometer, String Potentiometer
-
Supplier: BEI IDEACOD SAS
Description: IDEACOD, the leader of the rotary sensor, offers also solutions with linear sensor. The sensor with cable does not need precise linear guidance. It is especially adapted to severe industrial environment : iron and steel industry, metallurgy, industry of wood (sawmills,
- Sensor Technology: String Potentiometer
-
Supplier: DigiKey
Description: Resistive Sensor Linear Position String Potentiometer Connector
- Operating Temperature: -40 to 158 F
-
Supplier: Hymark/Kentucky Gauge
Description: Robust and space saving construction Integrated potentiometer Measuring length up to 2000 mm
- Measurement Range: 78.7402 inch
- Operating Temperature: -13 to 185 F
- Output: Current, Voltage
- Body Shape: Cylindrical
-
Supplier: Sensata Technologies
Description: Body and cover - aluminum (RohS) Measuring cable – Stainless steel
- Measurement Range: 98.42525 inch
- Operating Temperature: -4 to 176 F
- Sensor Technology: String Potentiometer
-
Supplier: BEI Sensors
Description: IDEACOD, the leader of the rotary sensor, offers also solutions with linear sensor. The sensor with cable does not need precise linear guidance. It is especially adapted to severe industrial environment : iron and steel industry, metallurgy, industry of wood (sawmills,
- Measurement Range: 0 to 47.24412 inch
- Sensor Technology: Linear Encoder
-
Supplier: SICK
Description: Wire draw encoders consist of a wire draw mechanism and an encoder. The rotation of the drum, which is proportional to the length being measured, is recorded and output by an encoder. This facilitates positioning on linear measuring paths. SICK's wire draw encoders support a large selection of
- Measurement Range: 49.212625 to 1,968.505 inch
- Sensor Technology: Linear Encoder, String Potentiometer
-
Supplier: B&Plus USA, Inc.
Description: MLS-12 Series Square Wave/ Incremental Encoder Smallest in the series: Outside dimensions 23 x 24 x 25 (H) Stroke: 250mm Resolution: Selection from among 1, 0.2, 0.1, and 0.04 mm Lightweight: 60g
- Measurement Range: 9.842525 inch
- Operating Temperature: 32 to 122 F
- Output: Current, Voltage
- Body Shape: Cylindrical
-
Supplier: B&Plus USA, Inc.
Description: MLS-50 Series Wire-Type Linear Scale Encoder
- Measurement Range: 78.7402 to 157.4804 inch
- Operating Temperature: 32 to 122 F
- Output: Current, Voltage
- Body Shape: Cylindrical
-
Supplier: B&Plus USA, Inc.
Description: MLA Series Absolute Linear Scale Encoder
- Measurement Range: 7.87402 to 157.4804 inch
- Operating Temperature: 32 to 140 F
- Features: Absolute, Binary, DC Powered, Gray
- Output: Current, Voltage
-
Supplier: SAE International
Description: only static tire load data, GPS satellite data, string-potentiometers and accelerometer measurements, a robust measurement system can be constructed. The goal is to use near real-time processing of truck sensor data so that dynamic truck loads are available; when combined with
-
Supplier: SAE International
Description: vehicles NHTSA has tested to date. The vehicles were instrumented with accelerometers and angular rate sensors to measure the vehicle kinematics and dynamics. The vehicles were also instrumented at the A- and B-pillars with strain gages, accelerometers, and string potentiometers
Find Suppliers by Category Top
Featured Products Top
-
Precision Control with the Push of a Button LS1 Series with analog interface The LS1 Series of position sensors lets you program start– and end–points, slope and (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Position sensors with signal processor TE1 Series of linear position sensors have stroke lengths up to 150 mm and feature integrated signal conditioning with current or voltage outputs. This feature lets you connect the sensor directly to the analog input of the controller (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Compact Hydraulic/Pneumatic Position Sensors Novotechnik U.S. introduces the TM1 Series of magnetostrictive linear hydraulic and pneumatic position sensors with compact housing. TM1 meets or exceeds 11 EMC standards (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
linear sensor detects the position of a cylinder used in an aseptic packaging machine. Used for sterile packaging in the pharmaceutical, food & beverage and chemical industries it enables accurate filling quantities. Positioned for Tough, Compact (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
HPS-LCB02 features ultra-high precision and 3-axis simultaneous correction at high frequency. The core of the laser cross-beam sensor’s (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
The HPS-TCP120/100 sensor series is a high -precision laser sensor used for robot calibrationin industrial settings. 1.The disc-type design of HPS-TCP120features a more stable structure,making it lesslikely to deform or be damaged duringabnormal collisions. 2.The open-type design of HPS (read more)
Browse Linear Position Sensors Datasheets for Hypersen Technologies Co., Ltd. -
High Accuracy Position Sensors Unaffected By Magnetic Fields Novotechnik, U.S. introduces the LS1 series of advanced inductive linear position sensors. Stroke lengths of these non-contact sensors are 25 mm to 200 mm. (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Position sensors with signal processor TE1 Series of linear position sensors measure 25 to 150 mm with integrated processor for robust voltage or current output signal. Can be used without calibration. Key Features (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
. Get Reliable Angle Control Without Contact The RSC 2800 rotary position sensor features non-contact technology, high accuracy and clearly defined specs for ultimate reliability and performance. As with all Novotechnik products, the specs tell the story (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
quickly, then once on-plane, creates wakes up to five feet high. This makes for great wakeboarding. Novotechnik’s RFC4800 magnetic position sensor measures the position of the PowerWedge II over a -10° to + 10° range that (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc.
More Information Top
-
ISA CNTRL VALVES - Control Valves
The lanyard position transducer ( string potentiometer ) is the best sensor for rotary motion valves.
-
Proving Ground Optimization and Damage Correlation with Customer Usage
For the purpose of these experiments, triaxial accelerometers were positioned on the front spindles and a string potentiometer displacement sensor was used to record the suspension travel on all four wheels.
-
Gravity‐independent Rock‐climbing Robot and a Sample Acquisition Tool with Microspine Grippers
String potentiometers mounted on the outer housing were considered for the angular position sensor .
-
Simulation Method for Dynamic Out-of-Position Crash Tests
This position could be measured by actuating a string potentiometer , by breaking a light curtain, by an occupant position sensor or by the occupant tracking system.
-
Cantilever Drainage Plows Under Experimental Conditions
These extra instrumentation data came from a programmable microcontroller that performed analog to digital conversions of the outputs from a dual-axis tilt sensor measuring the tubing boot … pitch; two 102 cm string potentiometers measuring grade cylinder position and hitch position or…
-
A displacement sensor for nonmetallic hydraulic cylinders
A less expensive cylinder position sensor , which additionally does not need gun drilling, is a rotary potentiometer with a string wrapped around the potentiometer rotor like a tape measure [9], [10].
-
Development and Evaluation of a Seismic Monitoring System for Building Interiors—Part II: Image Data Analysis and Results
Once the camera position is calculated, we can compare the vision-based tracking results for an object feature with the displacement data recorded from analog sensors ( string potentiometers in this case), which are located to monitor the same object.
-
DATA ACQUISITION ARCHITECTURE FOR CAR SIMULATORS: APPLICATION IN DRIVING ADAPTATIONS FOR DISABLED
There are three different kinds of sensors in the system: load cell to measure driver’s force on … mV for full-scale input; LVDT used to measure pedal position , presenting bipolar output ranging … to +3 V; and string potentiometer attached to steering wheel…
-
A Real-Time Data Acquisition System for a Car Simulator to Study Disabled People Driving
There are three different kind of sensors in the system: load cell in order to measure driver's … input; Linear Variable Differential Transformer (LVDT) used to measure pedal position , bipolar output ranging from −3V to +3V; and string potentiometer attached to steering-wheel…
-
Pro Arduino
…74 res/values/strings.xml, 75 res/xml/accessory_filter.xml, 74 src/ch5.example.proArduino/ CH5ExamplesActivity.java, 75 strings .xml, 72 Android .... HelloLibrarySketch.ino sketch, 241 “Hello World” programs, 239 position struct, 243 SimpleHello, New Tab option, 240 starter sketch … h, 253–254 DS1631 I2C main sketch, 257 DS1631 temperature sensors , 257 getTempC() and getTempF … 251 Wire function, 251 potentiometer , 238 preprocessing scans, 238…
Indicates content that may require registration and/or purchase.