-
Description: A high solids, low VOC, rust inhibitive alkyd primer which is free of heavy metals. It is easy to apply by spray, is fast drying and can be topcoated with alkyd and latex coatings. Recommended Usage For industrial and commercial application on steel to protect against atmospheric
- Wet / Applied Thickness: 0.004 to 0.006 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: Accuris
Description: Zinc chromate primers for structural steel
-
Description: 3M™ Scotch-Weld™ Structural Adhesive Primer EC-2174 is a primer for Scotch- Weld film adhesives. It is especially suggested for use with 3M™ Scotch-Weld™ Structural Adhesive Film AF 31.
- Substrate: Aluminum, Metal, Steel
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Other, Primer, Protective, Specialty / Other
- Chemistry: Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
- Form: Liquid
-
-
Description: A universal, heavy duty, rust inhibitive primer that combines many features of highly specialized primers into one product. It can be topcoated with epoxy, vinyl, chlorinated rubber, alkyd, acrylic, and urethane coatings as well as conventional oil and oleoresinous paints. This enables
- Wet / Applied Thickness: 0.003 to 0.006 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Description: Steel Spec™ EPOXY PRIMER is the industrial coatings market's first non-zinc containing, Class B-rated, polyamide epoxy coating for slip coefficient performance and bolted connections per ASTM and AISC specifications. Fast dry with fast handle time Corrosion resistant Meets Class B
- Wet / Applied Thickness: 0.006 to 0.009 inch
- Cure / Dry Temperature: 35 to 120 F
- Operating / Use Temperature: 35 to 250 F
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Other, Primer, Sprayable
-
Description: A high soilds, low VOC, lead and chromate-free, rust inhibitive primer used for shop priming structural steel in industrial environments. Recommended Usage Generally specified for bridges, skyscrapers, marine-exposed job sites, etc., which demand a high performance
- Wet / Applied Thickness: 0.003 to 0.004 inch
- Cure / Dry Temperature: 40 to 120 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: AMPP Resources
Description: You are purchasing a downloadable pdf of this Standard. This specification covers a one coat shop-applied primer for open web and long span steel joist and joist girders and for cold formed steel framing, and primary and secondary structural framing for metal buildings.
-
Supplier: FORREST Technical Coatings
Description: Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are
- Features: Base Coat, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Paint, Primer, Protective, Specialty / Other, Sprayable, Touch-Up
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid, Solvent Based, Water Based
- Industry: Machine Tools, OEM / Industrial, Process Equipment
-
Supplier: Sauereisen, Inc.
Description: Sauereisen VEPrime No. 550 is a vinyl ester primer to be used in conjunction with Sauereisen vinyl ester systems. The function of No. 550 is to promote a tenacious bond of Sauereisen vinyl ester topcoats to concrete and steel substrates. VEPrime is a packaged, pre-measured unit for use
- Coverage: 267 ft²
- Wet / Applied Thickness: 0.006 inch
- Cure / Dry Temperature: 70 F
- Operating / Use Temperature: 180 F
-
Supplier: Green Access & Fall Protection
Description: Our engineering team has over 150 years experience collectively and utilizes state-of-the-art CAD software. Materials • Carbon steel • Aluminum • Stainless steel Finishes • Hot-dipped galvanized • Red oxide primer • Gray enamel/ Safety Yellow • Custom finishes available
- Additional Services: Assembly Services, Design Assistance
- Arc / Resistance Welding: MIG (GMAW), Stick (SMAW)
- Features: North America
- Materials: Steel - Structural
-
Supplier: AMPP Resources
Description: You are purchasing a downloadable pdf of this Standard. This specification covers a two-component basic zinc chromate-vinyl butyral wash primer for structural steel surfaces prior to painting. It is intended that this coating be used primarily on clean steel free of rust
-
Supplier: Henkel Corporation - Industrial
Description: temperatures. It is suitable on substrates such as steel, aluminum, stainless steel, epoxy-coated metal, SMC and plastics. Excellent environmental resistance Excellent tolerance to off-ratio mixing Superior impact and peel strength Primer not required Non-sagging gaps filled to
- Viscosity: 45,000 cP
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Metal, Plastic
- Cure / Technology: Two Component System
-
Supplier: AMPP Resources
Description: You are purchasing a downloadable pdf of this Standard. This guide document provides the specifier and user with information regarding the use of pre-construction primers (PCPs) on structural steel in shipbuilding. It provides background on the reasons to use and retain PCPs,
-
Filler Alloys and Consumables - Gas-Shielded Wires, Carbon Steel, Flat and Horizontal -- S247415-K64Supplier: Hobart Brothers, an ITW Company
Description: Brand TRI-MARK® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Premier 70 is an E70T-1 electrode designed to weld through Nippe Ceramo type of primers resulting in a sound weld deposit. It's fluid puddle and excellent mechanical properties prove an ideal
- Diameter / Thickness: 0.052 inch
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Steel - Carbon
-
Supplier: ASTM International
Description: This specification establishes the minimum requirements for coated tubular picket ornamental fence systems fabricated from galvanized steel components. Steel material for tubular picket ornamental fence system structural components shall be galvanized by the hot-dip process,
-
Supplier: Omega Industrial Products
Description: are constructed from: A) Structural Steel Floor Plate with anti-skid surface B) Open steel grating – 19W4 Bar Grating 1 ¼” x 1/8” x 4” Cross Bars C) Steel pan to accommodate a concrete tread surface D) Grip Strut with anti–skid surface, galvanize Each stair shall have
-
Supplier: Omega Industrial Products
Description: are constructed from: A) Structural Steel Floor Plate with anti-skid surface B) Open steel grating – 19W4 Bar Grating 1 ¼” x 1/8” x 4” Cross Bars C) Steel pan to accommodate a concrete tread surface D) Grip Strut with anti–skid surface, galvanized Each stair shall have
-
Supplier: Omega Industrial Products
Description: meeting the requirement of ASTM A36. Stair treads are constructed from: A) Structural Steel Floor Plate with anti-skid surface B) Open steel grating – 19W4 Bar Grating 1 ¼” x 1/8” x 4” Cross Bars C) Steel pan to accommodate a concrete tread surface D) Grip Strut with
-
Supplier: Omega Industrial Products
Description: channels, meeting the requirement of ASTM A36. Stair treads are constructed from: A) Structural Steel Floor Plate with anti-skid surface B) Open steel grating – 19W4 Bar Grating 1 ¼” x 1/8” x 4” Cross Bars C) Steel pan to accommodate a concrete tread surface D) Grip Strut
-
Supplier: Techsil Limited
Description: Plexus™ MA830 is a two-part methacrylate adhesive designed for structural bonding metals without primers. In addition MA380 does a superb job of bonding thermoplastic and composite assemblies with little or no surface preparation. Combined at a 10:1 ratio, MA830 has a working time of 4
-
Supplier: Techsil Limited
Description: Plexus™ MA832 is a two-part methacrylate adhesive designed for structural bonding metals without primers. In addition MA382 does a superb job of bonding thermoplastic and composite assemblies with little or no surface preparation. Combined at a 10:1 ratio, MA832 has a working time of
-
Supplier: NEI Corporation
Description: NEI Corporation develops and manufactures coating formulations that inhibit corrosion of steel, aluminum and magnesium. We use our own barrier and self-healing technologies, enabled by nanoscale particles dispersed in organic (polymer) matrices, to create custom solutions for the demanding
- Industry: Aerospace, Appliances, Automotive, Building and Construction, Chemicals / Materials, Consumer, Environment, General Industrial, Government, Marine, Metals and Mining, Military / Law Enforcement, Petroleum / Oil & Gas, Utilities
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Corrosion Mitigation Capabilities: Cathodic Protection, Chemical Finish / Conversion, Corrosion Inhibitors, Corrosion Repair, Material Selection / Design Assistance
- Features: Coating / Painting, North America, Northeast US Only, United States Only
-
Supplier: ND Industries, Inc.
Description: Significantly speeds up the cure time of anaerobic threadlockers when assembling metal parts that are cold, have large gaps or deep threads. Primers are recommended when assembling metal parts with inactive surfaces such as stainless, galvanized steel and zinc. Used to improve
- Features: Other
- Type: Pretreatment / Conditioner, Solvent / Solvent-based, Surface Treatment
-
Supplier: Sauereisen, Inc.
Description: Membrane are two-fold. It not only protects concrete against chemical attack, but isolates masonry linings and monolithics from structural movement of the underlying substrate. The No. 47/85 system offers proven, long-term service in concrete tank and floor construction in the steel,
- Coverage: 100 ft²
- Wet / Applied Thickness: 0.25 inch
- Operating / Use Temperature: 210 F
- Features: Chemical / Oil Resistant, Coating, Other, Protective, Wear Resistant (Abrasion / Erosion)
-
Supplier: CSA Group
Description: plates, and FRP bars externally bonded as structural strengthening materials for structures (concrete, steel, wood, and masonry). 1.2 This Standard covers FRPs comprised of a) glass, carbon, or aramid fibres; and b) isophthalic polyester, vinylester, or epoxy resins. This Standard only
-
Supplier: Caterpillar Oil & Gas
Description: panels Lube System Oil pans Oil service side Oil level gauge Oil filters Lubricating oils Mounting System Structural steel base Engine support — front Engine support — rear Power Take-Offs Auxiliary drive Damper pulley Hydraulics gear pumps Protection System Mechanical shutoffs
- Horse Power: 800 to 1,225 HP
- Displacement: 32.126813212603906 liters
- Length: 76.1 inch
- Width: 57 inch
-
Supplier: FORREST Technical Coatings
Description: A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC
- Coverage: 275 to 738 ft²
- Wet / Applied Thickness: 0.00325 to 0.00575 inch
- Cure / Dry Temperature: 40 to 85 F
- Chemistry: Alkyd / Oil Based, Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
-
Supplier: FORREST Technical Coatings
Description: A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior
- Coverage: 250.00000000000003 to 609 ft²
- Wet / Applied Thickness: 0.003 to 0.008 inch
- Cure / Dry Temperature: 50 to 80 F
- Form: Aerosol, Liquid, Solvent Based
-
Supplier: FORREST Technical Coatings
Description: A low-VOC, low-HAPS phenolic modified alkyd primer with fast-drying, rust-inhibitive, non-lifting properties. Acceptable top coats include alkyd, acrylic, vinyl, epoxy, or urethane products. All products in this line are less than 3.5 VOC and low HAPS.
- Coverage: 175 to 529 ft²
- Wet / Applied Thickness: 0.0045 to 0.009 inch
- Cure / Dry Temperature: 40 to 85 F
- Features: Base Coat, Clear Coat / Top Coat, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Paint, Primer, Protective, Specialty / Other, Sprayable, Touch-Up
-
Supplier: Everlube Products
Description: Perma-Slik RP Primer is an air-cured primer which utilitizes an organo-metallic binder system. This coating has exceptional adhesion to a wide variety of substrates, such as glass, plastic, rubber, steel, aluminum, and wood. Generally, this coating will dry to the touch in less
- Coverage: 87.00000000000001 ft²
- Wet / Applied Thickness: 0.0002 to 0.001 inch
- Cure / Dry Temperature: 65 to 85 F
- Operating / Use Temperature: -325 to 1,200 F
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 35 to 75 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Primer, Waterproof / Water Repellant
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid
-
Supplier: Tnemec Company, Inc.
Description: No Description Provided
- Cure / Dry Temperature: 75 F
- Features: Brush / Roll-on, Coating, Exterior, Interior, Lacquer (Clear), Other, Primer, Protective, Waterproof / Water Repellant
- Substrate: Concrete / Masonry, Metal, Steel
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance tin-free antifouling with high level of cuprous oxide for long-life fouling protection
- Wet / Applied Thickness: 0.002 to 0.003 inch
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
- Features: Coating, Primer, Protective
- Industry: Marine, OEM / Industrial
-
Supplier: Rust-Oleum Corporation
Description: Modified silicone aluminum & colored finishes, high heat exposed surfaces
- Coverage: 370 to 640.0000000000001 ft²
- Wet / Applied Thickness: 0.0025 to 0.006 inch
- Cure / Dry Temperature: 70 to 80 F
- Operating / Use Temperature: 300 to 800 F
-
Supplier: Coatings For Industry, Inc.
Description: One package aromatic urethane, moisturecuring, primer/finish.
- Coverage: 400 ft²
- Wet / Applied Thickness: 0.004 to 0.007 inch
- Cure / Dry Temperature: 75 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Interior, Primer, Protective, Sprayable
Find Suppliers by Category Top
More Information Top
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Curing agent for structural steel primers , concrete coatings, coat- ings compliant with U.S. Naval Spec MIL-P-24441 .
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Curing agent for adhesives, high solids coatings, chem. resist. floor- ing, fiberglass reinforced plastics, structural steel primers and topcoats; commonly used to accelerate cycloaliphatic amines .
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Curing agent for adhesives, high solids coatings, chem. resist. flooring, fiberglass reinforced plastics, structural steel primers and top- coats; commonly used to accelerate cycloaliphatic amines .
-
Water Treatment Plant Design, Fifth Edition > STRUCTURAL DESIGN
The specified epoxy system must be compatible with the structural steel primer .
-
SLUDGE TREATMENT PROJECT COST COMPARISON BETWEEN HYDRAULIC LOADING AND SMALL CANISTER LOADING CONCEPTS
shop primer Structural steel member, 100-ton project.
Indicates content that may require registration and/or purchase.