-
Supplier: PMC Engineering LLC
Description: The EPS1005 Sensor is an electronically compensated pressure transmitter providing CANbus outputs in several common protocols. Available with pressure output only, or combination pressure and temperature. CANbus output 1 to 20,000 psi Absolute, Gauge or Sealed
- Working Pressure Range: 1 to 20,000 psi
- Accuracy: 0.1 to 0.25 ±% FS
- Operating Temperature: -40 to 255 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Stellar Technology
Description: The Series PT36XX subsea wellbore pressure and temperature transducer provides long-term reliable performance in harsh subsea oil and gas exploration environments. This subsea P/T transducer is designed for working pressure to 15,000 psi and seawater depths to
- Working Pressure Range: 0 to 15,000 psi
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Analog Voltage, RS232 / RS485
- Media: Gas, Liquid
-
Supplier: PMC Engineering LLC
Description: 0-5/0-10 VDC 1 to 20,000 psi Absolute, Gauge or Sealed Gauge available Rated to 12,000 FSW
- Working Pressure Range: 1 to 20,000 psi
- Accuracy: 0.1 to 0.25 ±% FS
- Operating Temperature: -40 to 255 F
- Measurement Type: Absolute, Gauge, Sealed
-
-
Supplier: Cygnus Instruments Limited
Description: Specifically designed for underwater remotely operated vehicles, Cygnus offers a dedicated ROV mountable thickness gauge, ROV MK5 UTG Kit (depth rated to 500 meters (1,640 ft)). This gauge is versatile and designed to measure metal thickness in the harshest subsea operating
- Features: Material Condition
- Instrument Technology: Ultrasonic
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 36" Dia., Seal Max 36" (914mm) Dia., Seal Min 31.5" (800mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 185 Lb (83.92 Kg)
- Working Pressure Range: 55 psi
- Display: Analog
- Type: Gauge
-
Supplier: RS Components, Ltd.
Description: Festo VAM-40-V1/0-R1/8-EN Pressure Gauge
- Vacuum Range: 0 torr
- Working Pressure Range: -14.50377 to 0 psi
- Type: Gauge, Vacuum
-
Supplier: Petersen Products Co.
Description: Description Manometer, Measures Water Columns from 1" to 16" (25-406 mm), Reads in Increments of 1/10" Sage Subcategory Number W910 Shipping Wt. 1 Lb (0.45 Kg)
- Display: Analog
- Type: Gauge
-
Supplier: Festo Corporation
Description: Designs based on DIN EN 837-1, with optional red-green range Pneumatic connection via R or G thread Double or single scale Display units bar, in Hg, psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: 14 to 140 F
- Working Pressure Range: -14.50377 to 0 psi
- Media: Gas
-
Supplier: HydraCheck Inc.
Description: Highest quality, liquid-filled gauges. Features a stainless steel case for protection in harsh environments. Intended for adverse service conditions where pulsating and vibration exists. Suitable for gaseous or liquid media that will not obstruct the pressure system. Features:
- Working Pressure Range: 8,702.21036143182 psi
- Pressure Connection Size: 0.25 inch
- Operating Temperature: -4 to 140 F
- Display: Analog
-
Supplier: Newport MKS
Description: The 946-US-NANANA-NA is a versatile half-rack vacuum gauge measurement and control system. It provides power and simultaneous readout for up to six different vacuum gauges and/or mass flow controllers, with options for controlling pressure.
- Features: Controller, Other
- Display: Digital
- Type: Gauge
-
Supplier: HydraCheck Inc.
Description: The glycerine-filled Quadrigage (Tetra Gauge) offers pressure readings from 0 to 6000 PSI via 3 pressure gauges. Low-pressure gauge range – 0 to 300 PSI. Medium-pressure gauge range – 0 to 1000 PSI. High-pressure gauge range – 0
- Working Pressure Range: 0 to 6,000 psi
- Dial Diameter: 15.5 inch
- Dial Size: 15.5 inch
- Display: Analog
-
Supplier: HydraCheck Inc.
Description: Our Digital Pressure Gauge Test Kit is intended to measure and display pressures in hydraulic systems. The digital gauge can display the current measured values, as well as minimum and maximum values, with an accuracy of 0,5 % of full scale. The Digital Pressure
- Operating Temperature: 14 to 122 F
- Accuracy: 0.5 ±% FS
- Display: Digital
- Type: Gauge
-
Supplier: Petersen Products Co.
Description: Comment 1 For Air, Nitrogen or Water Comment 2 Liquid Filled Connection Type 1/4" MNPT (Brass) Country of Origin USA Pressure 0-100 psi (0-6.89 bar), 0-700 kPa Sage Subcategory Number W311 Shipping Wt. 1 Lb (0.45 Kg)
- Working Pressure Range: 100 psi
- Display: Analog
- Features: Dual Scale
- Type: Gauge
-
Supplier: Newport MKS
Description: Three included mechanical relays can be used for process control like interlocking valves or pumps. The 974B QuadMag has been specifically designed for pressure measurement within a vacuum loadlock. It has the capability to replace multiple pressure measurement devices on a loadlock
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 29" Dia., Seal Max 29.3" (744mm) Dia., Seal Min 24" (610mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 160 Lb (72.58 Kg)
- Working Pressure Range: 55 psi
- Display: Analog
- Type: Gauge
-
Supplier: DigiKey
Description: DIGITAL PRESSURE GAUGE, 0 PSI TO
- Working Pressure Range: 300 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Type: Gauge
-
Supplier: DigiKey
Description: SENSOR PRESSURE GAUGE MODULE
- Working Pressure Range: 0.15 to 5.8 psi
- Accuracy: 0.66 ±% FS
- Operating Temperature: 32 to 140 F
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 561193B Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 15 psi. Includes a 0.125 in NPT panel mount.
- Working Pressure Range: 0 to 15 psi
- Display: Analog
- Type: Gauge
-
Supplier: Newport MKS
Description: It is a unique variation of thermal conductivity gauges where pressure measurement is based on the rate of heat loss from a sensor wire. Unlike traditional thermocouple and Pirani gauges that use only conductive heat loss, Convectron gauges take advantage of heat loss due
- Display: Digital
- Type: Gauge
-
Supplier: Newport MKS
Description: gauges combines the high precision convection enhanced Pirani gauge with electronics to provide a compact, convenient, reliable, and cost-saving solution for vacuum measurement from atmosphere to 10-4 Torr. With over 35 years of successful field installations, the Convectron®
- Display: Digital
- Type: Gauge
-
Supplier: United Electric Controls Company
Description: The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 500 F
- Pressure Connection Size: 0.25 to 0.5 inch
- Features: Analog Current, Analog Voltage, Sensor, Temperature Output, Wireless
-
Supplier: HydraCheck Inc.
Description: pressure monitoring & oil sampling needs. Features: Available with analog or digital pressure gauges All analog pressure gauges come with protective rubber gauge boots JIC gauge port adapters with M16x2 test point (#4, #6, #8, #10, #12, #16) ORFS
- Display: Analog, Digital
- Type: Gauge
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure sensors
- Working Pressure Range: 5,801.508 psi
- Operating Temperature: 32 to 122 F
- Display: Digital
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560611 Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 30 psi. Includes a 0.125 in NPT top mount.
- Working Pressure Range: 0 to 30 psi
- Display: Analog
- Type: Gauge
-
Supplier: Jergens, Inc.
Description: When sizing a pressure gauge, the maximum output of the system should be approximately 2/3 of the gauge capacity.
- Media: Gas
- Type: Gauge
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Gauges JG Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to monitor pressure of regulators
- Dial Size: 2 inch
- Operating Temperature: -40 to 140 F
- Media: Gas
- Type: Gauge
-
Supplier: Jergens, Inc.
Description: Jergens Hydraulic Circuit Control Gauges are ecommended as a visual pressurized monitoring gauge to be used on all pressuring systems. When sizing a pressure gauge, the maximum output of the system should equal approximately 2/3 of the gauge capacity. Gauges
- Working Pressure Range: 3,000 psi
- Type: Gauge, Liquid Filled
- Media: Liquid
-
Supplier: BARTEC
Description: The pressure monitor module is a component of pressurized controls for zone 2/22. The function of the pressure monitor module is to determine the flow rate for the Ex p control unit and, on the other hand, it functions as a pressure relief valve.
- Working Pressure Range: 0.04351131 psi
- Operating Temperature: -20 to 80 F
- Type: Gauge
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ACUDIAL-SMA Series connector gage kit is a push on type Gage designed to measure the center contact pin and dielectric location of type SMA female and male connectors per MIL-PRF-39012 class 2. The ACUDIAL-SMA Gage kit consists of: 1. a dial indicator assembly graduated in 0.001
- Type: Gauge
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Gauges JR Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to monitor pressure of regulators
- Dial Size: 2 inch
- Operating Temperature: -40 to 140 F
- Media: Gas
- Type: Gauge
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ACUDIAL-N Series connector Gage kit is a push on type gage designed to measure the center contact pin location from the outer conductor mating surface of type N female and male connectors per MIL-PRF-39012 class 2. Refer to dimensions A(MP) and B (MF) in Figure 1. A(MP) and B(MF)
- Type: Gauge
-
Supplier: Winters Instruments
Description: Description & Features:• Pulsation resistant, liquid filled stainless steel case• Glycerin filled• Brass and stainless steel internals• Restricted orifice• Crimp-On bezel• Dual scale (psi/kPa)• Optional U-Clamps and front flanges• CRN registered• 5 year warranty
- Working Pressure Range: 0 to 1,500 psi
- Dial Diameter: 2.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 1.5 ±% FS
-
Supplier: NOSHOK, Inc.
Description: 600 (Brass) and 700 (316 Stainless steel) Gauges are specifically designed for demanding applications in the chemical and petroleum processing industries Extreme high pressure ranges available from vacuum through 60,000 psi Low pressure ranges from 30â€H20 vac through 10 psi
- Working Pressure Range: -14.736 to 60,000 psi
- Dial Diameter: 4.5 inch
- Pressure Connection Size: 0.25 to 0.5625 inch
- Accuracy: 0.5 ±% FS
-
Supplier: Watts
Description: Bourdon tube pressure element. Accuracy is ASME, Type B. Available in various pressure rating scales.
- Working Pressure Range: 100 psi
- Dial Diameter: 2 inch
- Pressure Connection Size: 0.75 inch
- Operating Temperature: 14 to 176 F
-
Supplier: Transcat, Inc.
Description: Product Highlights 5 - –14.2 to 2000 psi (–0.98 to 137.9 bar) A - 4-20 mA with Digital Signal Based on HART® Protocol 0 - Alternate Process Connection 2 - 316L SST A - Glass-filled PTFE 1 - Silicone A - Aluminum M5 - LCD Display for Aluminum Housing (Housing Codes A, B, C, and D only) E5 - FM
- Type: Gauge
Find Suppliers by Category Top
Featured Products Top
-
For commercial diving teams under pressure to deliver accurate UT data quickly and safely, the Cygnus Underwater Diver Held Gauge sets a new benchmark. Built specifically for subsea and inland corrosion surveying, it delivers fast, accurate thickness measurements – even through coatings (read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited
More Information Top
-
Restoring Sand-Prone Subsea Wells to Production
If the differential pressure between the subsea pressure gauge and the topsides pressure gauge started increasing, this would indicate some sort of plugging in the flow line, immediately flagging the need to begin pumping and circulating in the system.
-
A New Laser Tool and Seabed Pressure Gauges for Measuring Platform Elevations With Respect to the Mean Sea Level
To obtain hydrostatic pressure we subtracted the barometric pressures from the total pressure, measured by the platform subsea pressure gauges .
-
Determination of Original Gas in Place in Ballycotton, Offshore Ireland
In addition, this paper demonstrates the benefit of permanently installed pressure gauges in subsea -completed satellite fields.
-
A Tale of Two Flowlines - Paraffin Plugging and Remediation
Since there were no pressure gauges available subsea to ascertain flow rate through each flowline, it was difficult to understand the phenomenon causing such a deviation in arrival temperature.
-
The perspective of the permanent monitoring with an FBG sensor network in oil and gas production in China
The quartz crystal permanent pressure gauge in subsea well was introduced in 1986.
-
Liuhua 11-1 Development - ROV Interventions
Once docked, the ROV actuates valves, provides hydraulic interfaces, and monitors the pressure gauges of the subsea system.
Indicates content that may require registration and/or purchase.