Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Interoperability of Super High Frequency (SHF) Satellite Communications Terminals
-
Supplier: Accuris
Description: INTEROPERABILITY OF SUPER HIGH FREQUENCY (SHF) SATELLITE COMMUNICATIONS TERMINALS
-
Supplier: Accuris
Description: (RESTRICTED) SUPER HIGH FREQUENCY (SHF) MILITARY SATELLITE COMMUNICATIONS (MILSATCOM) EPM WAVEFORM FOR CLASS B SERVICES
-
-
Supplier: Accuris
Description: INTEROPERABILITY OF SUPER HIGH FREQUENCY (SHF) SATELLITE COMMUNICATIONS PHASE-SHIFT KEYING (PSK) MODEMS
-
Supplier: Samsung Electro-Mechanics
Description: High-frequency inductors consist of ceramic materials made of glass and internal/external electrodes made of silver. They are plated with nickel and tin. These inductors can be applied usefully for high frequency of 100 MHz or higher because they have high Q
- Inductance Range: 0.001 to 0.27 microH
- Rated DC Current: 50 to 1,000 milliamps
- Core Material: Ferrite
- Application: High Frequency
-
Supplier: Utmel Electronic Limited
Description: 7" Tape and Reel / Inductors for High-frequency Circuits, Multilayer/Super High-Q/STD
- Inductance Range: 0.027000000000000003 microH
- DCR: 1.3 ohms
- Rated DC Current: 230 milliamps
- Operating Temperature: -55 C
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: DMI900 is one Single axis Digitallcd Inclinometer developed by RION company based on high precise angle measurement platform, it adopts the quartz pendulum slice of the earth's gravity induction component to solve the object level tilt angle/lcd Inclinometer. The built-in 32 bit
- Tilt Angle: 90 degrees
- Number of Axes: 1
- Accuracy: 0.001 degrees
- Supply Voltage: 3.7 volts
-
Supplier: Zygo Corporation
Description: Super Finishing High Spatial Frequency Roughness (HSFR) <1 Å rms over spatial periods of 10 nm to 1 mm ZYGO's Super Finishing process produces extremely smooth surfaces over a wide power spectral density (PSD) band on materials such as fused silica, sapphire, YAG, etc.
- Industry Served: Aerospace, Electronics, Medical / Healthcare, Military Specification, OEM / Industrial
- Capabilities: Buffing / Polishing
- Materials: Ceramic, Glass
- Additional Services / Processes: New / OEM Parts, Process Selection / Design Assistance
-
Supplier: Visual Sound, Inc.
Description: Tannoy/TGI North America, Inc. - All Prestige models except Autograph Mini are compatible with Tannoy's SuperTweeter™ designs, providing the opportunity to extend high-frequency response to above 50 kHz. Always an innovator where quality sound reproduction is concerned, Tannoy has
-
Supplier: Integrated Device Technology
Description: The ZSPM4523 is a DC / DC synchronous switching super capacitor charger with fully integrated power switches, internal compensation, and full fault protection. It uses a temperature-independent photovoltaic maximum power point tracking ( MPPT ) calculator to optimize power output from the
- Supply Voltage: 3.2 to 7.2 volts
- Maximum Charge Current: 1,500 mA
-
Supplier: Visual Sound, Inc.
Description: whole frequency range Frequency-independent directivity ensures excellent feedback rejection Extremely high maximum sound pressure level High sensitivity Wide frequency range Integral pop filter
- Directivity: Directional, Supercardioid
-
Supplier: ValueTronics International, Inc.
Description: testing of analog and advanced digital paging with the AC510 option The 1200 Super S also meets RF measurement needs for: RF frequency error RF power Audio frequency error CTCSS frequency CTCSS modulation Designed for land mobile professionals with demanding RF testing
-
Supplier: Morgan Advanced Materials
Description: Salamander Super is a high quality ceramic bonded clay graphite crucible range manufactured by plastic forming techniques. Salamander Super crucibles are used to provide consistent performance in fuel-fired furnaces and medium / high frequency induction furnaces.
- Melt Temperature: 1,600 C
- Applications: Aluminum Melting, Iron & Steel Melting, Precious / Red Metals
- Material Types: Carbon / Graphite
-
Supplier: Advance Security Products
Description: The high performance Pro-Scan MD-3003 hand held metal detector is designed to meet the exact requirements of the security industry. Typical uses of MD-3003 will include body search for offensive weapons in crowd control, airport and border security, checking parcels and letters for metal
-
Supplier: EDrive Actuators, Inc.
Description: The Eliminator SD™ Super Duty ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Super Duty Linear Actuators Functionality The Eliminator SD™ ball screw actuator, using your motor can provide high load,
- Stroke or X-Axis Travel: 6 to 48 inch
- Rated Speed: 12 in/sec
- Rated Force: 30,000 to 100,000 lbs
- Drive Type: Ball Screw
-
Supplier: EDrive Actuators, Inc.
Description: The Eliminator SS™ Super Speed ball screw linear actuator provides a strong, durable, and precise linear motion actuator for industrial automation. Our Super Speed Linear Actuators Functionality The Eliminator SS™ ball screw actuator, using your motor can provide high load,
- Stroke or X-Axis Travel: 12 to 48 inch
- Rated Speed: 65 in/sec
- Rated Force: 2,000 lbs
- Drive Type: Ball Screw
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Maximum detection performanceVertical packaging metal detector, with full-colour touchscreen operator interface, optimised to deliver maximum sensitivity for inspecting free falling products in-flight. Maximum Sensitivity and Performance Multiple ultra high tuned frequencies with enhanced
- Sensitivity: 0.5 to 1.4 mm
- Application: Food / Beverage, OEM / Industrial, Packaging
- Detector Type: In-Line / Gravity Fed - Free Flowing
- Features: NEMA / IP Enclosure, Touch Screen Interface
-
Supplier: Siglent Technologies NA, Inc.
Description: design. The SDS1000X-U series employs SPO (Super Phosphor Oscilloscope) technology that provides excellent signal fidelity and performance. It comes with an innovative digital trigger system with high sensitivity and low jitter, and a waveform capture rate of 400,000 frames/sec
- Bandwidth: 100 MHz
- Number of Input Channels: 4 (# channels)
- Host Interface: Ethernet, USB
-
Supplier: Visual Sound, Inc.
Description: high volume environments Modular capsule facilitates quick change-outs and cost effective maintenance. High moisture immunity provides extended use. Full frequency response provides excellent speech and vocal clarity Minimal inherent self noise maximizes signal to noise ratio
-
Supplier: Renesas Electronics Corporation
Description: RC oscillator, voltage level translator, and four output power MOS switches. The oscillator, when unloaded, oscillates at a nominal frequency of 10kHz for an input supply voltage of 5.0V. This frequency can be lowered by the addition of an external capacitor to the “OSC” terminal, or
- Output Voltage (Volt): 1.5 to 22.8 volts
- Input Voltage (VIN): 1.5 to 12 volts
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: ROHM Semiconductor USA, LLC
Description: RF05VAM1S is small mold type fast recovery diode for high frequency rectification.
- VF: 1 volts
- IF: 500 mA
- VR: 100 volts
- Tj: -55 to 150 C
-
Supplier: ROHM Semiconductor GmbH
Description: RF05VAM1S is small mold type fast recovery diode for high frequency rectification.
- VF: 0.98 volts
- IF: 500 mA
- VR: 100 volts
- Pin Count: 2
-
Supplier: Visual Sound, Inc.
Description: Sennheiser Electronic Corp. Pressure gradient microphone with super-cardioid pick-up pattern. Features Pressure gradient microphone with super-cardioid pick-up pattern High rejection of lateral sounds Constant directivity over the whole frequency range Exceptionally low
-
Supplier: Hi-Tech Controls, Inc.
Description: These pair stranded and overall shielded special cables for drag chains offer the operational possibilities where the outer electrical influences at high frequency cause interference of impulse transmission, and are applied for permanent flexible operations in machineries, machine
- Number of Conductors: 1 to 14 #
- Rated Voltage: 1.5 kilovolts
- Operating Temperature: -40 to 70 C
- North American (AWG): 17 to 24 AWG
-
Supplier: Microchip Technology, Inc.
Description: The MIC4690 SuperSwitcher™ is an easy-to-use, 500kHz step-down PWM voltage regulator. The MIC4690 achieves over 1A of continuous output current over a wide input voltage range in an 8-lead SO (small outline) package. The high switching frequency of the MIC4690 allows the smallest
- Output Current (IOUT): 1.3 amps
- Quiescent Current (IQ): 0.007 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 4 to 34 volts
-
Supplier: HAVE, Inc.
Description: midrange and bass rolloff to control proximity effect Frequency response: 50Hz-16kHz Uniform supercardioid pattern for high gain before feedback and superior rejection of off-axis sound Neodymium magnet for high signal-to-noise output Hardened steel mesh grille that resists wear
- Directivity: Supercardioid
-
Supplier: HAVE, Inc.
Description: SHUBETA57A - Shure Beta 57A High Output Supercardioid Dynamic Instrument Microphone. List Price: $174.00 Ideal for both acoustic and electric instruments as well as for vocals. The Shure Beta 57A« is a high output supercardioid dynamic microphone designed for professional sound
- Directivity: Supercardioid
-
Supplier: ROHM Semiconductor GmbH
Description: RF05VYM1S is small mold type fast recovery diode for high frequency rectification.
- VF: 0.98 volts
- IF: 500 mA
- VR: 100 volts
- Pin Count: 2
-
Supplier: Microchip Technology, Inc.
Description: an extended supply range to 12V, and a frequency boost pin for higher operating frequency, allowing the use of smaller external capacitors. The on-board oscillator operates at a nominal frequency of 10kHz. Frequency is increased to 45kHz when pin 1 is connected to V+.
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: RF05VYM2S is small mold type fast recovery diode for high frequency rectification.
- VF: 1 volts
- IF: 500 mA
- VR: 200 volts
- Tj: -55 to 150 C
-
Supplier: HAVE, Inc.
Description: response and high sound pressure level capability. Used for professional sound reinforcement, broadcasting, and studio recording applications, the Beta 87A combines superb performance with the ruggedness needed for touring and field production. The Beta 87Afeatures a controlled
- Directivity: Supercardioid
-
Supplier: Security Camera Warehouse
Description: R855IR Features 1/3" Sony Super HAD CCD 560 TV Lines of Extremely High Resolution Provides High Digital Color Auto White Balance & Backlight Compensation Dual Power Supply DC 12V / AC 24V 0 Lux @ IR LED On 5~50 mm. AVF Lens It is not recommended to run 12V DC power line more
- Camera Function: Video
-
Supplier: Transcat, Inc.
Description: powerful addition is the new 1 million points FFT math function that gives the SDS1000X-E very high frequency resolution when observing signal spectra. The new design also includes a hardware co-processor that delivers measurements quickly and accurately. The features and performance
- Bandwidth: 200 MHz
-
Supplier: Allied Electronics, Inc.
Description: The SK High-Performance RFI filter was designed to reduce conducted noise to acceptable limits for equipment that must comply with the FCC specifications in the USA and CISPR specifications in Europe. The SK (SuperK) Series filters use significantly higher element values than the
-
Supplier: Allied Electronics, Inc.
Description: The SK High-Performance RFI filter was designed to reduce conducted noise to acceptable limits for equipment that must comply with the FCC specifications in the USA and CISPR specifications in Europe. The SK (SuperK) Series filters use significantly higher element values than the
Find Suppliers by Category Top
Featured Products Top
-
Delivering high power at RF and microwave frequencies isn't just for RG217 and Heliax anymore. Flexco's super-flexible kW Series coaxial cables are used in high reliability applications such as wafer fabrication equipment for the semiconductor industry, industrial lasers, and high power (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
The DT-326B is a portable, light-weight Phase Shifting Stroboscope utilizing super bright, high powered CREE LED lamps. The DT-326B’s LED array provides a bright, stable strobe light over a wide measurement range with a lifetime far exceeding xenon lit stroboscopes (read more)
Browse Stroboscope Instruments Datasheets for HydraCheck Inc. -
angular beamforming with excellent functionality and simplicity of use. • Ultra-Broadband Coverage? • 0.5 to 40 GHz Frequency? • Excellent Phase Imbalance • Excellent (read more)
Browse RF Phase Detectors and Comparators Datasheets for KRYTAR, Inc. -
applications that demand the highest scanning speeds and fastest settling times, the P-733.3DD direct-drive version provides 30 × 30 × 10 µm travel with the same 0.1 nm resolution. Its high-stiffness design supports rapid scanning and dynamic positioning, with resonant frequencies (read more)
Browse Piezoelectric Sensors Datasheets for PI (Physik Instrumente) L.P. -
Model KBM90240725, use KRYTAR’s own high-performance 90- and 180-degree Hybrid Couplers providing super exceptional accuracy, amplitude imbalance, stability and repeatability. Offering coverage from 2.4 to 7.25 GHz, this KRYTAR (read more)
Browse RF Phase Shifters Datasheets for KRYTAR, Inc. -
communications market. The three New Butler Matrix models use KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. Offering coverage of multiple microwave bands, from 1.0 to 40.0 GHz, a KRYTAR Butler (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
. The four New Butler Matrix models add to the Company’s growing list of beamforming products using KRYTAR’s high-performance 90- and 180-degree Hybrid Couplers providing super phase accuracy, amplitude imbalance, stability and repeatability. Offering coverage of multiple microwave (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Jitter/Eye Analyzer and Power Analyzer. This oscilloscope offers a cost-effective solution for advanced users. Main Features of the MSO7000X Series (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
in some cases actually exceeds it. Our SMA connectors are high performance Super SMA connectors. These connectors have a long lifetime with a connects/disconnects rating similar to that of 3.5 mm connectors. Our connectors are rated for thousands of connects & disconnects (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
exceeds it. Our SMA connectors are high-performance Super SMA connectors. These connectors have a long lifetime with a connects/disconnects rating similar to that of 3.5 mm connectors. Our connectors are rated for thousands of connects & disconnects. Read (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC
Conduct Research Top
-
Q Band, EHF Band and its Applications
) is the International Telecommunication Union (ITU) designation for the band from 30 to 300 gigahertz (GHz). It lies between the super high frequency band and the far infrared band, the lower part of which is the terahertz band. Radio waves in this band have wavelengths from ten to one millimeter, so it is also called
More Information Top
-
Super-high-frequency two-port AlN contour-mode resonators for RF applications
Fig. 3. schematic representation of the contour-mode resonator scaling to super high frequency : (a) scaling of the width to increase the frequen- cy, (b) mechanical coupling of a large number of scaled sub-resonators to increase the device capacitance, (c) reduction …
-
Biophysical Effect of Low-Intensity Electromagnetic Microwaves
Boaaeic-rBue HH3KoHHTeHcuBHoro 3SeKTPOMaFHHTHOFO H3SYHeHHS KPa/HC BbICOKHX HRCTOT Ha RHBOTHEI; OPFaHH3M Ha YOHe pellTreHoBcltoro o6zlyilel
- Super high bit rate radio access technologies for small cells using higher frequency bands
… guarantees coverage and mobility using the UHF band such as 800 MHz and 2 GHz, and the small cell provides a super high bit rate through broadband transmission using higher frequency bands such as the super high frequency (SHF) and extremely high …- Trends in Nanophysics
super high frequency .- http://calhoun.nps.edu/public/bitstream/handle/10945/28243/futureuseofdscsc00zopp.pdf?sequence=1
… considers the Navy's use of the Defense Satellite Communications System (DSCS), International Maritime Satellite (INMARSAT) network, and the International Telecommunications Satellite (INTELSAT) system with emphasis on the future utilization of C, X, and Ku-band Super High Frequency (SHF) communications in the …- JZUS - Journal of Zhejiang University SCIENCE
Zero-voltage switching converter absorbing parasitic parameters for super high frequency induction heatingAuthor(s): Zheng-shi WANG, Hui-ming CHEN . - Super high bit rate radio access technologies for small cells using higher frequency bands
Indicates content that may require registration and/or purchase.