-
Supplier: Newark, An Avnet Company
Description: SURFACE MOUNTING SOCKET
-
Supplier: Mill-Max Mfg. Corp.
Description: Compact Surface Mount PLCC Socket, 28 pins
- Number of Contacts: 28
- Product Type: IC Socket
- Features: Other
- Socket Type: PLCC
-
Supplier: Newark, An Avnet Company
Description: 1MM SURFACE MOUNT SOCKET
-
-
Supplier: Newark, An Avnet Company
Description: .100" Horizontal Surface Mount Socket Strip
-
Supplier: Central Components Mfg.
Description: Features Conforms to EIA and JEDEC specifications Lowest profile available Windows allow for inspection and/or repair of solder joints Integral polarization/alignment pegs available Can be reflow soldered by all conventional processes Automatic insertion machine compatible Tape and reel packaging
- Voltage Rating: 250 volts
- Current Rating: 1 amps
- Insulation Resistance: 1,000 Mohms
- Dielectric Withstanding Voltage: 0.6 kilovolts
-
Supplier: Newark, An Avnet Company
Description: SOCKET, DIN/SURFACE, 8 PIN; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:250V; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Relay Socket; For Use With:C7 RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: PLCC Chip Carrier Socket (Surface Mount) 44 position
-
Supplier: Utmel Electronic Limited
Description: 24 Position Dual Row (12x2) 2mm Pitch Straight Surface Mount Socket
- Contacts Pitch: 2.0065999999999997 mm
- Product Type: IC Socket
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Accessorie; Surface Din rail mounting socket for319E series
-
Supplier: Allied Electronics, Inc.
Description: USB SOCKET; TYPE B,USB 2.0 MICRO SOCKET-RIGHT ANGLE (SURFACE MOUNT)
-
Supplier: Waytek, Inc.
Description: OptiFuse A13-142-9(HS) Surface Mount Single Outlet Socket Housing Category: USB Charging Ports Manufacturer: OptiFuse Surface mount, one hole mounting case Mounting screws included Material: Nylon (UL 94V-2) Accepts outlet sockets, items 11013, 11022, 11052,
- Applications: Industrial
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: Hirose Coaxial Connector Male Surface Mount Coaxial Socket, Solder Termination
- Features: Coaxial Connector
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Image
- Connector Type: Board-to-Board Connector
-
Supplier: Allied Electronics, Inc.
Description: Mating Connector, 26 position MDR Socket, Right Angle, Surface Mount
-
Supplier: Aries Electronics, Inc.
Description: FEATURES Open-frame allows for more efficient utilization of board space and better cooling Compatible with automatic insertion equipment Side-to-side and end-to-end stackable GENERAL SPECIFICATIONS BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon PIN BODY: Brass 360 1/2-hard per UNS C36000
- Current Rating: 3 amps
- Operating Temperature: -55 to 105 C
- Number of Contacts: 6 to 32
- Contacts Pitch: 2.54 mm
-
Supplier: Aries Electronics, Inc.
Description: FEATURES Surface-mount collet sockets are available in single and dual row Break feature allows strips to be cut to the number of positions desired Compatible with automatic insertion equipment Side-to-side and end-to-end stackable GENERAL SPECIFICATIONS BODY MATERIAL: black UL
- Current Rating: 3 amps
- Operating Temperature: 105 C
- Number of Contacts: 1 to 40
- Contacts Pitch: 2.54 mm
-
Supplier: Aries Electronics, Inc.
Description: High-temperature 4/6 Nylon suitable for virtually any surface-mount soldering application GENERAL SPECIFICATIONS LATCH AND BODY: black UL 94V-0 glass-filled 4/6 Nylon PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM-B16-00 PIN BODY PLATING: either 10µ [0.25µ] min. Au per MIL-G-45204 or
- Current Rating: 3 amps
- Operating Temperature: -55 to 125 C
- Number of Contacts: 14 to 40
- Contacts Pitch: 2.54 mm
-
Supplier: Utmel Electronic Limited
Description: TE CONNECTIVITY - 2013022-1 - Memory Socket, DDR3, Right Angle, Surface Mount, Gold Flash Plating, 4.0 mm height, SODIMM Socket
- Current Rating: 0.5 amps
- Features: Other
- Geometry: Right Angle
-
Supplier: Reid Supply
Description: and provides solid, cushioned support.Socket Mount Leveling Feet with a Plastic Rigid or Swivel Base adjust to uneven surfaces and level machine tools, electronic racks, and similar applications. The articulating swivel and large diameter pads assure solid support. . Neoprene
- Maximum Load Capacity (Per mount): 130 lbs
- Height or Thickness (Before loading): 0.813 inch
- Application: Leveling
- Type: Leveling Foot
-
Supplier: RS Components, Ltd.
Description: Socket, DIN rail/surface mounting, 14-pi
- Mounting Style: DIN Rail, Other Mount
- Terminal Type: Other Terminal Type
-
Supplier: JC Cherry, Inc.
Description: Actual use PC board Mounting sockets Screw Mount Type/Surface Mount Type Application ●Research and Development. ●Mounting on PCB for mass-production. ●Final test and inspection at real environment. ●Failure analysis.
- Product Type: IC Socket
-
Supplier: Powell Electronics, Inc.
Description: IC & Component Sockets SURFACE MOUNT COL
- Product Type: IC Socket
- Mounting: SMT
-
Supplier: Interpower
Description: Mounting Box Color: Black Material: Polyamide 6 Box comes with hardware and 1 rubber gasket. The surface mount housing is heat, frost and UV resistant as well as splash protected according to IP54. APPROVALS: MISC MISC
-
Supplier: Accuris
Description: CONNECTORS, ELECTRICAL, RECTANGULAR, NANOMINIATURE, DUAL ROW, RECEPTACLE, POLARIZED SHELL, SOCKET CONTACTS, VERTICAL PCB SURFACE MOUNT SHELL TYPE
-
Supplier: RS Components, Ltd.
Description: .100 Surface Mount Screw Machine DIP Soc
- Number of Contacts: 16
- Contacts Pitch: 2.54 mm
- Product Type: IC Socket
- Features: Other
-
Supplier: RS Components, Ltd.
Description: .100" Horizontal Surface Mount Socket St
- Contact Pitch: 2.54 mm
- Number of Contacts: 10 #
- Features: Board Mount Connector, Other, Straight
-
Supplier: Samtec Inc.
Description: TIGER EYE™ DISCRETE WIRE CABLE SOCKET STRIP Through Hole and Surface Mount Available up to 30 Contacts Per Row Double Row Selective Gold Plating
- Contact Pitch: 1.9800000000000002 to 2 mm
- Features: Board Mount Connector, Straight
- Connector Type: Box Header
- Category: Wire-to-Board Connector
-
Supplier: Galco Industrial Electronics
Description: Relay Socket, DIN/Surface Mount,
-
Supplier: DigiKey
Description: 2011 (47 x 58) Pos LGA Socket Gold Surface Mount
- Features: Board Mount Connector, Other
-
Supplier: Aries Electronics, Inc.
Description: accurately located by two molded plastic alignment pins and mounted with four stainless steel screws The Au over Ni plated compression Spring-Probes leave very small witness marks on the bottom surface of the device pads Small overall socket size/profile allows max. number of
- Operating Temperature: -55 to 150 C
- Features: Clamshell Socket, Other, Solderless
- Contact Plating: Gold Plating, Nickel Plating
- Product Type: IC Socket
-
Supplier: Galco Industrial Electronics
Description: 8-Pin Octal Socket, Surface Mount
-
Supplier: Advanced Interconnections Corp.
Description: SocketPac® helps eliminate heat distribution problems during wave soldering operations, protecting power supplies, and making replacement, upgrades, and repairs easier. SocketPac® utilizes our patented Peel-A-Way® carrier and delivery system to quickly load socket pins into the PC board prior
- Number of Pins/Blades: 10-Pin / Blade, 11-Pin / Blade, 14-Pin / Blade, 16-Pin / Blade, 5-Pin / Blade, 7-Pin / Blade, 8-Pin / Blade
- Socket Receptacle: PC Board Socket
- Mounting Style: PCB Mount, Panel Mount, Surface Mount
- Terminal Type: Solder Terminals
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- Sockets for ICs, Transistors IC Sockets Package: Tray Product Status: Active Type: LGA Number of Positions or Pins (Grid): 3647 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin
-
Supplier: Advanced Interconnections Corp.
Description: Our high quality, dependable DIP Sockets and Adapters accommodate applications from surface mount to thru-hole. Screw-machined terminals offer superior quality for long-term durability.
- Number of Contacts: 8 to 20
- Contacts Pitch: 2.54 mm
- Socket Type: DIP, Display Socket, Receptacle
- Contact Plating: Gold Plating
-
Supplier: TE Connectivity
Description: Flexible Printed Circuit (FPC) Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -25 - 105
- Current Rating: 0.5 amps
- Operating Temperature: -25 to 105 C
- Number of Contacts: 100
- Product Type: IC Socket
Find Suppliers by Category Top
Featured Products Top
-
Interpower® is pleased to announce it is expanding its current product line of sockets by offering Brazil surface-mount sockets. The single-phase socket types are NBR 14136. They have a voltage rating of 250VAC and a current rating of either 10A or 20A. The (read more)
Browse Power Plugs Datasheets for Interpower -
Specify reliability and durability for projects in Energy, Oil & Gas. From demanding field applications to mass produced consumer products.
(read more)
Browse IC Sockets and Headers Datasheets for Harwin Plc -
, Kepler is the only solution that provides two-axis of motion during a single actuation of the socket, an innovation set to pioneer the semiconductor test industry. As a result, Kepler provides a boosted first pass yield (read more)
Browse IC Sockets and Headers Datasheets for Smiths Interconnect, a Molex company -
Lowell Corporation has been supplying the highest quality tools and equipment since 1869. The new Single End Triple Square Impact Socket can be used with any impact wrench to install or tighten utility pole hardware. You can easily change from the 3/4” (read more)
Browse Drive Sockets and Adapters Datasheets for Lowell Corporation -
The Levan Elastomeric socket family is engineered specifically with precision. The elastomeric grid of Levan features conductive columns that guarantee accurate and consistent test results across a spectrum of devices. The conductive columns in the elastomeric grid ensure accurate and (read more)
Browse IC Sockets and Headers Datasheets for Smiths Interconnect, a Molex company -
TE Connectivity 's (TE) PCIe Gen 5 CEM connectors can enable all generations of PCI Express signaling and address the needs of higher speed performance with a roadmap of data rates that can reach up to 32 gigtransfers per second (GT/s) per differential signal pair. We can provide a broad product portfolio, early sample support, quick mass production and high reliable signal integrity per...
(read more)
Browse IC Sockets and Headers Datasheets for TE Connectivity -
OEM to handle these tasks, companies focus their resources on other business areas requiring more attention. Using advanced equipment and OEM tools like socket sets speeds up the production process, ensuring that components get delivered on time. This (read more)
Browse Drive Sockets and Adapters Datasheets for Lowell Corporation -
socket provides increased performance and reduced overall power consumption that leads to cost savings. The PCIe generation 5 specification doubles the bandwidth from previous generations, providing faster speeds and more efficiency. Ease of (read more)
Browse IC Sockets and Headers Datasheets for TE Connectivity -
. Our portfolio contains both the standard type and reverse type with push-push, push-pull and hinge versions. If you are unable to locate the product you're looking for, please contact us for assistance. SD Card Sockets Product Series - SD card PCB mount socket (read more)
Browse IC Sockets and Headers Datasheets for Rego Electronics Inc. -
Smiths Interconnect, a division of Smiths Group plc, announces that it has completed the acquisition of Plastronics Sockets & Connectors (“Plastronics”), a leading supplier of burn-in test sockets and patented spring probe contacts for the semiconductor test market segment (read more)
Browse IC Sockets and Headers Datasheets for Smiths Interconnect, a Molex company