Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: SURFACE MOUNT TERMINAL BLOCKS, 2 POLE, PINSTRIP, LOW PROFILE
-
Supplier: Heilind Electronics, Inc.
Description: CUT TAPE - 2 Pole Surface Mount Terminal Block
-
Supplier: Heilind Electronics, Inc.
Description: CUT TAPE - 1 Pole Surface Mount Terminal Block
-
-
Supplier: Allied Electronics, Inc.
Description: SURFACE MOUNT TERMINAL BLOCKS, 3.5MM SPACING, 6 POLE
-
Supplier: Allied Electronics, Inc.
Description: SURFACE MOUNT TERMINAL BLOCKS, 3.5MM SPACING, 2 POLE
-
Supplier: Allied Electronics, Inc.
Description: SURFACE MOUNT TERMINAL BLOCKS, 3.5MM SPACING, 4 POLE
-
Supplier: Amphenol PCD
Description: True Surface-Mount True surface-mount terminal blocks facilitate board assembly. Tin-lead plated solder contact tabs are specifically designed for compatibility with SMT reflow solder installation. Fastening Options SMT terminal blocks must be
- Number of Contacts: 2 to 10
- Contacts Pitch: 3.81 mm
- Conductor Size (North American): 16 to 28 AWG
- Voltage Rating: 300 volts
-
Supplier: TE Connectivity
Description: Features Connector & Contact Terminates To : Printed Circuit Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 3.5 MM [.138 INCH ]
- Number of Contacts: 5
- Contacts Pitch: 3.5 mm
- Features: Other
- Mounting Options: PCB Terminal Block
-
Supplier: ODG (Origin Data Global)
Description: 160V 8A 3 Surface Mount -40℃~+120℃ Brass 1 255℃ 3.5mm 1x3P Black Tin SMD,P=3.5mm Pluggable System Terminal Block ROHS
- Mounting Options: 35 mm DIN Rail
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover assemblies of wiring terminals and supporting blocks intended to provide for the connection of wiring. Compliance with these requirements does not assure that the terminal block is suitable for use as a component of an end product. 1.2 These
-
Supplier: BlockMaster Electronics, Inc.
Description: BlockMaster Electronic’s Double Row Barrier Terminal Blocks are a valuable option for mounting on non-conductive surfaces. Available from 10A-75A, 250V-600V. 9.5mm, 11mm, 14mm and 17.45mm. Phillips/Slotted combo head screws, nickel plated. Value added services include adding
- Number of Contacts: 2 to 24
- Contacts Pitch: 14 mm
- Conductor Size (North American): 18 to 10 AWG
- Voltage Rating: 600 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 4mm 1x2P 2P Surface Mount Creamy-White 2 1 SMD,P=4mm Spring Clamp System Terminal Block ROHS
- Contacts Pitch: 4 mm
- Features: Other
- Termination Options: Spring Clamp
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors, Interconnects - Terminal Blocks - Specialized Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 700V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Size / Dimension:
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Amphenol PCD
Description: 0.150" spacing SCVF spring-clamp plugs utilize a stainless steel clamping spring to provide “screwless” wire termination. Convenient “front-front” design permits both wire entry and spring actuation from the same connector surface, simplifying operation. SCVF plugs mate with the complete
- Number of Contacts: 2 to 20
- Contacts Pitch: 3.81 mm
- Conductor Size (North American): 16 to 28 AWG
- Voltage Rating: 300 volts
-
Supplier: PHOENIX CONTACT USA
Description: , rated voltage (III/2): , nominal current (Ex): , nominal voltage (Ex): , number of positions: 1, pitch: 0 mm, : , color: green, contact surface:connection method Tin, mounting: ,
- Features: Other
- Mounting Options: PCB Terminal Block
-
Supplier: Newark, An Avnet Company
Description: Terminal Block Header, 6, 160 V, 6 A, 2.5 mm, Surface Mount Right Angle, Header RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Terminal Block Header, 4, 160 V, 6 A, 2.5 mm, Surface Mount Right Angle, Header RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Terminal Block Header, 5, 160 V, 6 A, 2.5 mm, Surface Mount Right Angle, Header RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Terminal Block Header, 8, 160 V, 6 A, 2.5 mm, Surface Mount Right Angle, Header RoHS Compliant: Yes
-
Supplier: BlockMaster Electronics, Inc.
Description: BlockMaster Electronic’s Turret Style Double Row Terminal Blocks are a valuable finger safe option for mounting on most surfaces. Available in 2, 4, or 6 positions. 250V, 25A 7.5mm pitch with phillips head screws.. This product is especially suited for HVAC and other similar
- Number of Contacts: 6
- Contacts Pitch: 7.5 mm
- Conductor Size (North American): 24 to 12 AWG
- Voltage Rating: 250 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LSF-SMD Positions Per Level: 2 Number of Levels: 1 Pitch: 0.138" (3.50mm) Mating Orientation: Vertical with Board Wire Termination: Screwless - Push Button Clamp Mounting Type:
- Contact Pitch: 3.5051981071930225 mm
- Connector Type: Wire-to-Board Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: KYOCERA AVX Category: Connectors, Interconnects -Terminal Blocks- Wire to Board Series: 9276 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Number of Levels: 1 Positions Per Level: 2 Pitch: 0.098" (2.50mm) Mating Orientation: Horizontal with Board Mounting
- Contact Pitch: 2.489198655832726 mm
- Connector Type: Wire-to-Board Connector
-
Supplier: Aratas America LLC
Description: Push-in Terminals to Easily Complete Connections. PCB Terminal Blocks with 2.54mm Pitch. Push-in connection method allows repeated repairs. Hold-down structure for strength on PCBs. Active lock mechanism for superior vibration and shock resistance. Both vertical and horizontal
- Number of Contacts: 3
- Contacts Pitch: 2.54 mm
- Voltage Rating: 160 volts
- Current Rating: 6 amps
-
Supplier: CSA Group
Description: These terminal blocks are intended to support permanently and to insulate wire terminations and joints from each other and from the surface on which the terminal block is mounted, where the absence of such support or insulation could result in a hazard. 1.3
-
Supplier: BOXCO Inc.
Description: 1. Our product is material of resistance to flame. 2. 4P products and our boxes have knock-outs of 21mm on both surfaces.
- Length / Height: 3.5826791 inch
- Width/Diameter: 2.1653555 inch
- Depth: 1.6929143 inch
- Height: 3.5826791 inch
-
Supplier: Win Source Electronics
Description: Manufacturer: HARTING Category: Connectors, Interconnects Terminal Blocks Headers, Plugs and Sockets Series: har-flexicon® Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 3 Positions Per Level: 3 Number of Levels: 1 Pitch: 0.100" (2.54mm) Header Orientation: 90°, Right
- Product Type: IC Headers
- Features: Other
-
Supplier: PHOENIX CONTACT USA
Description: PCB headers, nominal current: 8 A, rated voltage (III/2): 160 V, number of positions: 11, pitch: 3.81 mm, color: black, contact surface: Tin, mounting: THR soldering, User information and design recommendations for through hole reflow technology can be found under “Downloads”
- Contacts Pitch: 3.81 mm
- Current Rating: 8 amps
- Features: Other
- Mounting Options: PCB Terminal Block
-
Supplier: BOXCO Inc.
Description: 1. Our product is material of resistance to flame. 2. 10P products with 4 knock-outs of 21mm on three surfaces and available to use in T type.
- Length / Height: 4.9212625 inch
- Width/Diameter: 2.9527575 inch
- Depth: 1.6929143 inch
- Height: 4.9212625 inch
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Image
- Mounting Options: PCB Terminal Block
-
Supplier: BlockMaster Electronics, Inc.
Description: BlockMaster Electronic’s 25A to 150A PCB and Surface Mount Screw Terminals & Blocks are suitable for today’s requirements of high current terminations on printed circuit boards. Available in both straight and right angle versions for thru hole terminals. They can
- North American (AWG): 22 to 12 AWG
- Features: Other, RoHS
-
Supplier: L-com, Inc.
Description: cable conduit connector. Terminal Block... The terminal block is installed for wiring up power on the front of the mounting plate. This allows the customer a chance to wire the system to custom specifications and pull power from this one point inside the enclosure when
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Type: Terminal and Junction Boxes
-
Supplier: Radwell International
Description: POWER DISTRIBUTION BLOCK, LINERGY, RANGE: 9080LB, 3 POLE, 1 LINE, 12 LOAD, 600V, 380A, COPPER, ALUMINIUM, 65KA SHORT CIRCUIT CURRENT RATING, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Number of Contacts: 3
- Terminal Block Type: Power Distribution Block
-
Supplier: L-com, Inc.
Description: supply power any custom installed internal equipment. Provisions for two duplex circuits are provided for on the mounting plate. Terminal Block... The terminal block is installed for wiring up power on the front of the mounting plate. This allows the customer a chance to
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Type: Terminal and Junction Boxes
-
Supplier: Waytek, Inc.
Description: tightest space constraints Versatile wiring options allow all wires to come out a single side Meets J1171 ignition protection requirements when cover is securely latched Fused sold separately Maximum Amperage: 300A per block, 240A per circuit Mounting: Surface Mount M5 (#10)
- Voltage Rating: 58 volts
- Current Rating: 300 amps
- Features: Other
- Approvals / Standards: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
Altech pluggable terminal blocks are designed for fast, reliable wire to wire connections without tools or screw tightening. Their snap in DIN rail mounting, stackable pole options, and flexible configurations help simplify installation across a wide range of (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
Double Row Terminal Blocks PCB & Surface Mount Screw Terminal Blocks Contact us to learn more and request samples! (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Double Row Terminal Blocks PCB & Surface Mount Screw Terminal Blocks Contact us to learn more and request samples! (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s Double Row Barrier Terminal Blocks are a valuable option for mounting on non-conductive surfaces. Available from 10A-75A, 250V-600V. 9.5mm, 11mm, 14mm and 17.45mm. Phillips/Slotted combo head screws, nickel plated. Value added services include adding 0.187″ or 0.250″ QCTerminals and jumpers. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Altech High Temperature Ceramic Terminal Blocks are designed for demanding, high-heat environments where secure and durable connections matter. They are offered in 3 sizes with 1, 2, 3, and 4 pole configurations, along with free-floating and panel mount options for (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
terminals. These new male tab terminals are specifically designed and packaged for use with vacuum pick-and-place equipment in the same manner as other surface mount components. (read more)
Browse Board Mount Connectors Datasheets for Keystone Electronics Corp. -
BlockMaster Electronic’s Single Row and Tri-Barrier Terminal Blocks are available from 10A-50A, up to 300V. 6.35mm up to 13mm, with solder and PC terminals, straight and right angle. Some parts have available mounting ends for added placement security. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
standard 0.250” Q.C. tabs or optional 0.187” Q.C. tabs. These blocks mount with a single fastener and have a peg to prevent rotation. Terminal identification with laser marking is available. Standard configuration of these products are available for immediate delivery. (read more)
Browse Wire Terminals Datasheets for BlockMaster Electronics, Inc. -
In today's dense RF environment, protecting sensitive equipment from interference and damage is paramount. Our 200–1875MHz Surface Mount Isolator delivers exceptional performance across this critical frequency band, making it an ideal solution for applications where reliability cannot be (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
standard 0.250” Q.C. tabs or optional 0.187” Q.C. tabs. These blocks mount with a single fastener and have a peg to prevent rotation. Terminal identification with laser marking is available. Standard configuration of these products are available for immediate delivery. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc.
Conduct Research Top
-
SMD Resistor Thermal Analysis
in temperature due to conduction through each thermal impedance between the film and the ultimate "perfect heatsink." This relationship is shown in the block diagram titled "Figure 1." A typical example of this relationship applied to a surface mount resistor is shown in "Figure 2." A detailed analysis
More Information Top
-
WECO - 971-SLT-SMD/02 - Terminal Blocks and Strips - Terminal Block Connectors - Allied Electronics
SURFACE MOUNT TERMINAL BLOCKS , 10 POLE,PINSTRIP, LOW PROFILE .
-
WECO - 930-THR/06 - Terminal Blocks and Strips - Terminal Block Connectors - Allied Electronics
300 V , 7 A , Surface Mount Terminal Block , PCB .
-
WECO - 302-HDS/12-CN - Terminal Blocks and Strips - Terminal Strip Connectors - Allied Electronics
Surface Mount Terminal Blocks , Black Color .
-
The temperature wave method of determining fracture toughness values due to crack propagation
Protective plastic tubing surrounded the wires which were con- nected to terminal blocks mounted on the specimen surface , adjacent to the positions of the thermojunctions.
Indicates content that may require registration and/or purchase.