-
Supplier: ASME
Description: This Standard is intended to cover the complete dimensional and general data for taper pins, dowel pins, straight pins, grooved pins, and spring pins recognized as American National Standard, which are widely used in general industrial applications. Also
-
Supplier: ASME Standards and Certification
Description: This Standard is intended to cover the complete dimensional and general data for taper pins, dowel pins, straight pins, grooved pins, and spring pins recognized as American National Standard, which are widely used in general industrial applications. Also
-
Supplier: Accuris
Description: TAPER PINS, DOWEL PINS, STRAIGHT PINS, GROOVED PINS, AND SPRING PINS (INCH SERIES) INCLUDING GROOVED DRIVE STUDS AND GROOVED T - HEAD COTTER PINS (R 1989)
-
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1435-2 Finish/Plating: Tin/Tin Length: .190 [4.83] Material: Brass Body / Beryllium Copper Spring Mounting: Press-Fit Pin Size: .015 -.025" RoHS: No Type: Micro Jack
- Features: Other
- Product Type: PCB Pins
- Mounting: Press-fit
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Diameter / Size: 0.094 inch
- Length: 1 inch
- Features: All Dowel Pins
- Material: Steel, Hardened and Ground
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Diameter / Size: 0.156 inch
- Length: 1 inch
- Features: All Dowel Pins
- Material: Steel, Hardened and Ground
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Diameter / Size: 0.125 inch
- Length: 1 inch
- Features: All Dowel Pins
- Material: Steel, Hardened and Ground
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Diameter / Size: 0.141 inch
- Length: 1 inch
- Features: All Dowel Pins
- Material: Steel, Hardened and Ground
-
Supplier: CORE Manufacturing
Description: Clevis Pin, Cotter Pin, Spring Pin, Slotted Spring Pin, Dowel Pin, Tapered Pin Dimensions: ASME B18.8.2, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” through 8” Pin Diameter Available Materials: Steel, Stainless
- Diameter / Size: 0.25 to 8 inch
- Features: All Dowel Pins, Clevis Pin, Cotter Pin, Extended / Hammerlock, Other, Search All Cotter Pins and Wire Clips, Search All Hitch and Linch Pins, Search All Spring Pins, Straight Dowel, Taper Pin, Nonthreaded
- Pin Type: Coiled Spring Pin, Roll / Slotted Spring Pin
- Design Units: English
-
Supplier: Reid Supply
Description: Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Spring Loaded Pins with a Tapered
- Features: Other
- Plunger Type: Retractable
- Ball / Plunger: Steel
-
Supplier: Imao-Fixtureworks
Description: Pneumatic quick-change system actuated by spring and air. The tapered pin and bushing allow easy operation with excellent repeatability. If the air supply is cut by some reason, the wedge mechanism and the spring prevent prompt lowering of the clamping force. Locating
- Diameter / Size: 0.787402 to 1.24015815 inch
- Pin Type: Clamping Pin
- Design Units: Metric
- Features: Other, Search All Locating and Fixturing Pins
-
Supplier: Daemar Inc.
Description: New Patent-Pending Standard Duty Well Casing Thread Protectors are designed to protect the exposed well casing pin ends while in transit or storage. The unique and innovative design allow the protectors to be installed as a push-on (non-threaded) cap, with a tear ring and rail removal feature
-
Supplier: J. W. Winco, Inc.
Description: Swivel bracket with thrust ball bearing DIN 711 and tapered roller bearing DIN 720 in the swivel head Heavy duty central king pin, bolted and secured Fork, spring hinge plate and spring assembly of very strong construction
-
Supplier: J. W. Winco, Inc.
Description: Solid steel welded construction with plate mounting, yellow zinc plated passivated finish Swivel bracket with thrust ball bearing DIN 711 and tapered roller bearing DIN 720 in the swivel head Comes with grease fitting for bearing lubrication Solid welded heavy duty central king pin,
-
Supplier: DME Company
Description: shut-off pin. During injection, material flow caused by injecting force overcomes spring tension, thereby pushing shut-off pin away from seat. During screw recovery and idle, the spring tension forces the pin forward restricting material flow. SHUT-OFF
- Form: In-line
- Media: Plastics
- Technology: Pressurized / Hydraulic
-
Supplier: Jergens, Inc.
Description: Improved Design Allows Plunger Pin to be Locked in Fully Retracted Position Used in Machining Applications as Positioners, Loading Pins or Indexing Devices Plunger Pin has Slight Taper on end to Assure Easy Alignment Zinc Plated Carbon Steel, 303 Stainless Steel Delrin Nose
- End Force (depressed): 10.0107 lbs
- Plunger Type: Locking Plunger, Retractable
- Features: Other
- Ball / Plunger: Steel
-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: UNILOCK utilizes spring pressure to drive wedges against a tapered wedge lock (clamping knob). Air pressure is used to compress the springs, releasing the wedge lock. Clamping is achieved by bleeding the air pressure out of the chuck. To facilitate palletization, the clamping
-
Supplier: J. W. Winco, Inc.
Description: Retractable handles are suitable when the handle must be withdrawn during automatic operation. The handle is pulled out of its seating position and then tilted. A compression spring locks the handle in both end positions. A positive lock is achieved in the operating position by way of a
- Features: Other Handle Type
-
Supplier: Allied Electronics, Inc.
Description: rotation and are not sealed for washing. The housing, bushing and shaft are made from black molded thermoplastic. The wiper is a metal contact spring. Stocked units utilize three in-line solder hook terminals. The locating pin is at 9 o'clock. Shaft Length: 3⁄4". The bushing mount unit
-
Supplier: Allied Electronics, Inc.
Description: rotation and are not sealed for washing. The housing, bushing and shaft are made from black molded thermoplastic. The wiper is a metal contact spring. Stocked units utilize three in-line solder hook terminals. The locating pin is at 9 o'clock. Shaft Length: 3⁄4". The bushing mount unit
-
Supplier: BIG Kaiser Precision Tooling Inc.
Description: and the angles on the pockets are engineered to permit an automatic balancing of the two resulting torsional forces. The drive pin is retained with a simple spring ring. Adaption to the KA connection is made by pushing the drive pin out of the male pilot.
-
Supplier: Tokusen Kogyo Co., Ltd.
Description: is famous. Thinner,precision,and more tough,with a uniformly consistent shape. Tokusen’s world-leading technology achieves a remarkable precision of +/-0.2 micron, enabling ultrahigh precision taper processing of pins for precision equipment. As industries continue to demand ever higher
- Services: Assembly Services, Engineering / Design Assistance
- Capabilities: Coiling / Spring Making
- Features: East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
- Materials: Ferrous Metals, Nonferrous Metals
-
Supplier: Imao-Fixtureworks
Description: This clamp can be used as both a thrust clamp and a pull clamp. By turning the handle, the balls are pushed out by the tapered surface to compress the collet and hold the bar or pin shaft. The spring-loaded clamping ensures constant clamping force. Used with a clamping bar
- Clamping Force: 112 lbs
- Clamping Mechanism: Lever
- Actuation: Manual
- Clamp type: Pull Clamp
-
Supplier: Paragon Industries, L.P.
Description: The element coils are wider than the groove opening, so the elements stay in place without pins. The spring-pressure latch and a ½" recess around the edge of the firebrick door keep the door tightly closed. The door remains rock-steady on a heavy hinge shaft. Four hand lifts aid
- Temperature Range: 1,700 F
- Capacity: 3.38 cubic feet
- Application: Industrial
-
Supplier: DynaQuip Controls
Description: TFE, Viton® 200 PSI CWP 2-12" direct mount, 175 PSI CWP 14-24" bracket mount Temperature range: -40 deg F to 350 deg F (Dependent on seat material) Operator: MP Series Pneumatic Actuator (DynaFly Series) Key Actuator Specifications and Benefits Operation: Available in Double Acting, Spring
- Valve Size: 2 to 12 inch
- Pressure Rating: 200 psi
- Media Temperature: -40 to 350 F
- Number of Ports/Ways: 2
-
Supplier: Velan, Inc.
Description: produces a wedging effect which flexes the seal ring and reacts like a spring. The resilient seal assures "zero leakage" of liquids or gases to API 598 resilient seat standard. Resiliency in the seal allows disc movement during thermal cycles while retaining tight shutoff. • NO CAVITY: There
- Valve Size: 3 to 48 inch
- Features: ASME, Bolt Flange, Butt Weld, Other
- Valve Type: Butterfly Valves
-
Supplier: McWane Plant and Industrial
Description: pressure requirements. Unlike traditional valves, our seat does not rely on secondary components like O-rings or springs, resulting in a longer service life with minimal maintenance. DISC TAPER PINS: Pins are offset from the center of the stem which places them in compression
- Valve Size: 2 to 36 inch
- Valve Type: Butterfly Valves
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: tapered roller bearings and hardened expander center joint pins. Loader Solid, Reliable Control The forwarder loader is designed for hard, demanding work. Decades of experience can be seen in the innovative details, durable structure and reliable technology. Speed and smoothness are
- Horsepower: 274 HP
- Operating Weight: 50,900 lbs
- Features: Other
-
Supplier: LeBlond Ltd.
Description: finger tip action. The spring cushioned table dogs are used for both positioning the table as well as absorbing table return traverse shock. The table ways are hardened, ground and anti-friction bearings are used. It swivels 120 degrees. TAILSTOCK: The right and left tailstocks can be easily
- Rotary Speed: 2,600 to 6,200 rpm
- Power: 1.5 HP
- Applications / Materials Abraded: Cutters / Blades, Metals / Metalworking, Tool and Die (e.g., Punches)
- Features: Dressing System
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: knuckle articulation includes tapered roller bearings and hardened expander center joint pins. Loader Solid, Reliable Control The forwarder loader is designed for hard, demanding work. Decades of experience can be seen in the innovative details, durable structure and reliable
- Horsepower: 274 HP
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
STABLELOCK ONE-TOUCH CLAMP FEATURES: Updated Rigid Clamping Mechanism Ball and tapered wedge clamping design with spring force for superior mechanical positive clamping. Stable & Constant Clamping (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
E-Z-Hook provides a variety of nail clips test terminals to fit your specific testing requirements. Nail clip test terminals include variations of these features: standard, heavy duty, high temperature rated, multi wire connection, on threaded post, insulation piercing, banana plug or pin plug (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
characteristics resulting in bolts with different functions. They typically require a drilled hole and a complementary nut, or tapped mating part for installation, and, unlike screws, they are generally not tapered. The terminology distinguishing between the types of bolts is often inconsistent and (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
characteristics resulting in bolts with different functions. They typically require a drilled hole and a complementary nut, or tapped mating part for installation, and, unlike screws, they are generally not tapered. The terminology distinguishing between the types of bolts is often inconsistent and (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
States > California > State > Bookshelf > Department of Health Services > Workplace Fatality Reports > 1997 > [CA BK dohs.wrkfatal] Operating Engineer Crushed ...
The tractor is driven up to the attachment and two spring -loaded taper pins are lined-up with and drop down into two square holes in the backhoe attachment plate.
-
Investigation of strain gages for use at cryogenic temperatures
The latter was d6ne through a spring -loaded tapered pin that entered one of the tapered holes on the indexed disk.
-
Type `e' and type N electrical machines in hazardous areas: a safety review
There is no basic mechanism within the rotor construction of an initially tight bar to accom- modate these effects, other than the use of a rolled spring pin or by using tapered wedges and regularly applying additional compression.
Indicates content that may require registration and/or purchase.