Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: INTERNATIONAL TIME DIVISION MULTIPLEX (TDM) TELEGRAPH SYSTEMS
-
Supplier: Accuris
Description: International time division multiplex (TDM) telegraph systems
-
Supplier: Accuris
Description: Structure-Agnostic Time Division Multiplexing (TDM) over Packet (SAToP)
-
-
Supplier: Accuris
Description: Managed Objects for Time Division Multiplexing (TDM) over Packet Switched Networks (PSNs)
-
Supplier: Canoga Perkins Corporation
Description: When reliable, cost effective fiber optic transport of multiple T-1s and/or E-1s is the requirement, the 3240S T-1/E-1 Fiber Optic Multiplexer is the solution. The 3240S's unique architecture enables both Point-to-Point, Multi-Point and Ring networking.Management provides access to all network
- Number of Channels: 8
- Maximum Data Rate: 0.002048 Gbps
- Wavelength Range: 850 to 1,550 nm
- Operating Voltage: 120 volts
-
Description: (1.1) This standard defines the time division multiplexing (TDM) of various standard-definition digital video and generic 8-bit data signals over high-definition serial digital interfaces (SMPTE 292M). (1.2) The objective of this high-definition multiplexing
-
Supplier: Data Connect Enterprise, Inc.
Description: FEATURES Megaplex-2100H is a flexible E1/T1 multiplexer which facilitates the integration of multiple dedicated data, Frame Relay data, voice, ISDN, video and LAN channels onto TDM (Time Division Multiplexing), Frame Relay or hybrid main links. The Megaplex-2100H's
- Number of Ports: 2 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Multiplexer
-
Supplier: S.I. Tech, Inc.
Description: Model 2424/2454 is a 4 channel communication system providing 4 Bit-Driver links using one optical cable interface. The 2424 provides 4 full duplex RS422 channels for any data rate on any channel(s) up to 76.8 Kbps. The 2454 provides 4 half duplex RS485 channels. The data rate must be set at the
- Maximum Data Rate: 0.000256 Gbps
- Wavelength Range: 850 to 1,300 nm
- Operating Voltage: 130 volts
- Optical Output: -20 dBm
-
Supplier: S.I. Tech, Inc.
Description: S.I Tech Model 2016 Bit-Driver multiplexer is ideal for in-house data transmission where you have clustered terminal situations. It delivers 16 full duplex ports capable of moving up to 19.2 Kbps in asynchronous mode, without using flow control or buffering techniques, resulting in absolute minimum
- Maximum Data Rate: 0.00032 Gbps
- Wavelength Range: 820 to 1,300 nm
- Operating Voltage: 130 volts
- Optical Output: -20 dBm
-
Supplier: CIENA Corporation
Description: Legacy Time Division Multiplexed (TDM) services can thus be transported over an Ethernet or IP/MPLS network. Packets are transmitted via a 1 Gigabit Ethernet (GbE) port on the host device through one or more PSNs (in the case of multiple operators, for example). At the remote
- Data Rate: 0.001544 to 0.002048 Gbps
- Network Equipment: Transceiver
-
Supplier: S.I. Tech, Inc.
Description: resulting in absolute minimum throughput delay. Aggregate speed is 160 Kbps. Each port on the multiplexer is fully independent, allowing mode (synchronous or asynchronous) mixing. There are five switch-selectable, synchronous data rates per channel. Model 2006 is an eight channel time
- Maximum Data Rate: 0.00016 Gbps
- Wavelength Range: 820 to 1,300 nm
- Operating Voltage: 220 volts
- Optical Output: -20 dBm
-
Supplier: Data Connect Enterprise, Inc.
Description: station via the Ethernet ports A dedicated separate Ethernet management port. The SNMP management application offers the following options: RADview-PC/TDM running in a Windows environment; or RADview-HPOV/TDM for UNIX platforms. Optimux-XLE1 is available as a compact 1U high unit for
- Connector Type: FC, SC, ST
- Multiplexer Features: LED Indicators, Rack Mountable
- Interface: RJ-45
- Cable Type: Single Mode / Multimode
-
Supplier: Data Connect Enterprise, Inc.
Description: to transport voice traffic across their IP backbones. This can be best accomplished using a SmartNode 10200 Series media gateway, that enables the delivery of VoIP services by bridging voice traffic between the public switched telephone network (PSTN)—based on time-division
- Network Equipment: Gateway
- Features: IP Telephony / VoIP
- Form Factor: Rack Mount
- Network Media: Wireless
-
Supplier: Patton Electronics Co.
Description: The Patton Model 305X Series limited distance multiplexers combine two functions into one handy product. First, each Model 305X Series unit is a time division multiplexer (TDM), multiplexing 4, 6 or 8 individual RS-232- or RS-422- devices onto a single composite channel.
- Data Rate: 0.0000192 Gbps
- Network Equipment: Multiplexer
-
Supplier: Data Connect Enterprise, Inc.
Description: The Patton Model 305X Series limited distance multiplexers combine two functions into one handy product. First, each Model 305X Series unit is a time division multiplexer (TDM), multiplexing 4, 6 or 8 individual RS-232- or RS-422- devices onto a single composite channel.
- Data Rate: 0.0000192 Gbps
- Network Equipment: Multiplexer
-
Supplier: DigiKey
Description: TDM (Time Division Multiplexing) 484-BGA (23x23)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONTROLLER, TDM (TIME DIVISION MULTIPLEXING), FOR ADIT 600, 1/0 CROSS-CONNECT MATRIX BUILT IN, MANAGEMENT FUNCTION, 2- T1 PORTS WITH INTEGRATED CSU'S, NON-BLOCKING CONNECTIVITY, SUPPORT FOR 2- T1 CIRCUIT CONNECTIONS. FREE 2 YEAR RADWELL
-
Supplier: ValueTronics International, Inc.
Description: output level that is SDH/SONET compliant. This lightwave digital source is designed to evaluate the performance of high-speed TDM (time division multiplexed) and WDM (wavelength division multiplexed) optical receivers and systems to SDH/SONET OC-1 (51.84 Mb/s) through
- Test Equipment Type: Hand Held
-
Supplier: Win Source Electronics
Description: Housing/Shell (4-40) Termination: Solder Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Contact Finish Thickness: 100μin (2.54μm) Features: TDM (Time Division Multiplexing) 484-BGA (23x23)
-
Supplier: Win Source Electronics
Description: Manufacturer: Maxim Integrated Win Source Part Number: 917447-DS34T104GN Features: TDM (Time Division Multiplexing) 484-BGA (23x23) Package: Bulk Package: 484-BGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 484-BGA (23x23) ECCN: EAR99
-
Supplier: SAE International
Description: MIL-STD-1553 establishes requirements for digital command/response time division multiplexing (TDM) techniques on military vehicles, especially aircraft. The existing MIL-STD-1553 network operates at a bit rate of 1 Mbps and is limited by the protocol to a maximum data
-
Supplier: Cirrus Logic, Inc.
Description: range detection Popguard technology for control of clicks and pops Supports all standard serial audio formats including time-division multiplexed (TDM) SPI™ and I²C® modes 127.5 dB attenuation 1/2 dB step size Zero crossing click-free transitions
- Pin Count: 24
- Resolution: 24 bits
- Interface Type: I2C, SPI
- Features: Other
-
Supplier: Newport MKS
Description: alignment. FC Connectors Standard Users can choose from FC/PC or FC/APC connectors to give extra flexibility and provide ease of integration into any system. Applications Passive time division multiplexing TDM bit alignment Fiber interferometers
- Delay Line Type: Variable
-
Supplier: Newport MKS
Description: alignment. FC Connectors Standard Users can choose from FC/PC or FC/APC connectors to give extra flexibility and provide ease of integration into any system. Applications Passive time division multiplexing TDM bit alignment Fiber interferometers
- Delay Line Type: Variable
-
Supplier: Newport MKS
Description: alignment. FC Connectors Standard Users can choose from FC/PC or FC/APC connectors to give extra flexibility and provide ease of integration into any system. Applications Passive time division multiplexing TDM bit alignment Fiber interferometers
- Delay Line Type: Variable
-
Supplier: Newport MKS
Description: instrumentation for precision optical path length adjustment or timing alignment. FC Connectors Standard Users can choose from FC/PC or FC/APC connectors to give extra flexibility and provide ease of integration into any system. Applications Passive time division multiplexing
- Delay Line Type: Variable
-
Supplier: Huawei Technologies Co., Ltd.
Description: to 56 Gbit/s, Power over Ethernet (PoE) support. Service interfaces include E1, FE, GE, xDSL, and STM-1, supporting Time-Division Multiplexing (TDM), Asynchronous Transfer Mode (ATM), Ethernet, and IP in one compact enclosure. Same comprehensive service management and
- Data Rate: 24 to 448 Gbps
- Network Equipment: Switch
- Area Network Type: Wide Area Network (WAN)
- Network Media: Wireless
-
Description: The technological progress in multi-carrier (MC) modulation led orthogonal frequency division multiplexing (OFDM) to become an important part of beyond 3G cellular mobile communication standards, including LTE and WiMAX. In addition, the flexibility offered by the spread spectrum (SS)
-
Supplier: Nokia
Description: Gateway (VSG). The 7520 MG extends network transformation by allowing interconnection with time division multiplexer (TDM), IP and asynchronous transfer mode (ATM) networks. The 7520 MG also performs voice packetization, voice coding and decoding (CODEC), echo cancellation, as
- Network Equipment: Gateway
-
Supplier: Cirrus Logic, Inc.
Description: single-ended ADC/DAC THD+N -98 dB differential -95 dB single-ended Compatible with industry-standard Time Division Multiplexed (TDM) serial interface System sampling rates up to 192 kHz Programmable ADC high-pass filter for DC offset calibration Logarithmic digital volume
- Supply Voltage: 3.3 V, 3.6V, 5 V
- Device Type: Codec
- Package Type: LQFP
-
Supplier: Microchip Technology, Inc.
Description: Port supports asynchronous and control packets Streaming Port supports synchronous data exchange for a variety of serial audio formats including time-division multiplexing (TDM) and pulse density modulation (PDM) General Purpose I/O (GPIO) Port Remote control and
-
Description: obliged to synchronize by any means (wired or wireless), i.e. no control channel dedicated to coordinating Time Division Multiplexing (TDM) is provided. Tags are powered by the RF signal provided by the interrogator and respond to an interrogator by modulating the
-
Description: obliged to synchronize by any means (wired or wireless), i.e. no control channel dedicated to coordinating Time Division Multiplexing (TDM) is provided. Tags are powered by the RF signal provided by the interrogator and respond to an interrogator by modulating the
-
Supplier: CSA Group
Description: obliged to synchronize by any means (wired or wireless), i.e. no control channel dedicated to coordinating Time Division Multiplexing (TDM) is provided. Tags are powered by the RF signal provided by the interrogator and respond to an interrogator by modulating the
Find Suppliers by Category Top
Featured Products Top
-
New line of time-division fiber optic multiplexers. Products have been used in Industrial Automation, Defense, NASA, and other critical applications. (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
Model 2017 is a four channel communications system providing four Bit-Driver links using one optical cable interface. Each of the four channels provides full duplex data up to 19.2 Kbps. The interface is RS232 via one DB37 connector for all four channels.
Note: 2 units can be rack mounted side by side in a 1U high X 19" case.Learn More
(read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
Fiber Optic Bit-Driver® Asynchronous Time Division Multiplexer S.I Tech Model 2016 Bit-Driver multiplexer is ideal for in-house data transmission where you have clustered terminal situations. It delivers 16 full duplex ports (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
MIMO Beamforming & Spatial Multiplexing: Simulate MIMO antennas for 5G, WiFi and other technologies. Detailed multipath and mutual coupling effects are used with MIMO techniques such as beamforming (read more)
Browse Communications Software Datasheets for Remcom (USA)
Conduct Research Top
-
Preface
be accomplished at different levels. When in electronic form, many signals may be multiplexed in the time domain using time compression (or bit rate upping), such as time division multiplexing (TDM), by bit interleaving as in VTs of SONET/SDH, or by packet interleaving. In DWDM, multiplexing means many
-
Next Generation SONET/SDH
PREFACE. In four previous books, we introduced the SONET and SDH. communications protocol technologies and Wavelength Division. Multiplexing (WDM) as the new technology of this millennium. SONET has proven its robustness and fast switching for protection. The physical layer of SONET has served
More Information Top
-
Elements of Photonics, Volume II, For Fiber and Integrated Optics
TDM ( time division multiplexing ), 1085, 1094, 1100 .
-
Very Small Aperture Terminals (VSATs)
TDM time division multiplex .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/4461/1/Richard_Reeves_thesis_2009.pdf
TDM Time Division Multiplexing .
-
Gigabit-capable Passive Optical Networks
Another capability that was initially standardized and later deprecated was provision for G-PON to directly carry TDM ( time division multiplex ) traffic.
-
Modern Digital and Analog Communication Systems
Because the medium is time-shared by various incoming signals, this is a case of TDM ( time division multiplexing ).
-
Next-Generation FTTH Passive Optical Networks
Along with the higher bandwidth demand, increasing number of subscribers, and advances in the Wavelength Division Multiplexing (WDM) device technology, the WDM Passive Optical Network (PON) and hybrid WDM/ TDM ( Time Division Multiplexed ) PON has been consid- ered as a next generation …
-
Ultrafast technologies in 160 Gbit/s transmission systems
In fiber optic networks, the number of wavelength channels and the TDM ( Time Division Multiplexing ) bit rate per wavelength channel determine the transmission capacity.
-
Mobile Multimedia Broadcasting Standards
In the Sandbridge platform (Fig. 6.10), there are DSP specific peripherals which are used to move RF (Radio Frequency) or TDM ( Time Division Multiplexed ) voice and data samples directly into the DSP’s L2 memory.
-
Digital and Analog Fiber Optic Communications for CATV and FTTx Applications
Digital transceivers in optical networks operate in TDM ( time division multiplex- ing ) in order to serve more users when utilizing the same wavelength.
-
Local Access Network Technologies
TDM Time Division Multiplexing .
Indicates content that may require registration and/or purchase.