Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Haida International Equipment Co., Ltd.
Description: Temperature cycle test chamber can do high temperature and extremely low temperature environment in the shortest time to temperature cycle test by the programmable controller.the temperature test chamber have 3 zone
- Temperature Range: -40 to 80 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Parameters: Humidity, Temperature
-
Supplier: Haida International Equipment Co., Ltd.
Description: Our engineers are equipped with the latest control system for temperature humidity test chamber.PLC (Programmable Logic Controller) controller can programmable control temperature and humidity value and cyclic test as you set the different parameter.this
- Temperature Range: -70 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: Haida International Equipment Co., Ltd.
Description: SAE. Application Details: 1. To simulate test environment with different temperature and humidity 2. Cyclic test includes climatic conditions: temperature and humidity test,holding test, cooling-off test, heating-up test, moistening test
- Temperature Range: -70 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
-
Description: DESCRIPTION High stress of 5C/min~15C/min. This faster temperature (&humidity) chamber enables the application of high stress to the specimen at a rapid temperature change rate of 5C/min. or more. Due to the larger refrigeration system 5C/min. or more are achieved from -45C to
- Chamber Capacity: 5.29719859047232 to 35.31465726981547 cubic feet
- Temperature Range: -70 to 150 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 20 to 98 % RH
-
Description: Stainless Steel Series Environmental Simulated Test chamber Test chamber are applicable for testing the performance indexes of aeronautic & astronautic products, ships, weapon, accdemies, motorcycle, information electronics, instruments & meters, materials, electronic
- Chamber Capacity: 2.825172581585237 to 35.31465726981547 cubic feet
- Temperature Range: -80 to 200 C
- Temperature Control Accuracy: 0.1 to 0.5 ± °C
- Humidity Range: 10 to 98 % RH
-
Supplier: Haida International Equipment Co., Ltd.
Description: improvement's reference. Corresponding standard: 1 GB/T2423.1-1989 low-temperature testing method 2 GB/T2423.2-1989 high-temperature testing method 3 GB/T2423.22-1989 change temperature test 4 GJB150.5-86 temperature impact test 5 GJB360.7-87
- Temperature Range: -50 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Description: With Inner Operation Door Energy Saving Temperature(&Humidity)Test Chamber are applicable for testing the performance indexes of aeronautic & astronautic products, ships, weapon, accdemies, motorcycle, information electronics, instruments & meters, materials, electronic
- Chamber Capacity: 2.825172581585237 to 35.31465726981547 cubic feet
- Temperature Range: -80 to 200 C
- Temperature Control Accuracy: 0.1 to 0.5 ± °C
- Humidity Range: 10 to 98 % RH
-
Description: P-300 touch-screen programmer with USB port High performance, reliable Copeland Scroll compressors* Lower sound levels, even for air-cooled models (click on model numbers to see specs) One 4" (100mm) diameter cable port with flexible silicone plug Heavy-duty casters with adjustable feet for
- Chamber Capacity: 4 cubic feet
- Temperature Range: -65 to 180 C
- Temperature Control: Cooling, Heating
- Type: Environmental Stability
-
Description: Most walk-in chambers are limited to 85°C or less, but EWS "solid" models can go to 150°C to accommodate extreme test conditions. Also desirable for temperature-cycling faster than 10°C/min. EWS chambers are solid, one-piece construction, using fiberglass insulation and
- Chamber Capacity: 183 cubic feet
- Temperature Range: -35 to 150 C
- Humidity Range: 10 to 95 % RH
- Temperature Control: Cooling, Heating
-
Supplier: Weiss Technik North America, Inc.
Description: etc.) Rapid temperature change 2 K/min. and 6 K/min. Water-cooled execution for re-cooling plant, cold pumping water or town water Mobile execution Ports for measuring cables, Ø 50 or 100 mm Insulating door for use as a climate test chamber for extreme temperature and
- Temperature Control: Cooling
- Features: Windows
-
Supplier: Weiss Technik North America, Inc.
Description: quick test performance Regular temperature distribution in test space via a high recirculating rate with optimum air flow Hot chamber temperatures of +50 °C to +220 °C Cold chamber temperatures of –80 °C to +70 °C Alternating time between the
- Temperature Control: Cooling
- Features: Programmable, Shelves, Windows
- Configuration: Reach-In
-
Supplier: Weiss Technik North America, Inc.
Description: Vertical order of the chamber for safe and quick test performance Regular temperature distribution in test space via a high recirculating rate with optimum air flow Hot chamber temperatures of +50 °C to +220 °C Cold chamber temperatures of –80
- Temperature Control: Cooling
- Features: Programmable, Shelves, Windows
- Configuration: Reach-In
-
Supplier: Cincinnati Sub-Zero Products
Description: CSZ's Z-Plus Environmental Test Chambers are designed for ease-of-use, reliability and performance. These chambers may be used for basic thermal cycling testing to accelerated cycling with a variety of sizes and performance packages.
- Chamber Capacity: 80 cubic feet
- Temperature Range: -45 to 190 C
- Humidity Range: 5 to 98 % RH
- Width: 3 ± %RH
-
Description: 1500l Double-open Swing Door High & Low Temperature And Low Humidity Test Chamber Design for temperature & humidity tests, cold resistance tests, thermal cycle tests, ultra low-temperature tests, high-temperature
- Chamber Capacity: 2.825172581585237 to 52.9719859047232 cubic feet
- Temperature Range: -80 to 150 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 20 to 98 % RH
-
Supplier: Weiss Technik North America, Inc.
Description: The TS Series thermal shock test chamber is the right solution for all your thermal shock testing requirements. TWO ZONE, SINGLE CAPACITY (-2) (One hot zone & one cold zone) The products under test travel via a vertical lift elevator, alternating between the hot and cold zones.
- Features: Alarm(s)
- Configuration: Reach-In
-
Supplier: Cincinnati Sub-Zero Products
Description: CSZ's Z-Plus Environmental Test Chambers are designed for ease-of-use, reliability and performance. These chambers may be used for basic thermal cycling testing to accelerated cycling with a variety of sizes and performance packages.
- Chamber Capacity: 32 cubic feet
- Temperature Range: -73 to 190 C
- Humidity Range: 5 to 98 % RH
- Width: 3 ± %RH
-
Supplier: Russells Technical Products
Description: to simulate how their products will perform in the most extreme temperature and humidity conditions. Russells W-Series chambers can provide the following combination of controlled testing environments: Steady state temperature and temperature/humidity tests Rapid
- Chamber Capacity: 225 cubic feet
- Temperature Range: -73 to 177 C
- Humidity Range: 10 to 95 % RH
- Temperature Control: Cooling, Heating
-
Description: Provides a test procedure for determining the ability of semiconductor devices and components and/or board assemblies to withstand mechanical stresses induced by alternating high and low temperature extremes. Permanent changes in electrical and/or physical characteristics can result
-
Supplier: CSA Group
Description: Provides a test procedure for determining the ability of semiconductor devices and components and/or board assemblies to withstand mechanical stresses induced by alternating high and low temperature extremes. Permanent changes in electrical and/or physical characteristics can result
-
Supplier: inTEST Thermal Solutions
Description: Optimal test environments require thermal chambers configured for device size, temperature range, transition speed and device access. Sigma Systems' chamber capabilities include: High air flow, promoting fast cycling, low gradients, and consistent test results Wide
- Temperature Range: -185 to 500 C
- Features: Alarm(s), Chart Recorder, Data Logger, Lights, Other, Programmable, Shelves, Windows
- Configuration: Benchtop / Instrument, Floor Mount
- Temperature Control: Cooling, Heating
-
Supplier: Parameter Generation & Control, Inc.
Description: THREE-SHELF 30 CUBIC FOOT PHOTOSTABILITY CHAMBER Air-cooled internal refrigeration system. Door latch allows for a pad lock. System will be capable of operating in the range defined below: Minimum air temperature of 5°C (with no RH control) Minimum air temperature of 15°C (with
- Chamber Capacity: 30 cubic feet
- Temperature Range: 15 to 30 C
- Temperature Control Accuracy: 0.2 ± °C
- Humidity Range: 35 to 70 % RH
-
Supplier: Associated Environmental Systems
Description: introduced into the chamber and the chamber temperature is then cycled. A true thermal shock chamber can achieve a 265°C temperature variation rapidly, while thermal cycling may take hours to ramp up or down.
- Chamber Capacity: 8 cubic feet
- Temperature Range: -65 to 200 C
- Features: Chart Recorder, Other, Programmable
- Temperature Control: Cooling, Heating
-
Description: hindering correct evaluation. In an effort to solve these problems, ESPEC applied its long-cultivated environment control technology to develop the Advanced Battery Chamber Next (precision temperature control chamber) with multi-area temperature control.
- Temperature Range: -40 to 100 C
- Temperature Control Accuracy: 1.5 ± °C
- Type: Environmental Stability
- Configuration: Floor Mount, Reach-In
-
Supplier: Thermotron Industries
Description: clean and professional appearance to any program’s classroom setting, the Refrigeration Training Chamber utilizes casters and can be stocked with inventory and safely removed to storage when not in use. The Refrigeration Training Chamber simulates low, medium, or high
- Configuration: Floor Mount, Reach-In
-
Supplier: inTEST Thermal Solutions
Description: The Temptronic® ThermoSpot family of benchtop direct contact systems provide an efficient source for IC temperature characterization, including high-Watt emitting devices. Highly responsive and reliable, the unit feeds a thermal probe head through a flexible umbilical - without the use of
- Temperature Range: -65 to 175 C
- Configuration: Benchtop / Instrument
- Temperature Control: Cooling, Heating
- Features: Other
-
Supplier: Caron Products and Services, Inc.
Description: of freezing and thawing for rapid testing. These demanding temperature and humidity cycling studies require accurate control of thermal conditions, and are best served by our chambers. Our chambers will accomodate a wide range of freeze/thaw studies, including pharmaceutical
-
Environmental Test Chambers and Rooms - Environmental Stress Screening Chamber, TSV, TSH, TSD SeriesSupplier: Russells Technical Products
Description: expose failures. Environmental stress screening chambers can be used as part of the manufacturing process or they can be used in new product qualification testing.. Russells air-to-air thermal shock chambers meet the demands of today's environmental stress screening with proven
- Chamber Capacity: 2 to 18 cubic feet
- Temperature Range: -185 to 200 C
- Humidity Range: 20 to 95 % RH
- Features: Chart Recorder, Data Logger, Humidity Control, Lights, Programmable, Shelves, Windows
-
Supplier: BINDER Inc.
Description: Electronically controlled APT.line™ preheating chamber assuring temperature accuracy and reproducible results Temperature range 0 °C to 70 °C (without humidity and illumination) Temperature range 10 °C to 60 °C (with humidity and illumination) Humidity range 10 % to 80 %
- Chamber Capacity: 8.5 cubic feet
- Temperature Range: -5 to 100 C
- Humidity Range: 10 to 90 % RH
- Features: Alarm(s), Chart Recorder, Humidity Control, Lights, Programmable, Shelves
-
Description: illustration of the preparation of cable sample, DUT and test set-up; e) the temperature chamber temperature tolerance has been changed to ± 3 °C as done in IEC 60794‑1‑22, method F1; f) all required steps have been added to the subclause for temperature cycling as
-
Supplier: Thermotron Industries
Description: operate as a standard temperature test chamber. The 8825 Controller controls Thermotron's automatic defrost feature that allows users to set the number of cycles to perform before the chamber will automatically defrost and recondition its refrigeration system.The
- Temperature: Cooling Control, Heating Control
- Features: Datalogger, PC-Based Controller, Temperature Controller
- Controller Type: Environmental Controller, Humidity Controller, Laboratory Controller
- Interface: Ethernet / Networkable
-
Supplier: ASTM International
Description: Characterization 8.4 Test Material 9 General 9.1 Stock Solution 9.2 Test Concentration(s) 9.3 Test Organisms 10 Species 10.1 Age 10.2 Source 10.3 Brood Stock 10.4 Food 10.5 Handling 10.6 Harvesting Young 10.7 Quality 10.8 Procedure 11 Experimental Design 11.1 Dissolved Oxygen
-
Supplier: Conviron
Description: Conviron's DR Series dew rooms are uniquely designed for testing in a high (100% RH) humidity, or 'saturated' or 'mist', environment. A typical application in plant pathology, for example, is the testing of plants infected with disease where the high humidity promotes disease propagation. Dew rooms
- Chamber Capacity: 940 cubic feet
- Temperature Range: 18.000000000000004 to 28.000000000000004 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 50 to 100 % RH
-
Supplier: ASTM International
Description: 1.1 This test method covers a four-stroke cycle diesel engine test procedure for evaluating engine oils for certain high-temperature performance characteristics, particularly ring sticking, ring and cylinder wear, and accumulation of piston deposits. Such oils include
-
Supplier: SAE International
Description: occurrence of engine knock. On the other hand, "Temperature Swing" coat on the combustion chamber walls leads to a large change in surface temperature. In this case, the surface temperature with this insulation coat follows the transient gas temperature, which
Find Suppliers by Category Top
Featured Products Top
-
ESPEC North America Inc | Qualmark Products and Services
Temperature Cycling Chamber-Fast/Small/BIG Results
EGNZ4-5NWL is the NEWEST member of ESPEC's Global-N product line. This compact model boasts a small footprint with a BIG testing impact via change rates that exceed any other models in this line up. This temperature cycling chamber caters to those companies testing smaller (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services -
heating & cooling rates all in a small footprint with a cooling transition rate of 5°C/min. Ideal for testing small electronics, components & assemblies, this product line is designed to meet basic to accelerated temperature cycling requirements and six different models to choose (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
CSZ's Z-Plus Test Chambers simulate temperature and humidity conditions for steady state or temperature cycling tests. Z-Plus chambers are available in a variety of sizes and performance packages with (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
ESPEC rents our most popular chambers for short-term use, when purchasing a chamber isn’t practical, or the need is urgent. Temp Cycling The Global-N temp cycling chamber offers 4 or 16 cu. ft. interior (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services -
Optimize your reliability testing with our latest Rapid Rate Thermal Cycle Chambers. Engineered for demanding industries like automotive and aerospace, these systems achieve non-linear ramp rates up to 5°C 10 ? 15 ?/min (or specify your actual rate), ensuring (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
ESPEC North America Inc | Qualmark Products and Services
The Vital Role of Temperature & Humidity Chambers
From Lab to Market: The Vital Role of Temperature and Humidity Chambers in Product Quality Assurance In today’s competitive market, product reliability is non-negotiable. Across industries, manufacturers rely on temperature and humidity test (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services -
testing cycles. The manufacturer’s quality assurance protocols required the components undergo rigorous temperature cycling to ensure reliable performance in extreme aerospace environments. Read the case study. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
value. This compact thermal shock chamber is a two zone, air to air chamber for rapid thermal shock of parts under test. The lower chamber also contains both heating/cooling and may be programmed and operated as a separate temperature cycling chamber for greater return on investment. The (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
basic temperature testing to rapid thermal cycling. See more information about of environmental test chambers. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
supports programmable test cycles and can be customized in temperature range, chamber size and configuration to meet different testing requirements and international standards. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
Conduct Research Top
-
Low Global Warming Potential Refrigerants A New Option for Environmental Test Chambers That Helps Combat Climate Change
. Figure 1: CO2 equivalent emissions from 30 pounds of R-404A5. Low Global Warming Potential Refrigerants. White Paper. 7. The Importance of Refrigerant Selection. Test chambers use a complex refrigeration cycle to extract heat from a test space into a refrigerant and. away from the system. The selected
-
Remote Control - Insight Into Remote Conditioning
Automotive and electrical components that need be thermal-cycled come in many shapes and sizes, as do test chambers. But one size definitely does not fit all. Just try to force your half-buck fixture into your 8ft3 chamber or explain to management why a walk-in chamber is being used to test four
More Information Top
-
Wind Instrument - Wind Instrument Manufacturers, Suppliers
High Low Temperature Cycling Test Chamber .
-
Reliability evaluation of custom and standard surface mount plastic encapsulated microcircuits for military avionics applications
The boards were loaded into a Ransco Model 7103-1 temperature cycling test chamber equipped with a vertical elevator to automatically transfer the parts from one temperature extreme to the other.
-
ZCP2001ISTFA253
All boards were subjected to two- chamber temperature cycle test , with 10 seconds transition time and one hour cycles time and the boards were tested every 250 cycles.
Indicates content that may require registration and/or purchase.