Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Budnick Converting, Inc.
Description: Unifilmr UC10 is a 1 mil, unsupported pressure sensitive adhesive film. It is primarily used for high temperature gasketing, nameplates, faceplates, membrane switch fabrication.
- Thickness: 0.001 inches
- Peel Strength / Adhesion: 3.125 lbs/in
-
Supplier: Budnick Converting, Inc.
Description: 9566 is polyester film tape with a high temperature resistant rubber based pressure sensitive adhesive system. Designed to meet the demanding temperature and pressure conditions of autoclave and composite bonding applications where silicone contamination is unacceptable.
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: Saint Gobain R253 is a highly modified skived PTFE (Polytetraflouroethylene) film coated with a high temperature, pressure sensitive silicone adhesive.
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Backing: Fluoropolymer, Plastic / Polymer
- Features: Specialty / Other
-
-
Description: Contains the requirements for six types of polyethylene film tapes with pressure-sensitive adhesive. Products having thermal indices from 75 to 90 and minimum temperature ratings from -10°C to -33°C.
-
Description: Contains the requirements for plasticized PVC film tapes with pressure-sensitive adhesive for products having thermal indices from 60 to 105 and minimum temperature ratings from 0°C to -33°C.
-
Supplier: CSA Group
Description: Contains the requirements for plasticized PVC film tapes with pressure-sensitive adhesive for products having thermal indices from 60 to 105 and minimum temperature ratings from 0°C to -33°C.
-
Supplier: RCD Components, Inc.
Description: TEMPERATURE SENSING METAL FILM RESISTORS Linear positive temperature coefficients: LP & MLP temperature sensitive resistors feature linear positive T.C.’s in a wide range of R/T slopes. The series was developed as a low cost s ubstitute for w irewound sensors.
- Resistance Range: 10 to 100,000,000 ohms
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 7,000 ±ppm/°C
- Power Rating: 0.06199999999999998 watts
-
Supplier: DeWAL
Description: DW 704-2 is a pressure sensitive tape made of FEP film that is coated with a high temperature silicone adhesive. The FEP film is optically clear and offers excellent electrical properties and chemical resistance. APPLICATION INFORMATION This tape is used primarily in
- Width: 0.25 to 20 inches
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Temperature Resistance: 204.44444444444443 C
-
Supplier: Techsil Limited
Description: SilGrip® PSA6573A is a pressure sensitive adhesive from Momentive. It has a higher shear and creep resistance to standard silicone pressure sensitive adhesives and displays excellent adhesion to low energy surface materials such as polyethylene, polypropylene, MYLAR® polyester, KAPTON®
- Cure / Technology: Contact / Pressure Sensitive (PSA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: SilGrip® PSA6573A is a pressure sensitive adhesive from Momentive. It has a higher shear and creep resistance to standard silicone pressure sensitive adhesives and displays excellent adhesion to low energy surface materials such as polyethylene, polypropylene, MYLAR® polyester, KAPTON®
- Cure / Technology: Contact / Pressure Sensitive (PSA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: SilGrip® PSA6573A is a pressure sensitive adhesive from Momentive. It has a higher shear and creep resistance to standard silicone pressure sensitive adhesives and displays excellent adhesion to low energy surface materials such as polyethylene, polypropylene, MYLAR® polyester, KAPTON®
- Cure / Technology: Contact / Pressure Sensitive (PSA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Polyonics
Description: POLYONICS XL-1502 is a 2 mil (50 μm) polyimide film with a 2 mil (50 μm) permanent, pressure sensitive acrylic adhesive and liner. It is translucent amber in color.
- Thickness: 0.004 inches
- Features: Permanent
- Materials of Construction: Plastic / Film, Pressure Sensitive (PSA)
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: P0100L are made of polyimide film coated with a special pressure-sensitive adhesive that is chemically and abrasion resistant up to 320°C. They are resistant to a wide range of chemicals such as fluxes, melts and cleaners, as well as to high temperatures and abrasion in
- Features: Anti-static / ESD Control, Electrically Conductive
- Backing: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Polyonics
Description: Polyonics HIGHdegree ML-3524 is a 5 mil (137 μm) Polyimide label material with a permanent, pressure sensitive, ultra high temperature silicone adhesive and a high opacity, matte white topcoat specifically designed for thermal transfer printing. Short term temperature resistance
- Thickness: 0.005 inches
- Features: Other, Permanent, Print Receptive / Treated
- Materials of Construction: Plastic / Film, Pressure Sensitive (PSA)
-
Supplier: Paper Thermometer Company
Description: Our 8-Temp Thermolabel features eight incremental temperature sensitive elements that produce a non-reversible white to black color change at their rated temperatures. This provides a clear indication of which temperature has been reached. The self-adhering indicators are
- Indicating Temperature: 370 to 450 F
- Features: Adhesive, Other
- Type: Film / Label
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: PET high temperature tape is made of polyester film as backing,coated with silicone pressure sensitive adhesive. It has the characteristics of high temperature resistance, not easy to break when connecting, high adhesion, soft and appropriate, no glue residue after
- Thickness: 0.005905511811023622 inches
- Temperature Resistance: 180 C
- Features: Anti-static / ESD Control, Electrically Conductive, Transparent
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: SAE International
Description: temperatures (-10°C, 0°C, 10°C, 23°C, 40°C, 55°C, 70°C) are conducted to investigate its mechanical behavior. Then, temperature and strain rate dependent viscoelastic characteristics of PVB are systematically studied. The results show that PVB is a kind of temperature and strain
-
Supplier: Polyonics
Description: Polyonics HIGHdegree ML-3523 is a 2 mil (50 μm) Polyimide label material with a 5 mil (127 μm) low surface energy adhesive, a gloss white topcoat specifically designed for thermal transfer printing. Short term temperature resistance to 1112 ºF (600 ºC).
- Thickness: 0.002 inches
- Features: Other, Print Receptive / Treated
- Materials of Construction: Plastic / Film, Pressure Sensitive (PSA)
-
Supplier: Traceable® Products
Description: Digital display permits instant readings of relative humidity and temperature (°F/°C). It is ideal to monitor conditions in chambers, clean rooms, food processing, scientific labs, and all humidity-sensitive manufacturing operations. Memory captures 99 data points which can be recalled
- Relative Humidity Range: 10 to 95 %
- Relative Humidity Accuracy: 2.5 %
- Operating Temperature: -4 to 140 F
- RH/aw Range: 10 to 95 %
-
Supplier: RCD Components, Inc.
Description: TEMPERATURE SENSITIVE METAL FILM SURFACE MOUNT RESISTORS Linear positive temperature coefficients: LP & MLP temperature sensitive resistors feature linear positive T.C.’s in a wide range of R/T slopes. The series was developed as a low cost s ubstitute for w
- Resistance Range: 10 to 100,000 ohms
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 7,000 ±ppm/°C
- Power Rating: 0.12499999999999964 to 0.25 watts
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: CPP protective film uses CPP film as carrier, coated with high Performance acrylic pressure sensitive adhesive. It has good adhesion, good adhesive stability, high temperature resistance and no adhesive residue.
- Overall Thickness: 0.001968505 inch
- Elongation: 400 %
- Use Temperature: 248 F
- Form / Shape: Film / Sheet
-
Supplier: Can-Do National Tape
Description: 6 mil Premium PTFE Tape with Liner Premium, with Liner, Fiberglass fabric impregnated with PTFE dispersion and coated with high-temperature, pressure sensitive silicone adhesive. A very durable and versatile product. Dimensionally stable and resistant to tears, punctures, abrasion and
- Materials of Construction: Cloth - Woven Fabric
- Adhesive: Pressure Sensitive (PSA)
-
Description: Patco 1676-68 PVC Automotive High Temperature Film Tape. PVC film with rubber-based pressure sensitive adhesive laminated to a 68# clay coated release liner. Applications Masking color separations on plastic automotive fascia, trim, and finished metals in high temp OEM
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: 4.444444444444445 to 137.77777777777777 C
- Backing: PVC / Vinyl, Plastic / Polymer
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 2042 is manufactured from skived PTFE film coated with high-temperature acrylic adhesive. One side of 2042 has an acrylic pressure sensitive adhesive and the other side offers low coefficient of friction PTFE film, which is thin and conformable. Applications:
- Thickness: 0.004488188976377953 to 0.011496062992125983 inches
- Temperature Resistance: -29 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Features: Single-Sided Adhesive
-
Supplier: NADCO Tapes & Labels, Inc.
Description: This is a top coated tamper evident metalized silver void polyester film coated with a permanent pressure sensitive adhesive and backed with a two-sided poly coated flat release liner. Note: Tamper evident feature of this product becomes permanently nonfunctional after exposure to
- Thickness: 0.0014 inches
- Temperature Resistance: -40 to 150 C
- Backing: PET / Polyester, Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Can-Do National Tape
Description: DuPont Kapton Tape DuPont™ Kapton® Polyimide Film Tape is a polyimide film with silicone adhesive designed for high temperature masking applications. For the protections of printed circuit board gold finger contacts during wave soldering. Custom slit to width. For applications
- Materials of Construction: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Lanmar, Inc.
Description: Polyimide Film Tapes are designed for high temperature electrical insulation and UV sealing applications.
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 1.25 lbs/in
- Temperature Resistance: 176.66666666666666 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: Intertape Polymer Group, Inc.
Description: Designed and engineered for use on Class 1 flexible duct for permanent seaming and sealing to enhance appearance and provide barrier protection. All temperature rates, flame retardant, high shear, aggressive, and UV resistant. Superior bonding at sub-zero or at elevated temperatures.
- Backing: Plastic / Polymer
- Adhesive: Pressure Sensitive (PSA)
- Features: Single-Sided Adhesive
-
Description: ECTFE fluoropolymer film is manufactured from ethylene-chlorotrifluoroethylene resin. This material offers the outstanding performance of fluoropolymer film over a temperature range from cryogenic -200°C (-328°F) to 165°C (330°F). Saint-Gobain's ECTFE film provides the
- Overall Thickness: 0.0005 to 0.01 inch
- Overall Width: 60 inch
- Tensile Strength (Break): 8,000 psi
- Tensile Modulus: 200 ksi
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old H.205 is a 25 micron Kapton® film coated on one side with high quality pressure sensitive silicone adhesive and protected by fluorosiliconized polyester liner. Designed for high temperature electrical applications where a thin, conformable backing combined with excellent
- Thickness: 0.002362204724409449 inches
- Temperature Resistance: -70 C
- Backing: Polyimide (e.g., Kapton®)
- Adhesive: Pressure Sensitive (PSA), Silicone
-
Supplier: Hebeler LLC.
Description: This evaporation technology provides once through evaporation of heat sensitive materials. The high velocities realized in this evaporator reduce fouling to an absolute minimum while achieving high concentrations at low temperatures. Low head room requirements. Preserves product
- Type: Falling Film, Rising Film
- Features: Other
- Operation: Production
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Single Sided Silicone PET Protective Film uses PET film as carrier and coated with high performance silicone pressure sensitive adhesive. It is resistant to high temperatures, good exhaust air, good weather resistance, acid and alkali resistance and no adhesive residue.
- Overall Thickness: 0.0011023628 to 0.004330711 inch
- Elongation: 70 %
- Use Temperature: 284 F
- Form / Shape: Film / Sheet
-
Supplier: Pexco
Description: Pexco’s PTFE Film and PTFE Sheets provide a low-friction, non-stick surface suitable for use in high-temperature and high-dielectric applications. PTFE Film and PTFE Sheets are available in roll form or cut to size sheets and can be supplied etched one-side, etched two-side or
- Overall Thickness: 0.0015 to 0.25 inch
- Overall Width: 72 inch
- Overall Width / O.D.: 72 inch
- Material Type: Dielectric / Electrically Insulating
-
Supplier: Intertape Polymer Group, Inc.
Description: an aggressive, long term or permanent bonding solution is needed. Available in a wide variety of sizes, types and adhesive technologies, there's sure to be a double-coated tape to suit your most demanding needs! Double-Coated Film Double-Coated Film products provide excellent adhesion
- Thickness: 0.005905511811023622 to 0.009448818897637795 inches
- Peel Strength / Adhesion: 3.4375 lbs/in
- Features: Double-Sided Adhesive
- Backing: PVC / Vinyl, Plastic / Polymer
-
Supplier: GEA Process Engineering Inc.
Description: Falling film evaporators can be operated with very low temperature differences between the heating media and the boiling liquid, and they also have very short product contact times, typically just a few seconds per pass. These characteristics make the falling film evaporator
Find Suppliers by Category Top
Featured Products Top
-
New RealProbeTemp Thin-Film RTD Temperature Assembly The RealProbeTemp is a pre-assembled stainless steel probe containing a 100 Ω platinum thin film RTD (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
to 7 A, with body temperature rise below 75 °C at rated current. The S2F series offers fast-acting protection, opening in under one minute at 200% overload, while the very fast-acting S3F series opens in under five seconds for sensitive circuits. Both Pb-free, halogen-free, and Ro (read more)
Browse Fuses Datasheets for New Yorker Electronics Co., Inc. -
Sensitive to broadband UV exposure (i?, h?, and g?line), SU?8 TF 6000 provides excellent patterning performance for advanced microfabrication. Available in five optimized viscosities, it produces low?defect coatings with film thicknesses from ~0.4 to 16 μm in a single coat, making it (read more)
Browse Semiconducting Materials Datasheets for Kayaku Advanced Materials, Inc. -
High-frequency power electronics demand capacitors that combine efficiency, stability, and reliability. Engineers need components that maintain low loss, minimal temperature (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The W31 (CBB21 series) Metallized Polypropylene Film Capacitors are engineered for demanding industrial applications requiring low high-frequency loss and (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
1 MIL SEMI-GLOSS WHITE POLYIMIDE LABEL POLYONICS XF-581 is a 1 mil (25 µm) polyimide film with a high-temperature, permanent, pressure sensitive acrylic adhesive and a high opacity, semi-gloss white topcoat specifically designed for thermal transfer printing and applications requiring low outgassing. (read more)
Browse Label Materials Datasheets for Polyonics -
for characterizing low-moment materials at ambient temperatures. We present major hysteresis loop (MHL) and first-order reversal curve (FORC) measurement results for a 5.8 μemu (5.8 × 10-9 Am2) cobalt-platinum (CoPt) thin-film sample and MHL results for 1 (read more)
Browse Magnetometers Datasheets for Lake Shore Cryotronics, Inc. -
The product features of the smartGAS thermal conductivity gas detector modules are: Low noise, sensitive (low detection limits) Compact, robust, corrosion resistant (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
layer platinum micro heaters and temperature sensors on an ultra sensitive polymer membrane. The MFS02 is capable of measuring the thermal mass flow of gases in a range from 0.001 to 2m/s (up to 50m/s), and has a temperature range of -40°C to +80°C. Polymer Membrane (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
releasability and provide moderate cushioning, even at high temperatures exceeding 200 °C, making them ideal release films for electronics and semiconductor encapsulation. These films contain minimal additives or plasticizers, ensuring they won’t contaminate products or devices. Fluon ETFE (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Applying the Final Touches
leachables, are generated under extreme temperature and time conditions in the presence of an appropriate solvent (e.g., polar and non-polar organic solvents, purified water). Leachables are often a subset of extractables; however, they can also be derived by chemical modification (e.g. degradation
-
Bayer Warms Up to Cold Chain Supply
move over land and sea, and through the air, but their journeys are dead serious, and these sensitive, valuable materials must be kept at optimum temperature throughout their travels. The increased pressure to ensure cold chain integrity has made developing and controlling shipping conditions a top
-
Optical Transmission Properties of Adhesives
transmission of an epoxy, a cured film, usually about 0.002 to 0.004 inches (2 to 4 mils) in thickness, is prepared. This specimen would then be put through a UV-Vis and IR spectrophotometers to obtain the transmission curve. Some of the products that Master Bond sent out for independent testing include EP30
More Information Top
-
Soft Lithography for Applications in
Microfluidic Thermometry, Isoelectric
Focusing, and Micromixers
When the 5µm temperature sensitive film with SU-8 barrier was bonded reversibly or irreversibly to a PDMS microchannel design of an 80µm depth and subsequently filled with PVP for EOF suppression purposes, the fluorescent intensity decreased within the microchannel location, as…
-
Formulation and characterization of chitosan-based hydrogel films having both temperature and pH sensitivity
The results demonstrated that physically blended temperature sensitive films could be formulated, which are capable of producing more pores upon heating.
-
Keeping moving to stay where you are: energy flows and steady states
The use of commercially available ' temperature sensitive film ' allows qualitative ideas about steady- state systems to be easily investigated by pupils from lower secondary school onwards.
-
Ellipsometry of Functional Organic Surfaces and Films
Like temperature sensitive films these brushes are suited for the formation of smart surfaces with possible application in the biotechnological field [59].
-
Solid State Gas Sensors - Industrial Application
Chen and Mehregany have successfully tested heavily nitrogen doped poly-SiC as both heater and temperature sensing film in microhotplate platforms and the high doped SiC also served as metal electrodes [67].
-
Development of SPR temperature sensor using Au/TiO2 on hetero-core optical fiber
TiO2 plays a role as a temperature sensitive film because of its large thermo-optic coefficient.
-
A Novel RF-Curing Technology for Microelectronics and Optoelectronics Packaging
Initial heating experiments on temperature sensitive film show increased field (displayed as an increase in heating rate) for thin thicknesses of copper.
-
Biodegradable Nanofibrous Polymeric Substrates for Generating Elastic and Flexible Electronics
As a heater the device was covered with a temperature sensitive film (thermometer strip) and electrical voltage was applied to the conductive pattern which was used as a resistor to generate heat.
-
Production Practices and Quality Assessment of Food Crops
It is based on two layers which expand or contract differently when temperature rises or decreases (Ahvenainen, 2000); (6) Lange (2000) mentioned the availability of a high O2 permeable, high temperature sensitive film and other possibilities.
-
Nondestructive Performance Characterization Techniques for Module Reliability
infrared camera or with temperature sensitive film in contact module [5].
Indicates content that may require registration and/or purchase.