Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: 80 STRIPS W/3 TERMINAL PADS
-
Supplier: Newark, An Avnet Company
Description: CB TERMINAL PAD KIT, RLTB
-
Supplier: Newark, An Avnet Company
Description: CIRCUIT BREAKER TERMINAL PAD KIT
-
-
Supplier: Newark, An Avnet Company
Description: 63300T10 TERMINAL HOLD DOWN PAD
-
Supplier: Allied Electronics, Inc.
Description: Mounting/Wiring: BL100 are window mounted with 13-pin terminals; BL130 are bezel mounted with 13-pin terminals, BL176 are flat pack DPMs with solder pad connectors. 176-BK is bezel-mounting kit for flat pack DPMs. 13-pin connector for BL series meters is 00-9309033-091. Backlit
-
Supplier: Power Amp Design
Description: The assembled evaluation kit includes a PCB, current limit resistor selection, terminal strips, bypass capacitors, protection diodes, cage jacks (pin sockets), bumpons and a BNC input signal jack. The PCB can be mounted to a 35mm DIN rail using the included adaptors. The EVAL112 includes
- Signal Type: Analog
- Development Tool: Circuit Emulator
- Category: Development Suite / Kit
- Features: Other
-
Supplier: Power Amp Design
Description: The assembled evaluation kit includes a PCB, current limit resistor selection, terminal strips, heat sink for the current limit resistors, bypass capacitors, protection diodes, cage jacks (pin sockets), bumpons, and BNC input signal jack. The kit can be optionally mounted to a 35mm DIN rail
- Signal Type: Analog
- Development Tool: Circuit Emulator
- Category: Development Suite / Kit
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: 2.00mm Wire to Board Connector (JST PAD) Terminal, Phosphor Bronze Punched and Tinned
- Voltage Rating: 150 volts
- Current Rating: 2 amps
- Connector Type: Wire-to-Board Connector
-
Supplier: Power Amp Design
Description: The assembled evaluation kit includes a PCB, terminal strips, bypass capacitors, protection diodes, cage jacks (pin sockets), bumpons, and BNC input signal jack. The kit can be optionally mounted to a 35mm DIN rail (not included). Assembled kit shown with the amplifier installed. Amplifiers
- Signal Type: Analog
- Development Tool: Circuit Emulator
- Category: Development Suite / Kit
- Features: Other
-
Supplier: Heilind Electronics, Inc.
Description: CABLE LUG WIDE PAD (BCL-4516- P) SPM
- Terminal Type: Wire Lug
-
Supplier: ValueTronics International, Inc.
Description: Terminals The Kikusui PAD36-60LA is a high performance and highly reliable 36V, 60A, variable DC regulated power supply. The PAD36-60LA has polished features and performance and it has improved the "easy to use" operation by adopting an advanced design which can be used in all fields of
- DC Output Power: 2,000.0000000000002 watts
- Type: DC Power Supply
-
Supplier: DigiKey
Description: D7 4P FINGER-SAFE SOCKET
- Mounting Style: DIN Rail
- Terminal Type: Screw Terminals
-
Supplier: Schaltbau GmbH
Description: Modern passenger alarm handles from Schaltbau are used in rail vehicles worldwide and represent the highest safety standards. New to the portfolio: the PAD 41 devices. Their striking, clearly recognisable design ensures that the emergency brake switch can be found quickly and operated
- Terminations: Screw Terminals
-
Supplier: CAS DataLoggers
Description: The EL-EnviroPad-TC Temperature Data Logger is a robust handheld device takes and records temperature readings via the attached k-type probe that is supplied with the unit. A large touch screen with color display indicates temperature, maximum and minimum readings and will produce a graph of the
- Sensed Temperature Range: -292 to 2,372 F
- # of Inputs / Channels: 1 #
- Features: Battery Powered, Datalogger, Detachable Probe(s)
- Local Interface: Digital Front Panel
-
Supplier: Accuris
Description: Information Technology - Functional Standard for Profiles Y/11 and Y/12 - Character Mode Terminals on PAD - X.29 Over X.25, and X.28 (PSDN Character Mode Access)
-
Supplier: Power Amp Design
Description: The assembled evaluation kit includes a PCB, terminal strips, bypass capacitors, protection diodes, cage jacks (pin sockets), bumpons, and BNC input signal jack. Assembled shown with PAD189 installed. The amplifier is purchased separately.
- Signal Type: Analog
- Development Tool: Circuit Emulator
- Category: Development Suite / Kit
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Terminals BCL-238-WP UNPLATED ED .750 WIDE PAD SPM
-
Supplier: Accuris
Description: DTE/DCE interface for a start-stop mode data terminal equipment accessing the Packet Assembly/Disassembly facility (PAD) in a public data network situated in the same country
-
Supplier: VAST STOCK CO., LIMITED
Description: Fixed Terminal Blocks MKKDSN 1,5/13 BK TS PAD
- Number of Contacts: 13
- Contacts Pitch: 5 mm
- Features: Other
- Termination Options: Screw Clamp
-
Supplier: VAST STOCK CO., LIMITED
Description: DIN Rail Terminal Blocks CMS-P1-PAD
- Features: Other
- Approvals: VDE Component Mark
-
Supplier: Accuris
Description: DTE/DCE Interface for a Start-Stop Mode Data Terminal Equipment Accessing the Packet Assembly/Disassembly Facility (PAD) in a Public Data Network Situated in the Same Country Amendment 1: Extensions of PAD Parameter Settings and PAD Service Signals Series X: Data
-
Supplier: Waytek, Inc.
Description: Accepts wire sizes: Input: 4-6 Ga. Output: 12-16 Ga. Nuts assembled Ground terminal pad included Fuses sold separately
- Normal Operating Current: 30 amps
- Rated Operating Voltage: 12 volts
- Mounting: Fuse Block
-
Supplier: Waytek, Inc.
Description: Accepts wire sizes: Input: 4-6 Ga. Output: 12-16 Ga. Nuts assembled Ground terminal pad included Fuses sold separately
- Normal Operating Current: 30 amps
- Rated Operating Voltage: 12 volts
- Mounting: Fuse Block
-
Supplier: Waytek, Inc.
Description: Accepts wire sizes: Input: 4-6 Ga. Output: 12-16 Ga. Nuts assembled Ground terminal pad included Fuses sold separately
- Normal Operating Current: 30 amps
- Rated Operating Voltage: 12 volts
- Mounting: Fuse Block
-
Supplier: VAST STOCK CO., LIMITED
Description: Barrier Terminal Blocks PCB W/O ENDS 6P .040 standoff pads
- Number of Contacts: 6
- Contacts Pitch: 9.53 mm
- Conductor Size (North American): 24 to 12 AWG
- Features: Other
-
Supplier: Accuris
Description: DTE/DCE interface for a start-stop mode data terminal equipment accessing the Packet Assembly/Disassembly facility (PAD) in a public data network situated in the same country Amendment 1 : Extensions of PAD parameter settings and PAD service signals
-
Supplier: AgozTech LLC
Description: reducing the need for device handling during transactions. As a Credit Card Terminal Swivel Stand and Payment Terminal Swivel Mount Stand, it is ideal for enterprise POS deployments and helps procurement teams standardize terminal mounting infrastructure across multiple sites.
-
Supplier: CSA Group
Description: Preface This is the first edition of CSA C227.5, Three-phase live-front pad-mounted distribution transformers. A previous version of this Standard was published as CAN/CSA-C227.2-88 under the title Three-Phase, Live-Front, Pad-Mounted Distribution Transformers and withdrawn in 1995.
-
Supplier: OMEGA Engineering, Inc.
Description: Omega's new OMTBV7-W terminals are designed to meet the three most important criteria when selecting a terminal block line ease of wiring, secure connections and durability. The line is also comprehensive, offering a wide array of terminal types for most circuits and functions,
- Number of Contacts: 2
- Conductor Size (North American): 30 to 10 AWG
- Voltage Rating: 600 to 800 volts
- Current Rating: 20 to 310 amps
-
Supplier: Allied Electronics, Inc.
Description: Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several circuit patterns are available. All bus and pad surfaces are solder coated for user convenience. Holes
-
Supplier: Powell Electronics, Inc.
Description: ASSEMBLY W/PAD
-
Supplier: Allied Electronics, Inc.
Description: Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several circuit patterns are available. All bus and pad surfaces are solder coated for user convenience. Holes
-
Supplier: Penn-Union Corp.
Description: COPPER ALLOY MATERIAL 1 CONDUCTOR(S) 3 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 3 INCH W X 11/16 INCH THK PAD SIZE 4 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE RA MODEL
- Material: Copper
- Terminal Type: Wire Lug
-
Supplier: Hubbell Incorporated
Description: COPPER MATERIAL 5-5/8 INCH OVERALL LENGTH COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 168 DIE INDEX 3 INCH L X 3 INCH W X 3/8 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 4/0 AWG ALUMINUM/COPPER CONDUCTOR SIZE PAD HOLE SPACING 1-3/4 INCH YCAB-4N MODEL
- Material: Copper
- Terminal Type: Wire Lug
-
Supplier: Hubbell Incorporated
Description: COPPER ALLOY MATERIAL 6 INCH OVERALL LENGTH 1 CONDUCTOR(S) 1-1/4 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 3 INCH W X 1/2 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE NA MODEL
- Material: Copper
- Terminal Type: Wire Lug
Find Suppliers by Category Top
Featured Products Top
-
Our green alternative to PAD printing! Laser Marking is done in-house for a quick turnaround time. We can laser mark letters, numbers, and symbols. Contact us for more information. (read more)
Browse Wire Terminals Datasheets for BlockMaster Electronics, Inc. -
Examples include: BlockMaster’s HD Series Single & Double Row Terminal Blocks, value added services include adding 0.187″ or 0.250″ QC Terminals and / or jumpers also, laser or pad printing. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Eliminate field installation mistakes by customizing your terminal blocks. We can laser mark numbers, letters, and symbols. Laser marking is our green alternative to PAD Printing. No solvents or chemicals involved. Laser marking is done in-house and has a quick turn around time. Contact us to learn more. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster offers Custom PCB Terminal Blocks and Pluggable Terminal Blocks, we also offer pad printing custom legends and or color-coded terminal blocks. BlockMaster has extensive Custom Terminal Block Capability and Experience. We (read more)
Browse PCB Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
2-Wire vs. 4-Wire Terminal Connection for Resistance Testing Precision digital multimeters (DMMs) and source measurement units (SMUs) offer two (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
-plate, the new Quick-Fit surface mount terminals ensure easy reflow soldering for reliable solder joints. Supplied on 13” tape and reel packaging with high temperature Nylon pick pads for pick and place (read more)
Browse Board Mount Connectors Datasheets for Keystone Electronics Corp. -
Natural sweat and condensation could affect circuit controls in this personal heating pad. Temperatures also had to stay within a narrow operating range to maintain a constant temperatue in the application. The no sweat solution was a pair of PEPI Model J(A) snap action thermal (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Coin cell holders Terminals & spacers/pillars/standoffs Spring Contacts & Pads, Pogo Pins Free heights from 1.23mm to 8.20mm High mating durability (read more)
Browse Electrical Contacts Datasheets for Harwin Plc -
conductive DBC substrate. Permanent power up to 20 W Constant currents up to 140 A Mounting: Reflow-, IR-soldering or bonding on substrate 4-terminal-connection technology Conductive DBC-/IMS-soldering assembly Nickel-plated/Au-plated bond (read more)
Browse Power Resistors Datasheets for Isabellenhutte USA -
ideal for medical and laboratory electronics, test/measurement, communications, mobile terminals, data collection, energy management, sensors, Industry 4.0, machine building, construction, agriculture and forestry. The enclosures feature a robust integrated handle with a soft padded insert. They (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc.
Conduct Research Top
-
Totalflow well pad remote terminal units
Peyto Exploration and Development in Alberta, Canada has experienced significant savings and natural gas production efficiencies by standardizing well pad designs.
-
Smart Computing Article - Electronic Jacks-Of-All-Trades
card terminals when they come in contact with them. Smart cards contain an 8-bit microprocessor and/or a memory module under a gold contact pad on the front-left side of the card. These embedded computer chips can hold many times more information than a magnetic strip. Therefore, smart cards may
More Information Top
-
Hamilton ian of Total graph
On end block of graph H is a block B of H, seek fruit juice one cut vertex of El that B of contains at; thus %connected of components of H ar therefore regarded AS end of block of H.
-
Advanced Flip Chip Packaging
A rough surface, a result of plating, has the advantage of providing a good connection with the mating terminal pads .
Indicates content that may require registration and/or purchase.