Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: The SDF Thermal Cut-Offs (Organic Thermal Element Type) are used to prevent fires caused by abnormal heat generation from circuits and other heat producing electrical products. They are a non-resettable thermal fuse which open electrical contacts when temperatures exceed
- Cutoff Temperature: 65 to 710 C
- Cutoff Temperature Accuracy: -10 to 0 C
- Rated Voltage: 250 to 600 volts
- Rated Current: 0.5 to 25 amps
-
Supplier: Portage Electric Products, Inc.
Description: These one-shot mounted thermal fuses operate when the operating or ambient temperature rises above a pre-set level. At that point the organic pellet melts causing the barrel spring to expand from the contacts and opening the circuit. Features Series D thermal fuse custom
- Cutoff Temperature: 72 to 240 C
- Maximum Width of Case: 22.22498799850648 mm
- Case Assembly Length: 33.350181990901724 mm
-
Supplier: Selco Products Company
Description: hermetically sealed, probe, thermal cut-offs and thermal protectors. Operating temperatures range from -65°F (-54°C) to 752°F (400°C) for temperature controls.
- Cutoff Temperature: 72 to 240 C
- Rated Voltage: 125 to 250 volts
- Rated Current: 10 to 20 amps
- Voltage Type: AC Voltage
-
-
Supplier: RS Components, Ltd.
Description: SWTC Series Thermal Fuse 10A One Shot
- Current Rating: 10 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: DigiKey
Description: RT240 THERMAL FUSE/CUTOFF
- Cutoff Temperature: 240 C
- Thermal Cutoff Style: Axial Leads
-
Supplier: Acme Chip Technology Co., Limited
Description: THERMAL FUSE W/TERM SHRINK SLEEV
-
Supplier: ODG (Origin Data Global)
Description: THERMAL FUSE 192*C AXIAL
- Quiescent Current (IQ): 15,000,000 µA
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: THERMAL FUSE 216*C
-
Supplier: Win Source Electronics
Description: Mfr: TE Connectivity Aerospace, Defense and Marine Category: Circuit Protection - Thermal Cutoffs (Thermal Fuses) Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series
-
Description: THERMAL FUSE 84*C AXIAL
- Voltage Rating: 250 volts
- Current Rating: 15 amps
-
Supplier: PHOENIX CONTACT USA
Description: The thermal fuse monitors overtemperature on the heatsink of electronic load relays (ELR ...3-.../500AC-...).
- Current Rating: 10 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: RCD Components, Inc.
Description: THERMAL FUSE RESISTORS (PERMANENT OR REPLACEABLE FUSE) RCD’s TF Series construction consists of a thermal fuse welded in series with a resistor element. The assembly is potted inside a ceramic case (model TFR fuse is mounted externally in order to provide
- Resistance Range: 0.05 to 60,000 ohms
- Tolerance: 0.1 to 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.5 to 60.00000000000001 watts
-
Supplier: Allied Electronics, Inc.
Description: Thermal Cut-Offs (also known as Thermal Fuses) are now included in the NTE product line. They are miniature, NON-RESETTABLE temperature sensitive devices designed to prevent appliances and electronic equipment from overheating. NTE thermal cutoffs are UL and CSA listed.
-
Supplier: VICFUSE
Description: Miniature Fuses & Fuse Clips & HoldersThermal Cutoffs - Thermal Cutoffs - BF
- Rated Voltage: 250 volts
- Rated Current: 10 amps
-
Supplier: Allied Electronics, Inc.
Description: Thermal Cut-Offs (also known as Thermal Fuses) are now included in the NTE product line. They are miniature, NON-RESETTABLE temperature sensitive devices designed to prevent appliances and electronic equipment from overheating. NTE thermal cutoffs are UL and CSA listed.
-
Supplier: SCHURTER Inc
Description: Industrial: Battery Protection, Power supplies, Lighting ballasts, H-Bridge circuits, Motor drivers Other versions on request Thermal protection with integrated fuse Thermal protection with customer specific resistance Thermal protection with customer specific tripping
- Rated Voltage: 60 volts
- Voltage Type: DC Voltage
- Lead Material: Other
-
Supplier: VICFUSE
Description: Miniature Fuses & Fuse Clips & HoldersThermal Cutoffs - Thermal Cutoffs - BFX
- Rated Voltage: 250 volts
- Rated Current: 16 amps
-
Supplier: Newark, An Avnet Company
Description: THERMAL FUSE ROHS COMPLIANT: YES
-
Supplier: VICFUSE
Description: Miniature Fuses & Fuse Clips & HoldersThermal Cutoffs - Thermal Cutoffs - TA/TB
- Rated Voltage: 250 volts
- Rated Current: 10 to 15 amps
-
Supplier: Newark, An Avnet Company
Description: THERMAL FUSE; Product Range:-; Fuse Current:-; Voltage Rating VAC:240V; Functioning Temperature:-; Fuse Terminals:-; Holding Temperature:- RoHS Compliant: Yes
-
Supplier: VICFUSE
Description: Miniature Fuses & Fuse Clips & HoldersThermal Cutoffs - Thermal Cutoffs - P-5A
- Rated Voltage: 250 volts
- Rated Current: 5 amps
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1231206-NTE8081 Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers) Type: Fuse Package: Bag Voltage Rating - AC: 250 Standard Package: 1 Holding Temperature: 60°C (140°F) Rated Functioning Temperature: 84°C (183°F) Package /
- Voltage Rating: 250 volts
- Current Rating: 15 amps
-
Supplier: Newark, An Avnet Company
Description: THERMAL FUSE & SPACER ASSY
-
Supplier: Newark, An Avnet Company
Description: THERMAL FUSE; Functioning Temperature:-; Holding Temperature:-; Voltage Rating VAC:-; Fuse Current:-; Fuse Terminals:-; Series:-; Packaging:Each
-
Supplier: Thermal Circuits, Inc.
Description: Optimizing the utility of a thermal sensor is a critical success factor in every heater application. Thermal Circuits’ engineers are experienced and trained to integrate state-of-the-art temperature sensing, controlling and limiting componentry to assure accuracy, repeatability, and
- Features: Electric
- Applications: OEM / Custom
-
Supplier: SCHURTER Inc
Description: Description Temperature sensitive SMD fuse Customer-specific pre-arcing time characteristic as a function of ambient temperature Ensures the complete time-current curve from 0 A to BC Impermeable to potting compound used to achieve hermetic seal for use in intrinsically safe applications
- Rated Voltage: 32 volts
- Rated Current: 12 amps
- Voltage Type: DC Voltage
- Lead Material: Other, Tin Plated Copper Wire
-
Supplier: Techsil Limited
Description: The tec™ AED022 is a thermal fuse and spacer designed for use on the tec™7300 Hot Melt glue gun. Please note, if you choose to fit this yourself it could null and void the 1 year manufacturers warranty for your tool.
- Dispensed From: Gun Handle
- Dispensing Equipment Type: Hot Melt / Dispense
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Plugin,D2.5xL9mm Thermal Cutoffs (TCO) ROHS
-
Supplier: OptiFuse
Description: Thermal cut-offs are designed to open on temperature rather than amperage. The fuses are availble in 2A, 3A, 5A, 10A and 15A across a wide spectrum of temperatures
- Cutoff Temperature: 66 to 240 C
- Rated Voltage: 150 to 250 volts
- Rated Current: 1 to 15 amps
- Voltage Type: AC Voltage
-
Description: Thermal spraying -- Spraying and fusing of self-fluxing alloys
-
Supplier: Schott Japan
Description: The Thermal Cutoff Product Division develops and produces thermal protection devices designed to protect electrical equipment from catching fire by sensing overheating, and cutting off the electrical circuit immediately. NEC SCHOTT SEFUSE® is a trusted brand of thermal links
-
Supplier: Mersen
Description: Mersen HV fuse-links have been used for reliable protection in high-voltage switchgear and controlgear and high-voltage systems for decades. For the Limitor®-PTS range, Mersen innovates with new fuse-element designs to reduce power losses and new thermal striker to prevent
- Voltage Rating: 36,000 volts
- Current Rating: 160 amps
- Rated Breaking Capacity: 65,000 amps
- Fuse Material: Ceramic
-
Supplier: Accuris
Description: Thermal Spraying - Spraying and Fusing of Self-Fluxing Alloys
-
Supplier: Accuris
Description: RESISTORS, THERMAL, NON-LINEAR THERMISTOR (RESETTABLE FUSES) GENERAL REQUIREMENTS FOR
-
Supplier: Accuris
Description: RESISTOR, THERMAL, NON-LINEAR THERMISTOR (RESETTABLE FUSES) GENERAL REQUIREMENTS FOR
Find Suppliers by Category Top
Featured Products Top
-
SCHURTER 'S Reflowable Thermal Switch, RTS, now includes a version designed to trip at >175 C, in addition to the existing variant set to trip at >210 C. The compact thermal SMD fuse protects power semiconductors by reliably and precisely interrupting a circuit at a pre-defined temperature. Highly integrated power semiconductors used in dense circuits can lead to overheating and thus thermal runaway. The RTS, which measures only 6.6 x 8.8 millimeters, protects against such conditions, while... (read more)
Browse Fuses Datasheets for SCHURTER Inc -
and Non-Reset Types). Disc-Type Bimetallic Devices (Auto. Reset, Self-Hold, and Manual Reset Type). Adjustable Temperature Type Devices. Solid State & Electronic Type Devices. Thermal Fuses. Each of these control devices does some things better than others. There are no hard and fast rules and many application factors need to be considered. In many applications multiple thermal controls are used to offer the highest degree of product safety to the consumer. There are some general... (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc. -
PEPI (R) Model H thermal controls combine Japanese and American engineering to improve reliability and reaction times in applications requiring up to 250 VAC and 36 VDC. Non-resettable so act as thermal fuses using external bimetal elements for faster response times. Customizable to more precisely meet application needs. Details here. (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Pepi Thermal Controls which are utilized in battery packs for portable power applications. These thermal controls can be used to limit the charge or discharge rate of the battery pack based on sensing increases in temperature or current. Many of the thermal controls in this category are available with gold diffused fine silver electrical contacts to reduce internal resistance of the electrcial circuit of the battery pack. See Battery Pack Applications (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc. -
Portage Electric Products Inc. (PEPI (R)) set out years ago to develop the widest line of thermal controls available. Their wide-ranging line enables multi-product manufacturers to secure all their thermal control needs from a single source. The entire line of PEPI (R) Thermal Controls is engineered to deliver industry-leading reliability. They are built using superior components and designed with such features as over-sized contacts, successive heat treating and customizable components... (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Bimetallic Devices (Auto. Reset, Self-Hold, and Manual Reset Type). Adjustable Temperature Type Devices. Solid State & Electronic Type Devices. Thermal Fuses. Each of these control devices does some things better than others. There are no hard and fast rules and many application factors need to be considered. In many applications multiple thermal controls are used to offer the highest degree of product safety to the consumer. There are some general considerations that determine when certain... (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc. -
These Snap Action Thermostats operate as a high limit, single operation (non-resettable) type control. Ultra fast thermal response times due to the unique positon of the bimetal element. The ceramic case allows them to operate at temperatures up to 260 C. As single operation thermostates they perform like a thermal fuse with the reliability of a 100% tested bimetallic thermal control. For full details, visit: http://pepiusa.info/model-h-7 (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
The PEPI (R) collection of Model H high limit thermal protectors are designed for DC Voltage applications. When temperature rises above calibrated temperature, a Model H unit will automatically open the circuit. These devices are not resettable, so function like a low cost thermal fuse, but can be tested before installation to ensure proper functionality. All Model H devices are snap action for quick make/quick break switching action. Different models offer faster thermal response. Opposite end... (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
PEPI (R) offers five different self-hold thermal controls armed with internal heat sources to hold circuits open in fault conditions. This internal heat source ensures circuit will remain open until the power source is removed and unit is allowed to cool. Units then reset allowing continued operation. In this manner, self-hold thermostats combine the safety of one-shot thermal fuses with the convenience of resettable thermal controls. For more information, visit: http://pepiusa.info/products (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
of applications where space is limited including EV and EV infrastructure. For more information about the Bel Fuse 0ACF Series High Voltage SMD Fuse and other Bel Fuse products offered by Heilind Electronics, please visit www.heilind.com. About Heilind Electronics. Heilind Electronics, Inc. (https://www.heilind.com) is one of the world's leading distributors of connectors, relays, sensors, switches, thermal management and circuit protection products, terminal blocks, wire and cable, wiring accessories... (read more)
Browse Fuses Datasheets for Heilind Electronics, Inc.
Conduct Research Top
-
Application Note: Designing with Thermally Protected TMOV Varistors in TVSS Applications (.pdf)
. That protection has traditionally been a thermal fuse or Thermal Cut-Off (TCO) device.
-
Low Temperature Flexibility of Silicone Fusible Tapes
Low temperature flexibility of silicone rubber fusible tapes is studied by measuring the stress-strain relationship at sub-ambient temperatures. Observations are correlated to thermal transitions identified through differential scanning calorimetry. It is found that silicone fusible tapes based
-
Thermal Shutoff Valves - Then and Now
vents the pneumatic actuator, allowing it to move into its fail-safe position (open or closed). At the same time, it closes the supply airline, eliminating oxygen that would feed the fire. A second entire fusible link valve assembly dedicated to the thermal shutdown is no longer required.
-
Pros and Cons of 3 Types of Emergency Shutdown and Emergency Isolation Valves
The two most common methods used to trigger a thermal shutoff, eliciting a failure position in pneumatically operated Emergency Shut Down and Emergency Isolation Valves are: (1) Fusible Plugs, and (2) Plastic Tubing. Both of these techniques have been used in emergency shutdown systems for years
-
The Importance of Transmissivity and Infrared Windows
Infrared (IR) windows save lives. Most Thermographers today are thankful to perform their scans without the danger and time of removing heavy panels. But just as the thermal imager is a tool - so is the IR Window. And as with any tool, it must be used correctly to get the desired results
More Information Top
-
Multiscale Fusion of Visible and Thermal IR Images for Illumination-Invariant Face Recognition
First match and cumulative first-10 match percentage accuracies of the multiscale visi- ble/ thermal fusion with different weight settings in side lighting and low-illumination conditions.
-
Magnetic Fusion Technology
Assuming that the thermal energy deposited in the blanket is converted into electricity with efficiency ge and that nuclear reactions in the blanket add about 20 % to the thermal fusion power, the gross electrical power output is .
-
Measurement Technology and Engineering Researches in Industry
Microwave Scan Inspection of HDPE Piping Thermal Fusion Welds for Lack of Fusion Defect .
-
A Guide to Polymeric Geomembranes
In those days the seams of PVC geomembranes were peelable whereas the thermal fusion seams of HDPE were not.
-
Face Biometrics for Personal Identification
Recently, Heo et al. [161] proposed two types of visible and thermal fusion tech- nique, the first fuses low-level data while the second fuses matching outputs.
-
Page 7. Semiconductor parts with 167 in root number
Thermal cut-off ( thermal fuse ).
-
Proposed and existing passive and inherent safety-related structures, systems, and components (building blocks) for advanced light-water reactors
Neutron/Gamma/Coolant Thermal Fuse Control Rods/Devices .
-
High Density Infrared (HDI) Transient Liquid Coatings for Improved Wear and Corrosion Resistance
Figure 4b illustrates the microstructure of the coating after thermal fusion trials with the HDI process.
-
Face Recognition with Multiscale Data Fusion of Visible and Thermal Images
Most visible- thermal fusion algorithms in previous research were based on weighted average (WA) based on match measure [8][9].
-
Future Spacecraft Propulsion Systems
One may call this propulsion strategy ‘‘ thermal fusion propulsion’’.
Indicates content that may require registration and/or purchase.