Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RCD Components, Inc.
Description: THERMAL FUSE RESISTORS (PERMANENT OR REPLACEABLE FUSE) RCD’s TF Series construction consists of a thermal fuse welded in series with a resistor element. The assembly is potted inside a ceramic case (model TFR fuse is mounted externally in order to provide
- Resistance Range: 0.05 to 60,000 ohms
- Tolerance: 0.1 to 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.5 to 60.00000000000001 watts
-
Supplier: RS Components, Ltd.
Description: HS300 RESISTOR THERMAL PAD
- Thermal Conductivity: 3 W/m-K
- Features: Thermally Conductive
-
Supplier: Accuris
Description: THERMISTOR, THERMALLY SENSITIVE RESISTOR
-
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview HTC Heat Transfer Compound is a non-silicone thermal interface material recommended for efficient and reliable thermal coupling of electrical and electronic components, or between any surfaces where thermal conductivity or heat dissipation is important. It is
- Use Temperature: 266 F
- Thermal Conductivity: 0.9 W/m-K
- Dielectric Strength: 1,066.8000000000022 kV/in
- Viscosity: 202,000 to 205,000 cP
-
Supplier: Accuris
Description: RESISTOR, THERMALLY SENSITIVE (THERMISTOR)
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Fans, Thermal Management - Thermal - Thermoelectric, Peltier Modules Part Status: Obsolete Resistance: 100(ohm) Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Package / Case:
- Tolerance: 20 +/- %
- Power Rating: 30.000000000000004 watts
- Technology / Construction: Wirewound Resistor
-
Supplier: Win Source Electronics
Description: Category: Fans, Thermal Management>Thermal>Adhesives, Epoxies, Greases, Pastes Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: Bootstrap Circuit, Diode
- Resistance Range: 5 ohms
- Tolerance: 20 +/- %
- Temperature Coefficient (TCR): 1,200 ±ppm/°C
- Power Rating: 30.000000000000004 watts
-
Supplier: Accuris
Description: THERMISTOR, (THERMALLY SENSITIVE RESISTOR), NTC, CHIP, STYLE 1206
-
Supplier: Accuris
Description: Two-Resistor Compact Thermal Model Guideline
-
Supplier: Qualitrol Company, LLC
Description: a temperature indicator and/or measurement device (sold separately). Thermal plate is available with up to 3 wells and the 130 series is available with 1 well and up to 2 RTD’s. Features Qualitrol Thermal Plates feature heating elements made of an etched nickel alloy grid which is
-
Supplier: Krohn-Hite Corporation
Description: The Krohn-Hite PCR100 Precision Current Resistor is a highly accurate on-site current resistor (standard) with excellent temperature stability that can be used from 20°C to 26°C. A calibration graph is supplied with each PCR100 that shows all corrections in 0.5°C increments, reducing
- Resistance Range: 100 ohms
- Temperature Coefficient: 1.5 ±ppm/°C
- Operating Temperature: 0 to 50 C
- Stability: 4 (ppm / year)
-
Supplier: Newark, An Avnet Company
Description: THERMAL FUSE RESISTOR, 22R 1.6W - FOR PFH MODULE
-
Supplier: Newark, An Avnet Company
Description: HEAT SINK, ALUMINIUM ALLOY, RESISTOR, 6"; Thermal Resistance:0.44°C/W; Packages Cooled:-; External Width - Metric:247.7mm; External Height - Metric:57.9mm; External Length - Metric:152mm; External Diameter - Metric:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HEAT SINK, ALUMINIUM ALLOY, RESISTOR, 5"; Thermal Resistance:1.3°C/W; Packages Cooled:-; External Width - Metric:99.7mm; External Height - Metric:30.73mm; External Length - Metric:127mm; External Diameter - Metric:- RoHS Compliant: Yes
-
Description: Strip, Coil, Foil & Wire, ASTM F-30 APPLICATIONS Electrical resistors DESCRIPTION Alloy 46 is a nickel-iron controlled expansion alloy containing 46: nickel. It has a fairly constant coefficient of thermal expansion from room temperature up to 932 °F (500 °C).
- Tensile Strength (UTS, Break): 74,000 psi
- Yield Strength (YS): 36,000 psi
- Elongation: 30 %
- UNS Number: 94,600
-
Supplier: Weiss Technik North America, Inc.
Description: The TS Series liquid thermal shock test chamber is a liquid-to-liquid thermal shock bath designed to operate for semiconductor devices within current military standards (Mil-Std 883 Method 1011.8 and Mil-Std 202 Method 107G, and with a load between 7.5 and 10 lbs. Through the use of a
- Features: Chart Recorder
- Temperature Control: Cooling
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK 816H01, Epoxy, Component assembly, Non-conductive adhesive LOCTITE® ABLESTIK 816H01 adhesive is used for staking transistors, diodes, resistors, integrated circuits and other heat-sensitive components to printed circuit boards. This adhesive develops strong, durable,
- Features: Electrically Insulating / Dielectric
- Cure / Technology: Single Component System
-
Supplier: UL Standards & Engagement
Description: concerning the testing of the combination of sealed (hermetic and semi-hermetic type) motor-compressors and THERMAL MOTOR PROTECTORS are given in IEC 60335-2-34. This standard applies to THERMAL MOTOR PROTECTORS using NTC or PTC thermistors, additional requirements for which are
-
Supplier: CSA Group
Description: of a control unit, as they are dependent on some aspects of the thermal detectors. Some aspects of the requirements of the thermal protector system can only be specified when account is taken of the characteristics of the rotating machine to be protected and the method of installation
-
Description: of a control unit, as they are dependent on some aspects of the thermal detectors. Some aspects of the requirements of the thermal protector system can only be specified when account is taken of the characteristics of the rotating machine to be protected and the method of installation
-
Supplier: Radwell International
Description: RESISTOR, WITH THERMAL FUSE, 9.6 OHM, 5W, 5%, 140 DEG C, 13X25.9X9MM. FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 9.6 ohms
- Tolerance: 5 +/- %
-
Supplier: Richardson RFPD
Description: Ohmite 40 Series resistors are the most economical conformal silicone-ceramic coated resistors offered. These all-welded units are characterized by their low temperature coefficients and resistance to thermal shock, making them ideal for a wide range of e
- Resistance Range: 100 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 20 ±ppm/°C
- Power Rating: 5 watts
-
Supplier: Vincotech GmbH
Description: There is a new standard brake resistor resistor S30814-Q992-A in thick film on ceramic technology. It is used as a component that can handle high energy pulse. Engineered for mounting on a heat sink with pre-applied thermal interface material (“Phase Change Material”), the
- Resistance Range: 400 ohms
- Tolerance: 20 +/- %
- Power Rating: 100 watts
- Dielectric Strength: 4 kilovolts
-
Supplier: Ohmite Manufacturing Co.
Description: BA Series Aluminum Cased The Ohmite BA series aluminum cased resistors are idea for Dynamic Braking, Motor Starting and other power control applications. The rugged design uses wirewound on ceramic cores. Mica is used to isolate the resistors form the case. The power handling of this
- Resistance Range: 0.5 to 18,000 ohms
- Tolerance: 10 +/- %
- Power Rating: 500.00000000000006 to 1,000.0000000000001 watts
- Operating DC Voltage: 1,000 volts
-
Supplier: DigiKey
Description: SMD, 0508, HIGH THERMAL CONDUCTI
- Operating Temperature: -55 to 155 C
- Mounting / Packaging: 0805
- Category / Application: General Use
- Features: Other, Tape Reel
-
Supplier: Qualitrol Company, LLC
Description: Adjustable Resistor Assemblies allow easy calibration of the Thermal Plate’s heating element to your CT circuit with 8/32” studs and insulating shock mounts for quick installation into a control cabinet.
-
Supplier: Ohmite Manufacturing Co.
Description: HS Aluminum Housed Resistors Manufactured in line with the requirements of MIL 18546 and IEC 115, designed for direct heatsink mounting with thermal compound to achieve maximum performance. High Power to volume Wound to maximize High Pulse Capability Values from R005 to 100K Custom
- Resistance Range: 680,000 to 68,000 ohms
- Tolerance: 5 to 10 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Operating AC Voltage: 2,500 volts
-
Supplier: Samsung Electro-Mechanics
Description: The resistors are manufactured in a rectangular parallelepiped shape to ensure that they can be surface-mounted. The resistors are universal passive components that are most widely used in electronic circuits together with capacitors. They regulate current and drop voltage in circuits.
- Resistance Range: 1 to 10,000,000 ohms
- Temperature Coefficient (TCR): 250 to 300 ±ppm/°C
- Power Rating: 0.031249999999999986 to 0.05 watts
- Operating DC Voltage: 15 to 25 volts
-
Supplier: RCD Components, Inc.
Description: ULTRA HIGH VALUE RESISTORS World’s highest resistance range! RCD Type UHV resistors are suited for all high value applications from general purpose bleed chains to highest reliability X-ray systems and TWT amplifiers. RCD’s exclusive complex oxide film features state-of-the-art
- Resistance Range: 10 to 5,000,000,000,000 ohms
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 3,500 ±ppm/°C
- Power Rating: 1 to 2 watts
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Electric Resistor Cement No. 78 is an ideal electrical refractory cement for coating resistors, coils, electric heating elements, furnaces, and embedding resistance wire. It replaces insulating varnish, enamel, mica, etc. The cement is also available in powder form known as
- Use Temperature: 2,600 F
- Tensile Strength (Break): 325 psi
- Dielectric Strength: 1.3 to 51.00000000000001 kV/in
- Dielectric Constant (Relative Permittivity): 3.4 to 4.5
-
Description: Innovacera develops many kinds of ceramic components for passive components, such as ceramic resistor cores and ceramic wirewound resistors. Ceramic resistor cores are essential components in the world of electronics, offering unmatched performance and reliability. Our ceramic
- Features: Other, Specialty / Other
- Shape / Form: Rod Stock
-
Supplier: RCD Components, Inc.
Description: ULTRA LOW VALUE Series LOR rectangular shape and high thermal conductivity ceram - ic case efficiently transfers heat from the internal element resulting in excellent stability and overload capability. The resistance element is non-inductive and constructed from near-zero TCR alloy minimiz -
- Resistance Range: 0.0025 to 250,000 ohms
- Tolerance: 0.1 to 10 +/- %
- Power Rating: 3 to 5 watts
- Operating Temperature: -55 to 275 C
-
Supplier: Allied Electronics, Inc.
Description: Surface mount Open Air current sense resistor used in high current applications. The open air design provides cooler operation. Features: Superior Thermal Expansion Cycling Flameproof Inductance Less than 10 Nanohenries Lead Flexible for Thermal Expansion Economical Low Value
-
Supplier: Allied Electronics, Inc.
Description: Surface mount Open Air current sense resistor used in high current applications. The open air design provides cooler operation. Features: Superior Thermal Expansion Cycling Flameproof Inductance Less than 10 Nanohenries Lead Flexible for Thermal Expansion Economical Low Value
-
Supplier: RCD Components, Inc.
Description: resistant coating offering superior environmental protection. FEATURES Industry’s most economical TO-style power resistors! Standard resistance range: 0.05 Ω to 10K Ω Standard tolerance: ±1%, ±2%, ±5% ( available to 0.1%) Flame resistant construction Non-Inductive performance Resistor
- Resistance Range: 0.01 to 100 ohms
- Power Rating: 25 to 100 watts
- Operating DC Voltage: 350 volts
- Dielectric Strength: 0.75 kilovolts
Find Suppliers by Category Top
Featured Products Top
-
Space has new SWaP-C and reliability needs. Designers use our Thermopads® and attenuators to achieve smaller, less complex solutions rather than dated temperature compensation methods and resistor arrays. New Space SPL high-reliability versions (read more)
Browse Chip Resistors Datasheets for Smiths Interconnect, a Molex company -
and improves thermal conductivity, streamlining production workflows. AEC-Q200 qualification and RoHS compliance ensure the ISOA200 meets stringent automotive and environmental standards. Ideal for power supplies, motor drives, braking systems, and battery management, this rugged resistor is (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
power resistors deliver unequaled performance. Discover how you can meet the highest requirements in temperature coefficient of resistance (TCR), thermal EMF, long-term stability, inductance and load capacity (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA -
great value. These precision and power resistors deliver the highest requirements in: · Temperature coefficient of resistance (TCR) · Thermal EMF · Long-term stability · Inductance and load capacity · Proven supply-chain stability (read more)
Browse Power Resistors Datasheets for Isabellenhutte USA -
will perform on the road, in the air, or the furthest reaches of space—our line of precision and power resistors deliver unequaled performance. Discover how you can meet the highest requirements in temperature coefficient of resistance (TCR), thermal EMF, long-term stability, inductance and (read more)
Browse Power Resistors Datasheets for Isabellenhutte USA -
for the demanding applications found within the automotive industry. KOA Speer's family of automotive components includes thin and thick film resistors, specialty resistors and arrays, power shunt resistors, current sense resistors, circuit protection and thermal sensors, and (read more)
Browse Resistors Datasheets for KOA Speer Electronics, Inc. -
the demanding applications found within the automotive industry. KOA Speer's family of automotive components includes thin and thick film resistors, specialty resistors and arrays, power shunt resistors, current sense resistors, circuit protection and thermal sensors, and inductors. And (read more)
Browse Resistor, Capacitor Networks Datasheets for KOA Speer Electronics, Inc. -
. Aerospace and defense-related standards and regulations for these components present unique challenges to their design and development. With these challenges of implementing current-sense resistors in aerospace applications, though, come opportunities for manufacturers of thermal alloys as well as (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA -
PCB AND HEAT SINK MOUNTING We offer a wide variety of heat sink mounting designs that suit your most demanding applications—including high-precision resistors for laboratory applications. Several intelligent (read more)
Browse Resistors Datasheets for Isabellenhutte USA -
reaches of space—our line of precision and power resistors deliver unequaled performance. Discover how you can meet the highest requirements in temperature coefficient of resistance (TCR), thermal EMF, long-term stability, inductance and load capacity (read more)
Browse Shunt Resistors Datasheets for Isabellenhutte USA
Conduct Research Top
-
SMD Resistor Thermal Analysis
in temperature due to conduction through each thermal impedance between the film and the ultimate "perfect heatsink." This relationship is shown in the block diagram titled "Figure 1." A typical example of this relationship applied to a surface mount resistor is shown in "Figure 2." A detailed analysis
-
Using Power Resistors as Heaters
Power resistors and resistance heaters share many common design considerations. In both products, good thermal design ensures low thermal resistance between the element and the exterior environment. Both must be rugged and reliable. Power resistors are often used in heater applications. They allow
-
Resistor Thermal Noise
eNewsletter on resister thermal noises and how signal conditioning modules may help to reduce said noise
-
Resistor Stability and Calculating Drift
All resistors share one property: stresses, whether mechanical or thermal, can cause a resistor to change its electrical parameters. Temperature and power dissipation will cause this stress in circuits. When current passes through a resistor it generates heat, and the thermal reaction causes
-
Using Power Resistors as Heaters
Power resistors and resistance heaters share many common design considerations. In both products, good thermal design ensures low thermal resistance between the element and the exterior environment. Both must be rugged and reliable. Power resistors are often used in heater applications. They allow
-
Explanation : Thermal Performance Plots for Chip Power Resistors (.pdf)
the chip power resistor (usually an absolute best case scenario), which can be very misleading considering the wide variety of board design and construction limitations that can push the effective thermal resistance of the board/heat-sink interface far from the best case scenario.
-
How Miniaturized Precision Resistors Serve Modern Applications
Isabellenhuette specializes in creating robust resistors that withstand high pulse powers, high continuous currents while maintaining a small surface mount footprint on the PCB. This can ease thermal- and space-based design constraints for engineers that require high resolution current sensing.
-
Why Choose Riedon (a Resistor Company) For Your Special RTD Requirements
Riedon has manufactured high-precision wirewound resistors for OEM industries since 1960. These precision resistors have tolerances as small as 0.005%. They are extremely stable over time, and operate over wide operating temperatures. Resistors this precise and stable require unusual design
More Information Top
-
Manual of the Technical temperature measurement
Model with discrete thermal resistances .
-
Textbook of the building physics
Consequently, the interfaces of the abscissa values of the individual thermal resistances with the straight line on the ordinate of the diagram associated temperatures give.
-
Electronic components
The resistances also identification letter R are always adopted stricken as with the thermal resistance noise.
-
Sensor technique
3.3.1 thermal resistance -effect .
-
Electronic apparatus technique
121 5.5.4 heat removal from open housing, surface temperature and thermal resistance .
-
Textbook of the building physics
But the delivered heat output is crucially influenced by the ambient temperature, the physical activity also by the thermal resistance of (see chapter heat) clothing.
-
Passive electronic components
The thermal resistance ( thermal resistance ) The thermal resistance Rth is the proportionality factor between power loss and Übertemperatur.
-
Physics
Correspondingly, the total thermal resistance must be lower than each of the individual thermal resistances by a parallel arrangement of objects.
Indicates content that may require registration and/or purchase.